-
Supplier: DigiKey
Description: PRE-WIRED STRAIN GAUGE, ROSETTE,
-
Supplier: OMEGA Engineering, Inc.
Description: precision strain measurement by eliminating the errors often associated with a stacked XY pattern. These gages are available with either two 1-meter leads or three 3-meter leads per grid and are compensated for steel. The planar rosette pattern (0 / 45°/ 90°) allows precision strain
- Active Gauge Length (Grid Length): 0.787402 inch
- Operating Temperature: -14 to 32 F
- Gage Factor: 2
- Nominal Resistance: 120
, 350
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Series DT 3617 Strain Sensors are designed for the measurements of planar shear strain forces when the axis of principal strain is identified. Each sensor is a complete, compact, easily installed device utilizing the proven technology of the Columbia DTD 2684 Series
- Number of Gauges in Gauge Pattern: 2
- Operating Temperature: -67 to 257 F
- Gage Factor: 2.05
- Nominal Resistance: 1000

-
-
Supplier: Powell Electronics, Inc.
Description: Strain gauges: gauges pre-wired
- Device: Gauge / Indicator
- Technology: Strain Gauge
-
Supplier: ACCES I/O Products, Inc.
Description: Features Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs Multiplexes 16 differential inputs to one analog single-ended output Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel Screw
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: Aitken Products, Inc.
Description: with welded 304 stainless 14-gauge steel, Rust-free, virtually indestructible, with 100% American made components Long life Incoloy elements, resistant to corrosion and oxidation at high sheath temperatures. Elements can be changed in minutes using simple tools. Pre-wired with
- Heating Capacity: 9 to 40 kW
- AC Voltage Required: 240 to 550 volts
- Watts: 9 to 40 kW
- Features: Electric
Find Suppliers by Category Top
Featured Products Top
-
other electrical equipment uses. Fixture whips help reduce jobsite labor and material costs. They consist of six feet of UL listed flexible metal conduit, stranded THHN wire with 6" leads, and internal, zinc die-cast fittings with steel locknuts. Standard sizes include 12, 14 and 18 gauge wire and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
of wire gauges. Temperature Range: Ambient to +100? F (+37.8? C) Pressure Range: to 50 PSIG (3.4 bar) Accessories The replaceable sealant enables repeated use of the same fitting. Elements can be easily assembled or replaced in the (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
with built in strain reliever cable as used on single speed hoist applications (All others use a separate steel strain reliever cable.) Improved plow steel pre-formed cable for maximum strength and life Full-swiveling, heat-treated forged an existing facility, reducing or steel hook (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Wire Spools Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14 (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Cable Spools Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
designed to address these challenges by providing a complete, versatile and configurable measurement chain. Engineered to seamlessly integrate with a wide variety of strain gauge sensors (full bridge, 4- or 6-wire, 80 to 5000 Ω) and transducers - including high-precision force, torque and weighing (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
. Pre-Wired Design for Faster Installation The pre-wired configuration helps reduce installation time and simplify field wiring, making the outlet box suitable for projects where (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
equipment, wire harnesses from Anderson Power are pre-crimped to SB® Series connectors using verified tooling. This all-in-one design eliminates the need to purchase expensive, specialized crimp tools and ensures secure connections that meet the manufacturer’s (read more)
Browse Cable Assemblies Datasheets for Anderson Power Products -
its unique design and operating principle catered to specific needs. Strain gauge load cells are commonly used for industrial weighing systems, while hydraulic load cells excel in material testing, employing hydraulic pressure to measure force or weight. Pneumatic load cells utilize compressed air or (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
. Connect: Aluminum and copper power connectors are adaptable to new and existing systems in a wide range of wire gauges. Protect: Panduit takes solar safety seriously with a full line of protective adhesives, heat shrink tubing, the VeriSafe™ voltage (read more)
Browse Solar Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Bone Research Protocols
Bond gauges to the test substance (or bone surface) with cyanoacrylate adhesive, ensuring that that the pre - wired strain gauge will detect strains along the substrate’s principal strain axis.
-
Plant Maintenance Product: Omega's OSXL-T620 thermal imaging camera offers higher resolution and sensitivity
Omega's KFH pre - wired strain gages require no soldering at the measuring point .
-
Plant Maintenance Product: Omega's OSXL-T620 thermal imaging camera offers higher resolution and sensitivity
Omega's KFH pre - wired strain gages require no soldering at the measuring point .
-
Plant Maintenance Product: Omega's OSXL-T620 thermal imaging camera offers higher resolution and sensitivity
Omega's KFH pre - wired strain gages require no soldering at the measuring point .
-
Plant Maintenance Product | Omega Engineering's HE359 series universal remote I/O module connects via 2-wire RS485 Modbus RTU to any PLC | Plant Services
Omega's KFH pre - wired strain gages require no soldering at the measuring point .
-
Plant Services Products
Omega's KFH pre - wired strain gages require no soldering at the measuring point .
-
Plant Services Products
Omega's KFH pre - wired strain gages require no soldering at the measuring point .
-
Plant Maintenance Product: Omega's OSXL-T620 thermal imaging camera offers higher resolution and sensitivity
Omega's KFH pre - wired strain gages require no soldering at the measuring point .
-
Plant Services Products
Omega's KFH pre - wired strain gages require no soldering at the measuring point .
-
Plant Services Products
Omega's KFH pre - wired strain gages require no soldering at the measuring point .
Indicates content that may require registration and/or purchase.