Products/Services for Precast Concrete Sphere Bollards
-
Bollards - (206 companies)...categories of specifications to keep in mind: Material Bollards can be made from a variety of materials, including steel, concrete, stainless steel, aluminum, iron, or even plastic. The choice of material will affect the bollard's durability, maintenance... -
Precast Concrete Products - (199 companies)Precast concrete products are prefabricated shapes manufactured from cast and cured cement and aggregate mixtures. They are produced in plants and factories and ready for on-site installation. Precast concrete products are made from precast concrete...
-
Concrete Blocks and Cement Blocks - (172 companies)...by organizations such as the American Concrete Institute (ACI) and the American Society for Testing and Materials (ASTM). The National Precast Concrete Association (NPCA) also provides voluntary factory certification programs. These programs are designed... -
Integrating Spheres - (21 companies)Integrating spheres are hollow optical spheres used for measuring the diffuse reflectance or transmittance of objects. Integration spheres are hollow optical spheres used for measuring the diffuse reflectance or transmittance of objects within... -
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures... -
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
-
Balls and Sphere Shapes - (211 companies)Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics...
-
Concrete Mixers - (113 companies)...concrete mixers are known for high intensity mixing and short batch times. They are commonly used for mixing high strength concrete, often in batches of 2-6 m3. Vertical axis mixers include pan and planetary mixers, and are typically used for precast...
-
Polymer Concrete and Mortar - (127 companies)Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
-
Concrete Construction and Foundation Services - (619 companies)Concrete construction and foundation services specialize in the installation and formation of structural concrete components, including foundations, subgrade walls, accessways, floors, and footings, as well as building components such as blocks...
Product News
-
MacDermid Alpha Electronics Solutions
ALPHA HRL3 Solder Sphere ALPHA HRL3 is a lead-free, low temperature, high reliability alloy for use application where low temperature processing is desired. ALPHA HRL3 is available in solder sphere format for ball mount application. The alloy was designed to exhibit improved drop shock and thermal cycling performance versus existing low temperature alloys in the market. The ALPHA HRL3 Solder Spheres offer a wide operating window, cost savings through low temperature materials and heating energy, while reducing warpage... (read more)Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Kuriyama of America, Inc.
Sphere Lock™ Ball and Socket Couplings by Kuriyama The type "B " connection consists of a male ball coupling, female socket coupling and either a locking lever ring (2" through 8") or locking ring (10" and 12"), which fits over the male ball coupling 's shank. The type "A " connection is generally only available in larger sizes. It consists of the male ball coupling, the female socket coupling and a connection ring, which fits over the male ball coupling 's shank. Applications include the transfer of freshwater or wastewater in agricultural,... (read more)Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Konica Minolta Sensing Americas, Inc.
The new CM-26d Portable Sphere Spectrophotometer The new CM-26d portable sphere spectrophotometer offers unprecedented accuracy/inter-instrument agreement (IIA) of 0.12 DE* (average of 12 BCRA tiles), usually found only in laboratory-grade instrumentation. This extreme precision combined with an overhauled interface and multi-functional, customizable tools allow for superior color communication throughout your entire supply chain. The CM-26d is the next generation of portable sphere spectrophotometer with a horizontal alignment, a design... (read more)Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
Kuriyama of America, Inc.
Construction Duty Steel Reinforced Concrete Hose Conqueror TM T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose. Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MarShield
High Density Concrete Blocks in Medical Facilities High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks are critical in ensuring compliance with safety regulations and protecting against radiation exposure. With MarShield 's high-density concrete blocks, you can achieve superior radiation shielding while... (read more)Browse Radiation Shielding Datasheets for MarShield -
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose in heavy-duty applications. Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Custom High-Precision Glass Spheres, 1.5-8 mm Product Overview. Sunan & Weijie's high-precision glass spheres provide consistent quality across a wide size range, from 1.5 mm to 8 mm, so size and finish stay consistent in small components. The transparent, colorless spheres integrate easily into spray mechanisms, scent bottles, and decorative and automotive designs, with precise craftsmanship for reliability, durability, and aesthetic appeal in professional use. Highlight Specifications. Size range: 1.5 -8 mm. Finish: bright... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
-
The new Bremer Weser sluices
By prefabricated niche bollards for the installation in concrete , a development work is entbehrlich as is standardized execution of which after DIN 19703. Thus, the rear construction of the old installation with-production of a small shipping sluice occurred in the region of the old tail gate, production of the center tails under traffic, production, of the Ufer connections, linksseitig.
-
Comment to the GewO
… film production computergenerierte the body of animal utilization animal massage animal model agency animal pensions animal pension and care animal trainer Tiffanywarenerzeuger tone studio, operation one's sound carrier manufacturer trotter trainer tractor leasing transport accompaniment ready - mix concrete , production of transport of … … sailing yachts Verfugung works with silicone and acrylic in the hygienic and window region sale of french … … videorecorders and videocassettes of leasing of tents leasing of tents and structure of prefabricated , statically tested camping … … nursing compartment service transmission of wild firings package in wage work displacement of bollards by means of …
-
Aachener construction authority days 2012
… of the legend is expressly included), so, that lies in the injecting water area an insulating material … Joint between wood component and concrete slab reliably. This variant, that were received through the objection of the wood prefabricated house dressings in the catalog … … details that were the result of an extensive research project of wood research Austria, cf. [ bollard 2011].
-
New building container terminal Mep / Vietnam in Cai
The Kajenanlage receives the bollard train loads t / bollard of maximally 200 as well as Fenderreaktionslasten … Concrete and reinforced concrete construction Spezial 2012-ports and quay installations … elements, throwing concrete piles became as well as are used in particularly stressed regions steel tube piles. Here, the components of the Kajenstruktur became weitestgehend prefabricated .
-
Dubbel
… 89 -, surface treatments E 90 -, press E 85 -, test E 81 -, test of finished parts E 84 … … empty belt G 110 -, tensioning roller G 112 light construction Q 113 lightweight concrete E 71 light … … system U 77 -, tilting-shells-Sorter U 76 -, circular chain conveyor U 77 -, ball tables U 73 … … vehicles Q 50 -, vehicle limiting profile Q 51 ship dischargers U 37 ship bollards by current cable …
-
Drilling pile walls as excavation lining and chamber wall component of the new sluice dry verden
The sluice equipment elements like niche bollard and are ordered conductors in bulges of the drilling pile … For the building time an underwater concrete sole rückverankerte with Mikropfählen was produced therefore. … well as differ the stiffness of the drilling pile wall in the chamber region basically from that … The armature panels consist thereby however not of sheet piles with Gurtung of 3,5 m high …
-
Dubbel
… spherical curvature C 37 ball photometers W 22 ball scarves under constant external pressure C 43 ball scarves under constant internal pressure C 36 ball tables U 75 ball compounds U 39 scene … … E 73 -, test of finished parts E 76 -, friction … … empty belt G 103 -, tensioning roller G 106 light construction Q 107 lightweight concrete E 63 light … … rail Q 53 rail vehicles Q 50 -, vehicle limiting profile Q 51 ship bollards by current cable …
-
Experiences with massive components by the construction of the sluice Lauenburg
So far possibly, steel components like niche bollard , horizontaler- as well as vertical edge protector, joint bands and the like were integrated into the first concrete . Only in the region of the storage constructions of the cutting gate wings, train segment contactors and the pressure segment gate as well as the pivoting points of respective only 5.2 crack image of the finished building .
Indicates content that may require registration and/or purchase.