Products/Services for Precast Manhole Ladder Rungs

  •  
    Ladder Rungs and Covers - (24 companies)
    Ladder rungs and covers form strong, slip-resistant steps on metal, wooden, and fiberglass ladders. With fixed ladders, the ladder rungs are spaced equally apart and are often cylindrical in shape. With step ladders, the ladder rungs are usually...
  • Ladders-Image
    Ladders - (507 companies)
    Ladders are devices that workers use to step up or gain access to elevated surfaces. There are many different types of ladders based on the application and materials used in their construction. Types of Ladders. There are several basic types...
  • Manholes and Manhole Covers-Image
    Manholes and Manhole Covers - (175 companies)
    ...covers include materials of construction, shape, and application. Common materials of construction include precast concrete, fiberglass, and polyethylene. Precast manholes are usually made of concrete produced in sections at a factory and assembled...
  •  
    Precast Concrete Products - (199 companies)
    Precast concrete products are prefabricated shapes manufactured from cast and cured cement and aggregate mixtures. They are produced in plants and factories and ready for on-site installation. Precast concrete products are made from precast concrete...
  • Grating-Image
    Grating - (226 companies)
    ...products can be purchased in stock sheets or cut to size. Vault covers meet specifications from the U.S. Department of Transportation (DOT). Ladder rungs and covers are solid shapes or tubes that are available in three grades: fine, medium, and coarse...
  •  
    Concrete Blocks and Cement Blocks - (172 companies)
    ...by organizations such as the American Concrete Institute (ACI) and the American Society for Testing and Materials (ASTM). The National Precast Concrete Association (NPCA) also provides voluntary factory certification programs. These programs are designed...
  •  
    Platforms and Walkways - (384 companies)
    ...such as handrails, access gates, stairs, ladders, and kick plates. Platforms and walkways enable personnel access to elevated workspaces. They can also be called grating planks, catwalks, or industrial footbridges. Workers utilize these industrial...
  •  
    Ceramic Sheets and Boards - (62 companies)
    Description. Ceramic sheets and boards are stock shapes available as solid plates, slabs, and substrates. The board or plate may consist of a ceramic fiberboard product, a dense sintered ceramic plate, or a precast cement bonded slab. Materials...
  •  
    Roof Hatches and Floor Hatches - (70 companies)
    ...ladders, ship stairs, or service stairs. Roof and floor hatches that are made of heavier-gauge metals and equipped with tamper-proof hinges are designed for use in high-security applications, banks, embassies, correctional facilities, and petrochemical...
  •  
    Refractory Shapes - (213 companies)
    Refractory shapes include recasted, preformed or sintered refractory products that are formed prior to installation in furnaces, boilers or other high temperature equipment. Refractory shapes include precast cement and fused or sintered refractory...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire