-
Supplier: Berliss
Description: Precision Flanged Ball Bearing
- Bore Size: 0.75 inch
- Outside Diameter: 1.375 inch
- Overall Width: 0.51 inch
- Bore: 0.75 inch
-
Supplier: Bunting Bearings, LLC
Description: Bunting VESPEL® Bearings VESPEL® -Top of the line machined and Vespel® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of special, made to order sizes. Vespel®
- Inside Diameter: 0.1875 to 0.75 inch
- Outside Diameter: 0.3125 to 1 inch
- Length: 0.25 to 0.775 inch
- Operating Temperature: -400 to 900 F
-
Supplier: Triangle Manufacturing Company
Description: Cushion flange mounted bearings are designed for side mountings on panels, plates and housing, or anywhere that may require sound and vibration suppression. Used to provide load support for that axis, cushion flange mountings hold a variety of self-aligning bearing sizes.
- Shaft Size: 1.25 inch
- Overall Height from Mounting Surface: 1.438 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain Bearing
-
-
Supplier: Quality Bearings & Components
Description: Precision FLANGED BALL BEARINGS-OPEN & SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.196 inch
- Dynamic Radial Load: 134.4 lbs
-
Supplier: Alpine Bearing, Inc.
Description: chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to
- Bore Size: 0.055 inch
- Outside Diameter: 0.1875 inch
- Overall Width: 0.0781 inch
- Dynamic Radial Load: 28 lbs
-
Supplier: Timken Company (The)
Description: A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed radial, angular contact and full ball complement. Many selections
- Bearing Class: ABEC 7 / Class 4 / P4
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Instrument / Miniature
-
Supplier: Alpine Bearing, Inc.
Description: chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to
- Bore Size: 0.0937 inch
- Outside Diameter: 0.1875 inch
- Overall Width: 0.0937 inch
- Dynamic Radial Load: 44 lbs
-
Supplier: Triangle Manufacturing Company
Description: Center flange mounted bearings are more affordable than side flange mount units and stronger because the load is centered over the flange. Engineered with three bolts and for use with our reservoir bearings, our center flange mountings offer precision
- Shaft Size: 1.25 inch
- Overall Height from Mounting Surface: 1.75 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Triangle Manufacturing Company
Description: Center flange mounted bearings are more affordable than side flange mount units and stronger because the load is centered over the flange. Engineered with three bolts and for use with our reservoir bearings, our center flange mountings offer precision
- Shaft Size: 0.825 inch
- Overall Height from Mounting Surface: 1.19 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Plain Bearing
-
Supplier: FHD Bearings Co., Ltd.
Description: Stainless Miniature Flanged Ball Bearings With Extended Inner Ring Stainless steel miniature flanged ball bearings with extended inner ring combine small dimensions with an extended inner ring for precision applications where space is limited and additional support is required.
- Outside Diameter: 0.374803352 inch
- Overall Width: 0.124803217 inch
- Dynamic Axial / Thrust Load: 63.8432 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: Schatz Bearing Corp.
Description: Single Row, with Flanges Features: Unground Single Row Radial Ball Bearings With Flange.
- Bore Size: 0.4375 inch
- Outside Diameter: 1.375 inch
- Overall Width: 0.5625 inch
- Bore: 0.4375 inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.157874101 inch
- Overall Height from Mounting Surface: 0.40157502 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.709842903 inch
- Overall Height from Mounting Surface: 0.88582725 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Supplier: Timken Company (The)
Description: Machine tool screw drives face some of the toughest conditions. Rapid acceleration. High speeds. Significant stiffness. Timken precision cylindrical roller bearings are up to the challenge for your tables on vertical and horizontal milling centers. Timken precision cylindrical
- Bore: 0.5905515 to 3.543309 inch
- Type: Cylindrical
-
Supplier: Accuris
Description: Bearings, Precision Ball Without Flange in Corrosion Resisting Steel, for Instruments and Equipment - Dimensions and Loads
-
Supplier: Accuris
Description: Bearings, Precision Ball with Flange in Corrosion Resisting Steel, for Instruments and Equipment - Dimensions and Loads
-
Supplier: National Precision Bearing, Inc.
Description: National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open
- Bore Size: 0.04 to 0.375 inch
- Outside Diameter: 0.125 to 0.875 inch
- Dynamic Radial Load: 11 to 569 lbs
- Bore: 0.04 to 0.375 inch
-
Supplier: WD Bearing Group
Description: WD precision deep groove ball bearings are designed for high precision, low noise, small vibration, high reliability and long life. They are mainly used in various types of electric motors. They are also known as EMQ (Electric Motor Quality) bearings.
- Features: Conrad / Deep Groove
- Application: Instrument / Miniature
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: National Precision Bearing, Inc.
Description: National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open
- Bore Size: 0.0469 to 0.1567 inch
- Outside Diameter: 0.1875 to 0.375 inch
- Dynamic Radial Load: 16 to 88 lbs
- Bore: 0.0469 to 0.1567 inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Material: Aluminum
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.315748202 inch
- Overall Height from Mounting Surface: 0.45275615 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Supplier: Accuris
Description: Aerospace series - Bearings, precision ball with flange in corrosion resisting steel, for instruments and equipment - Dimensions and loads
-
Supplier: Accuris
Description: Aerospace series - Bearings, precision ball without flange in corrosion resisting steel, for instruments and equipment - Dimensions and loads
-
Supplier: GGB
Description: Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty
- Inside Diameter: 0.393701 inch
- Outside Diameter: 0.4724412 inch
- Length: 0.393701 inch
- Operating Temperature: 14 to 176 F
-
Supplier: Elgin Fastener Group
Description: Standard Flange Head Fasteners These specialized products are an outgrowth of fasteners that used toothed lock washers in combination with bolts and nuts. They have integrally formed teeth on their bearing surfaces which are shaped and directed to “bite” into the surface of the member
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: KG International FZCO
Description: Deep Groove Ball Bearings with an outer diameter less than 9 mm are known as miniature Ball Bearings. Deep Groove Ball Bearings have an outside diameter more than 9 mm, and bore diameter less than 10 mm are known as Extra Small Ball Bearing. They are available in a wide
- Bore Size: 0.05905515 to 0.3543309 inch
- Outside Diameter: 0.1574804 to 0.787402 inch
- Overall Width: 0.04724412 to 0.2755907 inch
- Rated Speed (Oil): 40,500 to 108,000 rpm
-
Supplier: Aetna Bearing Company
Description: Precision Idlers are available in Flat Belt or V-belt styles with single or double row precision radial bearings riveted between soft steel flanges. They are used where loads and speeds are greater than required for unground bearings-usually over 2000 RPM. Many are
-
Supplier: RegalRexnord
Description: 2 1/4" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Round Flange Cartridge Block, Single Setscrew Locking Collar, Clearance Seal, Precision Bore
- Bore: 2.25 inch
- Outside Diameter: 3.25 inch
- Static Axial / Thrust Load: 44,400 lbs
- Dynamic Axial / Thrust Load: 36,370 lbs
-
Supplier: RegalRexnord
Description: 110 MM Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Double Set Screw Locking Collar, Clearance Seal, Precision Bore and Run Out
- Features: Ball Screw Support, Cartridge Unit, Flanged
- Type: Spherical
-
Supplier: RegalRexnord
Description: 100 MM Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Double Set Screw Locking Collar, Clearance Seal, Precision Bore and Run Out
- Bore: 3.93701 inch
- Outside Diameter: 5.625 inch
- Static Axial / Thrust Load: 137,000 lbs
- Dynamic Axial / Thrust Load: 130,970 lbs
-
Supplier: Aetna Bearing Company
Description: Precision Idlers are available in Flat Belt or V-belt styles with single or double row precision radial bearings riveted between soft steel flanges. They are used where loads and speeds are greater than required for unground bearings-usually over 2000 RPM. Many are
-
Supplier: NSK Precision America
Description: for applications requiring extra long travel lengths.Gothic arch groove and contact angle of ball produces low friction and increased displacement on this linear guideway.Linear guides feature: * Interchangeable carriages with ball retainer system. * Universal mounting holes for flange type
- Guide Length: 157.4804 inch
- Additional Material Specifications: Corrosion Resistant, Thru Hardened
- Description: Guide / Bearing Assembly, Precision Grade
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: ASTM International
Description: This specification covers annular ball bearings intended primarily for use in instrument and precision rotating components. Annular ball bearings for instrument and precision rotating components shall be of the following types, as specified: type I - deep groove,
-
Supplier: KOFON Motion Group
Description: The KPH servo gearbox family are significantly featured by the helical gearing system, patented Master CagedSpindle planetary carrier, super tapper roller bearings and integrated gear housing technology. It provides high performance for radial force, axial force and precision with disc
- Gear Ratio: 4 to 100 (X : 1)
- Backlash: 1 to 8 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: National Precision Bearing, Inc.
Description: National Precision Bearing supplies all types of journals also known as sleeves or bushings. Available in metallic, non-metallic (nylon, teflon or plastic) TFE lined, molded, or machined specials.
- Inside Diameter: 0.15625 to 3 inch
- Bushing Type: Flanged, Sleeve
- Design Units: Inch
Find Suppliers by Category Top
Featured Products Top
-
. Applications: Elevator Systems Food Processing and Packaging Conveyor Systems Power Transmission Construction Machinery Agricultural Machinery Upgrade your machinery with our premium stainless steel flange bearings, designed for reliability and efficiency in diverse industrial settings. (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
HPMB Precision Fiber Reinforced Composite Bearings Providing innovative bearing solutions with our HPMB Fiber Reinforced Composite Bearing. Designed to (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Machine builders face a recurring design challenge in dynamic motion control: achieving high tilting-moment stiffness and reliable right-angle reduction without adding unnecessary envelope size or external support bearings. While multi-stage planetary gearheads remain a standard choice (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
fail at high speeds. Never settle for less than greatness! That is why Smith Bearing® is the brand you need to trust! With over 60 years experience in designing and manufacturing precision needle roller (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
+120°C. Provide a rigid, vibration-resistant connection via bolted flanges. Key AdvantagesSuperior Load-Bearing Design The joint incorporates (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB Advantage GGB has 10 production (read more)
Browse Aerospace Bearings Datasheets for GGB -
Ready to boost performance? Smith Bearing® products deliver the strength and precision the automotive industry depends on — keeping critical systems running efficiently mile after mile. Driving innovation from the (read more)
Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc. -
Micro Precision Planetary Gearbox – High Performance for Precision Engineering Compact & High Precision: Utilizes a planetary (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
2-BOLT SIDE FLANGE MOUNTED BEARINGS 4-BOLT SIDE FLANGE MOUNTED BEARINGS Split bearing designs are also available for fast replacement without equipment disassembly. Precision (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
Sheet metal is easy to be formed,and can be produced in very fast.our precision sheet metal parts can hold the tight tolerance and good surface appearance, supply the assemble service for electric appliance, plastic and rubber, bearing,spring,motor etc. Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Flange Bearing - Flange Bearing Manufacturers, Suppliers
MF52ZZ High Precision Flange Bearing MF52 Flange Bearings/Flange Bearing MF52 Miniature Deep Grove B .
-
Sell Ball screw
UU, LMH Brand Name BST High- precision flange bearings .
-
The VST auxiliary units: a status report before their commissioning in Paranal
The Co-Rotator is a low precision bearing flange with the task to mount the control electronic of OMEGACAM and of the VST auxiliary units and to follow the OMEGACAM bearing movement.
-
Design of a latching mechanism for unloading a rotary compressor
The bolted shell compressor was half assembled with the cast iron cylinder and the lower bearing flange precision mounted in the bolted shell, 2.
Indicates content that may require registration and/or purchase.