-
Supplier: Newark, An Avnet Company
Description: PRECISION POTENTIOMETER
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PRECISION POT-7/8" 22MM DIA 10T Product overview: 3590P-2-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Resistance Range: 2,000 ohms
- Power Rating: 2 watts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER PRECISION : SINGLE-TURN
-
-
Supplier: Radwell International
Description: LINEAR MOTION POTENTIOMETER W20%-L0.1%. FREE 2 YEAR RADWELL WARRANTY
- Tolerance: 20 +/- %
-
Supplier: DigiKey
Description: PRECISION POTENTIOMETER
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Resistance Taper: Linear
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: HIGH PRECISION MULTI-TURN POTENTIOMETERS
-
Supplier: Newark, An Avnet Company
Description: High Precision Linear Motion Potentiometers
-
Supplier: Acme Chip Technology Co., Limited
Description: POTENTIOMETER PRECISION 7/8 IN
-
Supplier: Galco Industrial Electronics
Description: POTENTIOMETER, 2W 100K
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 10% Tolerance, 1 W, SP22G Conductive Plastic Precision Single Turn Potentiometers Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft
-
Potentiometers, Rheostats, and Trimmers - Potentiometer, Precision, Industrial, 10k Ohm" -- 70089298Supplier: Allied Electronics, Inc.
Description: +⁄- 10% Tolerance, 1 W, SP22G Conductive Plastic Precision Single Turn Potentiometers Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 10% Tolerance, 1 W, SP22G Conductive Plastic Precision Single Turn Potentiometers Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 10% Tolerance, 1 W, SP22G Conductive Plastic Precision Single Turn Potentiometers Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft
-
Description: PRECISION LINEAR POTENTIOMETER 5
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Power Rating: 0.2 watts
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Precision Electronics Corporation Win Source Part Number: 847358-RV4NAYSD103A Series: RV4 Features: Ohm 1 Gang Potentiometer 1.0 Kierros Package: Bulk Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status:
- Potentiometer Type: Digital Potentiometer
-
Supplier: Win Source Electronics
Description: Manufacturer: Precision Electronics Corporation Win Source Part Number: 793459-RV4NAYSD102A Series: RV4 Packaging: Bulk Termination Style: Solder Lug Mounting: Panel Mount Tolerance: ±10% Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 1k Bushing
- Resistance Range: 1,000 ohms
- Tolerance: 10 +/- %
- Potentiometer Type: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: ±10ppm/°C and precise resistance selection. It maintains less than ±1% typical variance from the ideal resistance at each wiper position providing 99% accuracy of selected resistance value. This highly accurate DCP eliminates the need for complex algorithms to guarantee precision. The
- Operating Temperature: 125 C
- No. of Tap Positions: 128 #
- Current Rating: 0.0005 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Today's sophisticated systems demand the use of ultra-precision components with extended reliability. Betatronix recognizes the need for such components and has reengineered previously available non-precision switches into precision components and
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 500 kilovolts
- Features: Aerospace, Air Cooled, Audio / Video, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General Use, Harmonic Filter Resistor, Heat Sink, High-Current Resistor, High-Frequency Resistor, High-Voltage
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 100000ohm, Rheostats. This listing
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 500 volts
- Operating AC Voltage: 500 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 47000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 47000ohm, Rheostats. This
- Resistance Range: 47,000 ohms
- Tolerance: 20 +/- %
-
Supplier: RS Components, Ltd.
Description: Precision Potentiometers 1080 degree ele
- Resistance Range: 10,000 ohms
- Operating Temperature: -40 to 85 C
- Configuration: Multiturn
- Features: Other
-
Supplier: Radwell International
Description: SPECTRA PRECISION Pilot Devices 536-10K
-
Supplier: Lingto Electronic Limited
Description: MAX5491 PRECISION-MATCHED RESIST
- Potentiometer Type: Digital Potentiometer
-
Supplier: Gesswein Co., Inc.
Description: instantly change power from one handpiece to the other. Speed can be adjusted by slide rheostat or optional foot rheostat. Convenient forward/reverse switch on panel and handpiece holder on side. Handpieces are sold separately. Features: High torque at constant RPM. Quick-change tool
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
- Interface: Knobs / Switches / Meter
- Control: Linear Control
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% I2C 100kΩ TSSOP-14 Digital Potentiometers ROHS
- Resistance Range: 100,000 ohms
- Temperature Coefficient (TCR): 92 ±ppm/°C
- No. of Tap Positions: 256 #
- Operating DC Voltage: 2.7 to 5.5 volts
-
Supplier: TE Connectivity
Description: 12.7 MM [.5 INCH ] Operation/Application Output Signal Details : Ratiometric (0-Vsupply) Other Bearing Type : ABEC 3 Precision Non Repeatability and Hysteresis : Mechanical Backlash < .1° Non-Linearity (PCT) : ±.5 Torque (INLBS) : 2 Usage Conditions Operating Temperature Range : -85 - 257
- Operating Temperature: -85 to 257 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Bourns, Inc.
Description: models are available with a rotary switch and seal options. Typical applications include audio mixing consoles, test and measurement equipment, consumer electronics, and medical equipment. Turns-counting dials are designed for use with precision rotary potentiometers or other types of panel
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Carbon Composition
- Standards and Certifications: RoHS Compliant
-
Supplier: Bourns, Inc.
Description: models are available with a rotary switch and seal options. Typical applications include audio mixing consoles, test and measurement equipment, consumer electronics, and medical equipment.Turns-counting dials are designed for use with precision rotary potentiometers or other types of panel
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 10 to 30 +/- %
- Standards and Certifications: RoHS Compliant
- Potentiometer Type: Standard Potentiometer
-
Supplier: Win Source Electronics
Description: Resistors (Division of Vishay Precision Group) RoHS Status: RoHS non-compliant
- Resistance Range: 20 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Potentiometer Type: Digital Potentiometer
-
Supplier: Cole-Parmer
Description: accommodates a wide variety of glass and plastic vessels and flasks as well as larger sample sizes.
|An inclined and adjustable siedentopf type viewing head provides ergonomic viewing. The nosepiece is quintuple turret with precision click stops. Microscopes feature a variable
- Total Magnification: 200 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Cole-Parmer
Description: accommodates a wide variety of glass and plastic vessels and flasks as well as larger sample sizes.
|An inclined and adjustable siedentopf type viewing head provides ergonomic viewing. The nosepiece is quintuple turret with precision click stops. Microscopes feature a variable
- Total Magnification: 500 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Cole-Parmer
Description: accommodates a wide variety of glass and plastic vessels and flasks as well as larger sample sizes.
|An inclined and adjustable siedentopf type viewing head provides ergonomic viewing. The nosepiece is quintuple turret with precision click stops. Microscopes feature a variable
- Total Magnification: 200 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Cole-Parmer
Description: accommodates a wide variety of glass and plastic vessels and flasks as well as larger sample sizes.
|An inclined and adjustable siedentopf type viewing head provides ergonomic viewing. The nosepiece is quintuple turret with precision click stops. Microscopes feature a variable
- Total Magnification: 500 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: ISL22102's low noise design, the ISL22102 also contains a zero-crossing detection circuitry to further minimize click and pop noise during volume transition. The internal VB generator of the ISL22102 provides a precision middle scale voltage reference that reduces external circuitry and
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.000395 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: ValueTronics International, Inc.
Description: 2 PPM Accuracy Stability after adjustment... ± (20PPM + 0.5m) per year The Tegam Model RS925D is a four-terminal, continuously variable resistance standard. Values from 10m to 1.2M can be achieved using eight decade switches. The rheostat offers a resolution of 20m. Use of Evanohm, wire-wound
Find Suppliers by Category Top
More Information Top
-
Understanding Digital Potentiometers Resistor Variations
IMPLEMENTING A MORE PRECISE RHEOSTAT .
-
Eshbach's Handbook of Engineering Fundamentals 5th Edition Complete Document
Monkeys or Mannequins The first monkeys were humanlike input devices with a skeleton and precision rheostats at the joints to provide joint angles.
-
The homogeneous nucleation of bubbles in superheated binary liquid mixtures
To remedy this problem, a 1.15n, ten turn precision rheostat was placed in series with the column; when the rheodat's resistance was varied from zero to full scale, the column temperature would decrease about 5"C, providing more than enough sensitivity to …
-
Well Logging By Means Of Induced Polarization
Carrent strength is varied between :he limits of .001 and 495 ma. by means of a 1,000 ohm precision rheostat (10).
-
Computer-controlled narrow-band optical filters in solar astronomy
The precision rheostats below establish the appropriate ex- posure times for each chosen wavelength.
-
Impurity effect on the anisotropy of the upper critical field in type II superconductors
The regulated current source for the superconduct- ing solenoid was equipped with a motor-driven precision rheostat by which the field could be swept at appropriate rates.
-
Experimental Study of the Temperature and Pressure Dependence of the Electrical Resistivity of Some MnCu Alloys
The high electrical resistivity and the low temperature coefficient of the resistivity for alloys in the range 25-35 at%Cu could make them suitable as precision rheostat materials [3].
-
The Measurement and Control of Temperatures in Industry
For work of precision a rheostat and milliammeter should be inserted in series with the battery and electric lamp so that the current through the lamp can be maintained constant.
-
Target azimuth estimation for automatic tracking in range-gated imaging
A High- precision sliding rheostat is connected to the ICCD lens, and the resistance value is corresponding to the focus length.
-
Vishay 830 Series Precision Potentiometers | Mouser
All Products > Vishay > Passive Components > Potentiometers, Trimmers & Rheostats > Precision Potentiometers > 830 Series .
Indicates content that may require registration and/or purchase.