-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® and American® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium grade products have set the standard for the most demanding
- Thickness: 0.007480314960629921 inches
- Peel Strength / Adhesion: 1.8125 lbs/in
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Princess Auto Limited
Description: Bloc-It™ Premium Painters Masking Tape
- Width: 1.41 inches
-
Supplier: Budnick Converting, Inc.
Description: 3M masking tape 2393 is a 7.6mil smooth, heavy duty, mini-crepe, high temperature tape.
- Thickness: 0.0076 inches
- Materials of Construction: Paper
- Features: Specialty / Other
-
-
Supplier: Intertape Polymer Group, Inc.
Description: Excellent paint masking with high quality adhesive and paper. Adheres to surfaces, clean removal. Provides excellent cornering. Print-wrapped.
- Materials of Construction: Paper
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Intertape Polymer Group, Inc.
Description: An orange, high quality, smooth crepe paper masking tape with a natural rubber adhesive. Good quick stick and holding properties for the composites industries. Smooth to touch, straight, clean paint-break line, highly conformable and flexible, tear resistant, moisture and solvent
- Materials of Construction: Paper
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Shurtape Technologies, LLC
Description: Premium grade, high adhesion masking tape for use in industrial and automotive paint applications that do not require the use of a bake oven, and can also be used for general purpose masking applications that demand a premium performance tape. Colonial®
- Width: 0.47244094488188976 to 2.8346456692913384 inches
- Thickness: 0.0064 inches
- Peel Strength / Adhesion: 2.4375 lbs/in
- Temperature Resistance: 10 to 93.33333333333333 C
-
Supplier: Maxi Adhesive Products, Inc.
Description: Premium grade high temperature resistant masking tape for industrial applications.
- Width: 1 inches
- Thickness: 0.0067 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Materials of Construction: Paper
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ 501+ Premium High Temp Crepe Masking Tape is a purple colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding and high temperature
- Width: 0.47244094488188976 to 2.8346456692913384 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Materials of Construction: Paper
-
Supplier: tesa tape, inc.
Description: Premium mid-temperature masking tape, brown
- Thickness: 0.0067 inches
- Peel Strength / Adhesion: 2.6875 lbs/in
- Temperature Resistance: 140 C
- Materials of Construction: Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® and American® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium grade products have set the standard for the most demanding
- Thickness: 0.005905511811023622 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Budnick Converting, Inc.
Description: CP64 is a 6.4 mil, premium grade, printable, colored, crepe paper masking tape. It is used for packaging, bundling, holding, binding, splicing, & labeling.
- Peel Strength / Adhesion: 2.75 lbs/in
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: IPS Limited
Description: Tape and CM8R Premium Deer®Brand) Wave Soldering (also see Polyimide, CM8R Premium Deer® Brand and HAL Economical Masking Tape) High Temperature Masking
- Temperature Resistance: 250 C
- Features: Removable, Single-Sided Adhesive
- Adhesive: Silicone
-
Supplier: Budnick Converting, Inc.
Description: FP64 is a 6.4 mil, premium grade, printable, general purpose, colored, crepe paper masking tape. It is used on a variety of smooth substrates as a printed or unprinted general purpose tape.
- Thickness: 0.0064 inches
- Peel Strength / Adhesion: 2.75 lbs/in
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Paint Masking Tape 231 is a premium, high-performance crepe paper masking tape designed to meet aerospace needs in most painting applications, including the use of multiple bake cycles. This smooth masking tape embodies all the features that are
- Width: 0.25 to 3 inches
- Peel Strength / Adhesion: 2.375 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Adhesive: Rubber
-
Supplier: IPS Limited
Description: Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Deer® Brand is the highest performing PC Board tape
- Temperature Resistance: 250 C
- Features: Removable, Single-Sided Adhesive
- Adhesive: Silicone
-
Supplier: Budnick Converting, Inc.
Description: PG29 is a smooth paper backed low tack, 6.8mil pressure sensitive masking tape. It is great for use on delicate surfaces such as wallboard and laminates.
- Peel Strength / Adhesion: 1.5625 lbs/in
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: Custom Made Boxes, Inc.
Description: Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs.
- Width: 2 inches
- Thickness: 0.0076 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs.
- Width: 3 inches
- Thickness: 0.0076 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs.
- Width: 1 inches
- Thickness: 0.0076 inches
-
Supplier: TransPak
Description: Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs.
- Thickness: 0.0076 inches
-
Supplier: TransPak
Description: Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs.
- Thickness: 0.0076 inches
-
Supplier: TransPak
Description: Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs.
- Thickness: 0.0076 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Recognized as a premium painter's tape worldwide. Smooth textured backing provides for easy application and clean, crisp paint lines. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 160° F. for 30 minutes.
- Width: 2 inches
- Thickness: 0.0063 inches
-
Supplier: TransPak
Description: Recognized as a premium painter's tape worldwide. Smooth textured backing provides for easy application and clean, crisp paint lines. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 160?? F. for 30 minutes.
- Thickness: 0.0063 inches
-
Description: Polyken 827 MULTI-PURPOSE PE FILM TAPE Tough PE backed tape w/ chemical resistant rubber adhesive. Resists degradation from UV exposure. Applications Electroplate masking. Splicing polyethylene. Waterproof packaging. Surface protection. Outdoor masking. Holding labels.
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Materials of Construction: Plastic / Polymer
-
Supplier: Techsil Limited
Description: ITW Stokvis Single Sided Premium Grade Plasma Masking Tape 10mm x 33m. This silicone rubber and silicone adhesive tape comes on a glass-cloth carrier. It was developed to withstand the abrasion of grit blasting and the extreme temperatures/pressures of the plasma spray
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Stokvis SM000 has been developed to withstand the abrasion of grit blasting and the extreme
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Developed to withstand the abrasion of grit blasting and the extreme temperatures/pressures of the plasma
- Features: Single-Sided Adhesive
-
Description: Polyken 347 PREMIUM FOIL TAPE (LINERED) - HEAVY DUTY Linered aluminum foil for sealing and masking of aircraft. Meets FAR 25.853(a). Applications Aircraft sealing and masking applications. Used as a window mask to protect aircraft ca0pies, windshields and passenger window
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -17.77777777777778 to 126.66666666666666 C
- Adhesive: Acrylic
-
Description: Polyken 345SW Premium Self-Wound Foil Tape Heavy-Duty Dead Soft Aluminum Foil for sealing and masking of aircraft. Meets FAR 25.853(a), SAE AMS-T-23397B, and L-T-80B. Applications Aerospace Speed Tape; windshields, and passenger Window mask to protect aircraft ca0pies,
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.25 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic
-
Description: Polyken 345SW Premium Self-Wound Foil Tape Heavy-Duty Dead Soft Aluminum Foil for sealing and masking of aircraft. Meets FAR 25.853(a), SAE AMS-T-23397B, and L-T-80B. Applications Aerospace Speed Tape; windshields, and passenger Window mask to protect aircraft canopies,
-
Supplier: Shurtape Technologies, LLC
Description: Premium grade, multi-surface painter's tape for interior or exterior masking on cured painted walls, wood trim, glass and metal. CF 120 (FrogTape® brand painter's tape) is a medium adhesion masking tape made with patented PaintBlock® Technology, a
- Width: 0.9448818897637795 to 1.889763779527559 inches
- Thickness: 0.0057 inches
- Peel Strength / Adhesion: 2.125 lbs/in
- Materials of Construction: Paper
-
Supplier: tesa tape, inc.
Description: Easy Protect Premium 4392 has been developed for superior paint and filler jobs. The product prevents from inconvenient spotting on the car body after oven - or IR drying at slight residual moisture. The film on the 150m roll at a width of 4m allows ea
- Thickness: 0.0006000000000000001 inches
- Temperature Resistance: 115 C
- Materials of Construction: Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: Service temperatures range from -100°F to +500°F (-73°F to +260°C). Film applications include high temperature coil and capacitor wrapping, composite bonding, masking, and conveyor release linings.
- Overall Thickness: 0.5511814 inch
- Overall Width / OD: 1.5354339 inch
- Diameter: 1.5354339 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: Allied Electronics, Inc.
Description: Circuit Plating Tape, 65 m & 132 m Length The 1280 tape is a premium-grade tape with the most process latitude. It features an extra conformable adhesive that makes it an ideal choice for difficult jobs such as gold plating tin/lead PWBs. Roll Size: 2" × 72. Circuit
Cable and Electrical Tapes
(252 Companies)
Masking Tapes
(265 Companies)
Industrial Tapes
(2,087 Companies)
Adhesive Tapes
(933 Companies)
Specialty Tapes
(436 Companies)