Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Envirco
Description: Introduction The SRPM room pressure monitor is designed for critical care low differential pressure applications that require stringent pressure monitoring and alarming. True differential pressure is measured and displayed with a resolution of 0.0001" W.C. The SRPM
- Pressure Measurement: Differential
- Device Category: Instrument
-
Supplier: Accuris
Description: Intracranial Pressure Monitoring Devices
-
-
Supplier: Nordson Medical
Description: Blood pressure monitor connector bayonet
- Features: Luer Lock, Sanitary / Food Grade Fitting, Twist/Bayonet
- Fitting Type: Quick Coupler, Tube Fitting
-
Supplier: Zurn Industries LLC
Description: The Zurn Connected Pressure Monitor (ZCSM-PF) allows you to monitor your water pressure. Simply, set high- and low-pressure thresholds for real-time alerts through our secure web portal, plumbSMART™. You and your team can opt into text or email alerts, so you know
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Accuris
Description: Direct Blood-Pressure Monitors
-
Supplier: Gefran
Description: Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator, Digital, Sensor, Temperature Compensation
- Pressure Measurement: Gauge
- Sensor Technology: Strain Gauge
-
Supplier: Accuris
Description: Tire Pressure Monitoring Systems Test
-
Supplier: Accuris
Description: Direct Tire Pressure Monitor System
-
Supplier: DME Company
Description: Compact and self contained Provides Digital Display Readout of Cavity Pressure Provides Amplified Output of Scaled Cavity Pressure Signal when setup correctly with Pin Dia. ( 0-5Vdc Output = 0 to 20,000 PSI ) User Selectable Analog Amplified Output: Default 0-5Vdc, user dip switch
- Control Signal: Analog Voltage, Current Loop
- Features: Chart Recorder, Limit / Set Point Control, Liquid, Rate Indication / Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
-
Supplier: Setra Systems
Description: The SRPM room pressure monitor is designed for critical care low differential pressure applications that require stringent pressure monitoring and alarming. True differential pressure is measured and displayed with a resolution of 0.0001" W.C. The SRPM is a
- Working Pressure Range: 0.180635 psi
- Accuracy: 0.5 ±% FS
- Device Category: Controller
- Display Type: Digital
-
Supplier: SAE International
Description: The intent of this SAE Aerospace Information Report (AIR) is to inform the aerospace industry about various systems available to monitor the inflation pressure and/or temperature of an aircraft tire. The tire pressure monitoring system (TPMS), with cockpit display, is the most
-
Supplier: Fluidwell bv
Description: The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the
- Operating Temperature: -40 to 176 F
- Display Type: Digital
- Device Category: Instrument
- Material: Liquid
-
Supplier: Qualitrol Company, LLC
Description: Monitors Test the fast pressure rise by actual simulation Test the fast pressure rise response Verify the 4-20 mA output of each pressure transducer from the monitors front panel Test and calibrate slow pressure rise alarm and set point Test the power status
-
Supplier: TSI Incorporated
Description: Monitors pressure in hospital rooms (maximum 1 room). The PresSura™ Model RPM10 Room Pressure Monitor is designed to accurately measure pressure differentials in hospital isolation rooms and operating rooms. Backed by TSI's unique thermal-based pressure
- Pressure Measurement: Differential
- Device Category: Instrument
-
Supplier: TSI Incorporated
Description: Monitors pressure, ventilation, temp and humidity in hospital rooms (maximum 3 rooms). The PresSura™ Model RPM20 Room Pressure Monitor is designed to accurately measure pressure differentials in specialized hospital rooms. Backed by TSI's unique thermal-based
- Pressure Measurement: Differential
- Device Category: Instrument
-
Supplier: SAE International
Description: A tire pressure monitoring system (TPMS) is a means to electronically measure and report the current tire pressure. Some systems are capable of transmitting the information to the flight deck while other systems are for use on the ground by maintenance personnel (only). This SAE
-
Supplier: SAE International
Description: This document recommends design criteria for a Flight Deck Tire Pressure Monitoring System. The requirements arise from operational experience of incidents, which have led to considerable damage to aircraft systems and structures caused by tire debris and wheel fragments.
-
Supplier: Petersen Products Co.
Description: Comment 1 PRESSURE MONITORING VALVE ASSEMBLY Connection Type 1/2" QD Plug and Coupling, Two 1/4" QD Couplings Description Pressure Monitoring Valve Assembly with receptacles for gauge & relief valve Sage Subcategory Number W9360 Shipping Wt. 4 Lbs (1.81 Kg) Valve Type and Size 1/4"
- Valve Size: 0.5 inch
-
Supplier: Proportion-Air, Inc.
Description: The FR flow monitor is a pressure regulated mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is critical to a process.
- Pipe Diameter: 0.25 to 1.5 inch
- Gas Volumetric Flow Rate: 20 to 250 SCFM
- Operating Pressure: 30 to 165 psi
- Media Temperature: 32 to 122 F
-
Supplier: Petersen Products Co.
Description: Connection Type 1-1/2" Cam & Groove Description Pressure Monitoring Valve Assembly with 1.5" Cam & Groove Sage Subcategory Number W9360 Shipping Wt. 4 Lbs (1.81 Kg) Valve Type and Size 1/4" (6.4mm) BALL Valve
- Valve Size: 0.25 inch
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Filter Monitoring Pressure Gauge for use with Extract-All® E-1400 Mist Collector
-
Supplier: Petersen Products Co.
Description: Connection Type 2x Zinc-Plated 1/4" QD Plugs and 2x 1/4" Brass Couplings Description Pressure Monitoring Valve Assembly with Brass connector and connections for gauge & relief valve Pressure 300 psi (20.69 bar) at 72° F (22.2° C) Sage Subcategory Number W9360 Shipping Wt. 4 Lbs (1.81
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" No-Spill Hyd QC Plug and TWO Cplgs Description High Pressure Monitoring Valve Assembly with receptacles for gauge & relief valve Pressure 1000 psi (68.95 bar) Sage Subcategory Number W9360 Shipping Wt. 4 Lbs (1.81 Kg) Valve Type and Size 1/4" (6.4mm) BALL Valve
- Valve Size: 0.25 inch
- Pressure Rating: 1,000 psi
-
Supplier: SAE International
Description: To establish overall performance guidelines, test methods, and minimum performance levels for a TPMS. The system shall visually indicate the tire inflation pressure status. These guidelines include, but are not limited to: a A test methodology for a device which monitors tire
-
Supplier: Gefran
Description: Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator, Digital, Sensor, Temperature Compensation
- Pressure Measurement: Gauge
- Sensor Technology: Strain Gauge
-
Supplier: CSA Group
Description: ISO 21750:2006 deals with electronic Tyre Pressure Monitoring Systems (TPMS) for tubeless tyres in association or not with an Extended Mobility System with a reference pressure lower or equal to 375 kPa fitted in single formation on four wheeled vehicles. The systems are able to survey
-
Description: ISO 21750:2006 deals with electronic Tyre Pressure Monitoring Systems (TPMS) for tubeless tyres in association or not with an Extended Mobility System with a reference pressure lower or equal to 375 kPa fitted in single formation on four wheeled vehicles. The systems are able to survey
-
Supplier: Enervex, Inc.
Description: The EBC 35 Modulating Pressure Control is a draft and pressure control device that can monitor and maintain a constant draft or pressure by varying the speed of a fan or the position of an actuator. The control is capable of controlling multiple functions simultaneously.
- Accuracy: 10 ±% FS
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
-
Description: Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth blood pressure monitor devices and compute engines (e.g. cell phones, personal computers, personal health
-
Supplier: Dynisco
Description: accurate pressure measurement. With the optional built in temperature sensor, the display is capable of providing both process pressure and temperature simultaneously. The Melt Monitor comes standard with two programmable alarm relays. The alarms can be programmed for either
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 158 F
- Pressure Measurement: Absolute, Gauge
-
Description: Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth blood pressure monitor devices and compute engines (e.g., cell phones, personal computers, personal
-
Supplier: Angst+Pfister Sensors and Power
Description: Excellent SNR due fully analogue signal conditioning! Also available in other pressure ranges for various applications. Higher accuracy on request available! Easy to mount package. AG303-050KG, AG306-100KG, AG313-015KW, AG316-044KG, AG316-050KG and more types on stock
- Working Pressure Range: 6.369 to 7.2375 psi
- Operating Temperature: -40 to 222.8 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge, Vacuum
Find Suppliers by Category Top
Featured Products Top
-
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
SensoNODE Blue is Parker’s series of Bluetooth-enabled sensors. Compact, energy-efficient, and wireless, they are designed to provide simple and useful solutions for diagnostic and condition monitoring applications with mobile devices. SensoNODE monitors asset measurements to help predict (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
geotechnical and deformation monitoring by continuously measuring hydrostatic pressure and converting changes in liquid height into precise elevation data. The application – How does hydrostatic leveling work? (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Hanwha Total Petrochemical Co., LTD (HTP) HTP had a large number of electromechanical switches with output tied directly to the distributed control system (DCS). With switches from every conceivable supplier, spare parts inventory was expanding and maintenance was becoming increasingly difficult with so many product variations.
(read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Sensata Paves the Way for Sustainable Water Use with New Smart Pressure Sensor for In-Meter Monitoring Sensata’s new Digital Water Pressure Sensor allows for remote pressure monitoring by utilities to identify distribution issues, leaks, and other (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
before they become process-monitoring problems using patented IAW self-diagnostics Eliminate “live zero” signals caused by blocked pressure ports, or closed isolation valves during maintenance using Plug Port Detection (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
features such as trip filtering, and trip delay Detect One Series faults before they become process-monitoring problems using patented IAW self-diagnostics Eliminate “live zero” signals caused by blocked pressure ports, or closed isolation valves during maintenance using Plug Port Detection (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
monitor pressure of regulators and system • Tested for use with oxygen Technical Data Body Material: see ordering info Type: Radial or axial direction Working Temperature (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Inkjet Printers Pressure Monitoring Solution
measuring pressure is -200mbar~200mbar; and for inkjet and labeling printers, the inkjet measuring pressure is 0~100psi. Micro Sensor can provide a variety of measurement solutions for the pressure monitoring requirements of inkjet printers.
-
Tire Pressure Monitoring (TPM) System
This document explains a typical tire pressure monitoring(TPM) system specifically intended for automotive use. It serves as a reference to design a real-world system based on various Microchip products. A TPM system primarily monitors the internal temperature and pressure of an automobile?s tire
-
Air Pressure Monitoring for a Chemical Fume Hood
CAS DataLoggers is here to show you how Accsense A1-01a Wireless Data Loggers provide an air pressure monitoring solution for a chemical fume hood ensuring safer operation in a laboratory.
-
Blood-Pressure Monitoring During the COVID-19 Pandemic
As a result of the COVID-19 pandemic, many people have been in hospitals under critical care this year. These patients require beat-to-beat blood-pressure monitoring, which helps clinicians see important vital signs about the patient in real time over the length of the critical-care treatment
-
Pressure Monitoring for Petrochemical Industry
The petrochemical industry generally refers to the chemical industry that uses oil and natural gas as raw materials. It plays an essential role in the development of the national economy. Petroleum products are involved in every aspect of human life which include kinds of fuel oil and lubricating
-
Pressure Monitoring Solution for Diving Equipment
Micro Sensor, as a professional pressure sensor manufacturer, can provide diving equipment manufacturers with high-precision and stable pressure sensors, and also can provide customized solutions to adapt to different situations.
-
Pressure Monitoring of Reactor Bundles in a Refinery
Lately CAS DataLoggers provided the datalogging equipment to an oil refinery conducting a demanding field logging test application. The refinery used large catalytic reaction tubes for processing: each tube in turn contained hundreds of smaller tubes. These reactor bundles flowed liquid through one
-
Pressure Monitoring of Hydraulic Cylinder in Luffing System
In recent years, with the rapid development of science and technology in China, as well as people's higher pursuit of safety, environmental protection, intelligence and other aspects, we have higher requirements for monitoring and control for related operation and manufacturing processes in rail
More Information Top
-
Intracranial Pressure and Brain Monitoring XIV
1986) The role of the pulsatile pressure variations in intracranial pressure monitoring .
-
Pediatric and Congenital Cardiology, Cardiac Surgery and Intensive Care
Noninvasive blood pressure mon- itoring can be helpful but tends to overestimate low blood pressure and underestimate high blood pressure.
-
Encyclopedia of Intensive Care Medicine
IAH is defined as an intra-abdominal pressure (IAP) that persis- tently equals or exceeds 12 mmHg (see Intra-Abdominal Pressure Monitoring ) [1] .
-
Pediatric Hypertension
Blood Pressure Monitoring in Cardiovascular Medicine and Therapeutics, Second .
-
Trauma: Resuscitation, Perioperative Management, and Critical Care
147 Invasive Blood Pressure Monitoring . . . .
-
Hypertension: Principles and Practice
Progress in the technology of blood pressure measurement, specifically 24 h blood pressure monitoring has substantially improved the diagnosis of hypertension and the risk of average blood pressure for cardiovascular .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 63] National Emission Standards for Haza...
(i) Records of daily pressure monitoring , if applicable according to §63.303(a)(1)(ii) or §63.303(b)(1)(ii).
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
For volumetric flow meters, temperature and pressure monitors must be installed in conjunction with the flow meter or in a representative location to correct the measured flow to standard conditions (i.e., 68 °F and 1 atmosphere).
Indicates content that may require registration and/or purchase.