-
Supplier: ASTM International
Description: This specification covers acrylonitrile-butadiene-styrene (ABS) IPS dimensioned pressure pipe produced by single extrusion in standard thermoplastic pipe dimension ratios and pressure rated for water. It includes criteria for classifying ABS plastic
-
Supplier: ASTM International
Description: This specification covers acrylonitrile-butadiene-styrene (ABS) pipe produced by single extrusion in standard thermoplastic pipe dimension ratios and pressure rated for water. Included are criteria for classifying ABS plastic pipe materials and
-
Supplier: ASTM International
Description: 1.1 This specification covers acrylonitrile-butadiene-styrene (ABS) pipe produced by single extrusion or simultaneous multiple coextrusion, in standard thermoplastic pipe dimension ratios and pressure rated for water (see Appendix). Included are criteria for
-
-
Supplier: ASTM International
Description: 1.1 This specification covers acrylonitrile-butadienestyrene (ABS) pipe produced by single extrusion or simultaneous multiple coextrusion, in standard thermoplastic pipe dimension ratios and pressure rated for water (see Appendix X1). Included are criteria for
-
Supplier: U.S. Plastic Corporation
Description: Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet anti-siphon
- Valve Type: Float Valves
-
Supplier: U.S. Plastic Corporation
Description: Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet anti-siphon
- Valve Type: Float Valves
-
Supplier: Anti-Seize Technology
Description: 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene, and
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene, and
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene, and
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene, and
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Eaton
Description: times the cross sectional pipe area. The basket seats are precision machined to give a tight seal and prevent any material from bypassing the basket. American Bureau of Shipping (ABS) Type Approved for ship designers, builders and owners. Eaton’s Model 72 has been the industry standard
- Pipe Size: 0.375 to 8 inch
- Pressure Rating: 200 psi
- Process Temperature: 100 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Pipe Impact Test ASTM D4565, ISO 11357, EN 728: DSC/OIT ISO 75: Heat Deflection Temperature (HDT) ASTM D1598: Hydrostatic Pressure and Burst Test ISO 1133, ASTM D1238: Melt Flow Rate Test (MFR/MVR) ASTM D790, ISO 178, ISO 14125, ASTM D6272: Bend Test ISO 306, ASTM D1525: Vicat
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
Find Suppliers by Category Top
Featured Products Top
-
When high-pressure-rated thermowells are not required, consider using pipe thermowells, made of steel or Inconel materials, as an economic alternative for protectection of temperature sensors in hot, corrosive, low-prressure applications. Learn More (read more)
Browse Thermowells Datasheets for Pyromation -
. They use the water pressure in your home or building to push out blockages from your pipes. Over time soap scum, food waste, hair, grease and other material can build up in the pipes, forming a clog. Once the DrainJet drain flusher is inflated in your pipe, it opens clogged drains and (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
from decreasing because of a shortage of fluid in the pressure system. It is desirable that the controlled pressure does not vary greatly from the set point for a wide range of flow rates, but it is also desirable that flow through the regulator is stable and the regulated pressure is not subject to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
challenging, especially if you aren’t familiar with the system. Each one has a history, and the conditions can vary dramatically from one pipe system to the next. For that reason, pressure testing is vital to ensure that the pipes are capable of withstanding certain levels of pressure (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
discharge volumes in open channels and pipes. Equipped with a portable pulse Doppler sensor, a so-called sewer mouse scans the speed profile and calculates (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
system: • Pressure increase due to clogged pipes or filters • Pressure drop due to worn hoses or suction problems • Irregularities due to slippage or leaks This allows maintenance measures to be initiated in good time and unplanned downtimes to be avoided (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
pressure transducer is designed to detect these small variations with high repeatability, enabling accurate determination of settlement and uplift. 3. Suitable for remote and automated settlement monitoring Configurable measuring rates (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
million operating cycles and a maximum operating rate of 120 cycles per minute. It can be mounted in any operating position, providing flexibility when space or pipe routing limits installation options. The XMLBM05A2S11 also withstands vibration up to 4 gn (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
decoration, quick couplings are also widely used for connecting water pipes, assembling furniture, and other aspects. The classification of quick connectors includes air quick connectors, oxygen fuel gas quick connectors, gas liquid shared quick connectors, oil pressure quick (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
difference, which is exhibited between the static line pressure and the low pressure created downstream of the cone, can be measured via two pressure sensing taps. One tap is placed slightly upstream of the cone and the other is located in the downstream face of the cone itself. The pressure difference can then be incorporated into a derivation of the Bernoulli equation to determine the volumetric fluid flow rate. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
States > Louisiana > State > Register > 2012 > 08/20/2012
Pressure Rated ABS -Plastic Pipe Number 1210, 2112, 1316 .
-
States > Louisiana > State > Register > 2012 > 11/20/2012
Pressure Rated ABS -Plastic Pipe Number 1210, 2112, 1316 .
-
States > Louisiana > State > Regulations > Title 51 - Public Health -- Sanitary Code > Part XIV - Plumbing > [LAC 51:XIV.Chapter 6] 6 - Water Supply and Distri...
… Tubing (PE) Number 2305, 2306, 3306, 3406, 3408, 3608, 4710ASTM D 2239, ASTM D 2737, Listed, See §303.H.1 of this codePoly (Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40ASTM D 2466 Pressure Rated ABS -Plastic Pipe Number 1210, 2112, 1316ASTM …
Indicates content that may require registration and/or purchase.