Products/Services for Pressure Sensitive Drawing Software

  • Digitizer Tablets-Image
    Digitizer Tablets - (21 companies)
    Digitizer tablets or graphics tablets are pressure-sensitive data input devices that allow users to select and draw images with a special pen called a stylus or a mouse-like device called a puck. Pucks feature a series of buttons and a lens...
  • Weather Instruments-Image
    Weather Instruments - (327 companies)
    Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity. Weather instruments include sensors, gauges, and other...
  •  
    Drawing Software - (22 companies)
    Drawing software aids in creating illustrations using vectors and/or rasters in two or three dimensions; illustrations are often represented as charts, diagrams, graphs, and images. This type of software also includes drafts of technical drawings...
  • Pressure Sensitive Safety Edges and Safety Bumpers-Image
    Pressure Sensitive Safety Edges and Safety Bumpers - (45 companies)
    Pressure-sensitive safety edges and safety bumpers are machine safeguarding devices that sense changes in pressure. In the dynamic world we live in, objects are often in motion. It 's just as likely that objects are moving toward one another...
  • Pressure Sensitive Adhesives (PSA) and Contact Adhesives-Image
    Pressure Sensitive Adhesives (PSA) and Contact Adhesives - (191 companies)
    Pressure sensitive adhesives (PSA) and contact adhesives adhere to most surfaces with very slight pressure. They are available in solvent and latex or water-based forms. Pressure sensitive adhesives (PSA) and contact adhesives are often based...
  •  
    Pressure Sensors - (1184 companies)
    ...by the following equation: C= uA/d. Where: u = dielectric constant of the material between the platesA = area of the platesd = spacing between the plates. These pressure transducers are generally very stable, linear and accurate, but are sensitive to high...
  •  
    Pressure Switches - (758 companies)
    Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
  •  
    Pressure Gauges - (1162 companies)
    ...to measure changes in pressure. Strain gauges (strain-sensitive variable resistors) are bonded to parts of the structure that deform as the pressure changes. Strain gauges are rugged, accurate, and stable, they can operate in severe shock and vibration...
  •  
    Wire Drawing Dies - (42 companies)
    Wire drawing dies are tools with highly-polished, specially-shaped holes through which wire is drawn to reduce its diameter. They have a metal case and a nib made of: tungsten carbide (TC). polycrystalline diamond (PCD). natural diamond...
  •  
    Deep Drawing Services - (61 companies)
    How to Select Deep Drawing Services. Deep drawing services form parts by using a punch to radially draw a sheet metal blank into a forming die. The part is re-drawn through a series of successively smaller dies until its depth is greater than its...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire