-
Supplier: Accuris
Description: Safety of machinery - Pressure-sensitive protective devices - Part 1: General principles for design and testing of pressure-sensitive mats and pressure-sensitive floors
-
Supplier: Accuris
Description: Safety of machinery - Pressure-sensitive protective devices Part 1: General principles for design and testing of pressure-sensitive mats and pressure-sensitive floors
-
Supplier: Pinnacle Systems, Inc.
Description: large 6′ x 12′ single mat capability. Made in USA. The STTS (Soft Tactile Transducer Sensor) Safety Mat System is a technological paradigm in the field of presence-contact sensing/pressure sensitive safety mat systems. This revolutionary mat
- Length: 12 to 72 inch
- Width: 12 to 144 inch
- Certifications: CE, UL
- Safety Mat Surface Features: Chemical / Moisture Resistant, Non-skid Surface
-
-
Supplier: Galco Industrial Electronics
Description: SAFETY RELAY
-
Supplier: Accuris
Description: Safety of machinery \x97 Pressure-sensitive protective devices \x97 Part 1: General principles for design and testing of pressure-sensitive mats and pressure-sensitive floors
-
Supplier: Accuris
Description: Safety of machinery - Pressure sensitive protective devices - Part 1: General principles for the design and testing of pressure sensitive mats and pressure sensitive floors
-
Supplier: CSA Group
Description: ISO 13856-1:2013 establishes general principles and specifies requirements for the design and testing of pressure-sensitive mats and pressure-sensitive floors normally actuated by the feet for use as devices for protecting persons from hazardous machinery. The
-
Description: ISO 13856-1:2013 establishes general principles and specifies requirements for the design and testing of pressure-sensitive mats and pressure-sensitive floors normally actuated by the feet for use as devices for protecting persons from hazardous machinery. The
-
Supplier: Radwell International
Description: SAFETY RELAY, PNOZ X SERIES, SINGLE / DUAL CHANNEL, SAFETY GATE MONITORING, E-STOP MONITORING LIMIT SWITCH MONITORING, PRESSURE SENSATIVE EDGE MONITORING, PRESSURE SENSITIVE MAT MONITORNG, 110VAC / 24VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SAFETY INTERFACE MODULE, EVALUATING SEVERAL PRESSURE-SENSITIVE SAFETY MATS, PNOZMULTI SYSTEM, 96 X 48 X 43.5MM (H X W X D), CONNECTION TYPE - SPRING-LOADED TERMINALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Durable Corporation
Description: Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.
- Width: 2 inch
- Length: 720 inch
- Warranty: 1 years
- Mat Type: Slip Resistant / Traction
-
Supplier: Durable Corporation
Description: Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.
- Width: 4 inch
- Length: 720 inch
- Warranty: 1 years
- Mat Type: Slip Resistant / Traction
-
Supplier: Durable Corporation
Description: Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.
- Width: 60 inch
- Length: 720 inch
- Warranty: 1 years
- Mat Type: Slip Resistant / Traction
-
Supplier: Durable Corporation
Description: Slip resistant, high traction, pressure sensitive backed grit surface strips provide excellent non-skid footing in areas where grease, water and other liquids accumulate on floors. Meets OSHA standards for a variety of safety requirements.
- Width: 1 inch
- Length: 720 inch
- Warranty: 1 years
- Mat Type: Slip Resistant / Traction
-
Supplier: Quarktwin Technology Ltd.
Description: UMY 2429 SPECIAL UNIVERSAL MAT
-
Supplier: AENOR
Description: Safety of machinery - Pressure sensitive protective devices - Part 1: General principles for the design and testing of pressure sensitive mats and pressure sensitive floors
-
Supplier: AENOR
Description: SAFETY OF MACHINERY. PRESSURE SENSITIVE PROTECTIVE DEVICES. PART 1: GENERAL PRINCIPLES FOR THE DESIGN AND TESTING OF PRESSURE SENSITIVE MATS AND PRESSURE SENSITIVE FLOORS.
-
Supplier: AENOR
Description: Safety of machinery - Pressure-sensitive protective devices - Part 1: General principles for design and testing of pressure-sensitive mats and pressure-sensitive floors (ISO 13856-1:2013)
-
Supplier: AENOR
Description: SAFETY OF MACHINERY. PRESSURE SENSITIVE PROTECTIVE DEVICES. PART 1: GENERAL PRINCIPLES FOR THE DESIGN AND TESTING OF PRESSURE SENSING MATS AND PRESSURE SENSING FLOORS
-
Description: electro-sensitive protective equipment (ESPE) specified in IEC 61496 (all parts) and pressure sensitive mats and floors specified in ISO 13856-1.
-
Description: jumping or falling, are not considered in ISO 13855:2010. Safeguards considered in ISO 13855:2010 include: - electro-sensitive protective equipment, including light curtains and light grids (AOPDs), and laser scanners (AOPDDRs) and two-dimensional vision systems; -
-
Supplier: CSA Group
Description: jumping or falling, are not considered in ISO 13855:2010. Safeguards considered in ISO 13855:2010 include: - electro-sensitive protective equipment, including light curtains and light grids (AOPDs), and laser scanners (AOPDDRs) and two-dimensional vision systems; -
-
Supplier: CSA Group
Description: covers the application of electro-sensitive protective equipment (ESPE) specified in IEC 61496 (all parts) and pressure sensitive mats and floors specified in ISO 13856-1. It takes into account the characteristics of the machinery, the protective equipment, the
-
Supplier: Aero Rubber Company, Inc.
Description: specs. In addition, we are proud to offer: A wide range of commercial and specification grade rubber and vinyl materials Solid (dense) and sponge materials Full fabrication capabilities to cut your mat to the pattern you specify Pressure Sensitive Adhesive (PSA) Applied, as
- Mat Type: Anti-Fatigue, Anti-Static, Conductive, Food Production / Sanitary Mat, Nonconductive, Runner, Specialty / Other
-
Supplier: Three D Traffic Works
Description: crack, chip, break, crush or wear down, and provides years of use without discoloration or fading. PEEL-N-STICK ADHESIVE Non-skid, waterproof walking surface that conforms to the contours and variations of concrete sidewalks. This assembly is secured by a special pressure sensitive
-
Supplier: SAE International
Description: analogue accelerometers at the car chassis and the second one is based on a pressure mat in the seat. Occupants inside the vehicle produce vibrations at the car chassis which can be monitored by the accelerometers. The needed electronic and different experimental results are explained
Find Suppliers by Category Top
Featured Products Top
-
SMS 4 & SMS 5 Safety Pressure Mats Safety pressure mats are used to safeguard personnel around machinery with hazardous movement, such as wood processing machines, scissor lifts or punch presses. They provide a slip free surface that is highly resistant to chemicals (read more)
Browse Safety Mats Datasheets for Schmersal Inc. -
use in industrial thermal insulation systems. The Critical Role of Insulation Mats in Industrial Systems Industrial thermal insulation systems are designed to control heat transfer, enhance energy efficiency, and protect sensitive equipment. Unlike rigid insulation (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
approach of the human body toward hazards within the intended control reach: - The position and dimensions of the detection zone of electro-sensitive protective equipment (ESPE), pressure-sensitive mats, and pressure-sensitive floors. - The position of two-hand control (read more)
Browse Datasheets for AENOR -
door controls, two-hand operating devices, pressure mat controls, and light barriers and (read more)
Browse Safety Relays Datasheets for Altech Corp. -
normally-open valve and is installed upstream of pressure sensitive equipment. A back-pressure regulator, back-pressure valve, pressure sustaining valve or pressure sustaining regulator is a control valve that maintains the set pressure at its inlet side by opening to allow flow when the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Data Sheet Snap-in pressure compensation (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
characterised by their small footprint, high serviceability, certified safety standards and, above all, a long service life due to their outstanding and sustainable quality. STEGO is “SIMPLY INNOVATIVE. BETTER FOR SURE." If you have any sensitive electronic components that need to be protected from the cold, heat and moisture. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
Schmersal has developed a new enclosure for our safety light curtains and grids which withstands daily cleaning processes prevalent in hygiene-sensitive applications of the food industry, pharmaceuticals, and meat and milk processing. Thanks to a sophisticated, detailed design, this (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
& Gas Installations: Reliable performance in high-pressure, safety-critical environments Power Generation Facilities: Protects sensitive equipment from pressure fluctuations (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
in biopharmaceutical applications, it helps to ensure stable process conditions and protect sensitive cell or protein structures from pressure peaks. Our solution: For these applications, Endress+Hauser Sensors & Components offers pressure-compensated ceramic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Stretch reflex distinguished from pre‐programmed muscle activations following landing impacts in man
With the framed paper and the solid block removed, the fall distance was 0·70 m and ground contact was signalled by a pressure pad switch mat (Zonegard pressure sensitive safety mat ; A31222 KS, 0·5 m ² 0·5 m; NELSA Ltd, Wigan, UK).
-
How Innovations in Manufacturing Technology Are Changing Machine Safeguarding Technology
This method is normally achieved by one of the following protective measures: a) photo electric light curtains, b) pressure sensitive safety mats , and c) pressure sensitive mats.
-
Safety Switch Mats - Switches - Grainger Industrial Supply
Choose durable pressure sensitive safety mats and controllers by size, material and actuating pressure rating.
-
Scientific Technologies Announces Three New Major Machine Safeguarding Product Offerings
Pressure sensitive safety mats are commonly used to prevent individuals from standing too close to large machines and manufacturing work-cells.
-
RECORA Switchmat,27-1/2 x 27-1/2 In,Black - Switch Mats - 5DYL2|2727-14H-B - Grainger Industrial Supply
• Pressure - Sensitive Safety Mats (40) .
-
RECORA Vehicle Detection Mat,5 x 72 In - Switch Mats - 5DYT8|N-720 - Grainger Industrial Supply
• Pressure - Sensitive Safety Mats (40) .
-
QP Toolbox
Placed near potentially dangerous machinery, the Bircher SafeTec Pressure - Sensitive Safety Mat shuts down the machinery when workers step on it.
Indicates content that may require registration and/or purchase.