Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watts
Description: Series LFMMV Thermostatic Mixing Valves maintain and limit mixed hot water to a desired, selectable temperature. The LFMMV series can be set to any temperature between 80°F and 120°F with flow rates as low as 0.5 gpm and as high as 12 gpm (refer to capacity chart on back). This
- Valve Size: 0.5 to 1 inch
- Features: Mixing Valves
-
Supplier: Pressure Washers Direct
Description: Renowned Annovi Reverberi (AR) Quality- CSA Approved •Famous for high performance pressure washers AR Triplex Plunger Pump •Tempered stainless steel plungers last longer than other brands •Durable and cost effective Total Stop System Increases Pump Life •Shuts down pump when
- Water Jet Pressure: 1,600 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plungers •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to
- Water Jet Pressure: 1,900 psi
- Features: Cold Water
- Power Source: Electric Motor
- Machine Mounting: Handheld
-
-
Supplier: Pressure Washers Direct
Description: Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plunger •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the pressure to
- Water Jet Pressure: 1,350 psi
- Power Source: Electric Motor
- Machine Mounting: Handheld
-
Supplier: Pressure Washers Direct
Description: Renowned Annovi Reverberi (AR) Quality- CSA approved •Famous for high performance pressure washers AR Triplex Plunger Pump •Tempered stainless steel plungers last longer than other brands •Durable and cost effective Total Stop System Increases Pump Life •Shuts down pump when
- Water Jet Pressure: 1,500 psi
- Features: Cold Water
- Power Source: Electric Motor
- Machine Mounting: Handheld
-
Supplier: Watts
Description: to a drip upon loss of cold water supply to the valve. As an added feature, the LF1170, LFL1170 series incorporates integral check valves and filter washers in both the hot and cold water inlets to protect against cross flow. Available with threaded (-UT), solder (-US), PEX
- Valve Size: 0.5 to 1 inch
- Valve Type: Control Valves
- Media: Hot Water, Water
-
Supplier: 3X Ceramic Parts Company Limited
Description: highest quality pressure washer pumps in the industry. All pumps will require service, maintenance or repair at sometime during their life, due to being under constant strain and motion. Abuse can also cause downtime and costly repair, and running in bypass for extended periods of time
- Material Type: Alumina / Aluminum Oxide
- Applications: Wear Parts / Tooling
-
Supplier: GEA Process Engineering Inc.
Description: Options Niro Pharma Systems Standard, Single use CIP System Skid can be configured with the following options to meet your specific needs. 150 or 325 gal wash tank Secondary rinse water tank with double seat mixproof valves CIP Return pump with low point drain valve Chemical addition
-
Supplier: CSA Group
Description: connectors, this Standard forms a series to cover plumbing fittings. Scope 1.1 This Standard covers plumbing fittings, including the following: a) automatic compensating valves other than those for individual wall-mounted showering systems; b) solenoid valves; c) temperature-actuated
-
Supplier: CSA Group
Description: devices (e.g., temperature-actuated in-line mixing valves), which are covered by CSA B125.3 or other plumbing product Standards; and c) flexible water connectors under continuous pressure, which are covered by ASME A112.18.6/CSA B125.6. 1.3 Except for push-fit fittings, this
Find Suppliers by Category Top
Featured Products Top
-
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
. The tank of the VersaMix is fabricated from durable 304 stainless steel, designed for vacuum operation and internal pressures of up to 50 psi. For efficient discharge, a two-way, flush tank ball valve has been integrated, while a 14" manway provides access for ingredient additions and cleaning operations. Through a 7" color touch screen interface, operators can monitor key parameters in real-time. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Dosatron’s dosing pump. This type of mixer offers more consistent mixing regardless of water pressure or flow rate. Here’s how it works: Connect and adjust. Per the manufacturer’s instructions, connect the dosing pump to (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
accurate and efficient batching based on speed, time, temperature and vacuum pressure. Digital valve controls; printing of batch ticket; interface with pumps and load cells; and other functions are also programmed into the mixer control panel. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
both mixing and diverting operations while maintaining performance under extreme temperatures and pressures. This valve covers a wide size range (3/4″ to 14″) and pressure ratings up to 40K/10 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Designed for operation up to 29.5”Hg vacuum and 50 psig internal pressure, this multi-agitator system features dry running non-contact dual gas seals and a Type 304 stainless steel heating/cooling jacket rated for 50 psig at 300°F. The mix vessel and jacket are ASME code stamped, board registered (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
In many process systems, engineers struggle with unstable flow control, leakage risks, and harsh operating conditions. Extreme temperatures, varying pressures, and mixed media often shorten valve life and increase (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
More Information Top
-
Search National Agricultural Library Digital Collections
Hot water (approx. 57°C, approximately equal to 135°F) was supplied to W1 through an adjustable steam mixing valve ; tap water (approx. approximately equal to 16°C, 60°F) was used in W2; water line pressure to each washer was maintained at approx. 275.8 …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-1200.pdf
Pressure Reducing Stations District Heating 383 Pressure Reducing Valve Station 68, 369 Pressure Reducing Valves 69 Pressure Sensor Electronic 127 Pressure sensors … … Air Conditioning Process 43 Air Washer 49 Cooling and Dehumidification … … 43 Humidifying Process 44 Mixed Air 42 Steam Jet …
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
… by a simply predetermined and sized chem.-nozzle or in operating a needle valve assembly to adjust … Mix ratio is determined by calculating pressure – washers or hydro-blast units’ gpm performance and actual desired chemical vol- ume added per minute or hour.
Indicates content that may require registration and/or purchase.