Products/Services for Prestolite Inert Gas Regulators
-
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce high-pressure gas in a cylinder or process line to a lower, usable level as it passes to another piece of equipment. They also maintain pressure within a gas delivery system. Gas pressure regulators are not flow... -
Pressure Regulators - (1233 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure... -
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow... -
Gas Cylinders - (116 companies)Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both... -
Gas Compressors and Gas Compressor Systems - (327 companies)Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels... -
Air Pressure Regulators - (403 companies)...for air pressure regulators vary considerably. Air pressure regulators are found in many common applications such as in gas grills, propane pressure control, and in medical/dental equipment to regulate oxygen and anesthesia gases. Three functional...
-
Gas Instruments - (912 companies)Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role...
-
Gas Sensors - (601 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
-
Industrial Gases - (333 companies)...and inert gases. Oxidizers are not flammable by them self, but will contribute to combustion as an oxidant. Some common oxidizers include: Air. Chlorine. Fluorine. Nitric Oxide. Nitrogen Dioxide. Oxygen. Flammable gases, together with air or oxygen...
-
Filter, Regulator, Lubricator (FRL) Assemblies - (417 companies)Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, regulators, lubricators, and gauges. Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, pressure...
Product News
-
Shenzhen Jewellok Technology Co., Ltd.
High Purity Gas Cylinder Pressure Regulators Poduct Features. * Cylinder pressure regulator. * Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * 6 ports flexible configuration. * Stable outlet pressure. * Simple outlet pressure limitation by handwheel. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Suntech Applied Materials (Hefei) Co.,Ltd
Inert Gas Role in FAB Stability in Wire Bonding In copper wire bonding, inert gas is essential to block oxygen from the atmosphere and prevent oxidation of the Free Air Ball (FAB) during ball formation. Without proper shielding, oxidation can damage bonding quality and lead to reliability issues. Oxygen content is a key factor in this process. If oxygen levels are too high, the FAB can deform and oxidize during melting. As the EFO (Electronic Flame-Off) current increases, the higher melting temperature of copper causes the surrounding gas... (read more)Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Shanghai Thinktank Process Management Co., Ltd
NGP Natural Gas Pressure Regulator Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding industrial environments. Key Technical Features. Wide Size Range. Available from 1/2'' to 4'', supporting diverse pipeline... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulator in the cylinder becoming less as the gas is released. The second stage of the regulator controls the pressure reduction from the intermediate pressure to low pressure. The final flow rate may be adjusted at the torch. The regulator assembly usually has two pressure gauges, one indicating cylinder pressure, the other indicating delivery pressure. Inert gas shielded arc welding also uses gas stored at high pressure provided through a regulator. There may be a flow gauge calibrated to the specific gas... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Gas Cylinder Changeover Manifold Regulator Panel High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge. A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring uninterrupted, high-purity gas supply, such as semiconductor manufacturing, laboratories, and medical facilities. This panel ensures a continuous gas flow by automatically switching between gas cylinders when one is depleted, maintaining... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shanghai Thinktank Process Management Co., Ltd
NGP series Natural Gas Pressure Regulator Reliable, Self-Operated Regulation for Natural Gas Systems. The NGP Series Natural Gas Pressure Regulator is designed for demanding gas environments requiring precise pressure control and safety shutoff. Whether regulating downstream, upstream, or differential pressures, this self-operated unit ensures system stability and prevents overpressure risks. Multi-Mode Pressure Regulation: Supports downstream, upstream, or differential control. Wide Pressure Range: Compatible with PN1.6 -6.4MPa... (read more)Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulators And Control Valves Product Features. * Low pressure, High flow regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for pharmaceutical, food, and beverage application. * 4 ports flexible configuration. * Stable outlet pressure. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Lee Co. (The)
Semi-Inert Miniature Solenoid Valve The Lee Company's new semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. Available in plug-in, face mount and soft tube ported configurations, the valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent delivery and other OEM flow switching applications requiring moderate chemical resistance. Product Data Sheet (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Shenzhen Jewellok Technology Co., Ltd.
Adjustable Propane And Nitrogen Pressure Regulator Product Features. * Line and Panel mounting pressure regulator. * Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * 4 ports flexible configuration. * Stable outlet pressure. * Simple outlet pressure limitation by handwheel. * Inlet filler. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control... (read more)Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
316L Single Stage Regulator Pressure Control Panel Product Features. * Pressure control panel. * JSR-1E / JSR-6E Series single-stage regulator. * Brass chrome plated body for inert, reactive, flammable. and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for corrosive gases. * Modular design. * Diaphragm type shut-off valves. * Suitable for inlet pressure up to 300 bar. * Easy installation into safety cabinet for gas cylinders. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems... (read more)
-
Stupid question #2
Atmospheric air is made up of 20.9% Oxygen, 78% Nitrogen, and 0.94% Argon, plus some other inert gases . .... purchase a REAL oxygen cylinder (but a small one at that), and a regulator , and use it … the swirl type torches like Turbotorch get hotter than the std torches like Prestolite , but I have…
-
The Chinese Automotive Supplier Report
…Lingyung (formerly Hebei Lingyun).............................................................................................................387 NSG (Pilkington).......................................................................................................................................................389 Penglai Wanshou .....................................................................................................................................................392 Plastal........................................................................................................................................................................393 Prestolite ...................................................................................................................................................................395 Qingdao Yellowsea .................................................................................................................................................. .... its oil demand is met by imports and nearly one-third of its gas requirements are also … and is considering increasing its stake further to 32% representing the maximum allowed by the local regulator . .... The new inflator uses hydrogen and oxygen with inert gas to inflate the airbag instead of pyrotechnic…
-
The Chinese Automotive Supplier Report
…last few years with increased localization as well as in light of the regulators ’ inquiry into .... Prestolite . .... The new inflator uses hydrogen and oxygen with inert gas to inflate the airbag instead of pyrotechnic substances, resulting in no waste particles and no effluent gases – not even carbon dioxide.
-
Automotive Lighting and Its Effects on Consumers
A picture of a typical acetylene headlamp is shown below.7 Dietz, Prestolite , and other American lamp .... Gas -filled bulbs became the norm for automotive lamps. .... not just a fad, but was a rather good example of engineers and government regulators working together. .... headlamp design is similar to a normal fluorescent lamp: a bulb containing an inert gas (and no…
Indicates content that may require registration and/or purchase.