Products/Services for Prestressed Wire Ropes
-
Wire Rope and Mechanical Cable - (396 companies)Normung (DIN). Features Cable-laid rope consists of several constituent wire ropes that are laid helically or wound over a core into a single cable. Compacted wire rope and mechanical cable is compressed using a swaging, rolling, or other flattening...Core TypeWire MaterialCable Assembly / Attached Fittings
-
Wire to Wire Connectors - (106 companies)Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination...
-
Litz Wire - (37 companies)Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided...
-
Wire Terminals - (329 companies)Wire terminals are passive conductors used to facilitate a connection that is not soldered. They are two-piece assemblies that consist of a receptor (female) and blade (male) which help to provide repeated connection and disconnection...
-
Hookup Wires - (276 companies)Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances. Hookup wires are used in low current, low...
-
Wire Brushes - (123 companies)Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint. Wire brushes are also used for cleaning surfaces for better conductivity of electrical connections such as car battery posts and connectors...
-
Wire Mills and Wire Flattening Machines - (51 companies)Wire mills and wire flattening machines produce square or rectangular flat wire as well as shaped wire with contoured cross-sections and complex profiles. They flatten or produce profiles and shapes on the wire itself by drawing it through rolls...
-
Wire Manufacturing Services - (119 companies)...and shaped wire. Patenting consists of passing wire through tubes in a furnace at approximately 970 C. This high-temperature treatment produces uniform austenite of rather large grain size. Wire ropes for hauling loads are often made from carbon steel wires...
-
Wire to Board Connectors - (138 companies)Description. Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires. Specifications. Specifications for a wire to board connector include the following. Wire-entry angle...
-
Bare Conductor Wire and Cable - (318 companies)Bare conductor wire and cable is made of conducting materials to carry electric current. Buyers may choose between several different types. Solid wire is manufactured from a single solid metal piece. It is inexpensive to produce and provides...
Product News
-
Mid-Mountain Materials, Inc.
Silicone-Coated Ropes and applications of silicone-coated rope in more detail. What is Silicone-Coated Rope?. Typically, silicone-coated ropes are engineered from electrical-grade fiberglass (E-Glass) textiles that are braided or knitted into diameters of no more than 2 ". This flexible substrate is then entirely or partially coated with a silicone rubber compound to improve its thermomechanical properties. Silicone-coated rope retains the chemical inertness of its polysiloxane backbone to mitigate the risk... (read more)Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Ulbrich Stainless Steels & Special Metals, Inc.
Shaped Wire and Profile Wire Shaped Wire is produced to exacting cross-sectional dimensions in our dedicated shaped wire facility. Shaped profile wire minimizes or eliminates costly machining by being net, or near net, in shape. The rolled and shaped wire reduces your scrap costs and can be supplied in continuous coil form or cut to length. Ulbrich's Shaped Wire products can be produced to specific physical properties in hundreds of alloys of stainless steel, nickel, titanium and exotic alloys. Our staff of engineers... (read more)Browse Metal Wire Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Cooner Wire Company
Hookup Wire Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire's original series' of Ultra Flexible Hookup Wire excels in applications where... (read more)Browse Hookup Wires Datasheets for Cooner Wire Company -
Cooner Wire Company
Braided Wire Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire 's braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more... (read more)Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Alpha Wire
Photovoltaic Wire Our photovoltaic wire gives you flexible choices to meet UL 4703 PV wire and UL 4703 PV wire/T UV 2 PFG 1169 wire requirements. Features: Sunlight, ozone, and UV resistant. Moisture resistant. RoHS compliant. REACH compliant. -40 C to +90 C temperature range. Photovoltaic Wire Brochure. From residential rooftops to solar farms harvesting energy, Alpha Wire presents a product portfolio to help engineers and installers create reliable, durable solar systems. Our solar cables and photovoltaic wire... (read more)Browse Hookup Wires Datasheets for Alpha Wire -
MCG - Performance Polymers Division
Wire and Cable . Technologies. MCPP solutions for the wire and cable insulation are organized according to 3 product groups: LINKLON TM: Silane crosslinkable polyolefin based resin. OLEFISTA TM: Halogen free and flame retardant (HFFR) olefin based compound. TEFABLOC TM: TPE offering both heat resistance and flexibility at low temperature. VINIKA TM: High performance flexible PVC compounds... (read more)Browse 3D Printing and Additive Manufacturing Materials Datasheets for MCG - Performance Polymers Division -
New England Wire Technologies Corporation
Wire plating options at New England Wire. Drawing and Plating. The foundation of our vertically integrated manufacturing structure is our ability to draw and plate our own conductor material. Starting with 5/16 inch blue ribbon copper rod, we have the capability to draw to 52 AWG wire (high strength copper alloy is drawn to 56 AWG), and any size in between. We also have the ability to draw other types of conductor material as well, such as stainless steel and titanium. In addition to our drawing capabilities, we perform much of our own... (read more) -
DigiKey
PowerWize Wire-to-Board/Wire-to-Busbar Connectors Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side-locking and the 8 mm connectors offer top-locking to provide operators tactile and audible feedback during system integration to help ensure secure mating. Both 6 mm and 8 mm headers and receptacles are mechanically-keyed to eliminate mismating... (read more)Browse Electrical Connectors Datasheets for DigiKey -
Cooner Wire Company
Flexible Wire Rope We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire (film insulated). Applications: Power Distribution. Welding Equip. Laser Equip. Test Equip. Industries: Defense... (read more)Browse Electrical Power Wires Datasheets for Cooner Wire Company -
Cooner Wire Company
Extra flexible instrumentation wire Extra flexible instrumentation wire is available "off the shelf " from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory offers a vast array of flexible wire, shielded cable, miniature cable, medical cable, silicone cable, pvc cable, high temperature cable, flexible control cable and instrumentation wire, as well as complex cable and hybrid cable designs. Utilizing fine wire stranding, fine wire shielding and thin wall extrusion technology... (read more)Browse Electrical Power Wires Datasheets for Cooner Wire Company
-
Study on the Method for Calculating Shear Strength of RC Beams Strengthened with Externally Prestressed Wire Rope
• Study on the Method for Calculating Shear Strength of RC Beams Strengthened with Externally Prestressed Wire Rope p.1442 .
-
The Shear Resistant Effect of RC Beam Strengthened with SWR External Prestressing under Cracking Width of the Original Beam
• Study on the Method for Calculating Shear Strength of RC Beams Strengthened with Externally Prestressed Wire Rope p.1442 .
-
Applied Mechanics and Materials
Study on the Method for Calculating Shear Strength of RC Beams Strengthened with Externally Prestressed Wire Rope .
-
Effect of Ceramsite Prewetting Degree on the Internal Relative Humidity of Ceramsite Concrete
• Study on the Method for Calculating Shear Strength of RC Beams Strengthened with Externally Prestressed Wire Rope p.1442 .
-
Response of Conductor Pipe Induced by Motions of Jackup in Cantilever Mode
• Study on the Method for Calculating Shear Strength of RC Beams Strengthened with Externally Prestressed Wire Rope p.1442 .
-
Review in the Reseach of Insulation Grid Wall
• Study on the Method for Calculating Shear Strength of RC Beams Strengthened with Externally Prestressed Wire Rope p.1442 .
-
Experimental Study on the Damaged RC Frame Structure Strengthened by Composite Reinforcement of CFRP and Steel Plate under Low-Cycle Repeated Load
• Study on the Method for Calculating Shear Strength of RC Beams Strengthened with Externally Prestressed Wire Rope p.1442 .
-
Research on Post-Tensioned Unbonded Prestressed Concrete Hollowed Floor
• Study on the Method for Calculating Shear Strength of RC Beams Strengthened with Externally Prestressed Wire Rope p.1442 .
-
Research Status and Prospects of Cable Domes
• Study on the Method for Calculating Shear Strength of RC Beams Strengthened with Externally Prestressed Wire Rope p.1442 .
-
Seismic Response Analysis on Pile-Soil Couple System by Lumped Mass Method
• Study on the Method for Calculating Shear Strength of RC Beams Strengthened with Externally Prestressed Wire Rope p.1442 .