-
Supplier: Fabory North America
Description: Prevailing torque nuts UNF.
-
Supplier: Fabory North America
Description: Prevailing torque nuts UNC.
-
Supplier: Fabory North America
Description: Prevailing torque nuts BSW.
-
-
Supplier: Fabory North America
Description: Prevailing torque nuts BSF.
-
Supplier: Accuris
Description: Test for Prevailing Torque Nuts
-
Supplier: Accuris
Description: Test for Prevailing Torque Nuts (Hand Qualification Test)
-
Supplier: Accuris
Description: GAUGING OF HEXAGON AND HEXAGON FLANGED PREVAILING TORQUE NUTS
-
Supplier: CSA Group
Description: ISO 2320:2015 specifies the functional properties for prevailing torque steel nuts when tested at an ambient temperature range of +10 °C to +35 °C. It includes a combined test method to determine the prevailing torque properties and the torque/clamp force
-
Supplier: Accuris
Description: Fasteners Technical delivery conditions Prevailing torque type nuts
-
Description: ISO 2320:2008 specifies the mechanical and performance properties for prevailing torque type steel nuts when tested at an ambient temperature range of +10 °C to +35 °C. It includes a single test to determine the prevailing torque properties (performance properties)
-
Supplier: Newark, An Avnet Company
Description: NUT,HEX,LOCK,PREVAILING TORQUE,W/INSERT
-
Supplier: CSA Group
Description: ISO 10511:2012 specifies the characteristics of prevailing torque type hexagon thin nuts (with non-metallic insert) with thread from M3 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property
-
Description: ISO 10511:2012 specifies the characteristics of prevailing torque type hexagon thin nuts (with non-metallic insert) with thread from M3 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property
-
Supplier: Nylok Corporation
Description: applied to nuts of any style or plating. A wide range of nut sizes can be processed. Advantages Allows the use of a shorter nut and bolt , providing lighter assemblies Can be used with a mid-range of plating and metals, eliminating the need for cadmium Usable on any grade or
- Fastener Type: Nut
-
Supplier: Nylok Corporation
Description: (+450°F) Shelf-Life indefinite Performance Results Prevailing-On Torque 5.0 – 10.0 Nm First Removal Prevailing-Off Torque (without preload) min. 2.5 – 5.0 Nm Fifth Removal Prevailing-Off Torque min. 1.8 – 2.8 Nm Manufacturing Specifications Navistar Specs
- Fastener Type: Nut, Screw / Bolt
-
Supplier: CSA Group
Description: ISO 7720:2012 specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with threads from M5 up to and including M36, in product grade A for threads up to and including M16, and product grade B for threads over M16, and with property class 9.
-
Supplier: SAE International
Description: This document covers all metal, castellated, self-locking nuts made from alloy steel of the types identified under the Unified Numbering System as UNS G41300 and UNS G43400.
-
Supplier: SAE International
Description: Technical Standard
-
Description: ISO 7719:2012 specifies the characteristics of prevailing torque type all-metal hexagon regular nuts with threads from M5 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 5, 8 and
-
Supplier: ASME
Description: This Standard covers the general, dimensional, mechanical, and performance data for metric prevailing-torque hex nuts and hex flange nuts of property classes 5, 9, and 10 as defined in ASTM A563M. The inclusion of dimensional data in this Standard is not intended to imply
-
Supplier: ASME Standards and Certification
Description: This Standard covers the general, dimensional, mechanical, and performance data for metric prevailing-torque hex nuts and hex flange nuts of property classes 5, 9, and 10 as defined in ASTM A563M. The inclusion of dimensional data in this Standard is not intended to imply
-
Supplier: SAE International
Description: This standard covers all-metal, self-locking, prevailing torque nuts made of corrosion resistant steel.
-
Description: ISO 7041:2012 specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic insert), style 2, with threads from M5 up to and including M36, in product grade A for threads up to and including M16, and product grade B for threads above M16, and with
-
Supplier: CSA Group
Description: ISO 7044:2012 specifies the characteristics of prevailing torque type all-metal hexagon nuts with flange (style 2) and threads M5 to M20 inclusive, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 8, 9,
-
Supplier: ASME
Description: This Standard covers the complete general, dimensional, mechanical, and performance requirements (proof load, prevailing torque, and torque-tension) for carbon steel, inch series nylon insert locknuts of grades N2, N5, and N8 in styles NE (1/4 in. – 1-1/2 in.), NTE (1/4 in. –
-
Supplier: ASME Standards and Certification
Description: This Standard covers the complete general, dimensional, mechanical, and performance requirements (proof load, prevailing torque, and torque-tension) for carbon steel, inch series nylon insert locknuts of grades N2, N5, and N8 in styles NE (1/4 in. – 1-1/2 in.), NTE (1/4 in. –
-
Supplier: G.L. Huyett
Description: A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts
- Size: #10, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M4, M5, M6, M8
- Standards: ASME / ANSI, DIN
- Type: Hex, Locknut
- Features: Other, Other Metal
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Standards: ASME / ANSI, SAE
- Type: Coupling Nut
- Size: M10, M12, M16, M20, M24, M30, M6, M8
- Features: Other, Other Metal
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Features: Other, Other Metal
- Material: Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Type: Hex
- Features: Other, Other Metal
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
Find Suppliers by Category Top
Featured Products Top
-
" locknuts. Prevailing torque, serrated and side locking features for all applications. ISO 9001:2015 with full certs. Follow us on: YouTube (read more)
Browse Locknuts Datasheets for National Bolt & Nut Corporation