Products/Services for Preway Stove Pipe

  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Usually cylindrical, pipe and rigid tube is used in process, energy, construction, and many civil infrastructure applications...
  •  
    Fireplaces - (127 companies)
    Fireplaces and stoves are architectural elements or functional structures that are designed to contain a fire for heating or decorative purposes. They use wood, gas, electricity or oil as the fuel source. Fireplaces are architectural elements...
  •  
    Flue and Chimney Systems - (81 companies)
    ...and chimney systems may be equipped with adaptors, collars, connectors, dampers, elbows, flue stoppers, pipe increasers, plugs, and reducers. They are available in black or blue, and are sometimes galvanized. Corn stove pipes, direct vent pipes, gas...
  • Pipe Fittings-Image
    Pipe Fittings - (1970 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  • Pipe Liners-Image
    Pipe Liners - (117 companies)
    Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
  •  
    Plastic Pipe - (212 companies)
    Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
  •  
    Pipe Flanges - (478 companies)
    Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
  •  
    Pipe Hangers and Conduit Hangers - (290 companies)
    Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
  •  
    Pipe Transits - (24 companies)
    Pipe transits are bulkhead or barrier modules allowing pipe, tubing, or other conduit to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Pipe transits...
  •  
    Drill Pipe - (90 companies)
    Drill pipe is hollow, thick-walled piping used on drilling rigs to transmit drilling fluid and torque through the wellbore to the drill bit. Drill pipe is hollow, thick-walled piping that transmits drilling fluid and torque through the wellbore...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McWane Plant and Industrial
Petersen Products Co.
High Performance Alloys, Inc.
McWane Plant and Industrial
Eagle Stainless Tube & Fabrication, Inc.
Georg Fischer Piping Systems Ltd