-
Supplier: AirPro Fan & Blower Co.
Description: impeller and housing widths. As a highly efficient model, the AirPro BIHS industrial fans offer lower sound levels and energy costs than many other fan types. The fan impeller has been designed with a focus on high operating efficiency without compromising high mechanical
- Air Flow Rate: 350,000 SCFM
- Static Pressure: 25 in H2O
- Media Temperature: 1,000 F
- Design: Centrifugal
-
Supplier: Cleaver-Brooks
Description: of low NOx emissions up to <9 ppm without FGR Ideal for use with applications where low emissions are required and FGR is impractical or inaccessible Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade resulting in less motor horsepower
- Maximum Capacity: 2,500,000 to 16,000,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Loren Cook Company
Description: sizes 300 through 540 allow the wheel and fan to be cleaned without compromising the fan to ductwork seal. Wheels are centrifugal type featuring non-overloading, backward-inclined blades and a tapered inlet shroud. Available in 5 direct drive sizes and eighteen belt drive sizes.
- Air Flow Rate: 650 to 55,000 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
-
Supplier: Monarch Instrument
Description: Has all the features of the 300 and adds an additional standard battery pack, remote laser docking station, phase delay,time delay and virtual slow motion. Includes Strobe, integral laser module with remote dock, (2) standard Li-ion battery packs, battery charging station with
- Flash Rate Range: 60 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
-
Supplier: Transcat, Inc.
Description: running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high
-
Supplier: Transcat, Inc.
Description: running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high
-
Supplier: AirPro Fan & Blower Co.
Description: IETW). AirPro can build industrial fans to meet your material handling requirements and can be built to your specifications to give you a successful material handling system. Custom design options include reinforced blades, various gusset and blade profiles, sharpened
- Air Flow Rate: 80,000 SCFM
- Static Pressure: 45 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
-
Supplier: Xoxide
Description: Nickel Plating Fan Compatibility: 120mm / 120mm (2 fans can be installed) Scope of Delivery: 1 x NH-U12DO Heatsink 1 x NF-P12 Fan Mounting-Clips for 2 Fans Ultra-Low-Noise-Adapter (U.L.N.A.) NT-H1 Thermal Compound SecuFirm™ Mounting Kits for Socket F Fan
-
Supplier: Xoxide
Description: Fan): 126 x 90 x 155mm Weight: 600g (w/ Fan) / 770g (w/o Fan) Material: Copper (Base & Heat-Pipes) Aluminum (Cooling Fins) Soldered Joints & Nickel Plating Application: Intel Xeon 5xxx & Xeon 7xxx Fan Compatibility: 120mm / 120mm (2 fans can be installed) Scope of
Find Suppliers by Category Top
Featured Products Top
-
The MAC 10® Original Pro fan filter unit model is a low noise, low power consumption solution with one of the lowest height profiles available in the market. It delivers the same trusted performance as the MAC 10® Original with an improved cabinet design and features (read more)
Browse Cleanrooms Datasheets for Envirco -
— Oversized for long life and continuous duty. Oil, heat and static resistant type. Belt Drive, Low Speed, High Volume Ring Fan, Standard or Reverse Flow Airfoil Blades — Aluminum alloy castings. Hub — Cast aluminum threaded to (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
full range of Rosenberg AC and EC winglet-blade axial fans for HVAC applications can be seen at www.rosenbergusa.com. In addition to a wide selection of standard products immediately available, Rosenberg's engineering and manufacturing specialists also offer application assistance and work directly (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
makes them a perfect fit in a broad variety of equipment. They feature a rated life expectancy L10 with a minimum 50,000 hours of operation at air temperatures up to 158°F. IP44 protection is standard. The ECOFIT backward curved line includes fans with diameters of 180 mm (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
cast radial-blade wheels. Compact GI Fans, sometimes referred to as pressure blowers, are ruggedly constructed for a wide variety of industrial air-handling processes. Compact GI's are the lower capacity element of four nyb radial-blade fan lines, which also consists of the Series 20 GI (read more)
Browse Datasheets for New York Blower Company (The) -
Our alternate current (AC) fans are available in several different arrangements, allowing for easy customization. We proudly offer metal blade, plastic frame, reverse/high air flow, high air flow, low air flow, reverse/standard, and standard model AC fans. Allowing for industry-leading safety (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
In the world of industrial ventilation, airflow is everything—and the fan wheel is its beating heart. Hartzell Air Movement, with over 145 years of expertise, has revolutionized this vital component on FRP fans with the industry’s only one-piece fiberglass fan wheel. The FA Wheel (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
comply with the requirements of the AMCA Certified Ratings Program. The fan’s seven-blade backward curved impeller design (instead of the standard eight) and unique wheel geometry provide for impeller efficiencies up to 78% while reducing noise by up to three dB(A). It also increases (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Award-winning Rosenberg B-Wheel backward curved fans are now available with ErP 2015 compliant 3.3 kW EC motors. The B-Wheel features a seven-blade design (instead of the standard eight) with a unique wheel geometry that provides for impeller efficiencies up to (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
and major reductions in operating noise levels compared to other backward curved fans. They also provide a wider operating temperature range and ERP 2015 efficiency compliance. Ecofit E-Series fans feature special airfoil blades made from UL 94 V-0 reinforced plastic. Their unique design (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Construction and Validation of Small Mobile Wind Tunnels for Studying Ammonia Volatilization
… for construction of six wind tunnels 610 Variable speed dc motor (2 hp, 220 V, 10 amp) 600 Fan blade , aluminum, custom fabrication 220 … … 1 high resolution, 1 standard 250 Thermal anemometers, w/ … … purpose 680 Data logger, pro -rated for use with …
-
Journal of Thermophysics and Heat Transfer > Evaluation of Real-Gas Phenomena in High-Enthalpy Aerothermal Test Facilities: A Review
Detailed coolant jet temperature pro les and lm effectiveness distributions on the suction side of a gas turbine blade are measured using a thermocouple probe and a transient liquid crystal image method, respectively. The hole geometries studied include standard cylindrical holes and holes with diffuser-shaped exit portion (i.e., fan -shaped holes and laidback fan-shaped holes).
-
Journal of Thermophysics and Heat Transfer > Effect of Film-Hole Shape on Turbine-Blade Film-Cooling Performance
Detailed coolant jet temperature pro les and lm effectiveness distributions on the suction side of a gas turbine blade are measured using a thermocouple probe and a transient liquid crystal image method, respectively. The hole geometries studied include standard cylindrical holes and holes with diffuser-shaped exit portion (i.e., fan -shaped holes and laidback fan-shaped holes).
-
Three-Dimensional Modeling and Virtual Assembly for Electroplating Line Based on UG--《Journal of Jiangnan University(Natural Science Edition)》2009年03期
;Axial Fan Blades Modeling Techniques Based on PRO /E[J];Compressor,Blower & Fan Technology;2013-05 … Environmental Sciences;China Electroplating Association;BeiHang University;;A Study on the Environmental Protection Standard System for Electroplating …
-
AIAA Journal > Euler-Based Inverse Method for Turbomachine Blades, Part 2: Three-Dimensional Flows
The blade pro le is periodicallyupdatedduring this time-marchingpro- cess using the ow-tangency conditions along the blade surfaces. A computer code was developed that can run in both the standard analysis mode and the inverse … … demonstrated for the design of a transonic ro- tor blade (NASA Rotor 67) and a STF fan .
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
In order to further analyze the mechanism of air dynamic noise of range hood fans, according to the fan size, Pro /Engineer software is utilized to model the forward multi- blade centrifugal fan in this research. … time averaged N-S equation, RNG k − ε turbulent model [5] and standard wall functions are …
-
Analysis of effeciency of cooling system of hollow-shaft automotive alternator
analysis was a G 222 alternator with a specially pro duced rotor with a hollow shaft and … Depending on the calculation of the spe cific alternator, we can talk, not about the elimination of the standard impeller fan , but about the reduction of the blade width or the reduction of their number.
-
Journal of Propulsion and Power > Leading-Edge Shape and Aeroengine Fan Blade Performance
… the leading edge relative to a semicircular pro le result in increased shock and pro le loss. In practice, this loss of ef ciency due to erosion can be recouped through systematic redressing of the fan blades during scheduled servicing and overhaul. … by Suder et al.1 How- ever, with the absence of reliable and standard transition predic- tion …
-
Journal of Propulsion and Power > Analysis of Entrainment in a Sudden-Expansion Channel with Wall Mass Transfer
… the leading edge relative to a semicircular pro le result in increased shock and pro le loss. In practice, this loss of ef ciency due to erosion can be recouped through systematic redressing of the fan blades during scheduled servicing and overhaul. … by Suder et al.1 How- ever, with the absence of reliable and standard transition predic- tion …
-
A generalized grain-size dependence of the fatigue limit
Aging performed under standard conditions [9] was the finishing stage to obtain a stable phase and structural … Moreover, the microstructural state of VT3-1 alloy was obtained that simulates the microstructure after appropriate conditions of thermomechanical treatment used in industrial practice for this alloy in the manufacture of semi-finished products for aircraft engine fan blades . … electronic microscopy, and the quantitative characteristics of certain microstructural components were obtained using the software Image Pro .
Indicates content that may require registration and/or purchase.