Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Process Sensing Technologies USA
Description: Promet EExd Process Moisture Analyzers are hazardous-area rated industrial hygrometer systems for measurement of water vapor content in process gases on natural gas platforms and terminals as well as in petrochemical plants and industrial manufacturing facilities. The
- Instrument Type: Analyzer
- Display: Digital
- Features: Self Calibration
- Measurement Type: Trace
-
Supplier: Process Sensing Technologies USA
Description: Promet I.S. Process Moisture Analyzers are heavy duty, industrial hygrometer systems for measurement of high pressure, process gases and vaporized liquids on natural gas platforms and terminals, petrochemical plants and industrial gas manufacturing facilities. Promet I.S.
- Operating Temperature: -40 to 140 F
- Instrument Type: Analyzer
- Display: Digital
- Application: Process Gas
-
Supplier: Process Sensing Technologies USA
Description: The QMA601 Process Moisture Analyzer provides highly reliable, fast and accurate measurement of moisture content in a wide variety of carrier gases. It has a lower detection limit of 0.1 ppmV with reliable accuracy at sub-ppm trace moisture levels. Using Michell’s
- Instrument Type: Analyzer
- Features: Self Calibration
- Measurement Type: Trace
-
-
Supplier: BARTEC
Description: Reliable trace moisture measurement is essential for maintaining process safety, product quality and asset protection in industrial gas and liquid processing. Even small amounts of water can cause corrosion, hydrate formation or catalyst degradation. The PMA-5674 Process
-
Supplier: Panametrics
Description: Features air.IQ simplifies the selection and installation of your moisture analyzer. Install the moisture probe, wire your power and outputs to the terminal strip, and connect your gas to the inlet fitting. Wall mounted NEMA 4X package Includes the analyzer display,
- Dew Point Range: -166 to 140 F
- Dew Point Accuracy: 5.4 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: KPM Analytics
Description: The NIR-6000 industrial-grade analyzer provides continuous on-line moisture measurement in challenging process environments. Capturing measurements every four milliseconds, our analyzers can automatically adjust your process to meet your moisture measurement
- Moisture Content Range: 0 to 95 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: -4 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: KPM Analytics
Description: Smart RF analyzer, custom-built to your specifications, for process moisture measurement and control of even the most complex products and environments.
- Moisture Content Range: 0 to 60 %
- Moisture Content Accuracy: 0.05 to 1 ±%
- Operating Temperature: 32 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Panametrics
Description: BHGE’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest addition to the series, is a battery operated, moveable
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: 3/4"-16 process interface threads with Viton O-ring Interfaces to a variety of panel meters Molded IP67 cables available for harsh environment Applications: Petrochemical Industrial Gases Natural Gases Power generation Furnace Gas / Heat Treating Air Dryers Pharmaceutical Aerospace Medical
- Dew Point Range: -166 to 68 F
- Operating Temperature: -40 to 185 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
-
Supplier: KPM Analytics
Description: minute. As our entry-level analyzer, the SpectraStar XT-3 offers exceptional value to monitor critical parameters for process control. All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL
- Moisture Content Accuracy: 0.2 ±%
- Operating Temperature: 32 to 104 F
- Form Factor: Analyzer
- Technology: Infrared
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments PPM1 is a trace moisture analyzer for monitoring dew/frost point and ppmV water vapor in gases. The PPM1 is a modular, remotely mounted hygrometer configured to meet your moisture measurement application requirements. The PPM1 uses an electrolytic,
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms
-
Supplier: MIDAC Corporation
Description: The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Operating Humidity: 0 to 100 %
- Measurement Type: %LEL, %Volume, Signature or Spectra, Trace
-
Supplier: Process Sensing Technologies USA
Description: specifically designed for low Oxygen measurement (<100> The AM Trace has a fast response time from 20.9% to low PPM Oxygen. AM Trace also incorporates a moisture sensor which allows measurement of moisture in the range of -60°C to +60°C. With touchscreen technology and front facing
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Portable
- Application: Process Gas
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: These modular process analyzers enable non-contact moisture and multicomponent analysis of liquid, pasty and solid substances right in your laboratory. In addition to the traditional measurement of concentration, the PMD 500 features procedures for completeness controls and
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders, Moisture in Fuels / Liquids
-
Supplier: Accuris
Description: Manual on Installation of Refinery Instruments and Control Systems Part II\x97Process Stream Analyzers Section 4\x97Moisture Analyzers
-
Supplier: KPM Analytics
Description: The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment.
- Test Media: Adhesives / Coatings, Building & Construction Materials, Ceramics / Glass, Chemicals, Concrete / Cement, Food / Drugs, Fuel, Polymers (Plastics, Elastomers), Powders / Granular Materials, Pulp / Paper, Rock / Aggregate, Textiles, Wood / Wood Product
- Display & Special Features: Digital Readout
- Features: Other
- Mounting / Loading Options: Process Line Mounted (Continuous)
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 7900 Series Heat Treat Analyzer System utilizes high stability infrared detectors for the simultaneous measurement of CO, CO2, and CH4. In addition, the analyzer can also be supplied with a non-consumable, long life thermal conductivity cell for hydrogen that is compensated
- Dew Point Range: -148 to 78.8 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: Hydrogen Sense Technology Co., Ltd
Description: The H2SENSE Model 5000 / 5100 have full range hydrogen gas sensor inside and are designed for process analyzing. Our patent solid state thin film palladium alloy hydrogen sensor is hydrogen specific and does not have cross sensitivity with other gas so it provides the most reliable result for
- Operating Temperature: -4 to 104 F
- Operating Humidity: 0 to 95 %
- Response Time: 30 seconds
- Measurement Type: %Volume
-
Oil Sensors and Analyzers - Trace Moisture and Hydrocarbon Dew Point Analyzer HCDT-5673 -- hcdt-5673Supplier: BARTEC
Description: within a single analyzer and a common sample conditioning system, enabling consistent and reliable monitoring of gas quality parameters under real process conditions. This approach allows the simultaneous and direct measurement of trace moisture and hydrocarbon condensation
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 430DPL analyzer utilizes a temperature-controlled T/C cell for the detection of H2 in process gas. This cell produces a small millivoltage output which is directly proportional to the H2 detected. This output is then amplified and displayed on a digital readout meter and is
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: ASTM International
Description: This method is for determining moisture in gas or liquid hydrocarbon streams with the use of an on-line analyzer. The method is primarily a summary of available instruments that can be selected. The instrument and sampling system associated with a UOP process unit is specified
-
Supplier: Cole-Parmer
Description: • The MA moisture analyzers can be used for quick and reliable determination of the moisture content of liquid, pasty and solid substances • User-friendly programming operations with onscreen icons • Space-saving design conserves valuable bench top space • Effortless cleaning •
- Capacity: 0.15435 lbs
- Type: Moisture Balance
-
Supplier: Cole-Parmer
Description: • The MA moisture analyzers can be used for quick and reliable determination of the moisture content of liquid, pasty and solid substances • User-friendly programming operations with onscreen icons • Space-saving design conserves valuable bench top space • Effortless cleaning •
- Capacity: 0.441 lbs
- Type: Moisture Balance
-
Supplier: Meter Group
Description: Multi-sample Moisture Content Analyzer Measure the moisture content of nine soil samples with just four minutes of hands-on work time. How it Works To start a measurement, place up to 9 soil samples in TrueDry's rotating tray, close the lid, and select a program. Select
- Moisture Content Range: 0.1 to 99 %
- Moisture Content Accuracy: 0.01 to 0.05 ±%
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Kett US
Description: Similar to the KJT330, this measurement system is custom-configured to test one or more product components. Moisture, fat, protein and coating thickness are just a few of the items that can be accurately measured on a continuous basis. Measurements are made on open process lines and
- Moisture Content Range: 0 to 100 %
- Form Factor: Analyzer
- Display: Digital Readouts
- Technology: Infrared
-
Supplier: CHINO Works America Inc.
Description: The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99
- Moisture Content Range: 0 to 70 %
- Moisture Content Accuracy: 0.1 to 0.8 ±%
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: ASTM International
Description: 1.1 This test method covers the quantitative determination of water in liquefied petroleum gases (LPG) from 1 mg/kg to 250 mg/kg using an online electronic moisture analyzer, also known as an electronic hygrometer or dew point analyzer, in the absence of methanol or other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Mark 3 Moisture Analyzer MA-Mark-3 For More Flexibility, Reliability, and Cost-Effectiveness Short measurement times increase your flexibility and allow you to make real-time changes to your process if desired. Highly precise measurement results even with very dry samples make
- Form Factor: Analyzer
- Display: Digital Readouts
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders, Moisture in Fuels / Liquids
-
Supplier: Kett US
Description: This simple-to-use device allows the user to conduct accurate, continuous measurement of product components - without sampling, product contact, or degradation. Using the principle of near-infrared reflectance, items such as moisture, fat, protein, film thickness and carbon content (BTU) can
- Moisture Content Range: 0 to 100 %
- Form Factor: Analyzer
- Display: Digital Readouts
- Technology: Infrared
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 1 Multi-Component Gas Analyzer The MLT 1 multi-component gas analyzer can measure up to five gas components as a stand-alone analyzer, a system control analyzer with front panel display and keypad of
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Kett US
Description: Entry level on-line process moisture analyzer. Utilizing smarthead technology, this system provides instant, non-contact, non-destructive measurement of liquids and solid
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: 0 to 110 F
- Electrical Outputs: Analog Current
-
Supplier: Nova Analytical Systems Inc.
Description: vapors, or particulates in the sample.A built in sample pump draws in samples that are of insufficient pressure from the process. The sample flow is shown on a small rotometer with valve. The analyzer then reads the dew point continuously.
- Dew Point Range: -10 to 90 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 0 to 120 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: In addition to remarkable precision, the PCE-A-315 inline moisture analyzer delivers significant cost savings. The PCE-A-315 lowers energy costs by enabling shorter drying times and reduces labor costs by automating the moisture monitoring process. Suitable for the
- Moisture Content Range: 5 to 40 %
- Moisture Content Accuracy: 0.5 to 1 ±%
- Operating Temperature: 41 to 131 F
- Variables Measured: Moisture Content, Temperature
-
Supplier: Panametrics
Description: moisture sensor technology The HygroProII combines a technologically advanced aluminum oxide moisture sensor with robust electronics for unequaled overall performance. Features Intrinsically safe Ambient to ppb-level moisture measurement using next-generation aluminum oxide
- Dew Point Range: -166 to 50 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Meter / Indicator, Transmitter
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 900 Series analyzers have been designed for monitoring recovered and processed gases from landfill and biogas sites. This equipment continuously removes moisture from the wet sample gas without the need for cooling water, compressed air, or failure-prone thermoelectric
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
. The PMA-5674 Process Moisture Analyzer provides accurate and stable trace moisture measurement in gases and liquids, even under demanding process conditions such as high pressure or hazardous areas. Using an optical fibre (read more)
Browse Moisture Meters Datasheets for BARTEC -
index of the efficiency of the electrolyzer. Maximizing an electrolyzer’s safety and efficiency requires highly reliable and accurate sensor technology. As a recognized leader in process analyzers, Panametrics offers a complete system for hydrogen, oxygen and moisture measurement for water electrolysis. Learn more at https://lnkd.in/e_pqnWBn (read more)
Browse Moisture Meters Datasheets for Panametrics -
Panametrics offers Tunable Diode Laser Absorption Spectroscopy (TDLAS) to measure the moisture concentration in common gases. The TDLAS portfolio, featuring the Aurora product line, consists of industrial analyzers with intuitive interfaces and patented technology for (read more)
Browse Moisture Meters Datasheets for Panametrics -
The new moisture analyzer packaged solution simplifies the selection and installation of your moisture analyzer. Only a few simple steps; install the moisture transmitter, and connect your loop power and sample gas or liquid to the inlet fitting and you are ready to measure. Other (read more)
Browse Moisture Meters Datasheets for Panametrics -
conditions. Aurora RM’s fast response immediately alerts the user when moisture concentrations are out of compliance; once corrected, gas can be quickly cleared for process normalization. The Aurora RM analyzers have an intuitive interface that makes them (read more)
Browse Moisture Meters Datasheets for Panametrics -
Learn how our PM880 Portable Aluminum Oxide analyzers are employed to measure moisture content at various points in the LNG value chain processes to ensure process efficiency. Click here to read the full story > https://lnkd.in/eAZtHgqt (read more)
Browse Moisture Meters Datasheets for Panametrics -
in various applications. In electrical circuits like circuit breakers in SF6 Gas, or moisture level control in hydrogen gas to cool generators. The applications in the semiconductor and the medical industry are mainly moisture content control in process gases and in (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division -
Pressure sensors are used in many applications. But sometimes the standard version does not offer an ideal solution. The following example shows how E+H Sensors&Components can help to tailor sensors exactly to the customers application. The J22 TDLAS is a gas analyzer that (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
flowmeters to ensure the accuracy of your high-value assets, moisture and gas analyzers to stay on top of your moisture levels, or you require outside expertise to support your current processes - we have a solution for you. (read more)
Browse Flow Controllers Datasheets for Panametrics -
The Superdew 3 is a single channel, inline hygrometer suitable for continuous trace moisture measurement of process gases and dry compressed air. Ideal for a wide range of applications where precise measurement, control and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
Focus and Balance Mark IFPAC s PAT Summit in San Juan
Henslee, IFPAC consultant and Chief Editor of JPAC, discussed his extensive experience with multivariate analyzers at Dow and other companies. Dr. Henslee led groups that specified, installed and started up over 500 new process analyzers in more than a dozen sites worldwide, and provided technical
-
Air-Cooled Sample Conditioner for High Temperature Gas Sampling
to return to the process, ensuring that the analyzer sample. remains as a single gas phase.
-
Making the Difficult Look Easy: PAT at Talecris
pots for a specified time in order to complete a lengthy drying process. At the end of the drying process, samples are taken from each drying pot and sent to the lab, where they are tested for acetone content. However, since moisture and acetone are not homogenously distributed in the paste
-
Interphex Stands Test of Time (and Economy)
possible before. The PHAZIR and POD product lines are broadly used in a variety of quantitative and qualitative pharmaceutical applications including raw material inspection, at-line and online process control, moisture content analysis and more. They enable the expert as well as the non-technical
-
Therapeutic Dose: The Importance of Design Qualification
By Emil W. Ciurczak, Cadrai Technology Group This is all well and good for lab work, but now we are trying to do process analysis and it s a whole new ballgame. For simply automating a lab assay for at- or on-line work, many reputable companies can easily supply a case-hardened instrument. If we
More Information Top
-
The Best Practices In Moisture Control of Sour Natural Gas as Export Gas: Case Study on Line Water Content Analyzer Assessment in a Gas Plant
For assessment of Michell online process moisture analyzers , in comparison to laboratory Michell's ceramic moisture sensor and portable monitor (ASTM D-5454) and Chilled mirror device as manual dew point tester (ASTM D-1142), a periodical test has been done.
-
ISA SCADA - SCADA: Supervisory Control and Data Acquisition
If small numbers of special instruments are required, such as flowmeter totalizers, pollution-monitoring electronics, or process moisture analyzers , they are often housed in the marshalling panel.
-
Moisture / Dew Point
The Mission Critical Process Moisture Analyzer is a fully automatic self-calibration dew point system designed for tough measurement applications such as Natural Gas.
-
Moisture / Dew Point / Measurement
The Mission Critical Process Moisture Analyzer is a fully automatic self-calibration dew point system designed for tough measurement applications such as Natural Gas.
-
Michell Expands Calibration Lab | News | The Engineer
Responding to the demand for their process analyzers, Michell Instruments has recently expanded their calibration laboratory for hydrocarbon dew-point and process moisture analyzers , doubling its capacity.
-
Feasibility of leak-detection instrumentation for duplex-tube steam generator. [LMFBR]
5.2.9 Process Analyzers Electrolytic Moisture Monitor .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Moisture-Analyzer/Manuals/MAN-MA35-e.pdf
Busy symbol, plus/minus sign, standby symbol: The J symbol is shown here when the moisture analyzer is processing a function.
-
AMETEK Offers Rack-Mountable Version Of Its Model 3050 Moisture Analyzer
The Model 3050-RM Moisture Analyzer from AMETEK Process Instruments combines quartz-crystal accuracy with on-line accuracy and easy-to-use operation in a 19-inch cost-competitive rack package.
-
On-Line Multi-Component Analysis Of Solid Materials Using Nir Instruments
Generally the on -line moisture analysers are a process control tool, the concern of production engineering, whereas the composition analysers are within the domain of quality control.
-
Technical Paper: The MIDAC Low Moisture in Corrosive Gases Process Analyzer for Continuous On-Line Applications
Midac has developed a Titan On-Line Process Analyzer for measuring moisture in corrosive gasses.
Indicates content that may require registration and/or purchase.