-
Supplier: Newark, An Avnet Company
Description: PROFIBUS (RS485) to fiber converter
-
Supplier: L-com, Inc.
Description: The L-com FOACCVSPESC020 is a RS485 to duplex SC connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPESC020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and
- Features: Full Duplex
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: The L-com FOACCVSPEST020 is a RS485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm supporting Profibus. The FOACCVSPEST020 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for PROFIBUS and
- Features: Full Duplex
- Network: RS232/422/485
-
-
Supplier: Fieldbus International AS
Description: information handling The Operation Temperature Range is -40 °C – +85 °C, and the current draw is 14mA. The T410 is a round card with 65 mm in diamter. Applications The T410 is intended to be integrated into Modbus instruments that shall be upgraded to interface to
-
Supplier: Fieldbus International AS
Description: Modbus/Profibus termination and Profibus Address setting. Applications The T510 is intended for integration of existing Modbus instruments into a Profibus PA network. Examples are system integrators who are building Profibus PA based systems, and manufacturers of
-
Supplier: DigiKey
Description: Converter, Serial to PROFIBUS Adapter Card RS-232/422/485
- Serial Protocol: RS232, RS232/422/485, RS422, RS485
- Features: Serial/Device Server
-
Supplier: DigiKey
Description: PROFIBUS (RS485) TO FIBER CONVER
- Primary Port Maximum Cable Distance: 2,000 m
-
Supplier: S.I. Tech, Inc.
Description: The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud in linear bus topology. The 2145 can be used as an optical repeater between the fiber optic segments, an
- Connector: DB-9, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: GE Grid Solutions
Description: multiple outputs. P485 Modbus to Profibus Converter The P485 Modbus to Profibus Converter is an external DIN-rail mounted device which provides Profibus network connectivity to Modbus devices via a serial RS232/RS422/RS485 interface. The
- Network Equipment: Multiplexer, Router, Switch
- Form Factor: Rack Mount
- Features: Ruggedized
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Acromag, Inc.
Description: RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to
- Digital I/O Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
-
Supplier: Acromag, Inc.
Description: RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to
- Digital I/O Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
-
Supplier: Acromag, Inc.
Description: DC Current or DC Voltage Signals 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±1V, ±5V or ±10V DC 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud 963PB: 12 DC current input channels 964PB: 12 DC
- Analog Input Channels: 12 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: DC Current or DC Voltage Signals 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud 961PB: 6 DC current input
- Analog Input Channels: 6 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: ASCO Power Technologies
Description: wide DIN modules capable of handling up to four wire circuits in each module. FEATURES: Double Density Packaging for up to 4 Wire Protection per Module Quick Mount Grounding Foot 10kA 8/20 usec Range of Voltages to Handle All Process I/O Applications High Bandwidth Low
- Maximum Surge Current: 20,000 amps
- Number of Protected Lines: 4 #
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, IEC, UL
-
Supplier: ASCO Power Technologies
Description: wide DIN modules capable of handling up to four wire circuits in each module. FEATURES: Double Density Packaging for up to 4 Wire Protection per Module Quick Mount Grounding Foot 10kA 8/20 usec Range of Voltages to Handle All Process I/O Applications High Bandwidth Low
- Maximum Surge Current: 20,000 amps
- Number of Protected Lines: 3 #
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, IEC, UL
-
Supplier: ASCO Power Technologies
Description: wide DIN modules capable of handling up to four wire circuits in each module. FEATURES: Double Density Packaging for up to 4 Wire Protection per Module Quick Mount Grounding Foot 10kA 8/20 usec Range of Voltages to Handle All Process I/O Applications High Bandwidth Low
- Maximum Surge Current: 20,000 amps
- Number of Protected Lines: 4 #
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, IEC, UL
-
Supplier: Clark Solutions
Description: batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter and model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer. Model 6300 switching module is
- Digital I/O Channels: 0 #
- Operating Temperature: 14 to 158 F
- Sampling Frequency: 5 kHz
- Features: AC Current Input, AC Voltage Input, Frequency Input, Networkable System, Other, Other Input, Other Output
-
Supplier: CAS DataLoggers
Description: I/O modules. There is a range of I/O modules for users to select an appropriate module(s) for their application. I/O modules are available for any number of channels and sensor types. A network interface enables ProfiMessage devices to be integrated into a TCP network or to be
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
Find Suppliers by Category Top
Featured Products Top
-
Profibus Lab Additional information can also be found at http://www.sitech-bitdriver.com/products/rs485multidrop.htm. S.I. Tech is a fiber optic systems company marketing products worldwide under Bit-Driver® and Fiber Cluster® trademarks. For additional information call Toll Free 866-SITECH-1, Phone 630-761-3640, or Fax 630-761-3644. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has a Fiber Optic Bit-Driver®, Model #2145, which meets Profibus-DP specifications. Multimode or Single mode Fiber Plastic or Glass Fiber 9600 Bps to 12 Mbps – switch selectable Din Rail Mounting Status Indicators Tested & Approved by Profibus Lab Learn More (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The LUCI-M couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. It has a variety of input and output ports so it can be used with lots of other Analog to Digital (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics
More Information Top
-
CPU315 - Entries - Industry Support - Siemens
I am attempting to only transmit a couple of control characters (2 or 3) from the PLC Profibus port to a PC via a Profibus / RS232 converter .
-
Modbus RTU / Interfaces
The P485 Modbus to Profibus Converter is an external DIN-rail mounted device which provides Profibus network connectivity to Modbus devices via a serial RS232 /RS422/RS485 interface.
-
Gateway / Converters
The P485 Modbus to Profibus Converter is an external DIN-rail mounted device which provides Profibus network connectivity to Modbus devices via a serial RS232 /RS422/RS485 interface.
-
Communication Systems and Information Technology
Therefore, this paper, based on software and hardware design development, presents a multi-protocol converter which implements to convert each other between the current mainstream protocol RS232 and RS485, TCP/IP, MODBUS, CAN, PROFIBUS . .... the different equipment hardware’s compatibility, the physical interface of these protocols are designed to intrinsic safety and…
-
Wind-To-Hydrogen Project: Operational Experience, Performance Testing, and Systems Integration
These signals are exported from the local PLC controller via RS232 and transmitted to the main Wind2H2 system PLC via a Profibus communication link. .... Figure 2-20 shows the internal layout of the DC/DC power converter (bottom) and downstream capacitor and…
-
Design, Fabrication, and Characterization of a Compact Deep Reactive Ion
Etching System for MEMS Processing
…a simple diode (the archetypal 1N4148 small signal diode works well) between the TX line of each MFC and a common RX line on one of the MAX3232 converters , whenever one MFC attempts … the high signals through to the MAX3232, and the .... A 10 kM pull-down resistor (pulled down to the negative RS232 voltage level) is connected to … multiple pieces of equipment, including the CAN-based DeviceNet and the RS-485-based Profibus and Modbus.
-
newproducts
The two RS232 and two RS485 ports allow the G315 to commu- nicatetovirtuallyanyserialdevice.TheG315’sEthernet10/100 Base-TX port delivers unprecedented connectivity by support- ing up to four protocols simultaneously. .... communications card, providing users with extended serial communication or fieldbus connectivity such as Profibus , DeviceNet or CANOpen. .... As with all G3 panels, the G315 comes standard with an integrated protocol converter , allowing the HMI…
-
I need 3 serial interfaces on a CPU224XP - Entries - Industry Support - Siemens
I will use a RS232 /485 converter to connect to the printer. .... Can I connect TD200C using a Profibus Slave module?
-
CP 5611(dp master)-profibus-SIMEAS Q (dp slave)-opc scout - Beiträge - Siemens Industry Online Support – Siemens AG
…Q PAR for configuration and calibration of SIMEAS Q units with RS485 or PROFIBUS -DP interface on .... Connecting cable SIMEAS Q to PC incl. .... RS232 /RS485 converter .
-
An open architecture patient monitoring system using standard technologies
The generated vital signals were measured by an eight-channel analog- to -digital converter card at 12-bit resolution. .... As the selected industrial panel PC had no direct fieldbus communi- cation interface, we used an external fieldbus link module, which can act as a gateway between the Profibus DP and the RS232 serial port of the panel PC [10].
Indicates content that may require registration and/or purchase.