Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 121 programmable DC current source is a precision instrument suitable for bench-top use or panel-mounted operation in labs, test facilities, and manufacturing environments. It provides a low-noise, highly stable source of current up to 100 mA, with
- Form Factor: Desktop / Free Standing
-
Supplier: ValueTronics International, Inc.
Description: The 220 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current
-
Supplier: IET Labs, Inc.
Description: Various features and options make the VI-700 an effective choice for many manual and programmable voltage and current source applications.
- Temperature Coefficient: 10 ±ppm/°C
- Operating Temperature: 10 to 40 C
- Output Voltage Range: 0.2 to 20 volts
- Voltage Resolution (per Step): 0.0001 to 0.01 volts
-
-
Supplier: Newark, An Avnet Company
Description: MCP1631, PROGRAMMABLE CURRENT SOURCE, REF DESIGN; Device Topology:-; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Input Voltage Min:3.5V; Input Voltage Max:16V; Core Chip:MCP1631HV, PIC16F616; Kit Contents:Board RoHS Compliant: NA
-
Supplier: Amp-Line Corp.
Description: Constant Current Source (Linear AC Power Source / Power Supply): Output Current: specified by customer; 1000 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost.
- AC Output Current: 0 amps
- Output Frequency: 0.00006 MHz
- AC Input Voltage: 120 to 230 volts
- Input Frequency: 50 to 400 Hz
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 400 amps
- AC Output Power: 500 VA
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The 6240B is a DC voltage/current source/monitor enabling high-speed response pulse source and measurement capabilities up to ± 15V at ± 1A (max. 4A @ 20ms pulses). By its implemented low-resistance measurement function it can cancel thermal EMF (electromotive force) as a
- DC Output Voltage: 0.3 to 15 volts
- DC Output Current: 0.00003 to 4 amps
- Features: DC Power Supply
-
Supplier: Amp-Line Corp.
Description: Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-10 A @ 25 V compliance voltage (per phase); 750 watts total; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output range(s) can be ordered at no
- AC Input Voltage: 120 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 10 amps
- DC Output Power: 749.9999999999964 watts
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The low-noise MeasureReady™ 155 precision current and voltage source combines premium performance with unprecedented simplicity for materials scientists and engineers requiring a precise source of voltage and current. With extensive experience in low-noise instrumentation
- Form Factor: Desktop / Free Standing, Rack Mount
-
Supplier: Wayne Kerr Electronics
Description: modularization for a wide range of capacity settings High-performance current limiter (set with peak value and RMS value) Measurement functions: Voltage, current, power, crest factor, power factor, frequency, harmonic current (Option) etc. Power unit energization settings
- AC Output Voltage: 155 to 310 volts
- Output Frequency: 0.000001 to 0.00055 MHz
-
Supplier: Wayne Kerr Electronics
Description: ES series high-performance power sources deliver a stable supply of AC or DC power for testing and measurement applications, functions and simultaneous voltage-frequency sweeps, and a variety of measurement functions. You can use in EMC tests such as low frequency immunity test and harmonic
- AC Output Voltage: 0 to 150 volts
- Output Frequency: 0.000001 to 0.0011 MHz
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a typical input power factor
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a typical input power factor
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a typical input power factor
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a typical input power factor
- Type: AC Power Source, Programmable Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The 61504 is a 2000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V / 300V /
- Type: AC Power Source
-
Supplier: Cole-Parmer
Description: flash drive to quickly recall and initiate routine tests • Remotely control using USB Host or LAN This combination power source and analyzer is ideal for electronics development, manufacturing, quality control, and IEC compliance testing. Because it measures small currents with high
- AC Output Current: 8.4 amps
- DC Output Voltage: 0 volts
- Type: AC Power Source
-
Supplier: Cole-Parmer
Description: flash drive to quickly recall and initiate routine tests • Remotely control using USB Host or LAN This combination power source and analyzer is ideal for electronics development, manufacturing, quality control, and IEC compliance testing. Because it measures small currents with high
- AC Output Current: 4.2 amps
- DC Output Voltage: 0 volts
- Type: AC Power Source
-
Supplier: AMETEK Programmable Power
Description: Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two times the full voltage current as the voltage
- AC Output Voltage: 0 to 312 volts
- AC Output Current: 0 amps
- AC Output Power: 4,500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: AC products is an industry-leading Five (5) Years. iX2™ Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two
- AC Output Voltage: 0 volts
- AC Output Current: 0 amps
- AC Output Power: 500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: Associated Power Technologies, Inc.
Description: Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage
- AC Output Voltage: 0 to 300 volts
- AC Output Power: 4,000 VA
- Output Frequency: 0.00004 to 0.0005 MHz
- AC Input Voltage: 208 to 230 volts
-
Supplier: AMETEK Programmable Power
Description: configurations Separate terminal blocks for single-phase and three-phase AC outputs Download AMETEK Programmable Power's newest white paper here to learn more about the Sequoia Series. Simple Operation The Sequoia Series programmable grid simulator can be operated completely from its
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Associated Power Technologies, Inc.
Description: Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in
- AC Output Voltage: 0 to 300 volts
- AC Output Power: 1,000 VA
- Output Frequency: 0.00004 to 0.00045 MHz
- AC Input Voltage: 115 to 230 volts
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE AC POWER SOURCE, 2KVA; Product Range:9830B Series; Output Power Max:2kVA; Output Voltage Max:150V; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE AC POWER SOURCE, 3KVA; Product Range:9830B Series; Output Power Max:3kVA; Output Voltage Max:150V; Output Current Max:30A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes
-
Supplier: Tektronix, Inc.
Description: Keithley Source Measure Unit (SMU) is also known as Keithley SourceMeter®. It is an instrument that can precisely source voltage or current and simultaneously measure voltage and/or current. It integrates the capabilities of an individual power supply, a digital
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE LOGIC CONTROLLER; Current Rating:7mA; Product Range:-; For Use With:TWIDO Programmable logic controllers; Signal Input Type:Sink/Source; Supply Voltage:24VDC RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: fixed off-time (TOFF) of approximately 10.5µs. The LED string is driven at constant current, thus providing constant light output and enhanced reliability. Selecting a value of a current sense resistor can externally program the output LED current of the HV9925. The peak
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Microchip Technology, Inc.
Description: and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing. Protection
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 8 to 40 volts
- Features: Other
-
Description: IEC 62501:2024 applies to self-commutated converter valves, for use in a three-phase bridge voltage sourced converter (VSC) for high voltage DC power transmission or as part of a back-to-back link, and to dynamic braking valves. It is restricted to electrical type and production tests. This
-
Supplier: Krohn-Hite Corporation
Description: “IMBEDDED STANDARD” and/or simulator; design, testing, simulation and certification of thermocouples, strain gages and transducer instrumentation. GENERAL DESCRIPTION The Krohn-Hite Model 523 Precision DC Source is a h ighly stable and repeatable dc voltage source and dc curr ent
- DC Voltage Range: 0.000000001 to 1 volts
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Calibration Signal: DC Voltage
-
Supplier: SPIE - Education
Description: This course describes the current state of the art, research directions, and principles of high-power fiber lasers and amplifiers. Recent advances have permitted output powers of these devices to reach well over a kilowatt, and underpinning fiber technology, pump lasers and pump coupling will
- Type: Course
- Technology / Subject Expertise: Electronics, Lasers, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Microchip Technology, Inc.
Description: MD2134 consists of CMOS digital logic input circuits, an eight-bit current DAC for aperture weighting amplitude control, and a programmable 15-level pulse amplitude modulation (PAM) current-source that does not include a zero level. The fast current sources
- Device Type: Beamformers
- Features: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: PMR-18 - PNP, Cabled, 18mm Housing Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Supply Voltage: 10 to 30 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light
- Operating Distance: 540 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Supplier: Tri-Tronics Company, Inc.
Description: PMR-18 - PNP, Cabled, 18mm Housing Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M8 Housing Type: Miniature Rectangular Supply Voltage: 10 to 30 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic
- Operating Distance: 540 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
Find Suppliers by Category Top
Featured Products Top
-
SAN DIEGO, CA (December 6, 2022) – AMETEK Programmable Power is pleased to unveil the new California Instruments Sequoia and Tahoe Series of precision programmable AC and DC sources. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
as a growing company, the opportunity to move up our corporate ladder is great. Imagine being the leader of your own sales group in a matter of only a few years. Check out current job listings (read more)
Browse Terminal Blocks Datasheets for bisco industries -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
addition to the AMETEK Programmable Power portfolio of high-power testing solutions. The new Mi-BEAM Series features full DC source and sink capabilities with power levels from 12kW up to 37kW. The Mi-BEAM Series is fully scalable up to 1.2MW with parallel systems. The available voltage ranges of 600V, 1 (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
ADI's MAX17614 ideal diode/power source selector device offers adjustable protection boundaries for systems against positive and negative input faults up to +60 V and -65 V and output load current up to 3 A. The device features two internal nFETs connected in series with a low (read more)
Browse Power Supplies Datasheets for DigiKey -
EA?PSI 9500?06 DT | 500V 6A 1000W High Voltage Auto-Ranging Programmable Desktop DC Power Supply The EA?PSI 9500?06 DT belongs to German EA Elektro?Automatik PSI9000 DT series, distributed by TPS, high-performance lab bench DC source as alternative to ametek programmable power supply for (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
EA-PSB 10500-180 4U 30 kW Programmable Bidirectional DC Power Supply and Electronic Load The EA-PSB 10500-180 4U is a high-power, programmable bidirectional DC power supply that seamlessly integrates the functions of a laboratory-grade power source (source) and an (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
EA-ELR 10080-120 2U Programmable DC Electronic Load with Energy Recovery The EA-ELR 10080-120 2U is a state-of-the-art programmable DC electronic load, also known as an Energy Recovery Load or Recuperating Electronic Load. This 3000W DC Load is engineered to sink up to (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
EA-PSB 10500-30 3U 5000W Programmable Bidirectional DC Power Supply The EA-PSB 10500-30 3U is a high-performance programmable bidirectional DC power supply from the PSB 10000 3U series, integrating the functionality of a laboratory power supply (source) and an electronic load (sink) into (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
EA-PSBE 10360-40 3U Programmable Bidirectional DC Power Supply 5kW 360V 40A The EA-PSBE 10360-40 3U is a high-density programmable bidirectional DC power supply from the EA-PSBE 10000 3U Series, integrating both source and sink functions with regenerative energy recovery. Delivering up (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Programmable AC Sources Add Features to Expand Purchasing Options
a Programmable AC Source or DC supply, " modern AC sources offer higher power densities, and they can provide considerable flexibility in power, current, and voltage ratings, helping you future-proof your test systems to meet changing requirements.
-
Dimming Power LEDs Using a SEPIC Converter and MCP1631 PIC Attach PWM Controller (.pdf)
This application note covers the general concept, design and some source code modifications for using the MCP1631HV Digitally Controlled Programmable Current Source Reference Design for an LED lighting application. The document offers additional insight into the MCP1631HV Digitally Controlled
-
Detecting Circulating Currents and Hot Spots in Normally Non-current Carrying Conductors and Structural Members
or even fire. Conducted or radiated heat from nearby hidden sources can also cause hotspots in unexpected locations. This heat is easily detected with infrared scanning. Through its Comprehensive Services Program (CSP), the Tennessee Valley Authority contracts with its distributors of electric power
-
Application Note: Driving Color RGB LEDs with the AAT3123
An RGB LED can be driven with a combined 60mA constant current source supply from an AAT3123. This is accomplished by connecting the four constant current source outputs (D1 to D4) from an AAT3123 and programming the device to output 15mA for each source. This solution is intended to supply up
-
What is Autoranging?
"Autoranging" is the term used to describe the ability of a programmable DC source to maintain full power output across a wider range of output voltages and currents than traditional DC power supplies
-
GMC-I ProSys Case Study
model AL-200-CR-H/S-GPIB programmable constant current power source which successfully met their requirement.
-
Frequently Asked Questions for comp.lang.functional
Version of 1st August 2001 is an unmoderated usenet newsgroup for the discussion of all aspects of functional programming languages, including their design, application, theoretical foundation, and implementation. Articles posted to this (and other) newsgroups are archived on the web
-
Weak Links
By Carla Reed, Marsh Inc. Changing Environment Requires Changing Controls The supply chain environment has subtly changed over a period of years. The current environment now includes players whose identity may be masked through the complexity of second-, third-, and fourth-tier relationships
More Information Top
-
Smart AD and DA Conversion
From this, it follows that the step-size of the programmable current sources should be ΔId < 11 µA.
-
Page 2. Semiconductor parts with 092 in root number
200mA 2-Terminal Programmable Current Source .
-
Page 4. Semiconductor parts with 309 in root number
200mA 2-Terminal Programmable Current Source .
-
Dimming Power LEDs Using a SEPIC Converter and MCP1631 PIC Attach PWM Controller (.pdf)
This application note covers the general concept, design and some source code modifications for using the MCP1631HV Digitally Controlled Programmable Current Source Reference Design for an LED lighting application.
-
Programmable Current Source
Programmable Current Sources .
-
Experimental Evaluation of SiC PiN Diode Forward Bias Degradation and Long Term Stability
50A Programmable Current Source And Voltage Measure 50A Programmable Current Source And Voltage Measure .
-
Digitally programmable accurate current sources for logarithmic control of the amplification or attenuation in a gain cell
The specified function of the programmable current source is basically a logarithmic D/A conversion.
-
XIII Mediterranean Conference on Medical and Biological Engineering and Computing 2013
A Programmable Current Source for MRCDI and MREIT Applications . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.