-
Supplier: RCD Components, Inc.
Description: Programmable Delay Line Construction: DIP, 16 PIN TO 64 PIN Application: TTL, ECL TT3 3 BIT Total delay times from 14nS to 287nS Incremental delays of 1nS to 40nS 7nS zero step delay 16-pin DIP package TT4 4 BIT Total delay times from 30nS to
- Time Delay: 14 to 1,040 ns
- Delay Line Technology: Digital
- Package Type: Through Hole Technology (THT)
- Delay Line Type: Variable
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Increment range: 0.25 through 5.0ns • Delay tolerance: 1% (See
- Time Delay: 0.25 to 5 ns
- Rise Time: 2 ns
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Four indep’t programmable lines on a single chip • All-silicon CMOS technology • Low quiescent current (1mA typical) • Leading- and trailing-edge accuracy • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Increment range: 1.5ns through 25ns • Delay
- Time Delay: 1.5 to 25 ns
- Rise Time: 2 ns
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Accuris
Description: DELAY LINES, PROGRAMMABLE 16 PIN COMPATIBLE, 3 BIT, TTL COMPATIBLE
-
Supplier: Accuris
Description: DELAY LINES, ACTIVE, 16-PIN DIP COMPATIBLE, PROGRAMMABLE 3-BIT, TTL COMPATIBLE
-
Supplier: Accuris
Description: DELAY LINES, ACTIVE, 16-PIN DIP COMPATIBLE, PROGRAMMABLE 3-BIT, TTL COMPATIBLE, WITH INPUT BUFFER
-
Supplier: Integrated Device Technology
Description: The ICS854S296I -33 is a high performance LVDS Programmable Delay Line. The delay can vary from 2.2ns to 12.5ns in 10ps steps. The ICS854S296I -33 is characterized to operate from a 3.3V power supply and is guaranteed over industrial temperature range. The delay of
- Delay Line Technology: Digital
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Delay Line Type: Variable
-
Supplier: Accuris
Description: Delay Lines, Active, 16-Pin Dip Compatible, Programmable 3-Bit, TTL Compatible, with Input Buffer
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Increment range: 0.25 through 5.0ns • Delay tolerance: 1% (See
- Time Delay: 0.25 to 5 ns
- Rise Time: 2 ns
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES: Input & output TTL buffered 4-Bit TTL programmable delay line Two separate outputs; inverting & non-inverting Completely interfaced Compact & low profile
- Time Delay: 7.5 to 1,500 ns
- Delay Line Technology: Digital
- Delay Line Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ACCES I/O Products, Inc.
Description: The Watchdog card can generate an interrupt request one Counter 0 period-width before the reset timeout. For example, if a reset period of 60 seconds is used with a 5 milli-second delay stored in Counter 0 (the result of a maximum value delay), an interrupt would occur at 59.995
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI, PCI-X
-
Supplier: ValueTronics International, Inc.
Description: Oscilloscope and DMM Channels for Safety Full Floating Measurement Capability up to 600 VRMS Advanced Trigger – Delay, Pulse and Video (Line Count and Field Select) 21 Automatic Measurements RS-232 Programmability/Communications Oscilloscope Functions Sensitivity: 5 mV to 50 V/div (to
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: OMEGA Engineering, Inc.
Description: conductivity/resistivity module or via CDTX-2850 (For conductivity/resistivity models see omega.com/ dpu91_conductivity) Input Specifications Digital Serial: ACSII, TTL level, 9600 bps Frequency Input: Sensitivity: 80 mV @ 5 Hz, gradually increasing with frequency Span: 0.5 Hz to 1500 Hz @
- Electrical Output: Analog Current
- Features: Digital Display, Digital Front Panel
- Interface Options: Serial / Digital
-
Supplier: Laurel Electronics LLC
Description: output transmitter for time interval can transmit pulse width or time delay between individual pulses to a resolution of 0.2 µs for periodic events. It can also transmit average pulse width or average time delay between multiple pulses. Time interval is measured between inputs on
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: state relays. Fill operations are repeated continually with a programmable delay from 10 ms to 199.99 sec, or based on an external control input. Three items are tracked by the batch control software. These can each be scaled to engineering units of total or flow rate and displayed by
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: ValueTronics International, Inc.
Description: tests, and the 10 MHz bandwidth needed to test third-generation CDMA signals. Instantaneous Peak Power You can also measure the instantaneous peak power level of a pulse modulated signal with the 8652A. A built-in delay line lets you trigger a few nanoseconds ahead of the pulse for
Find Suppliers by Category Top
Featured Products Top
-
How Precision Timing Drives Factory Automation Efficiency and Reliability Automotive assembly line robotics must install parts within a millimeter of precision—even minor timing errors can lead to misalignments, defects, costly rework and production delays. Robots in factory (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
major programs. Key Takeaways Production line inefficiencies: Static layout planning creates material flow bottlenecks that are costly to fix after physical installation. NC programming risk: Untested toolpaths lead to machine crashes, high (read more)
Browse Manufacturing Support Software Datasheets for Dassault Systèmes - DELMIA -
, propagation delay calibration paths, and Subminiature Version A (SMA) connectors. The outputs are AC-coupled with 50 Ω transmission lines, which make the outputs suitable to drive 50 Ω impedance instruments. The EV-ADF4378SD1Z requires an SDP-S board (not supplied with the kit). The SDP (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
Orbit® provides the way forward for all precision measurement or positioning needs, whether on the production line or in the laboratory. Orbit® provides a complete solution for integrating different measurement position and control sensors smoothly and simply into network solutions. The (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
supply chain is disrupted. OEMs have come to rely heavily on supply chains running efficiently as it is a crucial role in the purchasing process, with expectations that their products would be delivered on time and in good condition. When disruptions occur — such as port delays or global (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
adds histogram and line graph display Maximum 1 Mpts enhanced FFT, supporting the spectrum analyzer functions of Amplitude spectrum, Power spectrum, Psd, Real part, Imaginary part, Phase spectrum 54 kinds of parameter measurement Mask and limit testing is a standard (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
positioning. With Magnetek control systems and Duff-Norton actuators, aerospace manufacturers can improve efficiency, safety, and productivity across production lines and MRO operations. The Role of Motion Control in Aerospace Aerospace operations require precise movement (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
make the sensor suitable for component counting, rotating cam detection, machine-cycle monitoring, conveyor sequencing, and production-line position feedback. However, total system response also depends on target geometry, target speed, PLC scan time, input filtering, and the control program (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
Equator gauging systems have helped to improve yield and increase process capabilities of production lines around the world, by providing high accuracy dimensional inspection data next to turning and machining centres, at the point of manufacture. The new larger Equator 500 system now enables (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw -
. The device belongs to the STM32F103 medium-density performance line. ST currently lists the STM32F103C8 as an active product in volume production, making it suitable for maintaining established equipment and developing products that require a mature, widely supported MCU platform. The (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Page 1. Semiconductor parts with 744 in root number
Quad programmable 4-bit TTL /CMOS delay line .
-
Page 1. Semiconductor parts with 444 in root number
Quad programmable 4-bit TTL /CMOS delay line .
-
Low-cost enhancement of the signal-averaging capability of transient recorders using a small computer
The programmable delay is based on a TTL buffered delay line ?
-
A programmable-delay line.
Delays are programmed via twelve TTL -level data lines .
-
Design of a 16-point Winograd fast Fourier transform algorithm integrated circuit system
The only other circuitry required is two on-board PROMS to program the FPGA, a de- lay line , and two TTL flip-flops.
-
A new approach to a nondestructive reverse bias safe operating area test system
When the desired collector current level (DCCL) is reached a ttl compatible signal is sent to the input of each of two programmable delay lines (PDL).
Indicates content that may require registration and/or purchase.