Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: Mixer
- Motor Speed: 100 to 2,000 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE Propellers are engineered to withstand the test of time, ensuring that you get the maximum value out of your purchase. The exceptional material properties of PTFE provide resistance against wear and tear, making these propellers a reliable choice for continuous use in various
-
Supplier: Madden Manufacturing, Inc.
Description: also available, including the Franklin Type IMDS motor with built in controller. Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm. Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets
- Applications / Industry: Chemical Processing
- Mixer Type: Propeller / Impeller
-
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune's clamp mounted, air driven mixer uses 316SS shaft and 316SS marine propellers. Knob allows clamp to be loosened without tools to adjust shaft angle. Handle allows firm grip on mixer when positioning. Three blade left-hand marine propellers pump downward in normal
- Motor Power: 1 to 2 HP
- Mixer Type: Agitator, Propeller / Impeller
- Operating Condition: Batch Operation
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Sulzer Ltd.
Description: Complete answer to highly energy efficient submersible mixers (type ABS) for a wide range of applications in industry and municipal treatment plants. The right solution to match mixing task for agitating, blending, mixing, dissolving and suspension of solids in industry, municipal treatment
- Operating Condition: Continuous Feed
- Media Type: Liquids, Solutions, Emulsions
- Mixer Type: Propeller / Impeller
- Features: Variable Speed
-
Supplier: MXD Process
Description: Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility. Features of our economy clamp mount mixers: Adjustable clamp positioning Heavy-duty electric motor with optional VFD Wetted materials made of 316 or 304 grade
- Motor Speed: 1,750 rpm
- Motor Power: 3 HP
- Features: Other Mixer Type
- Mounting: Portable
-
Supplier: MXD Process
Description: Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility. Features of our economy clamp mount mixers: Adjustable clamp positioning Heavy-duty electric motor with optional VFD Wetted materials made of 316 or 304 grade
- Motor Speed: 0 to 600 rpm
- Motor Power: 4 HP
- Features: Other Mixer Type
- Mounting: Portable
-
Supplier: MXD Process
Description: Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility. Features of our economy clamp mount mixers: Adjustable clamp positioning Heavy-duty electric motor with optional VFD Wetted materials made of 316 or 304 grade
- Motor Speed: 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Features: Other Mixer Type
- Mounting: Portable
-
Supplier: MXD Process
Description: Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility. Features of our economy clamp mount mixers: Adjustable clamp positioning Heavy-duty electric motor with optional VFD Wetted materials made of 316 or 304 grade
- Motor Speed: 350 rpm
- Motor Power: 1.5 HP
- Features: Other Mixer Type
- Mounting: Portable
-
Supplier: KSB AG
Description: Design Horizontal submersible mixer with self-cleaning ECB propeller, closecoupled design, direct drive, explosion protection to ATEX II G2 T3 or T4. Applications Handling of municipal and industrial waste water and sludges, also in environmental engineering (biogas plants, etc.).
- Motor Power: 17.4228650037367 HP
- Operating Temperature: 104 F
- Operating Condition: Continuous Feed
- Features: Continuous Speed, Explosion Proof
-
Supplier: Cole-Parmer
Description: a 316SS shaft and propeller. The propeller folds to fit through the drum opening, and opens to 9-inches in diameter. Mixers mount directly to a 2-inch coupling or flange, or order the optional cap mounting flange to use mixer on any plastic screw cap on bulk mixing
- Motor Speed: 43 to 430 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: a 316SS shaft and propeller. The propeller folds to fit through the drum opening, and opens to 9-inches in diameter. Mixers mount directly to a 2-inch coupling or flange, or order the optional cap mounting flange to use mixer on any plastic screw cap on bulk mixing
- Motor Speed: 43 to 430 rpm
- Motor Power: 0.75 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Pope Scientific, Inc.
Description: The compact Series 600 mixer is the ideal choice for those less demanding applications and where space is at a premium. As with all Pope mixers, you may select from a wide range of motors, seals, impellers and other options to match your exact application needs.
- Motor Speed: 800 rpm
- Motor Power: 0.25 to 0.75 HP
- Operating Temperature: -20 to 240 F
- Pressure Range: 75 psi
-
Supplier: Serfilco, Ltd.
Description: Material: SS Performance: Mixers Features GEAR DRIVE and DIRECT DRIVE • For tank sizes to 4500 gallons Pumping rate to 5600 gpm • Single or dual propeller configurations • Variable speed drive available for shear sensitive liquids • Mixers for special applications available.
-
Supplier: Pump Solutions Group
Description: Neptune Mixer Company offers a complete line of Bung-Entering Drum Mixers. Two styles for water-like solutions use a folding propeller. Two styles (Series H & HGS) for viscous fluids use permanent blades and are offered in higher horsepowers. All Neptune Bung-Entering Drum
-
Supplier: Madden Manufacturing, Inc.
Description: also available, including the Franklin Type IMDS motor with built in controller. Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm. Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets
- Applications / Industry: Chemical Processing
- Mixer Type: Propeller / Impeller
-
Supplier: Mixer Direct
Description: The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in
- Number Of Blades / Vanes: 3
- Outside Diameter: 9 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in
- Number Of Blades / Vanes: 3
- Outside Diameter: 8 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Cole-Parmer
Description: Light-Duty Mixer is engineered for mixing smaller batches of light to medium-light viscosity fluids at high speeds.|Light-duty laboratory mixers include:|3/8" dia x 12"L, 316 SS shaft
2-1/2" dia, 316 SS propeller
collet
10"L x 9/16" dia aluminum mounting- Motor Speed: 0 to 6,000 rpm
- Motor Power: 0.1 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Mixer Direct
Description: The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in
- Number Of Blades / Vanes: 3
- Outside Diameter: 10 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Description: to mix at speeds ranging from 10 to 600 rpm. The series sizes of mixers enables the flexibility to handle a wide range of fluid types and mixing duties, such as high intensity mixing and gentle product mixing. Mag mixers for sealless mixing and blending. Magnetic mixers are:
-
Supplier: Flygt, a Xylem brand
Description: Offer highly efficient solutions for any tank shape and size.
- Operating Temperature: 0 to 190 F
- Mixer Type: Agitator, Propeller / Impeller
- Applications / Industry: Agricultural Products, Food and Beverage Processing, Paper and Pulp Processing, Water / Wastewater Treatment
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction
- Number Of Blades / Vanes: 3
- Outside Diameter: 5 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Flygt, a Xylem brand
Description: Dry installation for wastewater and sludge applications
- Operating Temperature: 0 to 190 F
- Mixer Type: Agitator, Propeller / Impeller
- Applications / Industry: Agricultural Products, Food and Beverage Processing, Paper and Pulp Processing, Water / Wastewater Treatment
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: Pump Solutions Group
Description: Neptune Mixer Company offers a complete line of Bung-Entering Drum Mixers. Two styles for water-like solutions use a folding propeller. Two styles (Series H & HGS) for viscous fluids use permanent blades and are offered in higher horsepowers. All Neptune Bung-Entering Drum
-
Description: SK090 light duty mixer, uses the planetary reduction mechanism, structure of gathering together, high bearing capacity, motor power ranges from 0.25 to 2.2 KW. SK090 is a specially designed economical portable and fixed mount mixer applicable for light duty mixing requirements. For
-
Supplier: Flygt, a Xylem brand
Description: Efficient bulk flow, low energy consumption, and positioning flexibility.
- Operating Temperature: 0 to 190 F
- Mixer Type: Agitator, Propeller / Impeller
- Applications / Industry: Agricultural Products, Food and Beverage Processing, Paper and Pulp Processing, Water / Wastewater Treatment
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be
- Feed Rate: 11,000 GPH
- Motor Speed: 11 to 1,800 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: Pump Solutions Group
Description: allows most efficient mixer positioning. • Fixed cup plate mount optional. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs. • 316SS propellers and shafts
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be
- Media Viscosity: 1 to 5,000 cps
- Capacity: 6.684027313609214 to 668.4027313609214 cubic feet
- Motor Power: 3 HP
- Operating Condition: Batch Operation
-
Description: High shear dispersing and emulsifying is often required when efficiently, rapidly and uniformly distribute one or several phases into another continuous phase, while normally these phases are immiscible. Working Principle The high tangential velocity produced by high speed rotor, and the strong
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Magnetic mixer drive unit generates the rotation of the single-use magnetic impeller coupled to a non-shedding ceramic bearing, enabling Flexel® for Magnetic Mixer to efficiently dissolve and disperse powders, suspensions, solutions or mix emulsions. The magnetic mixer drive
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
- Operating Environment: Laboratory
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: LevMixer® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel® for LevMixer® to efficiently mix powders, suspensions, solutions or emulsions. The drive unit is mobile and cart-mounted.
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
- Features: Disposable Rotor, Liquids, Solutions, Emulsions, Other Applications / Industry, Powders or Granules, Suspensions, Slurries, Pastes, Colloids
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be
- Feed Rate: 11,000 GPH
- Motor Speed: 11 to 1,800 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: Sulzer Ltd.
Description: Sulzer SALOMIX® and Scaba mixing and agitation technology offers a wide range of products for industrial applications. Side-mounted horizontal and top-mounted vertical agitators, dynamic chemical mixers, and tower and tank flow management products guarantee effective mixing and agitating
- Mixer Type: Agitator, Propeller / Impeller
- Operating Condition: Continuous Feed
- Media Type: Liquids, Solutions, Emulsions
- Mixer / Homogenizer Location: Side Entry, Top Entry
Featured Products Top
-
ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
ROSS VersaMix Multi-Shaft Mixers are proudly designed and manufactured in the U.S. to optimize the processing of medium to high-viscosity products. These versatile mixers exhibit outstanding (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Scale Up of High Shear Rotor-Stator Mixers
represents the first step in exploring the particular benefits of rotor/stator technology for a given application. This familiar laboratory tool is generally equipped with a variety of interchangeable attachments that allow it to operate in a variety of mixing modes - as a conventional HSM, as a propeller
-
Sizing Your Mixer Head
In order to ensure successful operation of a mixer in a specific application, it is necessary to select the proper size mixer, operating speed amd propeller. We offer numerous possibilities. Therefore, we have prepared a reference table, as a guide, to assist you in your selection process. How
More Information Top
-
Evaluation of Flygt Mixers for Application in Savannah River Site Tank 19 Test Results from Phase A: Small-Scale Testing at ITT Flygt
Shrouded axial propeller mixers manufactured by ITT Flygt Corporation are one of the suggested alternatives.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
6.4 Turbine and propeller mixers .
-
Harry's Cosmeticology
Propeller mixers are relatively slow and the velocity gradient between the mixer and the walls of the container is so low that this type of equipment is usually considered very low shear.
-
Evaluation of Flygt Mixers for Application in Savannah River Site Tank 19 Test Results from Phase B: Mid-Scale Testing at PNNL
Shrouded axial propeller mixers manufactured by In Flygt Corporation are one of the suggested alternatives.
-
Evaluation of Flygt Mixers for Application in Savannah River Site Tank Summary of Test Results from Phase A, B, and C Testing
Shrouded axial propeller mixers manufactured by ITT Flygt Corporation are one of the suggested alternatives.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > CHEMICAL...
Of these, only turbine and propeller mixers are used for rapid mixing applications.
-
Introduction to Water Resource Recovery Facility Design, Second Edition > Physical and Chemical Processes
Of these, only turbine and propeller mixers are used for rapid mixing applications.
-
Optimization of cosmetic preservation: water activity reduction
Stirring was always performed with a propeller mixer (Turbotest laboratory mixer equipped with an axial flow propeller, Rayneri, VMI).
-
Physicochemical Treatment Processes
Axial mixers can further be subdivided into other categories, the most common of which are propeller mixers and turbine mixers.
-
Handbook of Industrial Mixing: Science and Practice Complete Document
For effective blending of liquids in large tanks using side-entering propeller mixers , it is important to create the flow patterns shown in Figure 6-21.
Indicates content that may require registration and/or purchase.