Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epoxies Etc...
Description: 10-3713 used as a two component ultra clear epoxy adhesive designed for a variety of bonding applications. 10- 3713 forms a crystal clear bond line and is formulated with proprietary ultraviolet protectors to minimize yellowing of the cured epoxy. This adhesive when UV aged in a
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.41826091 W/m-K
- Coeff. of Thermal Expansion (CTE): 27.77777777777778 µin/in-F
- Tensile Strength (Break): 9,400 psi
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 2000, Proprietary Hybrid Chemistry, Electrically Conductive Die Attach Adhesive LOCTITE® ABLESTIK 2000 electrically conductive die attach adhesive is designed for Pb-free PBGA and Array BGA packaging. This product is able to withstand the high reflow
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 µin/in-F
-
Supplier: DuPont Electronics & Imaging
Description: IPC 4203A/1 Pyralux® FR Sheet Adhesive DuPont™ Pyralux® FR sheet adhesive is a proprietary B-staged modified acrylic adhesive coated on release paper. Sheet adhesive is used primarily to bond flexible innerlayers or rigid cap layers in multilayer lamination. It is
- Chemical System: Acrylic / Polyacrylate
- Features: Die Bonding Adhesive / Compound, Encapsulating / Potting, Film / Sheet, Specialty / Other, UL Approved
- Industry: Electronics, OEM / Industrial
-
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 2025DSI, Proprietary Hybrid Chemistry, Die Attach LOCTITE® ABLESTIK 2025DSI die attach adhesive is designed for use in array packaging. Non-conductive High reliability Improved work life
- Viscosity: 11,500 cP
- Thermal Conductivity: 0.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK ABP 2036SF, Proprietary Hybrid Chemistry, Die Attach, Non-conductive Adhesive LOCTITE® ABLESTIK ABP 2036SF non-conductive die attach adhesive has been formulated for use in high throughput die attach applications. This material is designed to minimize stress and
- Viscosity: 9,830 cP
- Thermal Conductivity: 1 W/m-K
- Coeff. of Thermal Expansion (CTE): 27.77777777777778 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK ABL 2288A, Proprietary Hybrid Chemistry, Die attach LOCTITE® ABLESTIK ABL 2288A die attach adhesive is designed for high reliability leadframe packaging applications. It can be used in a variety of package sizes.
- Viscosity: 11,000 cP
- Coeff. of Thermal Expansion (CTE): 106.66666666666666 µin/in-F
-
Supplier: Titebond
Description: Titebond® 991 PROvantage Wood Flooring Adhesive is based on proprietary VOC-compliant advanced solvent technology. This unique combination provides the installer with the benefits of excellent green grab and superior bond strength, while being environmentally responsible and complying
- Viscosity: 125,000 cP
- Features: Specialty / Other
-
Description: Low Flow PBDE FREE Flame Retardant Unsupported Adhesive Free Film Description T4350 is our proprietary low-flow ROHS compliant self-extinguishing adhesive on a release liner, creating an isolated adhesive suitable for use as a bonding layer. T4350 tapes are engineered for
- Thickness: 0.001 to 0.002 inches
- Peel Strength / Adhesion: 8 lbs/in
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Specialty / Other, Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Chemical-Resistant Adhesive Transfer Tape 96105CR features a 3M proprietary adhesive designed for electronic device component bonding. With exceptional chemical resistance, this 50 µm (2.0 mil) clear tape is ideal for high and medium surface energy substrates such as metals,
- Thickness: 0.002 inches
- Adhesive: Transfer
-
Supplier: Can-Do National Tape
Description: Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M 467MC Adhesive Transfer Tape is a 2 mil (0.05 mm) adhesive transfer tape, 200MP high performance acrylic adhesive on MicroChannel PCK 58# 4.2 mils (0.106 mm) Paper Liner. 3M 467MC features a 200MP laminating
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: DuPont Electronics & Imaging
Description: enhances design aesthetics. It is coated on one side with a proprietary B-staged modified acrylic adhesive. It is used in mobile devices, computers, military electronics, and 3-D lighting systems for automotive applications including daytime running lights (DRL), turn lights, high/low
- Chemical System: Acrylic / Polyacrylate
- Industry: Automotive, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Die Bonding Adhesive / Compound, Electrical Insulation / Dielectric Material, Film / Sheet, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: L2+T3 is an adhesive transfer tape that does not have a carrier, this enables it to provide maximum conformability and good adhesion to open and closed cell foam surfaces. The L2 adhesive platform features a proprietary 3M modified acrylic adhesive that withstands
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Adhesive: Transfer
-
RF and Microwave Laminates - Copper Clad Laminate, Coverlay, Bondply & Sheet Adhesive -- Pyralux® FRSupplier: DuPont Electronics & Imaging
Description: Adhesive thickness: 12, 25, 50 and 75um Certified to IPC 4203A/1 Pyralux® FR Sheet Adhesive DuPont™ Pyralux® FR sheet adhesive is a proprietary B-staged modified acrylic adhesive coated on release paper. Sheet adhesive is used primarily to bond flexible
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Specialty / Other, Tested to IPC, UL Listed
-
Supplier: New Pig Corporation
Description: in your restroom Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping
- Width: 9 inch
- Length: 9 inch
- Mat Type: Wet Area Mat
-
Supplier: New Pig Corporation
Description: odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to stop slip and trip hazards; peels up easily Mats stick to your floor and won't
- Width: 18 inch
- Length: 15.5 inch
- Mat Type: Wet Area Mat
-
Supplier: New Pig Corporation
Description: coverage Permanently infused antimicrobial technology prevents the growth of odor-causing bacteria and mold on the mats to keep restrooms cleaner and fresher smelling Proprietary, full-coverage adhesive backing keeps mats in place underfoot with no shifting, curling or flipping up to
- Width: 19 inch
- Length: 24 inch
- Mat Type: Wet Area Mat
-
Supplier: New Pig Corporation
Description: bunching up or flipping over to prevent slips, trips and falls in workstations and around machinery Proprietary adhesive sticks to the floor with a super-tight grip, but peels up easily for quick changeouts; reduces cleanup time to make your facility more productive Sticks to most
- Width: 32 inch
- Length: 600 inch
- Mat Type: Absorbent
-
Supplier: Excelitas Technologies Corp.
Description: recognized as the global leader in spot UV curing for precision assemblies using light-cured adhesives. Ideal for a variety of industries including electronics, medical device and opto-electronics assemblies, the OmniCure S2000 provides fast, strong cures of UV adhesives which results
- Lamp / Output Power: 200 watts
- Lamp Intensity: 30,000 mW/cm²
- Features: Other
- Type: Spot / Wand
-
Supplier: Allied Electronics, Inc.
Description: 3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces. This tape is an excellent choice for use near
-
Description: Lightweight FR Carpet Tape Lightweight PET Film with Proprietary Differential Adhesive System Applications Carpet & non-textile flooring installation on interior floors and stairs of aircraft. General mounting and bonding. Features & Benefits Differential adhesive forms an
- Thickness: 0.0039000000000000003 inches
- Peel Strength / Adhesion: 0.4925 to 0.164375 lbs/in
- Temperature Resistance: -1.1111111111111112 to 93.33333333333333 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber
-
Description: Low-Flow Flame Retardant Adhesive on White PET Film Description T9041 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with white PET film and are designed for laminated busbar applications requiring a formable, all purpose dielectric material. The
- Width: 12 to 48 inches
- Thickness: 0.003 to 0.007 inches
- Peel Strength / Adhesion: 5 lbs/in
- Dielectric Strength: 106,299,212.598425 V/m
-
Description: Adhesive Differential Proprietary Formulation Backing/Carrier Polyester Color Black Features Hand tearable for easy of use. Excellent abrasion resistance (class D). Strong & durable. Excellent adhesion to harness materials - won Applications Engine compartment wire harness wrapping and
- Backing: PET / Polyester, Plastic / Polymer
- Features: Single-Sided Adhesive, Specialty / Other
-
Supplier: Epoxies Etc...
Description: 20-3302 is a two component, ultra clear epoxy system. It provides excellent optical transmission along with outstanding adhesion and electrical properties. This high purity grade polymer system is formulated with proprietary ultraviolet protectors to minimize yellowing of the cured epoxy.
- Viscosity: 250 cP
- Use Temperature: -49 to 275 F
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 µin/in-F
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.008 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Budnick Converting, Inc.
Description: DW 915-2 is a red polyester tape coated with a proprietary, Silicone-Free, acrylic adhesive. DW915-2 will remove cleanly at elevated temperatures and has good solvent resistance. This product passes all low outgassing requirements as stated in ASTM E-595.
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 1.9375 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M All Weather Flashing Tape 8067 Tan is an acrylic adhesive with a proprietary film backing, which is used for sealing, flashing, splicing, and waterproofing applications in the construction industry. It is self adhering, durable, high tack, and resistant to UV, moisture, and tears. 4
- Temperature Resistance: -18 to 49 C
- Adhesive: Acrylic
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1210 is a double coated clear polypropylene film tape which is manufactured on an 80 lb. paper release liner. 1210 is double coated with a proprietary clear adhesive system which exhibits outstanding bond strength to difficult surfaces, such as untreated polyethylene film and other
- Thickness: 0.0092 inches
- Peel Strength / Adhesion: 11.25 lbs/in
- Temperature Resistance: -12.222222222222221 to 65.55555555555556 C
- Features: Double-Sided Adhesive, Specialty / Other
-
Supplier: IDENTCO International
Description: manufacturing process. Withstanding temperatures up to 500˚F (260˚C), IDENTCO masks are designed to remove cleanly, leaving no adhesive residue. Masks are supplied on 2 mil polyester liner and IDENTCO’s proprietary REEL-e® dispenser reels for ultimate feeder and auto-apply equipment
- Width: 0.25 to 0.75 inches
- Temperature Resistance: 260 C
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Removable, Single-Sided Adhesive
-
Supplier: Mitsui Chemicals America, Inc.
Description: available for use in hot melt adhesives, adhesive tapes and toner materials for copy-machines.
-
Supplier: Kayaku Advanced Materials, Inc.
Description: For High Frequency Electronics Paratronix’s SignalSeal is a proprietary polymer that is deposited in ultra-thin and uniform layers on high-frequency or high-speed circuits, protecting these circuits from the elements without degrading performance. Meeting, and exceeding, a battery of
-
Supplier: Pall Water
Description: Proprietary CoLD Melt™ fiber technology Continuous gradient pore structure media provides both prefiltration and final filtration Proprietary center core for greater mechanical strength and chemical resistance (0.5 - 10 !m)Resists contaminant unloading even at high differential
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® HXC is DuPont™ Kapton® MBC black polyimide film coated with epoxy ideal for products where uniform matte black appearance is desired. It is coated on one side with a proprietary B-staged modified epoxy adhesive. The Pyralux® HXC coverlay is used to encapsulate etched
- Dielectric Constant (Relative Permittivity): 3.6 to 3.7
- Features: Electrically Insulating / Dielectric, Encapsulating / Potting, Film / Sheet, Specialty / Other, UL Approved
- Industry: Electronics, OEM / Industrial
-
Supplier: Graphene Laboratories, Inc.
Description: adhesive properties of a traditional adhesive. This product is unique in that it also requires strong electrical resistance, thereby broadening its range of possible applications. To achieve this, the G6E-TSHV™ Epoxy is formulated with a blend of proprietary nanomaterials,
- Viscosity: 400,000 to 450,000 cP
- Use Temperature: 77 to 302 F
- Thermal Conductivity: 2.9 W/m-K
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Medical / Food (Sanitary / FDA)
Find Suppliers by Category Top
Featured Products Top
-
sensitive, precise and expensive components and devices. The Polyonics family of high performance engineered tapes include: Double Coated Bonding and Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments (read more)
Browse Datasheets for Polyonics -
light energy. Quantaflex is a Screen Printed, Polymer Thick Film, Flexible, Electroluminescent Lamp. Quantaflex also refers to the Proprietary System of Materials, Chemical Formulations and Manufacturing Processes used to manufacture our E.L. Lamps. Thin and flexible light (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc. -
Products, a converter of custom foam, rubber, adhesive, film, foil and tape products. Our leadership Team has over 125 years of combined experience in manufacturing, engineering, quality control and customer service. We have developed proprietary ink formulations and performed rigorous testing (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
the hip with Able Industrial Products, a converter of custom foam, rubber, adhesive, film, foil and tape products. Our leadership Team has over 125 years of combined experience in manufacturing, engineering, quality control and customer service. We have developed proprietary ink (read more)
Browse Sensor Chips Datasheets for Quantaflex Printed Electronics Inc. -
, which operated for over 37 years. We are now joined at the hip with Able Industrial Products, a converter of custom foam, rubber, adhesive, film, foil and tape products. Our leadership Team has over 125 years of combined experience in manufacturing, engineering, quality control and customer service (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
You can't put an internal thread in technical ceramics...right? That used to be true, until now. At INSACO, we developed a proprietary method to internally thread ultra-hard, post-fired ceramics like alumina, sapphire, and zirconia with submicron accuracy. (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc. -
reflect industry best practices and proprietary procedures. Formulating, producing, testing, and applying our polyurethane foam materials gives us unique insight into distinct properties. Our well-honed quality assurance activities have made General Plastics a recognized center of excellence for (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
reflect industry best practices and proprietary procedures. Formulating, producing, testing, and applying our polyurethane foam materials gives us unique insight into distinct properties. Our well-honed quality assurance activities have made General Plastics a recognized center of excellence for (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Graphene Enhanced Conductive Adhesives
G6 Epoxy offers a broad range of electrically conductive adhesives based on proprietary fillers. In our formulations, we extensively use nanomaterials, especially graphene, which profoundly enhance the performance of epoxy resins.
More Information Top
-
A Brief History and Review of the Early Practice and Materials of Gap-Filling Inthe West
A brief introduc- tion considers the different approaches to restoration of craftspeople working within a trade or craft and those who were menders and restorers, as well as the widespread use of proprietary adhesives and filling materials.
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Therefore, many proprietary adhesives are developed for varying bonding processes.
-
Comparative study of dentin adhesives
Materials investigated, codes and manufacturers: 1, pro- prietary adhesives .
-
Adhesives in demanding applications
Detailed studies conducted within the author's own laboratory has shown that a wide range of proprietary adhesives , mostly epoxy based, exhibit characteristics intermediate between the two extremes indicated in Figs 2 and 3.2 Within this study, exposure trials with joints subjected …
-
Specialty Films
Proprietary adhesives bond the ECTFE films to the core PET film.
Indicates content that may require registration and/or purchase.