-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, PT1000, CLASS B, 200 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Resistance:1kohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Thermometrics Corporation
Description: The Pt1000 has 1000 ohms resistance at 0 C. These sensors are normally fitted into some type of protective sheath or mounting to form a probe.
- Technology: Wire Wound
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, PT1000, -50 TO 500DEG C, THT; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:1kohm; Product Range:PPG Series
-
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, PT1000, -200 TO 600DEG C, TH; Sensing Temperature Min:-200°C; Sensing Temperature Max:600°C; Resistance:1kohm; Product Range:PPG Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 4-channel analog input; For Pt1000/RTD resistance sensors; light gray
-
Supplier: RS Components, Ltd.
Description: Correge DSE2/PT1000 RTD Sensor
- Operating Temperature: -4 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Technology: Platinum
-
Supplier: Win Source Electronics
Description: Manufacturer: TEWA Sensors LLC Win Source Part Number: 890328-TT-PT-1000A-2050-11-AUNI Features: RTD Probe Package: Bulk Package: Probe Mounting: Free Hanging Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status:
- Features: RTD
-
Supplier: Yageo Nexensos
Description: Nickel Thin Film RTD Elements are characterized by a large change in resistance vs. temperature, and availability in several industry-standard temperature coefficients. We offer a variety of Nickel RTD sensors (Ni RTD) with different resistance values (Pt100, Pt120,
- Operating Temperature: -76 to 482 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Length: 0.1968505 inch
- Width / Diameter: 0.0787402 inch
-
Supplier: OMEGA Engineering, Inc.
Description: The PR-21 RTD sensors are made with 316L Stainless Steel probes welded to 316L Stainless Steel housings for strength and corrosion resistance. The sensors include a 4-pin, M12 A-Coded male connector for easy connection to patch cables or extension cables.
- Sensed Temperature: -58 to 482 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
-
Supplier: Electro-Sensors, Inc.
Description: RTDS with a 1/2 in. flexible liquid-tight conduit fitting (e.g. belt alignment rub block temperature). 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD-
- Sensor Termination Type: Conduit Connector
- Features: RTD
-
Supplier: Powell Electronics, Inc.
Description: Surface-Mount RTD Temperature Sensor
- Category: Element / Chip
-
Supplier: OMEGA Engineering, Inc.
Description: This Sanitary Temperature Sensor containes a PT100 Platinum RTD element and is designed for use in Food, Dairy, Beverage and BioPharmaceutical Clean-In-Place (CIP) type applications. The sensor includes a 1½" 16AMP mounting flange that conforms to ASME BPE-2007 for easy
- Sensed Temperature: -58 to 392 F
- Diameter or Width Range: 0.1875 to 0.375 inch
- Sensitive Length: 3 to 6 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 036778-ZNI1000TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Resistance (Ohms): 1.14k Current: 5mA Thermistor Type: RTD Temperature: -55°C to 150°C Categories: Sensors, Transducers Status: Active Popularity: Medium
- Sensor Termination Type: Other
- Features: RTD
-
Supplier: TE Connectivity
Description: Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .15 Operating Temperature (Max) : 250 DEGC [482 DEGF ] Operating Temperature Range
- Operating Temperature: 482 F
- Technology: Platinum, Wire Wound
-
Supplier: OMEGA Engineering, Inc.
Description: This pt100 RTD sensor probe is designed to provide the ultimate in adaptability. Its 24" length can be reduced in the field by cutting off the required tube length using a standard tube cutter. Combining the PRCTL sensor with Omega's wide variety of fittings and accessories can
- Sensed Temperature: -328 to 500 F
- Diameter or Width Range: 0.17716545 to 0.25 inch
- Sensitive Length: 23.62206 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Module features ◆ The module supports 3-channel RTD thermal resistance (PT1000) temperature acquisition ◆ The module could be connected to a 2-wire or 3-wire PT1000 temperature sensor ◆ The internal bus of the module and field input adopts magnetic isolation ◆ The module
- Analog Input Channels: 3 #
- Resolution: 15 bits
- Accuracy: 0.5 % FS
- Operating Temperature: -31 to 158 F
-
Supplier: U.S. Sensor
Description: U.S. Sensor's thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. The construction of a thin
- Operating Temperature: -50 to 500 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Technology: Platinum, Thin Film, Wire Wound
-
Supplier: Advantech
Description: The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series. Robust 6 channels RTD input module Broader operating temperature range: -40 ~ 85°C Broader power input Range: +10~+48 VDC
- Data Acquisition: Input Module
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Nexensos Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Termination Style: PC Pins Package: Bulk Operating Temperature: -196°C ~ 150°C Alternative Parts (Cross-Reference): Cross Product Status: Active Resistance @
- Reference Resistance: 1000 Ohms
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: ifm efector inc.
Description: For the signal evaluation of temperature sensors and resistance thermometers Reduced mounting complexity and error sources compared to head transmitters Automatic recognition of the connected sensor type Full potting and robust connection technology for high vibration resistance
- Sensed Temperature: -58 to 572 F
- Diameter or Width Range: 2.0472452 inch
- Sensitive Length: 0.7086618 inch
- Features: RTD
-
Supplier: Thermometrics Corporation
Description: PT100 sensors offer excellent accuracy over a wide temperature range (from -200 to +850 C).
- Operating Temperature: -328 to 1,562 F
- Technology: Wire Wound
-
Supplier: Piezo-Metrics
Description: Measurement Range: -199°C to 600 °C (-326ºF to 1,112°F) Water Resistance: IP64 (Splash-Proof) Temperature Sensor: PT100 and PT1000 The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Data Acquisition: Datalogger / Recorder
- Inputs: RTD Input
-
Supplier: Piezo-Metrics
Description: Measurement Channels: Temperature 1ch Thermocouple Type:K, J, T, S or Pt100/Pt1000 (sensor not provided) Measurement Range: TC: -199 to 1700 °C | Pt: -199 to 600 °C Accuracy TC Thermocouple & PT Sensors Type K, J, T: ±0.3 °C + 0.3 % of reading Type S: ± 1 °C + 0.3 % of reading
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Data Acquisition: Datalogger / Recorder
- Inputs: RTD Input, Thermocouple Input
-
Supplier: OMEGA Engineering, Inc.
Description: The 3-A Approved OMEGA® PRS-S-M12 and PRS-H-M12 Series RTD Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet
- Sensed Temperature: -58 to 392 F
- Diameter or Width Range: 0.1875 to 0.375 inch
- Sensitive Length: 3 to 6 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
-
Supplier: DigiKey
Description: RTD Pipe Sensor Assembly
- Operating Temperature: -40 to 221 F
-
Supplier: 4B Components, Ltd.
Description: Screw in positive mount installation Grease zerk for bearing lubrication 1/2” NPT conduit entry PT100 - RTD Type Continous temperature monitoring
-
Supplier: Beckhoff Automation LLC
Description: The KL3228 analog input terminal enables connection of eight resistance sensors. The Bus Terminal’s circuitry can handle sensors using the 1-wire technique. Linearization over the full temperature range is realized with the aid of a microprocessor. The temperature range can be selected
- Data Acquisition: I/O Module
-
Supplier: Cole-Parmer
Description: modes include auto-off and low-battery indicators, MIN/MAX, and data hold Versatile anemometer uses a low-friction vane and displays air velocity measurements in five units. High-precision humidity sensor provides a quick response time to make accurate calculations for wet bulb, dew point,
- Sensed Temperature: 14 to 212 F
- Features: RTD
-
Supplier: Yageo Nexensos
Description: Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic wire wounds (both single and dual RTDs) in a wide choice of resistance
- Operating Temperature: -148 to 1,220 F
- Nominal Resistance: 500 R0 @ 0° C
- Length: 1.181103 inch
- Width / Diameter: 0.10236226 inch
-
Description: P/N: TSP-008 Temperature probe The sensing element is placed in the inner metal housing, which is connected to the cable shielding. Inner metal housing is inserted into the stem, but it must be electrically isolated from the stem. This “double-housing” ensures high electromagnetic immunity. Cable
- Sensed Temperature: 77 to 158 F
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- Features: RTD
-
Supplier: SWAN Analytical USA, INC.
Description: Precision temperature sensor Pt1000, PG 13.5, screw plug for SWAN transmitters.
- Sensed Temperature: 32 to 212 F
- Diameter or Width Range: 0.4724412 inch
- Sensitive Length: 4.66535685 inch
- Sensor Termination Type: Other, Plug or Quick Connect
-
Supplier: Classic Automation LLC
Description: Micro Innovation XI/ON - Analog input, 4 temperature sensors, PT100/1000
- Data Acquisition: I/O Module
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various
- Features: RTD
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various
- Features: RTD
Find Suppliers by Category Top
Featured Products Top
-
, high reliability and repeatability within a wide temperature range from -200 °C up to 1000 °C. Because of very small dimensions and low thermal mass, the thin-film temperature sensors exhibit a very short response time. IST sensor products from the FlipChip Series (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. They have excellent long (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
HV-compatible Pt100 and Pt1000 sensors provide high measurement accuracy and fast response times, making them ideal for monitoring temperatures between individual battery cells and in confined installation spaces. Type (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Bröckskes has developed a modular HV measurement system that covers the entire measurement chain, including HV thermocouples (type K), high-temperature variants, HV Pt100/Pt1000 resistance sensors, HV measurement cables, and certified HV modules. The selection of sensors is an (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Conductivity sensor Innovative Sensor Technology IST AG has combined thin- and thick-film technologies to develop ceramic-based conductivity sensors that include a resistive temperature sensor (Pt1000 IEC 60751 F0.3), thus allowing for accurate compensation at the (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
When standard off the shelf signal conditioning solutions will not do the job, Dataforth design and engineering team is ready to help with customized signal conditioning products meeting your needs. Dataforth can utilize a large portfolio of over 1000 different signal conditioning (read more)
Browse Datasheets for Dataforth Corporation -
Cell Monitoring in Stacks Cell Monitoring P27000 Up to 1000 V (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
The optoelectronic optoCONTROL CLS1000 fiber optic sensors are used for reliable position control as well as for position and presence detection. Their high luminous intensity and (read more)
Browse Fiber Optic Proximity Sensors Datasheets for Micro-Epsilon Group -
Our current sensors (IVT-S, IVT 3, and IVT 3 Pro) have seen impressive adoption by the industry in the past two years. Now, we’re making it even easier for you to incorporate them in your designs while supporting faster and easier assembly: Kits come complete with: 24” flying leads 24AWG wires 1000V insulation rating Color-coded wires (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
light critical operation. Darkroom applications are an ideal example of usage. The sensors are available in threaded M18 or M30 diameters, each featuring an M12 quick disconnect plug. Sensing ranges vary from 1,000mm to 2,000mm. (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
Joule heating influence on the vitality of fungi in pulsed magnetic fields during magnetic permeabilization
For the thermal analysis of the coils, a measurement setup consisting of the pulsed magnetic field generator, multim- eter Tektronix DMM4050, Pt1000 RTD temperature sen- sor , and a personal computer (PC) has been formed.
-
A thrust balance for low power hollow cathode thrusters
It should be noted that at the UoS the temperature of the thrust balance was monitored via a PT1000 RTD temperature sensor positioned on the fixed part of the balance near the pivot and the maximum change in temperature during the tests…
-
Bread Oven Machine - Bread Oven Machine Manufacturers, Suppliers
[ Related Keywords : PT100 temperature sensor, PT1000 sensor , RTD temperature sensor, PT100 flanged temperature sensor ] .
-
Subsurface real time multiparametric monitoring systems dedicated to geophysics explorations and stability control of engineering works
4) Temperature sensors ( RTD Pt1000 ) : .
-
Signal conditioner for MEMS based piezoresistive sensor
Pressure sensor for calibration was connected to first channel of the MUX and temperature sensor ( PT1000 - RTD ) to the second channel [9].
-
Measuring Flare Gas Within the European Union Emissions Trading Scheme
The ST110 flow meter’s sensor element comprises two PT1000 RTD ’s, which are placed within 316 stainless steel thermowells.
-
Managing effects in CD control from PED and PEB in advanced DUV photomask manufacturing using FEP-171 resist
To optimize and verify hotplate performance, a reference monitoring photomask, RTD sensor array with 13 PT1000 elements, was utilized.
-
Maxim Integrated's High-Accuracy Novato Smart Temperature-Transmitter Reference Design with HART Protocol
• Flexibility: supports a 2-, 3-, or 4-wire RTD sensor input; PT100 to PT1000 RTDs .
-
Direct digital converter for a single active element resistive sensor
Simulation studies on a strain gage sensor and an RTD , namely Pt1000 , indicate the practicality of the proposed scheme.
-
Dosimeter for The Two Towers in SEOSAT-INGENIO Based on the TMP36 Temperature Sensor
The temperature sensor selected for this dosimeter is a Pt1000 RTD .
Indicates content that may require registration and/or purchase.