-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: PTFE Products The Kempchen range of plastic products at a glance: Gaskets Piston rings Guide rings Guide belts Control floats V-packing rings Solid O-rings Coated O-Rings with elastomer insets Balls All types of structural elements PTFE bearings and sliding support
-
Supplier: Valcor Engineering Corporation
Description: size and inert construction provides drip tight sealing on most fluids. Its small physical size and inert construction provide compatibility for a wide range of fluids. All materials in contact with fluid are PTFE and the stainless steel closing spring is coated in virgin
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Media Temperature: 250 F
- Flow (Cv): 0.1
-
Supplier: ValueTronics International, Inc.
Description: roll it up into a ball in your hand if you wanted to! The 5611T-D thermistor bead is encapsulated in a Mylar sleeve that is encapsulated inside a PTFE sleeve. The PTFE sleeve is then melted around the PTFE-insulated cable, forming a moisture-proof seal.
-
-
Supplier: SANDPIPER Pump
Description: components are white epoxy coated Aluminum with stainless steel hardware. 1", 1½" and 2" pumps are offered with sanitary clamp fittings and 3" pumps are offered with an ANSI flange. Materials Of Construction Electropolished 316 and 302/304 Stainless Steel components Porting
- Maximum Discharge Flow: 235 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: EXACT Dispensing Systems
Description: Low cycle rate for improved wear. Stainless steel, PTFE, and hard coated nickel components ensure long lasting performance, even with abrasive materials. Stroke adjust to preset shot size. Manual (“eyeball”) or controlled dispensing. Mixer manifold isolates materials until they
- Shot Size: 1,805.3999999999999 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
Find Suppliers by Category Top
Featured Products Top
-
. Usage Background: These PTFE ball valve seats are ideal for chemical processing, fluid handling, and industrial systems where reliable sealing and chemical compatibility are critical. By (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Golden Collar Technology Co., Ltd . -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
, full port with ISO 5211 pad for actuator. • Pressure rating 600 WOG-150 WSP. • Temperature range -4°F to 366°F. • ANSI B1.20.1 connections. • Blow-out proof stem, chrome plated brass ball and and double O-ring stem packing. • P.T.F.E seats with (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
smoother and easier and extending valve life. Bonomi 355SNRL/365NSRL valves also feature forged brass bodies that are stronger and lighter than typical sand-cast bodies. Standard chrome-plated balls and blowout proof stems, PTFE seats and double O-ring stem seals (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. The valves feature lead-free forged brass bodies that are stronger and lighter than typical sand-cast bodies. Standard chrome-plated balls and blowout proof stems, PTFE seats and double O-ring stem seals assure leak-free service. Maximum working pressure is 400 WOG. They are 100% electronically tested (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
for extreme hardness and disc support, and replaceable seats made from carbon-filled PTFE for higher temperatures. They are tested to 100% of rated pressure before shipping. The NEMA 4 cast aluminum body of the Series 86 actuator is polyester powder coated for protection (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
About Bonomi Bonomi North America has served the U.S. and Canada since 2003 and is part of the Bonomi Group of Brescia, Italy. Bonomi Group brands include Rubinetterie Bresciane Bonomi (RB) brass ball valves and check valves; Valpres carbon and stainless-steel ball (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Synthesis of carbon nanotubes by defluorination of PTFE with silicon
To minimize the powder contamination dur- ing the milling process, PTFE jars and PTFE - coated steel balls were used.
-
Temperature dependence of friction under cryogenic conditions in vacuum
(a) Wear track on PTFE coating created by steel ball .
-
Preparation of 200 nm BaTiO 3 Particles with their Tetragonality 1.010 Via a Solid‐State Reaction Preceded by Agglomeration‐Free Mechanical Activation
…activation was then carried out on these samples in an entirely dry process using a laboratory- sized vibration ball mill (Heiko, HI-100, CMT Scientific, Sai- tama, Japan) with 10 mm nylon- coated steel balls and a PTFE vial, for up to…
-
Evaluation of additive effects and homogeneity of the starting mixture on the nuclei-growth processes of barium titanate via a solid state route
…1.5% glycine to sample S and mixed in a planetary mill (Pul- versitte 5, Fritsch) at rotation and revolution speeds 245 and 196 rpm, respectively, for 1 h with a PTFE vessel and nylon- coated steel balls of 10 mm of…
-
Tribological behavior of polytetrafluoroethylene coatings based on LY12 substrates in the space environment
The surfaces of gamma irradiated PTFE coatings and the GCr15-bearing steel ball were cleaned with acetone prior to each test.
-
Effect of bath temperature on nanocrystalline Ni-polytetrafluoroethylene composite coatings prepared by brush electroplating
It is evident that the Ni-PTFE composite coatings prepared at higher bath temperature exhibit better antiwear performance when sliding against the steel ball , which can be attributed to higher PTFE content in coating .
-
Plumbing - Grainger Industrial Supply
Steam Pressure 150 psi, Seat Material Reinforced PTFE , Ball Material Brass, Handle Material Zinc Plated Steel Clear Chromate Plastisol Coated , Handle Type Standard Lever, Seal Material PTFE, Stem Type Blowout-Proof, Stem Material Silicon Bronze .
-
Microstructure and Residual Stresses in Surface Coatings with PTFE Reservoirs
In this apparatus, the three steel balls are loaded against a flat test sample with PTFE reservoirs embedded into the coating .
-
Thermal Spray Fundamentals
The friction tests carried out with thermally treated coatings show that the friction coefficient and the wear of the steel 100C6 balls depend on the amount of polymer ( PTFE or PFA) at the coatings surface.
-
Formation of composite Cu–graphite and Cu–PTFE coatings and their tribological characterization
During this stage, part of the composite coating is transferred onto the steel - ball surface, transforming the tribological steel/Cu– PTFE system into a Cu–PTFE/Cu–PTFE system.
Indicates content that may require registration and/or purchase.