Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Plating, Electroless Nickel, Codeposited with Polytetrafluoroethylene (PTFE)
-
Supplier: SAE International
Description: This specification covers the requirements for electroless nickel plate that is codeposited with polytetrafluoroethylene (PTFE) over other materials.
-
Supplier: SAE International
Description: This specification covers the requirements for electroless nickel-phosphorus plate that is co-deposited with polytetrafluoroethylene (PTFE) over other materials.
-
-
Supplier: Accuris
Description: (R) Plating, Electroless Nickel-Phosphorus, Co-Deposited with Polytetrafluoroethylene (PTFE)
-
Supplier: Hi-Tech Controls, Inc.
Description: Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female thread
- English Size: 0.5 inch
- Features: Brass/Bronze, English, Pneumatic Fitting
- Fitting Type: Swivel, Tee, Tube Fitting
- Connection Type: Threaded
-
Supplier: Price Pump Company
Description: Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 12 GPM
- Maximum Discharge Pressure: 48 psi
- Media Temperature: 300 F
-
Supplier: Cablecraft Motion Controls
Description: for extended corrosion resistance. The ball is also case hardened for extended wear. (Optional PTFE liner minimizes wear, reduces maintenance and increases rod end life — self-lubricating and moisture resistant,as well. Ball on PTFE version is electroless nickel plated.)
- Bore Diameter: 0.5511814 inch
- Length Through Bore: 0.7480319 inch
- Housing Diameter: 1.36614247 inch
- Overall Length: 3.045277235 inch
-
Supplier: Cablecraft Motion Controls
Description: for extended corrosion resistance. The ball is also case hardened for extended wear. (Optional PTFE liner minimizes wear, reduces maintenance and increases rod end life — self-lubricating and moisture resistant,as well. Ball on PTFE version is electroless nickel plated.)
- Bore Diameter: 0.4724412 inch
- Length Through Bore: 0.6299216 inch
- Housing Diameter: 1.30708732 inch
- Overall Length: 2.58267856 inch
-
Supplier: TE Connectivity
Description: Body Features Body Material : Aluminum Body Material Finish : Plated Body Plating Material : Electroless Nickel Configuration Features Number of Coaxial Contacts : 5 Number of Positions : 5 PCB Mount Orientation : Horizontal Contact Features RF Connector Center Contact Material :
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Ferrule Material : Brass Ferrule Plating Material :
- Cable Length: 0.13123366666666667 ft
- Operating Temperature: -40 to 90 C
- Features: Other
- Application: RF
-
Supplier: ASCO
Description: provides maximum rod support side load protected. Piston Rod: Hardened electroless nickel plated corrosion resistant, durable low wearing surface. Clamp Arm: Taper mounted convenient arm adjustment, 360 degree adjustment. Mounting Surface: Convenient location precision machined to
- Clamping Force: 52 to 434 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Pneumatic
- Clamping Mechanism: Screw
Find Suppliers by Category Top
Featured Products Top
-
and support rails have been electroless nickel plated for corrosion resistance in applications that require detergent based cleaning. Modern Linear also works with customers to (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
available for each of the five guide roller sizes. Standard bushings are made from 4L12 steel with an electroless nickel plating. 304 stainless steel bushings are also available. Standard height bushings are designed to accept a standard open-end wrench to make adjustments. Low head bushings are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
adjustable and stationary bushings are available for each of the five guide roller sizes. Standard bushings are made from 4L12 steel with an electroless nickel plating. 304 stainless steel bushings are also available. Standard height bushings are designed to accept a standard open-end wrench to make (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
Conduct Research Top
-
PEN-TUF (R)/EN - What Is It And Why Choose It For Your Application?
Electroless Nickel Plating with PTFE (PEN-TUF (R)/EN) is an advanced metal treatment, or coating, that offers dry lubrication, high lubricity, and excellent wear and corrosion resistance. The process was initially developed over 20 years ago by Advanced Surface Technologies and can be applied
More Information Top
-
ZSECW2001P183
… Nitrocarburized/oxidized mild steel Nitrided stainless steel Phosphated mild steel Steam-tempered alloy steel Coatings (on mild steel) Hard chrome plate Crack-free chrome Electroless nickel (as-deposited) Hardened electroless nickel Electroless nickel polymer Electroless nickel- PTFE Electroless nickel -SiC Nickel electroplate Nickel …
-
A fine surface roughness electroless Ni–P–PTFE composite modified stamper for light guide plate application
The PTFE nanoparticles were incorporated into the Ni–P matrix in the modified layer by electroless nickel PTFE composite coating.
-
Reduction of Fouling During Product Processing Through Surface Modification Using Food-grade Coatings
This is one attractive feature of using electroless nickel PTFE coatings.
-
Studies on electroless nickel–PTFE composite coatings
Incorporation of 18–25% PTFE in electroless nickel deposits was found to decrease wear, which can be further decreased by heat treatment at 400uC.
-
ES&H development activities for the W89 warhead
Electroless nickel was compared to PTFE impregnated electroless nickel , chromate coating (Alodine) and anodize.
-
CR4 - Thread: Applications for Specialized Electroplating?
I have experience to plate Electroless Nickel - PTFE (Telfon) on Aluminium material for semiconductor product that requires high temperature for curing process for IC chips.
-
Surface engineering for corrosion and wear resistance
Electroless nickel - PTFE .
Indicates content that may require registration and/or purchase.