Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GE ENERGY Air Filtration
Description: Preveil* membrane is an expanded microporous PTFE membrane (ePTFE) that is bonded to the surface of conventional filter media, including felts and woven fabrics. Made from virgin PTFE resin, Preveil membrane is manufactured in our own climate-controlled
- Type: Bag
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Eaton
Description: prior to shipment Validated to USP Class VI biological Standards for Plastics Manufactured in ISO Class 7 Cleanroom Environment Filter Specifications Media Gore-Tex®, expanded PTFE membrane Inner core, end caps, cage Polypropylene Support layers Polypropylene O-Rings Buna-N,
- Filtration Grade (Micron Rating): 0.05 to 1 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: PTFE Absolute Rated Membrane Filter Cartridges Polytetrafluoroethylene (PTFE) membrane filter cartridges constructed in polypropylene hardware for a wide range of industrial applications Absolute retention from 0.1 to 1.0 microns Outstanding hydrophobicity
- Filtration Grade (Micron Rating): 0.1 to 1 µm
- Type: Cartridge
- Filtration Product: Chemicals
- Additional Features: FDA Compliant
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethylene (PTFE) membranes.
- Pore Size: 1.2 µm
- Flow Rate: 0.005283441 GPM
- Operating Temperature: 392 F
- Filter Shape: Disc (Circular)
-
Description: Humidity module with a front PTFE membrane filter for VOC and particle protection. HYT 939 digital RH/T module with I²C outputs in gas-tight TO39 housing. Condensation-safe for 0..100%RH. Compact, fast and universally applicable in HVAC, emission monitoring or industrial drying.
- Input (Supply) Voltage: 2.7 to 5.5 volts
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethylene (PTFE) membranes.
- Pore Size: 0.8 µm
- Flow Rate: 0.05283441 GPM
- Operating Temperature: 356 F
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Eaton
Description: BECO MEMBRAN H Air filter cartridges with 0.2 µm hydrophobic single layer membranes made of Polytetrafluorethylene (PTFE) are ideal for sterile air filtration and gas filtration in the food and beverage industry. The filter cartridges remove contaminants in large volumes
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 72.5 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
-
Supplier: Eaton
Description: BECO MEMBRAN H Air Mini filter cartridges with 0.2 µm hydrophobic single layer membranes made of Polytetrafluorethylene (PTFE) are ideal for sterile air filtration and gas filtration in the food and beverage industry. The filter cartridges remove contaminants in small
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 72.5 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
-
Supplier: Membrane Solutions
Description: PTFE membrane sheet
- Filtration Grade (Micron Rating): 0.45 µm
- Features: Other
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Membrane Solutions
Description: MS PTFE membrane media for filtration is made of PTFE(polytetrafluoroethylene), and were drawn 2-demension. It is micro-pore film. The PTFE membrane was laminated with s great variety of fabric and paper. They are new filter media. Applied to extensive
- Filtration Grade (Micron Rating): 65 µm
- Features: Other
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Eaton
Description: for purging storage tanks after steam sterilization. BECO MEMBRAN H Mini filter cartridges with 0.2 &mu,m hydrophobic membranes are ideal for sterilizing applications that remove particles and micro-organisms from gases and solvents. BECO MEMBRAN H Mini filter cartridges are
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 80 psi
- Type: Cartridge
- Filter Medium Material: Polypropylene (PP)
-
Description: Zitex G Filter Membranes Zitex® G exhibits the same unique characteristics as Zitex® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE
- Filtration Grade (Micron Rating): 5 to 6 µm
- Maximum Liquid Flow: 75 GPM
- Maximum Temperature: -450 to 550 F
- Features: Bulk Filter Media, Filter Element / Cartridge, Gas, Other
-
Supplier: International Polymer Solutions Inc.
Description: The IPS PTFE Disc Filter (TDF) has been designed to fulfill the special requirements of inline microfiltration for sensitive medias. All contact surfaces are constructed so that nothing but PTFE comes into contact with the media being filtered. The Disc Filter utilizes
- Maximum Pressure: 0 to 60 psi
- Range: Micro Filtration
- Features: Other
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Fab-Tex Filtration Inc.
Description: and custom sizes are available. Also available with PTFE coated membrane media for hazardous dust applications where near zero emissions are required.
- Length: 68 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
Supplier: Porex
Description: As a partner for the world's leading companies and brands, Porex engineers solve technical challenges for drug delivery manufacturers with unique high-quality components and resources. We design and manufacture functional components covering all major drug delivery modalities including infusion,
- Application / Industry: Medical
- Type: Micro Filtration
- Features: Other
- Filter Medium Material: PTFE / Teflon®, Polypropylene (PP)
-
Supplier: Harbory Filtration
Description: IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophilic
- Filtration Grade (Micron Rating): 0.1 to 0.45 µm
- Maximum Liquid Flow: 2.2014333333333336 GPM
- Maximum Pressure: 29.0073678714394 to 58.0147357428788 psi
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage
-
Supplier: Harbory Filtration
Description: OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic
- Filtration Grade (Micron Rating): 0.1 to 0.45 µm
- Maximum Pressure: 29.0073678714394 to 58.0147357428788 psi
- Maximum Temperature: 176 F
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage
-
Supplier: diaago
Description: PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PTFE
- Pore Size: 0.45 µm
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
- Housing Material: Polypropylene (PP)
-
Supplier: diaago
Description: PTFE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PTFE
- Pore Size: 0.22 µm
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: This thin, highly porous PTFE membrane is inert to most chemically aggressive solvents, strong acids, and bases that may be incompatible with supported PTFE filters. Ideal for sterilizing gases because it will trap aqueous aerosols on the surface. Operating temperature
- Filter Type: Filter Paper
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
-
Supplier: Cole-Parmer
Description: This thin, highly porous PTFE membrane is inert to most chemically aggressive solvents, strong acids, and bases that may be incompatible with supported PTFE filters. Ideal for sterilizing gases because it will trap aqueous aerosols on the surface. Operating temperature
- Filter Type: Filter Paper
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
-
Supplier: Cole-Parmer
Description: This thin, highly porous PTFE membrane is inert to most chemically aggressive solvents, strong acids, and bases that may be incompatible with supported PTFE filters. Ideal for sterilizing gases because it will trap aqueous aerosols on the surface. Operating temperature
- Filter Type: Filter Paper
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
-
Supplier: Cole-Parmer
Description: This thin, highly porous PTFE membrane is inert to most chemically aggressive solvents, strong acids, and bases that may be incompatible with supported PTFE filters. Ideal for sterilizing gases because it will trap aqueous aerosols on the surface. Operating temperature
- Filter Type: Filter Paper
- Filter Medium Material: Polytetrafluoroethelene (PTFE)
-
Description: Filtration and separation are key criteria for industries that produce semiconductors, process chemicals, and pharmaceuticals, or systems that control gas or liquids. Dexmet custom manufactures MicroGrid® and PFOA-free PolyGrid® materials in a multitude of open area configurations with controlled
- Housing Material: Aluminum, Plastic, Steel, Steel - Stainless
- Filtration Product: Chemicals
- Filter Medium Material: Metal / Porous Metal, Nylon, PTFE / Teflon®, Polysulfone (PSU)
- Features: Other
-
Supplier: diaago
Description: These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has
- Pore Size: 0.45 µm
- Operating Temperature: 39.2 to 98.6 F
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: TTG Inc.
Description: through the membrane. Air Flow – The amount of air that will pass through a defined amount of filter media at a given pressure. Temperature – This can be the application temperature or heat the material will see in production and/or assembly. Oleophobicity – The resistance to
- Construction: Filter Mat
- Features: Other
-
Supplier: Waters Corporation
Description: outlet, available on 13 mm PTFE, Nylon, GH Polypro and PVDF Acrodisc® syringe filters, allows for easy dispensing into autosampler vials. Membrane Design Membrane Type (PTFE, GHP, PVDF, Nylon) — Typically, the first step in selecting a suitable filter is to
- Pore Size: 0.2 to 1 µm
- Hold Up Volume: 14 to 100 cc
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Glass Fiber, Nylon, Polyethersulfone (PES), Polytetrafluoroethelene (PTFE), Polyvinylidene Fluoride (PVDF)
-
Supplier: Radwell International
Description: MEMBRANE FILTER, 100 / PACK, PTFE, 0.1 MICROMETER PORE SIZE, 25 MM DIAMETER, WHITE COLOR, PLAIN SURFACE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Mar Cor Purification
Description: to remove larger particles that can foul submicron filters. Available in a wide range of micron ratings, these filters will clarify your fluids and protect your filtration system. FiberFlo Pleated Membrane Filters provide the best protection for the FiberFlo Hollow Fiber
- Filtration Grade (Micron Rating): 0.1 to 1 µm
- Maximum Liquid Flow: 1.25 to 18 GPM
- Range: Micro Filtration
- Features: Other
-
Supplier: diaago
Description: These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has
- Pore Size: 0.2 µm
- Operating Temperature: 39.2 to 98.6 F
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Midisart® BV disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes, are especially designed for sterile venting on disposable bag manifolds and tubing systems. Applications: Midisart® BV filter elements used on disposable bags do prevent the
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 7 to 22 psi
- Application / Industry: Biopharmaceutical
- Configuration: In-line
-
Supplier: Radwell International
Description: CAPSULE FILTER, 800 CM2 FILTRATION AREA, 0.2 UM PORE SIZE, 38 MM SANITARY FLANGE CONNECTION, 40 DEGREES CELSIUS MAX TEMPERATURE, DOUBLE-LAYER HYDROPHOBIC PTFE MEMBRANE, 94 MM MAX DIAMETER, FOR USE WITH AIR/GAS/VENT FILTRATION. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: applications, that means Sartofluor LG suits also in gas or vent applications where no high air flow rates are required. Performance: PTFE is the most hydrophobic of all membranes used in sterile filtration of gases. The inherent hydrophobicity of the PTFE membrane
- Filtration Grade (Micron Rating): 0.1 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: GE ENERGY Air Filtration
Description: STS SpiroTube Filters are a low maintenance, high efficiency solution. STS filter elements consist of spirotubes (spiral formed tubes) that are usually arranged in steel or aluminum frames, but can also be used individually. STS filter elements can replace expensive, fragile,
- Filter Medium Material: Polyester / Fiberglass
Find Suppliers by Category Top
Featured Products Top
-
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
significantly increases the effective filtration area, enabling high flow rates, low differential pressure, and extended service life compared to conventional filter cartridges. Its hydrophobic PTFE membrane naturally repels water while allowing gases and air to pass efficiently, making it an excellent choice (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
than non-pleated filters cartridge or lower-quality membranes, hydrophilic modified PTFE pleated filters cartridge can be cost-effective over time, despite their initial investment. In summary, hydrophilic modified PTFE pleated filter cartridges are highly versatile, efficient, and durable (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Dexmet® Corporation, a part of PPG’s engineered materials division
Support Materials For Pleated Membranes
Support Materials For Pleated Membranes Filters that are designed to remove fine particulate (less than 0.1 mm) frequently employ non-woven filter media that requires mechanical (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
Primary Filtration & Membrane Support Materials Our expanded metal foils and polymers improve the performance of filters, particularly in industries where resistance to high temperatures or caustic materials is (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Why Choose Harbory Filtration’s Nylon Pleated Filter Cartridge? High Precision Retention — Nylon membrane media provides (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
-
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
used in food/beverage/pharma. Nylon: Good for filtering solvents and oils, hydrophilic. Less common for pleated. Glass Fiber: Used for high-temperature air/gas applications or very fine liquid filtration where chemical resistance allows. More fragile. PTFE Membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
-noise amplifiers and shielded circuitry to reduce electrical interference. Apply digital signal processing techniques such as filtering or time-based averaging to extract meaningful signals. Employ redundant sensing to confirm the presence of real signals across multiple sensors (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
Conduct Research Top
-
TefTEC Filters Protect Stored Citrus Juice (.pdf)
A Florida based citrus juice processing plant needed to use vent filters to prevent bacteria, mold spores, particulate matter and water from entering the juice storage tanks. Ingress of these contaminants could cause spoilage of the juice. The customer had decided to use PTFE membrane filters due
More Information Top
-
Filtration and regeneration behavior of polytetrafluoroethylene membrane for dusty gas treatment
PTFE has a nar- rower temperature range for hot gas filtration than ceramic, but it has an excellent elasticity and quite low adhesion and friction [11], so PTFE membrane filter membrane has more advantages in re- generation, maintenance and replacement of filter…
-
ptfe filter membrane - offers from ptfe filter membrane manufacturers, suppliers, exporters & wholesalers
High Temperature PTFE Membrane Filter Bags For Gas Filtration , ...
-
Preparation of sulfur reference materials that reproduce atmospheric particulate matter sample characteristics for XRF calibration
the IMPROVE network samples are collected on a stretched 2.5-cm circular PTFE membrane filter (collection area 3.53cm2 ), as opposed to commercial standards that are prepared on films.
-
Elemental analysis of airborne particulate matter collected on PTFE-membrane filters by SRXRF: A feasibility study
setup of the SRXRF spectrometer, and then to examine the capability of using SRXRF for determining elemental concentrations in particulates loaded on PTFE membrane filters .
-
The determination of silicon in airborne particulate matter by XRF and LA-ICP-MS
As a result, both XRF and LA-ICP-MS proved to be the valid analytical methods for directly determining Si concentrations in airborne particulates on PTFE membrane filters .
-
Aerosol Measurement: Principles Techniques and Applications 3rd Edition Complete Document
Volckens et al. (1999) measured losses of more than 50% in some situations, with slightly lower losses when PTFE membrane filters were used than losses PVC membrane and glass fiber filters were used.
-
Specific detection and quantitative enumeration of Listeria spp. using fluorescent in situ hybridization in combination with filter cultivation (FISHFC)
To determine the tolerance of each membrane to chemicals, white polycarbonate, MF-Millipore, cellulose acetate, hydrophilic polypropylene and hydrophilic PTFE membrane filters that had low auto-fluorescence were mounted in chambers (37 mm monitor unit; Advantec Co. Ltd., Tokyo, Japan).
-
Elemental determination of airborne particulate matter by XRF
It is advantageous to use PTFE membrane filter samples for XRF analysis, inasmuch as matrix effects requiring corrections for attenuation and enhancement are thereby greatly reduced.
-
Ammonium and Guanidinium Dendron–Carbon Nanotubes by Amidation and Click Chemistry and their Use for siRNA Delivery
Deionized H2O was then carefully added and the oxidized MWCNTs were filtered (Omnipore PTFE membrane filtration , 0.45 μm), re-suspended in water and filtered again until the pH became neutral.
-
LifeASSURE
Sterilising Grade PTFE Membrane Filters .
Indicates content that may require registration and/or purchase.