Products/Services for PTO Auger Gearboxes
-
Gearboxes and Gearheads - (1007 companies)Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes...Gearing ArrangementReducer StyleFlange(s) -
Augers - (84 companies)...for the job. Consider specifications for the following areas: Engine type. Transmission ratio. Gearbox ratio and torque rating. Fuel type and capacity. Octane requirement. Clutch system. Auger drive type. Working range. Materials. Augers are usually... -
Power Take-offs (PTO) - (58 companies)Power take-offs (PTOs) are extensions of a vehicle's drive train that can be engaged to power auxiliary equipment such as plows, augers, winches, and many other material handling, construction, and agricultural implements. Power take-offs (PTO... -
Gearbox Repair Services - (127 companies)How to Select Gearbox Repair Services. Image Credit:unicomechanical.com | hellotrade.com. Gear repair and gearbox repair services repair gears, gearboxes and speed reducers. Gears are mechanical devices that transmit power and motion between axes... -
Slewing Drives - (24 companies)Slewing drives are a type of special gearbox designed to translate axial movement, typically of a worm gear, to radial movement. Typical applications of slewing drives include wind turbines, solar tracking systems, satellite broadcasting systems...
-
Feed Screws and Mixer Screws - (96 companies)Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws...
-
Gearmotors - (724 companies)Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque. Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing...
-
Pump Drives - (14 companies)...segments of the power supply such as a motor or gearbox. Gearboxes moderate motor speed. When attached to a motor as a unit, they are considered gearmotors. Types of Pump Drives. The following are the two predominant types of pumps: Centrifugal pumps...
-
Agricultural and Farming Products and Equipment - (814 companies)...a three-point hitch or by hydraulic arms on the front of the vehicle. Tractors also supply power take-off (PTO) for countless external and attached mechanisms. Tractors come in a variety of form factors, from the classic open-cab design, to walk-behind...
-
Wheel and Track Drives - (22 companies)Wheel and track drives are a gearbox, motor and brake assembly which power wheeled or tracked vehicles. Motors can be either electric or hydraulically powered. Wheel and track drives unify a gearbox, motor, and braking mechanism into a compact...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Gearboxes Hangzhou Chinabase Machinery Co., Ltd is one of leading manufacturer and suppliers of gearboxs in China, we offer NRV worm reducers ( NMRV worm geared motors), Casting iron worm speed reducers, in-line helical gear speed reducers, parallel shaft helical gear reducers, helical bevel reducers, helical worm gear reducers, agricultural gearboxes, tractor gearboxes, auto gearboxes, planetary gearboxes, PTO shafts, special reducer, variators, gear motors, electric motors and many other products. OEM... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Power Take Off Shaft,Cardan Shaft,PTO Shafts Agricultural PTO shaft Features: PTO Drive Shafts Series T(1,2). Ratchet Torque Limiter. Overrunning Clutch. PTO Drive Shafts Series W(1,2). Friction Torque Limiter. Cross joints. Constant Velocity Joint. pto shaft series series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#. triangle profile tube, lemon profile tube. 1.We provide pto shaft series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#. 2.Cross joints specifications: series1#: 22 * 54mm series 2#: 23.8 * 61.3mm series 3#: 27 * 70mm series 4#: 27 *74.6mm... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Helical Gearboxes Planetary speed reducers (gearboxes). Aluminum Worm Gear Reducers. Cycloidal gear reducers. Helical speed reducers. Worm &Bevel Gear Operators. Hydraulic Drive. Features?. 1. High modularization design: may equip with various motor or other power input conveniently. Same machine type may equip with various power motor. It is easy to realize the combination and junction between every machine type. 2. Transmission ratio: fine division, wide scope. The combined machine type may form very large... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
C.I. Takiron Corporation
WHAT IS A GEARBOX? In the design of products powered by motors --such as industrial equipment, medical equipment, and optical equipment --the "gear reducer " is a critical component that determines performance. It is incorporated into many devices to achieve high torque output and precise positioning control that cannot be obtained from a motor alone. However, many design engineers likely have questions such as "What exactly is a gear reducer? ", "Which type should I choose? ", and "What are the optimal... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
DieQua Corporation
Special Design Gearbox Options Whether on land, under water, or in the air, withstanding the heat of an oven or the cold of Antarctica, DieQua has satisfied some of the most demanding applications imaginable, even producing as few as one piece. Special design gearboxes are common at DieQua Corporation. With our enormous variety of standard components and custom machining capabilities, a specially designed and manufactured gearbox for specific applications is something we do all the time. If you're working on a special... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Hangzhou Chinabase Machinery Co., Ltd.
Gearbox and Speed Reducer China Gearboxes manufacturer & supplier, we specialize in: worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. WJ Reducer. 1.Brief introduction. 2.Type and selecting for use. 3.Structure graphic presentation of appearance. 4.Performance parameter. NMRV Reducer. NMRV Combination. TXF Variator. UD Series Variator. Single Speed... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
DieQua Corporation
The Best Bevel Gearboxes In The World The Tandler series of spiral bevel gearboxes from Diequa provides precision, performance and design versatility far exceeding any other standard bevel gearbox. They are ideal choices for applications requiring precise rotary motion, high speed, heavy duty cycles, environmental protection, or customized designs. Specifications: Power capacities from 1 to 300 HP. 11 reducing ratios from 1:1 to 6:1. 4 increasing ratios from 1:1.25 to 1:2. Standard backlash of 5-6 arc minutes. Reduced backlash... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
DieQua Corporation
Custom and Specialty Gearbox Options This video highlights some of the options available and identifies several examples of applications that can be satisfied with out unique solutions. These include special environmental protection options for such needs as a wash down, anti-corrosion or high ambient heat condition gearbox. High speed gearbox solutions are another common request. Depending on the specific need ther is a variety of options and special designs available to achieve the required results. Special ratios and drive... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Branham, W.C. Inc.
Series 4 Worm Gearboxes Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores. Each model is designed around a 1.333 inch center distance. All models are constructed with double sealed, heavy duty ball bearings and case hardened worm gears. (read more)Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
jbj Techniques Limited
Planetary Gearboxes: Is Torque Enough? The Output Shaft Carries more than Driving Torque. A planetary gearbox may meet your torque and speed requirements, but what other loads will its output shaft carry? Radial and axial forces also need consideration when assessing suitability and bearing life. >> Before selecting a gearbox, check: >> Required output torque and speed. >> Operating duty, including starts and stops. >> Radial and axial loads on the output shaft. >> Motor connection and mounting arrangement. >> Available installation... (read more)Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Front Matter and Index
…256–8 powder, see fertilizer application, dusty site specific, 267 fertilizer distributors aerial, 255–6 auger , 254–5 boom, 252–5 … 308 global positioning, 308–309 precision spraying, 308 tunnel sprayer, 309–10 gauge wheels, 224 gearbox , 140 gearbox input … 1, 5 implement control, 168–9 implement turns, 567 implements, see drawn implements and pto -driven implements impurities…
-
Performance of Equipment for In-Field Shelling
of Peanut for Biodiesel Production
The kernels then fall into an auger where they are transferred to a bag via a bagging .... The peanut combine is powered by the tractor 540 rpm power takeoff ( PTO ). .... A right-angle gearbox transmits the power from the PTO shaft to a drive shaft extending to…
-
A New Grain Harvesting System for Single-Pass Grain Harvest, Biomass Collection, Crop Residue Sizing, and Grain Segregation
…hydraulic motors to regulate motor speed so that the reaping unit's rotor and auger were driven at .... The driven pulley's shaft was coupled to a right-angle gearbox providing power via a PTO shaft to the flail (fig. 3).
-
ARVA MultiPurpose Engineering Vehicle (MPEV)
…selection of engineering equipment options that include a winch, hydraulic power take-off ( PTO ), forklift attachment, extendable … 152868 at 2500 torque 705 at 1600 smoke generator in exhaust Auxiliary engine Gearbox model Funk Model … capacity pulling torque NaN max reach max hook height extension traverse traverse speed Auger max torque max…
-
Agricultural Implement Drivelines
However, some newer tractors have shiftable PTO gearboxes and can be shifted from 540 to 1000 rpm. .... long, two-joint, low horsepower stationary drivelines, such as forage box or grain auger applications, must be…
-
Sheyenne Tooling And Manufacturing Introduces New Front-Mounted Snowblower For Compact Tractors
The 18-inch, four-blade impeller rotates the same direction as the auger to effectively direct snow … 600CT comes with a hydraulic pump, which installs on the tractor’s mid-mount PTO shaft and uses … mounted pump option, which requires the user to purchase an additional step-up gearbox to rear-mount…
-
Vickers armoured repair and recovery vehicle
The engine Power Take-Off ( PTO ), mounted on the rear bulkhead of the winch/crew compartment, is engaged by the driver to provide a drive to the input gearbox and raise hydraulic pressure before the winch can be operated. .... capacity pulling torque NaN max reach max hook height extension traverse traverse speed Auger max torque max…
-
Analysis of 151 Agricultural Driveline-Related Incidents Resulting in Fatal and Non-Fatal Injuries to U.S. Children and Adolescents Under Age 18 from 1970 thro...
…equipment can also be designed with secondary drivelines that transfer power to outlying components, such as gearboxes . .... here to identify any portion of the agricultural machinery driveline, from the tractor PTO stub shaft to .... Auger with exposed top shaft and implement input connection (IIC) components.
-
Chieftain armoured recovery vehicle
Power for both winches is taken from a Power Take-Off ( PTO ) on the main engine. .... multifuel output 750 559275 at 2250 torque smoke generator in exhaust Auxiliary engine Gearbox model David Brown .... max reach max hook height extension traverse traverse speed Auger max torque max speed boring diameter Survivability…
-
BAE Systems, Combat Vehicles UK Combat Engineer Tractor (FV180)
The first of these gearboxes , the transfer box, provides PTOs for the water propulsion units and hydraulic pumps. .... capacity pulling torque NaN max reach max hook height extension traverse traverse speed Auger max torque max…
Indicates content that may require registration and/or purchase.