Products/Services for PTO Cement Mixers

  •  
    Concrete Mixers - (113 companies)
    Concrete mixers are used to mix concrete during the processing of water, cement, and aggregate media, or during the delivery and final pour preparation. These mixers use a motor, a revolving drum, and a chute to mix the components homogeneously...
  • Power Take-offs (PTO)-Image
    Power Take-offs (PTO) - (58 companies)
    ...a cement mixer, fire equipment on a fire truck, sewer cleaning trucks, and sweeper vehicles. Specifications. Specifications for PTOs include: number of mounting bolts. torque rating. weight. housing material. direction of rotation. Typically...
  • Industrial Mixers-Image
    Industrial Mixers - (1087 companies)
    ...particles with de-dusting fluids to enhance powder processing and molding. Powders or granules: Mixers are used to process powder or granular materials such as dry cement, flour, and other foodstuffs. Features. Mixers can be specified with minimal...
  • Static Mixers-Image
    Static Mixers - (115 companies)
    Static or motionless mixers are fins, obstructions, or channels mounted in pipes, designed to promote mixing as fluid flows through the mixer. Static mixers or motionless mixers are fins, obstructions, or channels mounted in pipes, designed...
  • Cement, Concrete, and Mortar-Image
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  •  
    Planetary Mixers - (55 companies)
    Planetary mixers have set of rotating blades that sweep off-axis to the drive motor within a tank. One blade scours the surface of the tank while the other disperses the mixture. Most planetary mixers have two mixing blades that rotate around...
  •  
    Laboratory Mixers - (361 companies)
    Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples. There are several basic types of laboratory mixers. Dual-shaft mixers use a three-wing or helical anchor to generate flow and remove mixed materials from...
  •  
    Hydraulic Motors - (364 companies)
    Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices.
  •  
    Cement Boards - (16 companies)
    Cement boards are combinations of cement, glass, aggregate, and fiber reinforcements that are formed into sheets and used as tile backing boards, and to build wall or floors. Cement boards are combinations of cement, glass, aggregate, and fiber...
  •  
    Cementing Units (oil and gas) - (16 companies)
    Cementing units are unified platforms of motors, pumps, reservoirs, and controls which provide on-site conrete mixing and dispensing to drilling applications. Cementing units are outfitted with pumps, drives, and mixers to provide on-site concrete...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Columbus McKinnon Corporation
Columbus McKinnon Corporation