Products/Services for PTO Reduction Gearboxes
-
Gearboxes and Gearheads - (1007 companies)Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes...Gearing ArrangementReducer StyleFlange(s) -
Pump Drives - (14 companies)...segments of the power supply such as a motor or gearbox. Gearboxes moderate motor speed. When attached to a motor as a unit, they are considered gearmotors. Types of Pump Drives. The following are the two predominant types of pumps: Centrifugal pumps... -
Power Take-offs (PTO) - (58 companies)...or to the equipment by switching the mode of operation with the main clutch in the gearbox. This type of PTO is designed to run either the vehicle axle or the auxiliary equipment, not both at the same time. Split shaft PTOs are used to power oil... -
Gearbox Repair Services - (127 companies)How to Select Gearbox Repair Services. Image Credit:unicomechanical.com | hellotrade.com. Gear repair and gearbox repair services repair gears, gearboxes and speed reducers. Gears are mechanical devices that transmit power and motion between axes... -
Oxidation Reduction Potential (ORP) Electrodes - (107 companies)Oxygen reduction potential (ORP) electrodes are analytical sensors for measuring oxidation-reduction potential (ORP). They are part of an ORP instrument, which also includes a metal half-cell, a reference cell, and a user interface. Oxidation...
-
Gears - (695 companies)...amongst parallel axes, using similarly parallel teeth. Worm gear sets consist of a drive and matching gear, that offers high speed reduction and torque multiplication in a small footprint. Specifications. Axes relationship: Some gearing configurations...
-
Oxidation Reduction Potential (ORP) Instruments - (164 companies)Oxidation reduction potential (ORP) instruments measure or monitor ORP in solution. Oxidation reduction potential (ORP) instruments, also known as redox potential instruments, are used to monitor chemical reactions. ORP instruments measure...
-
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
-
Selective Catalytic Reduction (SCR) Systems - (72 companies)Selective catalytic reduction (SCR) systems inject ammonia into boiler flue gas and pass it through a catalyst bed where the nitrogen oxide gas (NOx) and ammonia react to form nitrogen and water vapor. Selective catalytic reduction (SCR) systems...
-
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Gearboxes Hangzhou Chinabase Machinery Co., Ltd is one of leading manufacturer and suppliers of gearboxs in China, we offer NRV worm reducers ( NMRV worm geared motors), Casting iron worm speed reducers, in-line helical gear speed reducers, parallel shaft helical gear reducers, helical bevel reducers, helical worm gear reducers, agricultural gearboxes, tractor gearboxes, auto gearboxes, planetary gearboxes, PTO shafts, special reducer, variators, gear motors, electric motors and many other products. OEM... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Power Take Off Shaft,Cardan Shaft,PTO Shafts Agricultural PTO shaft Features: PTO Drive Shafts Series T(1,2). Ratchet Torque Limiter. Overrunning Clutch. PTO Drive Shafts Series W(1,2). Friction Torque Limiter. Cross joints. Constant Velocity Joint. pto shaft series series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#. triangle profile tube, lemon profile tube. 1.We provide pto shaft series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#. 2.Cross joints specifications: series1#: 22 * 54mm series 2#: 23.8 * 61.3mm series 3#: 27 * 70mm series 4#: 27 *74.6mm... (read more) -
Gaumer Process
Pressure Reduction Station Pressure reduction stations are required to regulate the high incoming pipeline pressure to meet the desired equipment pressure. Plants utilize equipment such as gas compressors, engines, turbines, burners, etc. have a demand of a specific operating pressure range set by the equipment manufacturer. Gaumer Process provides standard (in accordance with Gaumer standard specifications) and custom engineered (in accordance with customer specifications) pressure reduction station to meet the required... (read more) -
Links-Japan, LLC
Coating for Noise & Vibration Reduction Vibration-Damping Paint / Spray Damping Material. NonBuren Coat - Vibration-Damping Paint / Spray-Type Damping Material. Paint-Type Damping Material Mixed with Base Agent and Hardener. NonBuren Coat is a paint-type damping material made by mixing a base agent and a hardener. It can be applied like a coating to cover the source of noise or vibration. ?Made to order. (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
jbj Techniques Limited
Planetary Gearboxes: Is Torque Enough? space. >> Any braking requirement. jbj Techniques supplies modular planetary gearboxes with in-line and right-angle arrangements, multiple output configurations and adaptors for electric, hydraulic and air motors. Bespoke input arrangements can also be accommodated, including one-off requirements. Share the application details with jbj 's engineering team so that gearbox selection can account for the loads and installation as well as the reduction ratio. Explore planetary gearbox options... (read more)Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
Hamilton Company
Oxidation-Reduction Potential Arc Sensor Hamilton Company, world leader in fluid measurement, will introduce the new EasyFerm Plus ORP (oxidation-reduction potential) Arc Sensor at INTERPHEX 2012. Ideal for biotech, pharmaceutical and food processing applications that require frequent sterilization cycles, this new sensor delivers stable measurements of the reduction potential through oxidation in processing environments. The EasyFerm Plus ORP sensor features a pressurized internal reference electrolyte that keeps the liquid junction... (read more)Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
DieQua Corporation
The Best Gearboxes for Packaging & Labeling Lines with right-angle bevel gearing, these units offer smooth torque transfer and quiet operation over continuous duty cycles. Servo Worm Reducers: Engineered for compact machinery layouts requiring moderate-to-high gear reduction. Worm gearboxes offer self-locking safety options (depending on the ratio) for vertical lifts and indexing tables. Hygienic Washdown Gear Units: Critical for food, beverage, and pharmaceutical packaging lines. Featuring smooth, crevice-free housings, stainless steel or epoxy... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
KOFON Motion Group
Micro Planetary Gearbox for Compact Applications diverse operational needs. Key Features: Gear Ratio: 3.9 - 1135. Rotational Inertia: 0.004 - 1.5 Gcm ^2. Maximum Instantaneous Torque: 0.015 - 12 Nm. This gearbox is an optimal choice for professional engineers and manufacturers looking for high-performance gear reduction in small, space-constrained environments. It is suitable for applications in robotics, automation, aerospace, and other precision-driven industries. (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
KOFON Motion Group
KGV Planetary Gearbox Wheel for AGVs requiring precise and reliable gear reduction. Material handling equipment with continuous duty cycles. Manufacturing Capability. KOFON Motion Group was established in 2010 and has grown into a global specialist in high-precision motion technologies, now employing over 1,080 staff worldwide. In-house heat treatment centers supporting durability and precision in power transmission components. Proprietary technology platforms spanning planetary gearboxes, strain wave gears, and precision roller... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Hangzhou Chinabase Machinery Co., Ltd.
Helical Gearboxes Planetary speed reducers (gearboxes). Aluminum Worm Gear Reducers. Cycloidal gear reducers. Helical speed reducers. Worm &Bevel Gear Operators. Hydraulic Drive. Features?. 1. High modularization design: may equip with various motor or other power input conveniently. Same machine type may equip with various power motor. It is easy to realize the combination and junction between every machine type. 2. Transmission ratio: fine division, wide scope. The combined machine type may form very large... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
A new ANT-100S pump unit for cold-climate oil fields
The ANT-100S unit (Fig. 1) is mounted on a T-130 tractor and consists of a PTO unit, a gearbox , a chain reduction gearing, a pump, a manifold, auxiliary piping, a control panel, and facilities for blowing-through and heating.
-
An Implement to Install and Retrieve Surface Drip Irrigation Laterals
The PTO drives a right angle gearbox with speed reduction ratio of 3 to 1.
-
Reduction of Rattle Noise of a Direct Engine-PTO Driveline of Agricultural Tractors:
Part I. Measurement and Analysis of PTO Rattle Noise
Schematic diagram of a direct engine-PTO driveline: 1 = engine, 2 = master clutch, 3 = directional shift, 4 = main shift, 5 = sub-shift, 6 = differential, 7 = final reduction gear, 8 = final drive shaft, 9 = PTO gearbox .
-
Reduction of Rattle Noise of a Direct Engine-PTO
Driveline of Agricultural Tractors: Part II. Causes of
PTO Rattle Noise
One of the ideas for that was to install a torsional damper somewhere between the engine and PTO gearbox , which is discussed in Part III (Park and Kim, 2009b). .... and Conclusions Introduction of a direct engine-PTO driveline to agricultural tractors has reduced production costs and…
-
Reduction of Rattle Noise of a Direct Engine-PTO Driveline of Agricultural Tractors:
Part III. Reduction of PTO Rattle Noise by a Torsional Damper
In order to evaluate the performance of the torsional damper, the sound pressure level at the PTO gearbox was measured when the optimized torsional damper was installed on the PTO driveline. .... damper, while it was 26 Pa without the torsional damper, resulting in a reduction of 21 Pa.
-
Cementing a New Relationship
The resulting MH6 is the world’s first combination screw compressor/power takeoff ( PTO ) unit that is compatible with a truck’s gearbox , making it ideal for optimizing dry- bulk transport applications, such as cement, fly ash, lime, flour, etc.. .... dry-bulk transport applications, while at the same time offering a 70% weight reduction (150 to 200…
-
Renault Sherpa range of tactical trucks
Automatic option is a ZF unit; a gearbox -mounted PTO is an option for all models. .... Driveline of the Sherpa range is completed by either AxleTech or Renault double- reduction beam-type axles.
-
Review of flywheel based internal combustion engine hybrid vehicles
The Flywheel is used to power the vehicle till its speed is reduced to half the maximum .... The gearbox also provides a power take off ( PTO ) for the accessories and there is an electrical flywheel charge unit with which there is possibility of charging the FW externally.
-
Oshkosh M1070 and M1070A1 (8 × 8) Heavy Equipment Transporters (HETs) and M1000 semi-trailer
…01 configuration in line- 6 aspiration turbocharged injection cooling water cooled stroke 4 stroke fuel diesel output 700 521990 at 2100 torque smoke generator in exhaust Auxiliary engine Gearbox model Allison HD4800SP type … with Chelsea/Dana 276 series PTO Steering power-assisted with … ABS parking engine front rear Axles front AxleTech 5000 Series with planetary hub reduction ; maximum load capacity…
-
Bedford TM 4-4 (4 × 4) 8,000 kg truck
Power is transmitted from the engine to the gearbox and then to the transfer case which provides drive to the front and rear hub reduction axles. .... belts for driver and passenger, multileaf springs, transfer box differential, transfer box with PTO adapter, transfer box…
Indicates content that may require registration and/or purchase.