Products/Services for Pull Down Retractable Light Fixtures
-
Lighting Fixtures - (1592 companies)How to Select Lighting Fixtures Lighting fixtures produce artificial light in industrial areas or workspaces. They are electrical devices that hold one or more lamps and provide illumination. Most are designed for use with fluorescent, halogen...ApplicationLight Fixture TypeLamp Type -
Machining Clamps - (314 companies)Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available... -
Lamps - (1862 companies)Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps... -
Bollards - (206 companies)Features. Integral light fixtures. Speakers. Battery backups. Auxiliary generators. Movable, removable, or retractable. Crash-rated for high levels of security. Standards. Several standards apply specifically to bollards. Since these products... -
Awnings and Canopies - (323 companies)...of a fabric such as canvas. Industrial- Industrial awnings are usually made of a metal such as aluminum and suspended by cables or rods from a building 's fa cade. Patio- Patio awnings, residential awnings, and retractable awnings come in many different...
-
Handles and Pulls (industrial) - (517 companies)Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service. Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform...
-
Hooks - (298 companies)...a decreasing load. Working load limit is the maximum load that a component is designed to support. Hooks for military applications need to meet U.S. military specifications (MIL-SPEC) or naval standards such as P/N 61A101B10. Aircraft tie-down hooks must...
-
Tie Down Straps - (153 companies)...and axle straps are common types of tie down straps. Winch straps are designed for use with industrial winches, pulling devices that are powered by an electric, pneumatic, or hydraulic motor. Winch straps come in widths of 2, 3 or 4 inches and vary...
-
Metrology Fixtures and CMM Fixtures - (62 companies)...measure surface texture by optically scanning a surface with a light or laser. Metrology fixtures and CMM fixtures include profilometry fixtures, QA fixtures, shop gaging fixtures, and OQ room fixtures. Profilometry fixtures are used with profilometers...
-
Light Guides - (139 companies)...are terminated with a threaded or unthreaded ferrule, a tube-like mechanical fixture that confines the stripped end of a fiber bundle. Others are unterminated devices. Performance specifications for light guides include wavelength, acceptance angle...
Product News
-
Schmersal Inc.
Safety light curtains for wash down applications Schmersal has developed a new enclosure for our safety light curtains and grids which withstands daily cleaning processes prevalent in hygiene-sensitive applications of the food industry, pharmaceuticals, and meat and milk processing. Thanks to a sophisticated, detailed design, this enclosure achieves an ingress protection rating of IP69 (to IEC 60529), preventing water damage during close-range high-pressure and high-temperature spray downs. The independent testing laboratory Ecolab has also... (read more)Browse Light Curtains Datasheets for Schmersal Inc. -
Imao-Fixtureworks
Retractable Quarter-Turn Ball-lock Fasteners QCWEA RETRACTABLE FASTENERS now available. IMAO Fixtureworks expands its One-Touch Fastener line to include a new Retractable type of fastener. The QCWEA retractable knob-locking fastener locks and unlocks with a simple quarter turn of the knob and features a retractable shaft that raises out of the way when the knob is turned to the "OFF" position. This retractable feature allows the fastener to safely slide off from the base without interference, making them ideal for slide and door... (read more)Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
NEW RETRACTABLE QUARTER-TURN BALL-LOCK FASTENERS RETRACTABLE QUARTER-TURN BALL-LOCK FASTENERS. QCWEA RETRACTABLE FASTENERS NOW AVAILABLE. IMAO Fixtureworks expands its One-Touch Fastener line to include a new Retractable type of fastener. The QCWEA retractable knob-locking fastener locks and unlocks with a simple quarter turn of the knob and features a retractable shaft that raises out of the way when the knob is turned to the "OFF" position. This retractable feature allows the fastener to safely slide off from the base without interference... (read more)Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Pratt & Whitney Measurement Systems, Inc.
Fixtures for Measuring Film Thickness and Meshes PDF Brochure - Labmaster Standard. Labmaster Standard - LMS200. The Standard of Accuracy. Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line... (read more)Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Master Bond, Inc.
Dual Curable Adhesive Offers Rapid Fixturing mm. LED415DC90 's key distinguishing factor is its ability to partially cure or fixture up to 6 mm deep or in cross sections under LED light at the right intensity, " says Rohit Ramnath, Senior Product Engineer. "That enables a unique practical feature of this product: fixturing of components which are opaque. The mechanism in which this occurs is by allowing the light to penetrate through the adhesive from the sides and not needing light to be exposed throughout the entire areas. It must... (read more)Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Fairlane Products, Inc.
Spring-Loaded Pull Pins PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations. QUICK RELEASE BALL LOCK PINS. Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Southco
F6 Retractable Door Removal Hinges Southco 's F6 Retractable Door Removal Hinges provide flexible and convenient solutions for applications requiring easy door access. With multiple retractable and removable pin designs, these hinges allow tool-free door removal, simplifying installation, maintenance, and end-user access. Available in a range of sizes, constructions, and frame leaf options, F6 hinges accommodate diverse enclosure designs and enable independent installation of door and frame leaves, offering greater fabrication... (read more)Browse Hinges (industrial) Datasheets for Southco -
Renishaw
Fixturing solutions to maximize inspection Renishaw offers a range of modular fixtures to hold parts securely on co-ordinate measuring machines (CMMs), Renishaw Equator TM gauging systems and vision systems. Using high-quality metrology fixtures can improve throughput, reproducibility and accuracy of inspection processes with repeatable fixturing set-ups. Easy to configure and reconfigure. Rapid product innovation and shorter product lifecycles mean that flexible fixturing is more valuable than ever. Renishaw's modular fixturing range... (read more)Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
Renishaw
eBook: Metrology fixturing Renishaw is thrilled to announce major design improvements to its range of modular fixturing products. Manufactured from 303 stainless steel, the fixturing products offer enhanced corrosion resistance and added cross holes for improved usability. These improvements ensure faster setup times, higher throughput, and improves the quality of production processes. By utilizing our products, you can achieve faster setup times, higher throughput, and improved quality in your production processes... (read more)Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
Rolec Enclosures Inc.
Pull These Diecast Control Housings Into Position to be compatible with its taraPLUS range of suspension arms for machine controllers. These IP 54 multi-variable arms can handle light to medium loads ranging from 30.5 kg to 51 kg, depending on how the system is configured. Features of new ROLEC commandCASE: Elegant diecast aluminum enclosures for electronic and electrical control equipment. Designed for mounting on a wall, bulkhead, machine housing or suspension arm. Available in three versions: Standard (hinged lid and snap closures), Version I (hinged... (read more)Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
-
installing shop lights - Self Help Forums
…an unheated garage then I suggest you install HO [high output] type fluorescent fixtures that are designed .... Also suggest you mount one or two always hot receptacles for possibly a pull down retractable trouble light or work cord that may be desired in the future.
-
Federal Register > Tuesday, February 21, 2012 > [77 FR 10292] Energy Conservation Program: Test Procedure for Commercial Refrigeration Equipment
(Southern Store Fixtures , No. 19 at p. 237; Hussmann, No. 19 at p. 238; Traulsen, No. 9 … 2008); incorporate provisions for testing certain energy efficiency features, including night curtains and lighting occupancy sensor and .... The night curtain provisions in the test procedure require the night curtain to be pulled down for 6 hours during the test. .... incremental burden of pulling down the night curtain at a certain time and retracting it 6 hours…
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
…doublet doubted doubter douched douches doughty douglas dourest dousing dowager dowdier doweled dowered downing downers downier dowries … fissure fisting fistful fistula fitness fitting fitters fittest fixable fixated fixates fixedly fixings fixture fizzing fizzles fizzled … liberal liberia liberty libidos library librium libyans license lichens licking lifting lifters liftoff lighted lighter lightly lighten … publish puckers pudding puddles puddled pudgier pueblos puerile puffing puffers puffier puffery puffins pulling pullets pulleys pullman … retches retells rethink retinal retinas retinue retired retires retiree retools retorts retouch retrace retract retrain retread retreat…
-
Hubble Space Telescope Protective Cover System
fixture weighs 419 pounds and has a fork pickup 16 feet long, see Figure 11. .... EXTRACTION/ RETRACTION LOOP. .... The Aperture Door / Light Shield removal installation hardware. .... the cover vertically 4 feet and has the capability to tilt up or down from the pivot … attachment of the draw strings at the front of the cover to be pulled through the capture…
-
Systems and instruments for laparoscopic surgery without pneumoperitoneum
A simple metal rod which easily rests loose down on a frame fixed to the is responsible .... An internal connector is attached under light compression of the abdominal wall. .... socket into the trocar, the splitted tip is advanced, deploys, and a stable fixture in the abdominal .... The desired pulling force can be applied separately. .... Requirements: Isopneumic conditions Materials: Disposable plastic/metal fan The Laparolift [3] contains a special retraction device made of…
-
Biases for oriented moving bars in lateral geniculate nucleus neurons of normal and stripe-reared cats
The pupils were dilated with atropine sulfate, the nictitating membranes were retracted with phenylephrine hydrochloride. .... of the area centralae were then estimated at 15.6~ nasal, 6.8~ down from the optic … for stimulating the optic chiasm were made with 0.5 mm nichrome wire pulled straight and insulated … the audio monitor for a "swish" response from the electrodes while a strobe light was flashed every .... In the top fixture of the projector two pen motors held mirrors, mounted orthogonally to one another…
-
Development of a Single-Shoe Leading-Trailing Drum Brake—Code Named Fuchsia
A unique grinding fixture will be discussed later in conjunction with a centralising feature of the shoe .... In the leading-trailing configuration of this brake, it has consolidated the following standard parts into a single component: 2 shoe webs 2 shoe platforms 2 shoe hold- down pins 2 shoe hold … retaining plate 1 lower pull -off spring, and 1 … intentionally bias the shoes (two shoe designs) towards the trailing side with a light bias spring so .... The piston will then be stopped from further retracting by the friction ring.
-
Teleoperation and Robotics in Space > Use Of Manipulators In Assembly Of Space Station Freedom
…functionally equivalent and use a snare to achieve a soft capture and a retraction mechanism which aligns .... The capture and rigidity sequence has several steps, including placing the grap- ple shaft in the end effector canister, rotating of the snare cables around the grapple fixture shaft to align the interface, and pulling the shaft into the end effector to … different components at various locations, the tasks themselves can gen- erally be broken down into several generic .... These constraints can be categorized into several key areas, including reach, clearance, viewing, and lighting .
-
Building a low‐cost gross anatomy laboratory: A big step for a small university
2005), vents were nonetheless rerouted from the ceiling to the floor to pull air down rather than up. .... When not in use, the re- tractable reel pulls the cord up to the ceiling where it remains tidy and out of the way. .... Room Lighting . .... The room is lit with 16 fluorescent light fixtures embedded in the drop ceiling.
-
Bio-Barriers: Protecting Extraterrestrial Bodies and Exploration Instruments from Terrestrial Microbiological Contamination
…ambient temperatures (i.e., the expected operating temperature was -50°C to -70°C with testing down to -100°C). .... This prevented inadvertent “ pull out” of the film from the clamp. .... A test fixture was designed using an actual segment of the seal, a coupon of actual bag … need to be removed and placed in a sealed container between samples, or, retracted into a bio … the performance or deployment of the corer ii The bio-barrier must be light -weight and limited…
Indicates content that may require registration and/or purchase.