-
Supplier: Trebor International
Description: virtually all harsh chemical environments Adjustable cycle rate oscillating air valve allows controller to operate your pump in a variety of head pressure conditions without using complicated logic controls or electronic proximity sensors Using only air pressure to operate, the
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Media: Gas / Air
-
Supplier: ITT Corporation
Description: Intelligence and Power - Designed for medium voltage (4160 Volt and above) high energy centrifugal type pumps. PumpSmart Control Solutions has the ability to control or monitor your medium voltage, higher energy process pumps. With the proven history and logic development,
- Interface: Digital Front Panel
- Control: Linear Control
- Media: Liquid
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: ITT Corporation
Description: Take control of your pumping system with the PumpSmart model PS200! Since 1999 the PumpSmart patented logic has been changing process control and protection for pumping systems. The PumpSmart PS200 integrates an industrial strength variable frequency drive with years of pump control
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
-
-
Supplier: Allied Electronics, Inc.
Description: and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms
-
Supplier: Allied Electronics, Inc.
Description: and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms
-
Supplier: ProMinent Fluid Controls, Inc.
Description: The delta® pump is the first pump worldwide with controlled solenoid drive. The suction and pressure strokes are fully monitored and can be adapted to the individual application. The delta pump is equipped for almost any application thanks to numerous drive options as well as
- Pump Type: Metering Pumps
-
Supplier: SKF/Global
Description: The Electric Cartridge Pump ECP was developed to lubricate bearings and linear guides in small machines. It includes an integrated pressure-relief. This electrically driven piston pump uses 24 V DC and is controlled by an external programmable logic controller (PLC) for
- Maximum Discharge Flow: 0.00317 GPM
- Maximum Discharge Pressure: 552 psi
- Pump Type: Canned Motor Pumps
-
Supplier: Allied Electronics, Inc.
Description: and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms
-
Supplier: Allied Electronics, Inc.
Description: and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms
-
Supplier: Watson-Marlow Fluid Technology Group
Description: change, auto/manual toggle, liquid detection and MemoDose trigger; analogue control: software-calibrated remote speed control (4-20mA); pump status outputs including 0-10V or 0-1258Hz analogue pump speed feedback and four 5V TTL or 24V industrial logic status outputs. 520Du
- Maximum Discharge Flow: 0.9239999999999999 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.06299216 to 0.37795296 inch
- Power Source: AC Powered
-
Supplier: Gems Sensors & Controls
Description: Internal Mounting Includes Pump Control Switch, Logic and Relay Meets CSD1 Requirements U.L. Recognized "Limit Control" Compact Size Options Include: Manual Reset, Power Outage Feature, and Test Feature Gems LWC-720 is designed for boiler low-water cutoff protection, and offers the
- Form Factor: Circuit Board
- Features: Level Controller
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: Watson-Marlow Fluid Technology Group
Description: status outputs including 0-10V or 0-1258Hz analogue pump speed feedback and four 5V TTL or 24V industrial logic status outputs. 520Du drive offers manual, remote and analogue control as above, status outputs as above, plus second analogue or keypad speed scaling, 4-20mA pump
- Maximum Discharge Flow: 0.00005283441 to 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.12598432 inch
- Power Source: AC Powered
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MULTISPENSE 900, CONTROL MODULE FOR MULTI CHANNEL LIQUID DISPENSING/METERING SYSTEMS, 1-31MONITORS, 1-62PUMPS, MOTOR FUSES, 1.6AMP 250VAC, FAN FUSES 0.5AMP 250V, LOGIC FUSE 1.6AMP 250V, MAIN FUSE 15AMP 250V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Jet Edge
Description: hydraulic pump. The high-efficiency, totally enclosed, fan cooled (TEFC) electric motor with wye-delta "soft start" ensures high reliability, long service life and minimal energy usage. A programmable logic controller (PLC) monitors and controls all machine functions, and
- Blast / Jet Pressure: 55,000 psi
- Power: 75 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: Schneider Electric
Description: Industrial Machine Controllers (PLC) Programming software for Twido Nano PLC with a focus on HVAC and pumping control solutions The Modicon M258 high-performance PLC is made to control large and complex machines. Programs with SoMachine software. Uses TM5 expansion I/O. Obsolete December
- Total Number of Points: 42
- Number of Inputs: 32
- Number of Outputs: 32
- Power: 12V DC, 24V DC
-
Supplier: Sitron
Description: Normally Closed contact. The RL202 controller also features a High/Low switch that inverts the relay logic, an LED level indicator and a 0.1 to 5 second time delay. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output, Normally Closed (NC), Normally Open (NO)
-
Supplier: Rotork plc
Description: HART 7 and MODBUS protocol interface Configurable for all control logic requirements, e.g. ESD (Emergency Shut Down), PST (Partial Stroke Test), valve signature test, single and double acting valve actuators and pump motor control Colour graphic display and integral control switch for
- Electric Actuation Type: DC Voltage Application
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Rotork plc
Description: sensors HART 7 and MODBUS protocol interface Configurable for all control logic requirements, e.g. modulating, single and double acting valve actuators Hydraulic pump motor control options including on demand and pressure control Colour graphic display and integral control switch for
- Electric Actuation Type: DC Voltage Application
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
- Valve Actuation: Linear Valve Actuation
-
Supplier: Renesas Electronics Corporation
Description: charge-pump-driven gate drive outputs, it has open-drain logic outputs for direct interface to other circuitry. In contrast, for the ISL6126 and ISL6130, each of the four channels operates independently. Each GATE turns on once its individually associated input voltage requirements are
-
Supplier: Automation24, Inc.
Description: In addition, user-defined web pages can be stored as visualizations. The new LOGO! 8.3 logic modules also allow for cloud connection. The LOGO! 230 RCE - 6ED1052-1FB08-0BA1 logic module is used e. g. for machine controls in industrial and manufacturing processes, in building management
-
Supplier: Automation24, Inc.
Description: visualizations. The new LOGO! 8.3 logic modules also allow for cloud connection. The LOGO! 230 RCEO - 6ED1052-2FB08-0BA1 Siemens controller is used e. g. for machine controls in industrial and manufacturing processes, in building management technology, timing programs for traffic
-
Supplier: Automation24, Inc.
Description: building management technology, timing programs for traffic control systems as well as for use in pumps or filter systems. Special applications are also possible. Take a closer look and find out here why LOGO! logic modules from Siemens are essential for automation technology
-
Supplier: Automation24, Inc.
Description: can be stored as visualizations. The new LOGO! 8.3 logic modules also allow for cloud connectivity. The LOGO! 24 RCE - 6ED1052-1HB08-0BA1 Siemens controller is used e. g. for machine controls in industrial and manufacturing processes, in building management technology, timing programs
-
Supplier: Renesas Electronics Corporation
Description: The HIP1020 applies a linear voltage ramp to the gates of any combination of 3.3V, 5V, and 12V MOSFETs. The internal charge pump doubles a 12V bias or triples a 5V bias to deliver the high-side drive capability required when using more cost-effective N-Channel MOSFETs. The 5V/ms ramp rate is
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Renesas Electronics Corporation
Description: The ISL6236A dual step-down, switch-mode power-supply (SMPS) controller generates logic-supply voltages in battery-powered systems. The ISL6236A includes two pulse-width modulation (PWM) controllers, 5V/3.3V and 1.5V/1.05V. The output of SMPS1 can also be adjusted from 0.7V to
- Output Voltage (Volt): 0.7 to 5.5 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Other
-
Supplier: ABB Inc.
Description: he LoadGuard™ MSU is engineered for hard-wired installation, within or adjacent to, electrical loads such as robotics, process automation systems, motors, HVAC systems, pumps, heaters, programmable logic controllers and other point-of-use applications.
-
Supplier: Radwell International
Description: PROCESS CONTROL MODULE, IO 351 B IS USED FOR ONE TO SIX GRUNDFOS PUMPS WITH FIXED SPEED AND/OR PUMPS CONTROLLED BY EXTERNAL FREQUENCY CONVERTERS,100-240VAC 50/60HZ 9W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Data Device Corporation (DDC)
Description: +15 V Logic Levels Constant Output Performance for Switching Frequencies from DC to 50 kHz Provided by the Internal Charge Pump Circuitry Applications Pump Control Electric Actuators Electric Valve Control Fuel Pumps Robotics Antenna/Camera Position Control Reaction
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Controller and 2 × PID Integrated Fan, Pump and Compressor Functionality Fire Override Mode, Dry Run Detection, Constant Torque Sleep and Wake up control to save energy Real-time clock Several pump control to extend the service life of pump Standard C3 filters, CE and
- Maximum Output Voltage: 440 volts
- Supply Voltage (AC): 380 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Renesas Electronics Corporation
Description: The ISL98602 represents a high-power, integrated LCD supply IC targeted at large panel LCD displays. The ISL98602 integrates a high-power boost converter for AVDD generation, VsubON/sub and VsubOFF/sub charge pump drivers, one synchronous buck regulator, and one synchronous buck
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 400 mA Fully Differential Motor Driver with 1.8-V Input Logic Thresholds 8-SON -40 to 85 Product overview: DRV8601DRBR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: -40 C
Find Suppliers by Category Top
Featured Products Top
-
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
process chemicals daily, these systems rely on sophisticated PLC (Programmable Logic Controller) controls to ensure both precision and safety. The integration of PLC automation allows for a “set-and-forget” operational model. The system continuously monitors flow rates, line (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2)’s customizable logic, end users can program the VFD to their unique application requirements and eliminate additional external control components traditionally needed, such as relays, timers (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Industrial applications that delivers greater longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2)’s customizable logic, end users can program the VFD to their unique (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Industrial applications that delivers greater longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2)’s customizable logic, end users can program the VFD to their unique (read more)
Browse Datasheets for Fuji Electric Corp. of America
More Information Top
-
States > West Virginia > State > Regulations > Title 48 - Board of Miner Training‚ Education and Certification > [48 WVCSR 8] 008 - Rules Governing the C...
Programmable Logic Controller Pump Panel .
-
Sub system & component level safety classification evaluation & identification for tank farm safety systems [sec 1 & 2]
The normally closed contacts are used to activate remote alarms or provide input to the saltwell pumping programmable logic controller (PLC), and the normally open contacts activate the local strobe light.
-
Electrical Energy Efficiency: Technologies and Applications
Category Distribution pump control Logic Controller (R) stops the function of the distribution pump when the temperature exceeds the set point.
-
CR4 - Thread: VFD Pump Control
4 big PPLC panels ( pump protection logic controller ) 1 for each 2 pump because the designer put (4 vibration sensors+ 1 flow switch+ and 8 RTD sensors 2 motorized valves) for each pump.
-
Developments in control systems for rotary left ventricular assist devices for heart failure patients: a review
A sensorless fuzzy logic controller utilizing pump motor speed and current without any invasive measurement is proposed by Fu and Xu (2000).
-
WATER, SEWERAGE AND DRAINAGE INFRASTRUCTURE FOR PALESTINIAN REFUGEE CAMPS IN LEBANON
To simplify operation and avoid the use of complex programmable logic controllers , pump -duty selection is undertaken manually from a simple selector switch or plug-board arrangement on the MCC door.
-
A simple interlocked controller for research vacuum
systems
Input signals for the controller are derived from a variety of sources: the turbo pump controller produces logic -level outputvoltagestoindicatethestateofoperation, whilepressure gauges, flow switches and so on instead offer contact closure.
-
Use SMS Text Messages To Monitor & Control Your SCADA System
VTScada software already includes an extensive library of drivers that allow it to monitor and control hundreds of different kinds of I/O devices including remote telemetry units, programmable logic controllers and pump controllers.
-
Engineering Solutions for Manufacturing Processes
The outlet flow of pump without fuzzy logic controller can be obtained through the simulation, as shown in Figure 9.
-
Tordis Subsea Separation Boosting and Injection (SSBI) Project: Project Presentation and Description of the Production Control System
• Subsea control unit (SCU) • Subsea power and communication unit (SPCU) • Pump control programmable logic controller (PLC) • Hydraulic power unit (HPU) • Barrier fluid hydraulic power unit (BFHPU) • Hydraulic test panel (HTP) • Electrical junction box (EJB) •…
Indicates content that may require registration and/or purchase.