Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Princess Auto Limited
Description: Pneumatic Push Button Valve
- Pressure Rating: 115 psi
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.0625 to 0.125 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.0625 to 0.125 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.0625 to 0.125 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.0625 to 0.125 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
Supplier: Beswick Engineering Co., Inc.
Description: The push-button actuator attaches to the stem of Beswick's two and three-way stem actuated valves. It is designed to permit manual operation of the valve or mechanical actuation where a large target area is required. Materials: Brass body
- Features: Direct Acting
- Valve Motion: Linear Motion Valve
- Actuation Method: Manual
- Operation: On / Off (isolating)
-
Supplier: Newark, An Avnet Company
Description: VALVE PUSH BUTTON
-
Supplier: Allied Electronics, Inc.
Description: CONTROL VALVE MANUAL, PNEUMATIC,PUSH BUTTON, NC, 3/2, BLACK
-
Supplier: Allied Electronics, Inc.
Description: Valve, mechanical actuator - black 2 position push button selector, 5 port
-
Supplier: Clippard
Description: Heavy-Duty Push Button Actuators Heavy-Duty Push Button Actuators can be used on individual stem operated valves or in panel mounting applications. These push buttons are available in a variety of colors, allowing you to color code, or easily
- Stem Diameter: 1.1875 inch
- Features: Direct Acting
- Valve Motion: Linear Motion Valve
- Actuation Method: Manual
-
Supplier: Allied Electronics, Inc.
Description: SMC's valve series offer industry leading valve performance advancements such as remarkably high flow capacities from very compact designs, low power consumption, high speed response, long life, built-in surge suppression and indicator lights. Manifold options, including built-in
-
Supplier: Allied Electronics, Inc.
Description: SMC's valve series offer industry leading valve performance advancements such as remarkably high flow capacities from very compact designs, low power consumption, high speed response, long life, built-in surge suppression and indicator lights. Manifold options, including built-in
-
Supplier: Clippard
Description: Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16"
- Stem Diameter: 0.125 to 0.1875 inch
- Failsafe: Close at No Power
- Features: Direct Acting
- Actuation Method: Manual
-
Supplier: Clippard
Description: Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16"
- Stem Diameter: 0.125 to 0.1875 inch
- Failsafe: Close at No Power
- Features: Direct Acting
- Actuation Method: Manual
-
Supplier: Clippard
Description: Clippard offers captivated pushbuttons for use with a large variety of stem operated valves. Captivatedpush buttons are sold as kits, adaptableto either 1/8" diameter stems or 3/16"diameter stems. Each kit includes a colored acetyl push button, brass housing nut, 1/16"
- Stem Diameter: 0.125 to 0.1875 inch
- Failsafe: Close at No Power
- Features: Direct Acting
- Actuation Method: Manual
-
Supplier: Newark, An Avnet Company
Description: Black/Red Double Square Push Button, Normally Closed Valve RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Spool Valve Pushbutton, Red
- Features: Dustproof, RoHS, Weather Resistant / Waterproof
-
Supplier: Newark, An Avnet Company
Description: RED EMERGENCY STOP PUSH-TURN BUTTON FOR USE WITH 22MM MANUAL VALVES ROHS COMPLIANT: YES
-
Supplier: U.S. Plastic Corporation
Description: PPL Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with
- Connection Type: Barbed
-
Supplier: U.S. Plastic Corporation
Description: PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with
- Connection Type: Barbed
-
Supplier: Radwell International
Description: CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 2 WAY NORMALLY CLOSED, NYLON BUTTON. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Cartridge / Manifold Valves, Control Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, 1100 SERIES, 3-WAY, 1/8 INCH NPTF, UNIVERSAL VALVE, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 2 WAY NORMALLY CLOSED, METAL MOMENTARY TOGGLE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Cartridge / Manifold Valves, Control Valves, Toggle Valves
-
Supplier: Quarktwin Technology Ltd.
Description: BLACK PUSH BUTTON 3/2 VALVE
-
Supplier: CGIS
Description: Typically made up of an actuator, positioner, and body, Control Valves can manage flow, pressure, temperature, and level at the push of a button. Whether the media you are processing is fluid, gas, slurry, or a mix, you can count on CGIS to provide you with the most advanced
- Valve Type: Control Valves
-
Supplier: Clark Solutions
Description: normally closed (single tube) operation. Tube changes are facilitated by a convenient push button manual solenoid override.
- Valve Size: 0.09448824 to 0.1181103 inch
- Pressure Rating: 21.755655 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
Supplier: IMI Bimba
Description: Toggle, Push-button, lever, foot, hand, and cam types available.
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2 to 4
- Media: Air, Compressed Air
- Features: Cartridge / Manifold, Threaded, Tube Fitting
-
Supplier: Symmons Industries, Inc.
Description: Divertrol push-button diverter with volume control for shower outlet only.
- Valve Type: Mixing Valves
-
Supplier: Armstrong International
Description: achieved. The Emech 2 port valve utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Clark Solutions
Description: closed (single tube) configurations. The standard tube size is 1.6 mm I.D. Tube changes are facilitated by a convenient push button manual solenoid override.
- Valve Size: 1.6 to 0.12598432 inch
- Pressure Rating: 21.755655 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
Supplier: Nordson EFD
Description: ValveMate™ dispense valve controllers put push-button adjustment of valve open time where it needs to be — at the valve. State-of-the-art features and capabilities maximize automated assembly machine efficiency and convenience. ValveMate Controllers provide the
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: HydraCheck Inc.
Description: The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn’t be simpler or more reliable – without system shutdown. Only WearChek® offers easy opening push button control – just push and release for
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 600 psi
- Media Temperature: -30 to 250 F
- Media: Hydraulic Fluid
-
Supplier: BI-TORQ® Valve Automation
Description: The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the NL is available with a high
- Actuator Torque: 177 to 17,600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 380 volts
- Stem Diameter: 0.472 to 1.181 inch
-
Supplier: U.S. Plastic Corporation
Description: scale-resistant Polysulfone ball. Valves are FDA compliant. Valves have a pressure rating of 150 psi @ 73F and a temperature range of 35F to 200F. Connect - Simply push the tubing until it bottoms out. Holding and sealing is accomplished instantaneously. Disconnect - First,
-
Supplier: Harold Beck and Sons, Inc.
Description: significantly decrease process variability, improve product quality, and reduce operating costs. Group 11 valve drives are engineered for direct coupling on quarter-turn ball, plug, and butterfly valves. They may also be installed using specially engineered crank arm and linkage
- Actuator Torque: 180 to 960 In-lbs
- AC Voltage: 120 to 575 volts
- Stem Diameter: 0.75 to 1.5 inch
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn’t be simpler or more reliable - without system shutdown. Only WearChek® offers easy opening push button control - just push and release for (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
The easier it is to perform preventive maintenance, the more likely it will happen. Taking samples of system fluids couldn’t be simpler or more reliable, without system shutdown, using the WearChek oil sample valve. Only WearChek offers easy push-button (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
repeatable results across materials. The gravity-fed piston displacement pump repeats volumetric mix ratios, adjustable from 1:1 to 10:1 – all at the push of a button. Customize this machine for your unique application today to say goodbye to ratio errors and hello to efficiency. (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
standard features as Series 19 product line including a heater, one set of dry contacts for PLC confirmation and one for alarm reporting, OLED screen with push buttons, local controls and a QR code for easy and instant access to user manuals. All Asahi/America Series 19 electric actuators have a (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
+ system is designed for plumbing supply line installation "upstream" of the appliance or desired monitoring area. The valve can be controlled independently of water leaks by pushing the open/close soft touch buttons on front of the actuator. Now available with a rope sensor! Proudly made in the USA and UL approved. (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
connection. User friendly touch screen controls include agitator speed management, cycle timer, temperature and vacuum displays, and an Emergency Stop push button all located in a NEMA 12 panel. The controls package, built by ROSS Systems & Controls, is rigorously tested with the mixer prior to shipment, ensuring fast and seamless start-up. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
interface so that setup and use of the system is as easy as the push of a button. SAMPLE RAILCAR INSTALLATION: Railcar and Truck Loadout System. (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
removing the socket from the fastener simple. Push the button to release the tool from the fastener once you’re finished. You will have to physically remove the socket if your wrench has a quick-release mechanism, which can require some strength. Tool Maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
KENT Systems: A Comparison
is most evident at high pressures. This valve makes high pressure applications just as easy as low pressure applications.). A common quick coupling is the push button style coupling. The advantages of the KENT Systems coupling over a push button coupling are safety, ease of use, and efficiency
More Information Top
-
http://www.sigmaaldrich.com/etc/medialib/docs/Sigma/General_Information/2/syringes_brochure.Par.0001.File.tmp/syringes_brochure.pdf
Mininert Push Button Valve for use with Hamilton TLL syringes .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40937/212409598-MIT.pdf?sequence=2
The design was altered to use a valve that could be actuated external of the cooling loop, such as a push button valve .
-
An automatic device for single-breath CO diffusing capacity in dogs
At the outset, the cam is set very close to the push button valve Exl, in order to minimize any error in regard to the duration of apnea.
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-16-vials.pdf
Push Button Valve .
-
Robotics Technology and Flexible Automation, Second Edition > Robot Drives, Actuators and Control
They may be 3-way or 4-way push button valve as shown in Fig. 3.57, 3-way or 4-way roller lever type limit valves as shown in Fig. 3.58 and lever operated 4-way directional control valves as …
-
PTFE Body Two-Way Valve for use with Hamilton PTFE Luer Lock (TLL) and other Luer lock syringes. | Sigma-Aldrich
22285 Push Button Valve .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/The_Reporter/1/t211003.pdf
Push Button Valve with Luer Lock .
-
Evidence for the production of NO and N 2 O in two contrasting subsoils following the addition of synthetic cattle urine
At each sampling, four 15 mL samples were taken from the headspaces of 24 Kilner jars using a 25 mL gas-tight syringe fitted with a push button valve .
-
Rapid Method for Determination of Phosphine Residues in Wheat
For micro-GC analysis, 5 mL of headspace gas was taken with a 5-mL plastic syringe having a push button valve , and then the syringe was connected to the injection port.
-
Freeze‐marking rodents with a pressurized refrigerant
Towardsthe end of the tests reported here the equipment was modified by the addition of a spring-loaded push button valve , which enabled the apparatus to be manipulated with one hand and also permitted a more precise control of the refrigerant flow.
Indicates content that may require registration and/or purchase.