-
Supplier: Essentra Components
Description: These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic. When pushed into a hole, the flexible ribs deflect then spring back to lock securely in
- Material: Plastic
-
Description: Stationary silver contact are riveted with ceramic cover plate. The movable contact are welded to the spring disc, which is in the shape of a cross, and the four feet are connected to the bottom of the housing. The inner hole of the bimetal disc is placed on the spring disc through the
- High Temperature Set Point: 140 to 356 F
- Maximum Current: 1.6 to 10 amps
- Maximum AC Voltage: 250 volts
- Life Cycles: 1,000 Number of Cycles
-
Description: contact are riveted with ceramic cover plate. The movable contact are welded to the spring disc, which is in the shape of a cross, and the four feet are connected to the bottom of the housing. The inner hole of the bimetal disc is placed on the spring disc through the movable contact. The
- High Temperature Set Point: 140 to 482 F
- Maximum Current: 1.6 to 7.5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 12 volts
-
-
Description: contact are riveted with ceramic cover plate. The movable contact are welded to the spring disc, which is in the shape of a cross, and the four feet are connected to the bottom of the housing. The inner hole of the bimetal disc is placed on the spring disc through the movable contact. The
- High Temperature Set Point: 140 to 482 F
- Maximum Current: 1.6 to 7.5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 12 volts
-
Description: silver contact are riveted with ceramic cover plate. The movable contact are welded to the spring disc, which is in the shape of a cross, and the four feet are connected to the bottom of the housing. The inner hole of the bimetal disc is placed on the spring disc through the movable contact.
- High Temperature Set Point: 140 to 482 F
- Maximum Current: 1.6 to 7.5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 12 volts
-
Supplier: DigiKey
Description: DRIVE FASTENER C=3.5 A=0.9-4.0
- Material: Plastic
- Rivet Type: Push
-
Supplier: TFC Ltd.
Description: Accomodates a wide range of panel thicknesses Provides high pull out loads Attractive appearance Non - corrosive Simple to install by hand Self centering Blind fixing into threaded or non - threaded holes Material: Nylon 66 Colour: Black
- Rivet Type: Push
-
-
Supplier: TFC Ltd.
Description: Ideal for applications requiring a removable, reusable fastener Rivet design for fast assembly by hand or by soft hammer Easy removal – simply unscrew with a screwdriver Available in open or closed end design Material: Nylon 66 Colour: Black
- Rivet Type: Push
-
Supplier: TFC Ltd.
Description: One piece fastener Easily assembled by hand or with a soft hammer Blind fixing Positive Locking Non Conductive Non Corrosive Removable and Reusable Material: Nylon 66 Colour: Black - Add Suffix B P2040022 has a shoulder diameter of 4.2 P2040024 has a shoulder diameter of 4.5
- Rivet Type: Push
-
Supplier: TFC Ltd.
Description: Blind fixing of two panels Provides high pull out loads Non - corrosive Simple to install by hand Self centering Blind fixing into threaded or non - threaded holes Suitable for a wide range of mating materials Material: Nylon 66 Colour: Black
- Rivet Type: Push
Find Suppliers by Category Top
Featured Products Top
-
fasteners made from durable plastic or nylon. Unlike traditional rivets, which require tools and are often permanent, Essentra’s snap rivets can be installed in seconds—no tools necessary. They simply push into pre-drilled mounting holes, where the grommet expands to lock the rivet in place (read more)
Browse Rivets Datasheets for bisco industries -
for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
The CDS™ microPEM® ClampDisk™ fastener presses straight onto a 1 mm pin to replace threads, adhesive, rivets and other small fasteners. The upward flanges of the disk grip onto the pin and prevent push-off while the downward flanges flex and generate clamp load. Ideal for (read more)
Browse Push On Fasteners Datasheets for PennEngineering® -
The LEMO B Series offers a modular, ergonomic, rugged and reliable circular multipole connector for applications needing quick and secure Push-Pull latching, making it an ideal choice for semiconductor manufacturing and testing processes, test and measurement, instrumentation, medical devices (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Labmaster Standard - LMS200 Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
HYDROGEN: PUSH TOWARDS THE GENERATION OF GREEN H2 The desire to move to sustainable energy sources and reduce carbon emissions is growing exponentially. Low-cost renewable energy sources (e.g., solar, wind, hydro (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
riveted plates, chalk or crayons for tracking hot metals in metal mills to reduce labor costs associated with manual labeling and tagging. The high tear resistance of these hang tags also prevents unintended removal during storage or delivery, further ensuring accurate material management and (read more)
Browse Industrial Tapes Datasheets for Polyonics -
The winners in the 2026 Powder Metallurgy (PM) Design Excellence Awards competition, sponsored by the Metal Powder Industries Federation (MPIF), demonstrate outstanding examples of PM’s diversity and ability to meet critical requirements. From electric vehicles to medical implants, once (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF) -
engineered to deliver reliable spacing without unnecessary cost or complexity. Formed from cold-rolled strip into closed-seam tubes, SPIROL Spacers are produced using proprietary, high-efficiency manufacturing technology—resulting in (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL
More Information Top
-
Machine elements
The Kraftübertragende and dense rivet connections (e.g. for pressure boiler) (except in the light metal construction) have lost the meaning as the amount of work is high, and the are disadvantages crucial and other.
-
Füge- and surface technologies for textiles
There, buttons, are push buttons and rivets both in execution of polymers and of metal .
-
Polymer Composites and Polymer Testing
This excessive amount of metal pushes the rivet shank outwards when the rivet tip approaches the bottom of the die, resulting in a straight deformed rivet shank as shown in the figure.
-
Studies on the explosive combustion of ammonia in mixture with air
How is of Abb. 5 to erkonnen, becomes through the but rivets only torn that and lifted the Deokel aufgebeult by the combustion of the ammonia-mixture developed pressure the glass balloon zertriimmert, the metal basket.
-
Machinery's Handbook 29 Complete Document
Hollow aluminum or other metal rivets are often used in plastics assembly, as are stamped sheet- metal components, especially push -on or - in designs.
-
Roloff / Matek machine elements
As is riveted in the light metal construction exclusively coldly, is to observe that the external force is transmitted almost only through the shear resistance and the bearing pressure pressure of the lochausfüllenden rivet shaft.
-
Roloff / Matek machine elements
As is riveted in the light metal construction exclusively coldly, is to observe that the external force is transmitted almost only through the shear resistance and the bearing pressure pressure of the lochausfüllenden rivet shaft.
-
Review
Method for the production of metal paper for the purpose the Flachdrucka, 1. dad. gek., da9 become rauhgebeizt beiderseits the sheet rivet world on chemical means on the one hand … … of improvement of its suitability for planographic printing , anderwits for the purpose …
-
Patent reportings on chemisch‐technische apparatuses
Method for the production of metal paper for the purpose the Flachdrucka, 1. dad. gek., da9 become rauhgebeizt beiderseits the sheet rivet world on chemical means on the one hand … … of improvement of its suitability for planographic printing , anderwits for the purpose …
-
MICRO PLASTICS Fasteners - Grainger Industrial Supply
• Push In Rivet , Standard, Round Head, Nylon, Hole Size 0.245 In, Rivet Length 0.552 In, Head Diameter … … Grip Range 0.365 In, Temp Range -40 to 185 Deg F, Off White, For Fastening Metal , Wood, Circuit Boards and …
Indicates content that may require registration and/or purchase.