-
Supplier: Allied Electronics, Inc.
Description: AC laminate solenoids are shipped with plungers, but without return springs. The AC laminate push solenoid's pushing action extends the stainless steel rod out from the body of the solenoid.
-
Supplier: Allied Electronics, Inc.
Description: extend the stainless steel plunger out from the body of the solenoid. DC frame solenoids are shipped with plungers, but without return springs.
-
Supplier: Allied Electronics, Inc.
Description: extend the stainless steel plunger out from the body of the solenoid. DC frame solenoids are shipped with plungers, but without return springs.
-
-
Supplier: Allied Electronics, Inc.
Description: AC laminate solenoids are shipped with plungers, but without return springs. The AC laminate push solenoid's pushing action extends the stainless steel rod out from the body of the solenoid.
-
Supplier: Radwell International
Description: SOLENOID VALVE, COMPACT MODULAR, 5-WAY, 2-POSITION, SINGLE SOLENOID SPRING RETURN, REINFORCED TECHNOPOLYMER BODY, IP65, LOCKING MANUAL OVERRIDE, (2) 1/4IN PUSH-TO-CONNECT TUBING OUTLET(S), CV=0.5, 24 VDC.. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Transmotec
Description: application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are
- Power Rating (DC watts or AC VA): 4 DC watts or AC VA
- Maximum "On" Time: 2 to 50 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Other DC Voltage, Return Spring Included
-
Supplier: Kelco Industries
Description: Internal Spring Return Options For All Standard Solenoids Guardian Spring kits are specifically designed to simplify your life through one single source. Guardian Spring Kits are available in different lengths and forces to help engineers and designers in
-
Supplier: Radwell International
Description: ELECTRO-PNEUMATIC MODULE, CONNECTION - PUSH IN ELECTRIC 4 MM, SPRING RETURN, PRESSURE 4.2/1.8 BAR, 5/32 INCH, NP NO, 3 PORT, 2 POSITION, IP20, SOLENOID AIR OPERATED. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 3
- Media: Air
- Actuation: Electro-pneumatic, Pneumatic
- Valve Type: Solenoid Valves
-
Supplier: Davies Molding, LLC
Description: Manually operated push button with 3/2 or 5/2 solenoid valve with return spring for filtered or oiled compressed air. Compressed air connection: Straight or angled adaptor, 4 mm with o-ring. Other handle lengths on request.
- Height: 60 inches
- Handle Length: 360 inches
- Center Spacing (Two-point Handles Only): 300 inches
- Handle Material: Metal, Plastic
-
Supplier: FineTek
Description: the outside of each filter bag. When the orifice closes, the pressure in the upper and lower chambers equalize and the diaphragm returns to its original position, aided by the force of a return spring. The dust collector valves are important components to keep dust collector
- Media: Air
- Valve Type: Diaphragm Valves, Pilot Valves, Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
short displacement the push-pull solenoids produce much higher force than other types. The flat force characteristic of proportional solenoid and voice-coil motor lends itself to control of position, rather than simple ‘on-off’ function. Work carried out by the voice coil is higher because it can drive in both directions, other solenoids require a spring to return in the other direction. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
/2-way, normally closed poppet valve with a return spring. The series includes brass and stainless steel options with a choice of NBR, FKM, or EPDM seat=seal material. The valves come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from ½ to (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
, brewery processes, etc. and do not require pressure to aid in opening the valve. Design: close up of the PTFE bellows used in Series EASMT & EASYMT Valves are spring return normally closed and direct acting with a heavy duty push (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
states of the guard. The normally closed safety contacts feature positive opening operation. Positive opening means the actuator mechanically forces the NC contacts to open rather than relying only on a return spring. This construction is important in safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car. The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
for compact construction, symmetric mounting position, high-cycle life and fast operation. Available in Double Acting or Spring Return (fail-open or fail-closed). ASTM303 stainless steel with electro-polish finish Dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
pressure zones, which are freely configurable. MPA-C also features FDA certified tubing-fitting combinations. A wide selection of valve options includes: 5/2-way valve, single solenoid and for safety applications with mechanical spring return 5/2-way valve (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation
More Information Top
-
Electrochemical magnetic abrasive machining of AISI304 stainless steel tubes
In this mechanism a 24V-3A push type spring return solenoid is operated by means of IRFPN150n power MOSFET based pulsed-DC power supply.
-
Impact Loading And Water Entrance Characteristics of Prismatic Bodies
The push -button spring - return solenoid .
-
Laboratory directed research and development annual
report 2004.
The mRF relay assembly consists of the following: a novel miniature push -type solenoid actuator with return spring , two-part housing, upper four-bar contact, and two lower contacts.
-
A Variable Flow Rate Sprinkler for Site-Specific Irrigation Management
The push solenoid was equipped with a spring to return the solenoid plunger and attached pin to the retracted position in the inactive state.
-
The Apollo 17 Lunar Surface Journal
Had the cabin pressure ever fallen with the Suit Gas Diverter set in Push /cabin, a solenoid would have released a spring and returned the valve to the Egress position.
-
An Optical Bypass Switch for Network Protection
Both latching and failsafe designs have been developed using a solenoid to push the prism into switched state with a compressed spring return .
-
Handbook of Diesel Engines
… Nozzle retaining nut; 5 Nozzle body; 6 Nozzle needle; 7 Thrust bolt; 8 Compression spring; 9 Adjusting shim; 10 Pump plunger; 11 Pressure control solenoid valve; 12 Solenoid coil; 13 Valve armature; 14 Push rod; 15 Return spring ; 16 Control chamber; 17 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/59941/676913232-MIT.pdf?sequence=2
A return spring is used to disengage the clutch plates by pushing on the solenoid , which is fixed to the solenoid mount and the translating clutch plate.
-
Electrical equipment for road transport vehicles
Engagement of the pinion with theflywheelis effected by an axial movement of the pinion against a return spring , the movement being obtained through push rods and a shock spring operated by a solenoid .
-
Simultaneity constancy: detecting events with touch and vision
When current was applied to the solenoid , the plunger, with a blunted tip, was pushed out and returned by a small spring .
Indicates content that may require registration and/or purchase.