-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type)
- English Size: 1 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Flange:Blind (Gasket Type)
- English Size: 5 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Van Stone Flanged Tee:Gasket
- English Size: 10 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
-
-
Supplier: U.S. Plastic Corporation
Description: just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges.
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Van Stone Flange:Blind (Gasket Type)
- English Size: 10 inch
- Features: English
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: LASCO Fittings, Inc.
Description: plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of
- Connection Type: Flange
-
Supplier: LASCO Fittings, Inc.
Description: plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of
- Connection Type: Flange
-
Supplier: LASCO Fittings, Inc.
Description: plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of
- Connection Type: Flange
-
Supplier: LASCO Fittings, Inc.
Description: plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of
- Connection Type: Flange
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket is required. The RCA™ configuration reduces the total gasket contact area
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon® RCA™ sealing system combined with Durlon® PTFE styles can replace standard full face gaskets in FRP, PVC, and other non-metallic and metallic pipe flanges where a low stress gasket is required. The RCA™ configuration reduces the total gasket contact area
-
Supplier: U.S. Plastic Corporation
Description: coated steel lever handle. They also feature a full boot design, requiring no flange gaskets. 8' features PVC Body and Disc, an EPDM single side seal design, which is field replaceable (flange gaskets are required for 8"), and a molded PP lever handle. All feature
- Valve Size: 4 inch
- Valve Type: Butterfly Valves
- Primary Material: PVC
-
Supplier: Enclosure Solutions, Inc.
Description: Independently orientable mounting feet ("Clevermounts") ease installation (Style S) Integral Flange Mounting System is also available (Style F) Closed cell neoprene gasket is durable, seals tight, and easy to replace if necessary Modifications services (machining, screen printing) are
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: Enclosure Solutions, Inc.
Description: Independently orientable mounting feet ("Clevermounts") ease installation (Style S) Integral Flange Mounting System is also available (Style F) Closed cell neoprene gasket is durable, seals tight, and easy to replace if necessary Modifications services (machining, screen printing) are
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 12 inch
- Height: 30 inch
-
Supplier: Assured Automation
Description: actuators. The disc/seat features a trapezoidal elastomeric liner to provide a bubble tight seal. The liner completely isolates the valve body from the process flow. The liner functions as a flange gasket on both sides of the valve. The body cavity features special channeling to
- Valve Size: 1.5 to 12 inch
- Pressure Rating: 232 psi
- Flow (Cv): 70 to 5,712
- Number of Ports/Ways: 2
-
Supplier: ASTM International
Description: 1.1 This specification covers material and performance requirements for plasticized PVC compression gaskets used in the connection of residential and commercial vitreous china plumbing fixtures to 2, 3 and 4-in. sanitary drain lines. These type gaskets are inserted into and
-
Supplier: ASTM International
Description: 1.1 This specification covers material and performance requirements for plasticized PVC compression gaskets used in the connection of residential and commercial vitreous china plumbing fixtures to 2-, 3-, and 4-in. sanitary drain lines. These type gaskets are inserted into and
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 20"X10" (508mmX254mm) Outlet Connection 10", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 10"X8" (254mmX203mm) Outlet Connection 8", 150 Lb Flange Pipe OD Range 10.45"-10.88" (265mm-276mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage Subcategory
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 20"X12" (508mmX305mm) Outlet Connection 12", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 20"X8" (508mmX203mm) Outlet Connection 8", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage Subcategory
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Check-All Valve Mfg. Co.
Description: is two gaskets in place of the one normally used in a flanged joint. See additional installation guidelines or consult the factory for more information. Flange Insert valves are designed to fit between two mating ANSI flanges. The “Spring Housing” designated by the “A” dimension
- Valve Size: 12 inch
- Flow (Cv): 1,200
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Bolt Flange, Chemical, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: American Cast Iron Pipe Company
Description: applied prior to assembly. The bolt holes and body-to-bonnet flange surfaces are fully epoxy coated. O-ring Style Gaskets The body-to-bonnet and stuffing box cover seals are pressure-energized O-rings. This reduces the need for excessive bolt loading, which is required by designs that
- Valve Size: 2 to 8 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified
- Primary Material: Ductile Iron
-
Supplier: Transcat, Inc.
Description: Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and
- Pipe Diameter: 12 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and
- Pipe Diameter: 12 inch
- Operating Pressure: 11.56064 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and
- Pipe Diameter: 16 inch
- Operating Pressure: 11.56064 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and
- Pipe Diameter: 16 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Gaskets and Gasketing - Mosites Full Face Reinforcing Rings -- Mosites Full Face Reinforcing Rings8"Supplier: Media Valve, Inc.
Description: The Mosites full face reinforcing ring, with a metal or vinyl ester insert provides a positive seal against non-metallic flanges without concern for damage due to over torquing of the flange bolts. Installation and alignment is fast, saving downtime and labor cost due to broken
- Width: 13.63 inch
- Thickness: 0.63 inch
- Features: Other
- Material: Polyvinyl Chloride (PVC)
-
Supplier: U.S. Plastic Corporation
Description: PVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the need for mating flange gasket. 150 PSI @ 70F.
- Valve Size: 3 inch
- Valve Type: Butterfly Valves
-
Supplier: CSA Group
Description: ISO 16631:2016 specifies the requirements and test methods applicable to ductile iron pipes, fittings, accessories and their joints with dimensions compatible with plastic (PVC or PE) piping systems: - to replace or repair existing plastic pipelines; - to convey water (e.g. for human
-
Supplier: Asahi/America, Inc.
Description: self-gasketing seat design eliminates the need for mating flange gaskets. The Pool-Pro® comes with an ISO mounting pad, allowing for easy field mounting of accessory options, including stem extensions, gear operators, and electric or pneumatic actuation. Asahi/America's Pool-Pro®
- Valve Size: 1.5 to 12 inch
- Valve Type: Butterfly Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Mueller Company
Description: • Catalog number– A-2361-41 Slip-on† end (with gasket) x flange end A-2361-43 Slip-on† end (less gasket) x flange end • Sizes – 14", 16" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed, FM Approved, and certified to ANSI/NSF 61. •
- Valve Size: 14 to 16 inch
- Features: AWWA Certified, Bolt Flange, Other
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
materials (e.g., stainless steel, PVC, UPVC) to the housing and the fluid being filtered. Size and Connections: Ensure accessories fit the filter housing's dimensions, inlet/outlet sizes. Sealing Mechanism: Choose compatible O-rings, gaskets, or clamps to ensure leak-free operation. 3 (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Assessment feasibility of in-situ capping and contaminant mobility in NAPL-contaminated sediments
Upper flange Rubber gasket Bottom Flange PVC contaminated sediment core .
-
ENRAF gauge reference level calculations
50% COMPRESSION PVC FLANGE (OPTIONAL) 1/8 GASKET I?
-
ALARA plan for the Old Hydrofracture Facility tanks contents removal project at Oak Ridge National Laboratory, Oak Ridge, Tennessee. Amendment 1 for Appendix B...
remove PVC flange & blind gasket installflex-pipe and hot bolt .
-
Techniques for live capture of deepwater fishes with special emphasis on the design and application of a low‐cost hyperbaric chamber
A PVC blind flange and gasket assembly was attached to the open end of the cylinder to complete the chamber.
-
Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
The spent scrub solutiontanks are each fabricated from a 48-in. long piece of 641.- diameter, heat-resistant glass pipe and have PVC end flanges , neoprene gaskets , and stainless steel fittings and tubing.
-
PFP solution stabilization
PyrexQ glass pipe, PVC end flanges , neoprene gaskets , and stainless steel f i t t i n g s and tubing. t o r s through 3 / 4 inch stainless steel tubing and valves.
-
Water Wells and Pumps, Second Edition > Tube Wells and Their Design
A rubber or PVC gasket is used while tightening the flanges with bolts to prevent leakage.
Indicates content that may require registration and/or purchase.