-
Supplier: DigiKey
Description: QUICK-ADJUST S-JAW PIPE WRENCH,
- Type: Pipe Wrench
- Features: Soft Handle
-
Supplier: Stahlwille North America
Description: Type C, DIN 5234.
- Type: Pipe Wrench
-
Supplier: Snap-on Industrial Brands
Description: STRAIGHT TYPE ALUMINUM MATERIAL 18 INCH OVERALL LENGTH 3 1/8 INCH MAX. JAW CAPACITY 3.125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
- Length: 18 inch
- Type: Pipe Wrench
-
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE DROP FORGED JAW STEEL MATERIAL 18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
- Length: 18 inch
- Power: Manual Tools
- Type: Pipe Wrench
-
Supplier: Milwaukee Electric Tool Corporation
Description: STRAIGHT TYPE ALUMINUM MATERIAL 24 INCH OVERALL LENGTH 3 INCH MAX. JAW CAPACITY HARDENED JAW PROCESS
- Drive Size: 3 inch
- Length: 24 inch
- Type: Pipe Wrench
-
Supplier: Stahlwille North America
Description: US-standard GGG-W-651 Type I, category A.
- Type: Pipe Wrench
-
Supplier: Proto® Industrial Tools
Description: CAST IRON BODY, STEEL JAW MATERIAL 24 INCH OVERALL LENGTH 4 INCH MAX. JAW CAPACITY FORGED PROCESS WEIGHT 9.68 LB
- Length: 24 inch
- Type: Pipe Wrench
-
Supplier: Gray Tools Canada Inc.
Description: Aluminum Pipe Wrenches
- Type: Pipe Wrench
-
Supplier: Proto® Industrial Tools
Description: 36 INCH OVERALL LENGTH 36 OVERALL LENGTH - FRACTIONAL 36 OVERALL LENGTH - DECIMAL PROTO. BRAND STANDARD PACKAGING QUANTITY 1 OVERALL LENGTH - DECIMAL - UOM IN
- Length: 36 inch
- Type: Pipe Wrench
-
Supplier: Gray Tools Canada Inc.
Description: Rapid Pipe Wrench
- Type: Pipe Wrench
-
Supplier: Stahlwille North America
Description: Type B, 45°, DIN 5234.
- Type: Pipe Wrench
-
Supplier: Stahlwille North America
Description: Type A, 90°, DIN 5234.
- Type: Pipe Wrench
-
Supplier: Gray Tools Canada Inc.
Description: Pipe Wrenches
- Type: Pipe Wrench
-
Supplier: Princess Auto Limited
Description: 10 in. Cast Iron Pipe Wrench
- Drive Size: 1.75 inch
- Type: Pipe Wrench
Find Suppliers by Category Top
More Information Top
-
AWWA M24 - Dual Water Systems
Stenciled PVC irrigation pipe is white with green stenciling. … fire hydrants have a tamper-proof holddown nut and can be operated only by a special wrench . Control and regulating valves, All gate valves, manual control valves, electrical control valves, pressure-reducing valves, and …
-
Automation of Surface Irrigation by Cut-Off Time or Cut-Off Distance Control
Radio transmitters were mounted on 3.2-cm diameter PVC pipe . … float switch, the radio transmits a signal to the transceiver at the turnout gate to switch a … … with a clamp that can be disconnected from the jack stem with a wrench during an emergency. … second-choice alternative since it is relatively cheap and simple to adapt to an existing irrigation system.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'irrevokable'),(70620,'irridenta'),(70621,'irridentism'),(70622,'irridentist'),(70623,'irrigate'),(70624,'irrigation'),(70625,' irrigation ditch'),(70626,'irritability' … … 'kiss of life'),(73773,'kiss of peace'),(73774,'kiss-me-over-the-garden- gate '),(73775,'kisser' … … 74380,'labia minora'),(74381,'labial'),(74382,'labial artery'),(74383,'labial consonant'),(74384,'labial pipe '),(74385,'labial … … 'luffa acutangula'),(79376,'luffa cylindrica'),(79377,'lufkin'),(79378,'luftwaffe'),(79379,'lug'),(79380,'lug wrench '),(79381,'luganda' … … over'),(106217,'puzzled'),(106218,'puzzlement'),(106219,'puzzler'),(106220,'puzzling'),(106221,'pva'),(106222,' pvc '),(106223,'pwr' …
-
Sustainable Micro Irrigation: Principles and Practices
Female adapter—a fitting used to adapt from solvent welded PVC to a threaded or barbed connection. adapter with a wrench , hand tighten it only! Fertigation—application of fertilizers through the irrigation system. lead contamination from weathering of pipe lines. to the level of the spillway crest for an un- gated spillway, or to the water level …
Indicates content that may require registration and/or purchase.