Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: Caps are natural in color. Available in 51mm and 61mm. Made of High density polyethylene with a PVC membrane.
- Features: Vented
- Material: Vinyl
-
Supplier: Cole-Parmer
Description: • Replace worn membranes quickly • Extend the useful life of your electrodes Membrane replacement saves time and the expense of electrode replacement
ideal for continuous or frequent sample analysis. The durable outer epoxy body is ideal for field applications and the PVC - Operating Temperature: 122 F
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer
-
Supplier: Cole-Parmer
Description: • Replace worn membranes quickly • Extend the useful life of your electrodes Membrane replacement saves time and the expense of electrode replacement
ideal for continuous or frequent sample analysis. The durable outer epoxy body is ideal for field applications and the PVC - Operating Temperature: 122 F
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer
-
-
pH Electrodes - Epoxy electrodes with PVC membranes <emdash>Potassium (K<sup>+</sup>) -- GO-27505-24Supplier: Cole-Parmer
Description: • Replace worn membranes quickly • Extend the useful life of your electrodes Membrane replacement saves time and the expense of electrode replacement
ideal for continuous or frequent sample analysis. The durable outer epoxy body is ideal for field applications and the PVC - Operating Temperature: 122 F
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer
-
Supplier: GAF
Description: EverGuard® PVC XK Roofing Membrane is a high-performance thermoplastic membrane designed for mechanically attached or adhered roofing applications. EverGuard® PVC XK Roofing Membrane is produced with DuPont Elvaloy®1 KEE and is a polyester-reinforced roofing
- Application: Commercial
- Types: Engineered
- Material: Plastic
-
pH Electrodes - Epoxy electrodes with PVC membranes <emdash>Calcium (Ca<sup>+2</sup>) -- GO-27505-06Supplier: Cole-Parmer
Description: • Replace worn membranes quickly • Extend the useful life of your electrodes Membrane replacement saves time and the expense of electrode replacement
ideal for continuous or frequent sample analysis. The durable outer epoxy body is ideal for field applications and the PVC - Operating Temperature: 122 F
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer
-
Roofing Materials - PVC Fleece Backed with Elvaloy® -- EverGuard® PVC XK 60 mil Fleece-Back MembraneSupplier: GAF
Description: EverGuard® PVC XK Fleeceback Roofing Membrane is a high-performance thermoplastic membrane designed for mechanically attached or adhered roofing applications. EverGuard® PVC XK Roofing Membrane is produced with DuPont Elvaloy®1 KEE and is a polyester-reinforced
- Application: Commercial
- Types: Engineered
- Material: Plastic
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR POLY(VINYL CHLORIDE) (PVC) PLASTIC FLEXIBLE CONCEALED WATER- CONTAINMENT MEMBRANE
-
Supplier: Accuris
Description: Plastics - Plasticized poly(vinyl chloride) (PVC-P) membranes for inground swimming pools - Part 1: Homogenous membranes of nominal thickness equal to or greater than 0,75 mm
-
Supplier: Accuris
Description: Plastics - Plasticized poly(vinyl chloride) (PVC-P) membranes for inground swimming pools - Part 2: Reinforced membranes of nominal thickness equal to or greater than 1,5 mm
-
Supplier: Accuris
Description: Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Flexible Concealed Water-Containment Membrane
-
Supplier: GAF
Description: Description TOPCOAT® Elastomeric Roofing Membrane is a water-based, spray-applied liquid, which cures to form a seamless 100% acrylic elastomeric membrane specially designed to seal the entire roof. TOPCOAT® is an ENERGY STAR® qualified reflective product that will help to reduce
- Application: Commercial
- Types: Liquid Roof
- Material: Plastic
-
Supplier: ASTM International
Description: This specification covers poly(vinyl chloride) flexible sheeting which is used without mastic, bedding, or coating for construction of concealed water containment membranes that include fountains, pools, planters, shower and safe pans, tile tubs, or similar wet installations where the
-
Supplier: GAF
Description: Adhered, and Ballast Applied Compared to other heavy-duty single-ply EPDM, PVC and TPO membranes, GAF EverGuard® TPO 60 mil roofing membrane provides the benefits of all three materials in a single membrane: low installed cost, heat welded seams, white reflective color,
- Application: Commercial
- Types: Engineered
- Material: Plastic
-
Supplier: Sitron
Description: The SP81 features a thin filmed piezoresistive ceramic sensor, a 316SS or PVC body, pressure ranges from 0…1 bar to 600bar and optional HART protocol. The flush mounted sensor design Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 14 to 185 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Sitron
Description: The SP98 features a thick film capacitive ceramic sensor mounted in an all 316SS or PVC body with sensor ranges from -1…30Bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applicaiton General applications
- Working Pressure Range: -14.50377 to 580.1508 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Metrohm USA, Inc.
Description: SGJ sleeve - Flexible SGJ sleeve Shaft material - PVC Measuring range (theoretical) - 5x10-6 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 3 ... 12 Max. installation length (mm) - 123 Shaft diameter top (mm)
- pH Range: 3 to 12 ph
- Operating Temperature: 32 to 104 F
-
Supplier: Johns Manville Corp.
Description: PVC AlumaWeld® RetroDrain® is a one-piece, spun aluminum body has a plastisol-coated flange for direct hot-air welding to PVC roof membranes. The drain flange has a depressed sump area to facilitate the easy drainage of all water from roof surface.
- Features: Domed Strainer, Other
- Drain Type: Roof Drain
- Shape: Round
-
Supplier: Johns Manville Corp.
Description: For roofing materials engineered to withstand the test of time even under some of the toughest conditions, look no further than Johns Manville PVC with DuPontTM Elvaloy® KEE (ketone ethylene ester). JM PVC is a flexible, thermoplastic membrane manufactured using an
- Application: Commercial, Industrial
- Types: Engineered
-
Supplier: Sitron
Description: The LH842C is an ideal solution for aggressive mediums, pastes, or other products that may build up on the face of the sensor. The probe can be mounted with PTFE tubed cable and a PVC body, or with standard cable or 316SS rod and 316SS body. Features include a Zero and Span adjustment within
- Working Pressure Range: 0 to 580.1508 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Zurn Industries LLC
Description: protected light duty strainer, combination invertible membrane clamp and adjustable collar with seepage slots,and rough-in cover for protection during the concrete pour. Features And Benefits 5" round, nickel bronze, light duty, strainer PVC solvent weld body with bottom outlet, and
- Connection Size: 5 inch
- Body Material: PVC
- Shape: Round
-
Supplier: Zurn Industries LLC
Description: protected light duty strainer, combination invertible membrane clamp and adjustable collar with seepage slots,and rough-in cover for protection during the concrete pour. Features And Benefits 5" round, nickel bronze, light duty, strainer PVC solvent weld body with bottom outlet, and
- Connection Size: 5 inch
- Body Material: PVC
- Shape: Round
-
Supplier: Zurn Industries LLC
Description: duty strainer, combination invertible membrane clamp and adjustable collar with seepage slots, stainless steel deck plate, and rough-in cover for protection during the concrete pour. Features And Benefits 5" round, nickel bronze, light duty, strainer PVC solvent weld body with bottom
- Connection Size: 5 inch
- Body Material: PVC, Stainless Steel
-
Supplier: Zurn Industries LLC
Description: light duty strainer, combination invertible membrane clamp and adjustable collar with seepage slots, stainless steel deck plate, and rough-in cover for protection during the concrete pour. Features And Benefits 5" round, stainless steel, light duty, strainer PVC solvent weld body with
- Connection Size: 5 inch
- Body Material: PVC, Stainless Steel
-
Supplier: ASTM International
Description: 1.1 This specification covers polyvinyl chloride (PVC) flexible sheeting which is used for construction of concealed containment-membranes. Examples are ponds and lakes, canals, reservoirs, landfill liners, covers and closures or similar installations where the membrane is
-
Supplier: Radwell International
Description: KEYPAD MEMBRANE, PVC300M. FREE 2 YEAR RADWELL WARRANTY
- Applications: Industrial / Factory Automation
-
Supplier: ASTM International
Description: quantification of PVC with respect to an internal standard. The KEE content is then obtained by difference. The test method is not applicable to membranes or blends that contain high molecular weight polymers other than PVC and KEE. 1.2 Units\u2014The values stated in SI units
-
Supplier: AENOR
Description: Plastics - Plasticized poly(vinyl chloride) (PVC-P) membranes for inground swimming pools - Part 2: Reinforced membranes of nominal thickness equal to or greater than 1,5 mm
-
Supplier: AENOR
Description: Plastics - Plasticized poly(vinyl chloride) (PVC-P) membranes for inground swimming pools - Part 1: Homogenous membranes of nominal thickness equal to or greater than 0,75 mm
-
Supplier: Fosroc Limited
Description: in the concrete beneath the waterstop and swell into these when required. Supercast SWX also enables Supercast SW sections to be linked into conventional Supercast PVC waterstop networks. This allows the use of Supercast PVC for expansion joints and Supercast SW for construction joints
- Type/Method: Liquid
- Material: Other Material
-
Supplier: Fosroc Limited
Description: in the concrete beneath the waterstop and swell into these when required. Supercast SWX also enables Supercast SW sections to be linked into conventional Supercast PVC waterstop networks. This allows the use of Supercast PVC for expansion joints and Supercast SW for construction joints
- Use Temperature: 23 to 122 F
- Length: 787.402 inch
- Width: 196.8505 inch
- Material: Other Material
-
Supplier: Fosroc Limited
Description: in the concrete beneath the waterstop and swell into these when required. Supercast SWX also enables Supercast SW sections to be linked into conventional Supercast PVC waterstop networks. This allows the use of Supercast PVC for expansion joints and Supercast SW for construction joints
- Use Temperature: 23 to 122 F
- Length: 787.402 inch
- Width: 393.701 inch
- Material: Other Material
-
Supplier: Polyguard Products, Inc.
Description: Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems. • Meets ASTM E84 25/50 Smoke and Flame
- Thickness: 0.0787402 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: Polyguard Products, Inc.
Description: ZeroPerm SuperWhite is a tough, flexible "perfect barrier", with zero permeability. The bright glossy white exterior will not “gray out” PVC jacket when installed over it. ZeroPerm SuperWhite is a polyester/natural aluminum/polyester ‘sandwich’ 2.6 MILS thick, the foil is protected on both
- Thickness: 0.09842525 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: Leister USA
Description: Overlap welding of PVC-P, ECB, EPDM, CSPE and TPO roofing membranes Faster and more efficient than hand welding Small and compact Steplessly adjustable speed for high welding seam quality Can be used in the most confined spaces Different welding seam widths
- Features: 208-230 / 240V 60 Hz, Single-phase
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
Find Suppliers by Category Top
Featured Products Top
-
Building a Hydrogen Future with FORBLUE™ Membranes and Dispersions…Including Hydrogen Production (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
Our durable membranes provide strong chemical resistance and reduce energy requirements. SELEMION hydrocarbon membranes are ideal for lithium extraction by dilutig and concentrating ionic materials with electro diffusion/dialysis. Key benefits: High ion selectivity (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
Industrial AGC products perform reliably in harsh applications and support industrial processes. Fluoropolymers, advanced membranes and fine silicas are essential across industries that demand materials tough enough to (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
Containerized MBR treatment system featuring compact standard design for simple shipping and plug-and-play use.
(read more)
Browse Membrane Bioreactors Datasheets for Smith & Loveless, Inc. -
Membrane switches are created using multiple layers of polyester or polycarbonate, adhesives, and printed circuitry. The top layer typically serves as a graphic overlay, displaying logos and relevant information to the user. These interfaces can feature tactile or non-tactile buttons, which may (read more)
Browse Membrane Switch and Keypad Services Datasheets for Quantaflex Printed Electronics Inc.
Conduct Research Top
-
Membrane Roof (EPDM or TPO/PVC) Deicing
This articles explains membrane Roofs (EPDM or TPO/PVC) and the options of heating them, life expectancy and other options.
-
Marketplace
AES Cleanroom Technologies Circle 299 Membrane Contactors for Sensitive Processes A brochure available from Membrana describes how Liqui-Cel Membrane Contactors are used for transferring gases to and from aqueous streams. Oxygen removal to <1ppb and CO2 removal to 1ppm are common applications
More Information Top
-
Improving the antifouling property of poly(vinyl chloride) membranes by poly(vinyl chloride) ‐g‐ poly(methacrylic acid) as the additive
ABSTRACT To improve the antifouling property of poly(vinyl chloride) ( PVC ) membranes , a series of poly(methacrylic acid) grafted PVC copolymers (PVC‐g‐PMAA) with different grafting degree were synthesized via one‐step atom transfer radical polymerization process utilizing the labile chlorines on PVC backbones …
-
The photo-oxidation of PVC-coated membrane material under tensile stress
H. L. Yi, X. Ding and S. H. Chen: ‘Orthotropic behavior and strength criterion of PES/ PVC membrane materials under tensile loading’, Acta Mater. Compos.
-
Poly(vinyl chloride) and poly(ether sulfone)‐ g ‐poly(ether glycol) methyl ether methacrylate blend membranes with improved ultrafiltration performance and fou...
ABSTRACT To enhance the permeability, hydrophilicity, and antifouling properties of poly(vinyl chloride) ( PVC ) membranes , in this study, poly(ether glycol) methyl ether methacrylate (PEGMA) was grafted onto poly(ether sulfone) (PES) to first synthesize PES‐g‐PEGMA.
-
Enhancing performance of optical sensor through the introduction of polystyrene and porous structures
Polyvinyl chloride ( PVC ) membrane containing pyrene as a fluorescent indicator was prepared via solvent‐cast method.
-
Highly permeable membrane prepared by phase inversion of mechanochemically modified polyvinylchloride
The results showed that after mechanochemical modification, pure water flux of the phase inversion PVC membrane reached up to 378.6 L/(m2 h), significantly higher than that before modification [123.3 L/(m2 h)]; calcium carbonate enhanced the dechlorination effect of …
-
Influence of silica addition on the properties of epoxidised natural rubber/polyvinyl chloride composite membrane
Abstract Flexible and porous epoxidised natural rubber (ENR)/polyvinyl chloride ( PVC ) membranes were prepared via phase inversion technique.
-
Covalent immobilization of penicillin G acylase onto chemically activated surface of poly(vinyl chloride) membranes for 6‐penicillic acid production from penic...
Abstract The covalent immobilization of penicillin G acylase (PGA) onto the surface of NH2–poly(vinyl chloride) ( PVC ) membranes was studied.
-
Interfacial microvoid formation of poly(vinyl chloride)/polyacrylonitrile blend hollow‐fiber membranes
… of its mechanical performance, low cost, and excellent physical properties and chemical resist- ance.7 However, the poor hydrophilicity of PVC remains a main problem and limits its wide applica- tion; thus, the hydrophilic modification of PVC membranes is one of the …
-
FTIR‐ATR Study of Water Uptake and Diffusion Through Ion‐Selective Membranes Based on Plasticized Poly(vinyl chloride)
… time dependent water concentration changes in the membrane upon water uptake were obtained with a model consisting of two diffusion coefficients describing fast (ca. 1.5×10−7 cm2 s−1) and slow (ca. 9.5×10−9 cm2 s−1) diffusion of water in the PVC membranes .
Indicates content that may require registration and/or purchase.