-
Supplier: NIBCO INC.
Description: Polyvinyl chloride (PVC) Schedule 40 pressure fittings are used for potable water, chilled water, irrigation, golf course construction, and pool & spa applications. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the
- Category: Adapter, Coupling, Elbow, Reducer, Tee
- Connection: Threaded, Weld
- English Size: 0.5000 to 8 inch
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material
- Material: CPVC
- Pipe Schedule (if applicable): 40
-
Supplier: U.S. Plastic Corporation
Description: SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material
- Material: CPVC
- Pipe Schedule (if applicable): 40
-
-
Supplier: U.S. Plastic Corporation
Description: SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material
- Material: CPVC
- Pipe Schedule (if applicable): 40
-
Supplier: U.S. Plastic Corporation
Description: SCOPE: This specification covers requirement for schedule 40 and 80 CPVC pressure pipe as described in ASTM F-441. MATERIAL: CPVC used is of type 4, grade 1 compound as stated in ASTM D-1784 manufactured by Harvel Plastics Inc. MARKING: Indicates manufacture's name, material
- Material: CPVC
- Pipe Schedule (if applicable): 40
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:Cap:Slip - Black PVC
- Connection: Weld
- English Size: 1 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: NewAge Industries
Description: retardant; non-conductive Quick and easy glue-on installation with primer and cement Manufactured to schedule 40 dimensions; compatible with standard PVC pipe, fittings, and valves Applications Beverage Transmission & Processing • Chemical Processing
- Material: PVC
- Temperature Range: 140 F
- Wall Thickness: 0.1540 inch
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:Coupling:Slip x Slip - Black PVC
- Category: Coupling
- Connection: Weld
- English Size: 2 inch
- Material: PVC/CPVC
-
Supplier: GF Piping Systems
Description: systems. GF Harvel uses its own custom blend of PVC compound to ensure that desirable physical properties are maintained with every production run. Schedule 40 PVC Pipe: Schedule 40 PVC pipe and fittings are a low-cost alternative for
- Material: PVC
- Pipe Schedule (if applicable): 40, 80, 120, SDR 13.5, SDR 21, SDR 26, SDR 41
- Section Shape: Round
- Standard Nominal English Sizes: 1/2", 3/4", 1", 1 1/4", 1 1/2", 2", 2 1/2", 3", 3 1/2", 4", 5", 6", 8", 10", 12", 14", 16", 18", 20", 22", 24"
-
Supplier: Total Plastics, Inc.
Description: PVC pipe comes in a wide range of sizes in schedule 40, 80 and 120. Available Sizes PVC Type I Normal Impact (Schedule 40) Pipe Nominal Pipe Size O.D. Average I.D. 1/8" 0.405 0.261 1/4" 0.540 0
- Chemical / Polymer System Type: Polyvinyl Chloride (PVC)
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:Tee:Slip x Slip x Slip - Black PVC
- Category: Tee
- Connection: Weld
- English Size: 1.5 inch
- Material: PVC/CPVC
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:90 Ell:Slip x Slip - Black PVC
- Category: Elbow
- Connection: Weld
- English Size: 0.7500 inch
- Material: PVC/CPVC
-
Supplier: GF Piping Systems
Description: GF Harvel Clear™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for many piping applications, particularly those where visual
- Material: PVC
- Pipe Schedule (if applicable): 40, 80
- Section Shape: Round
- Standard Nominal English Sizes: 1/4", 3/8", 1/2", 3/4", 1", 1 1/4", 1 1/2", 2", 2 1/2", 3", 3 1/2", 4", 5", 6", 8", 10", 12"
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR POLY(VINYL CHLORIDE) (PVC) PLASTIC PIPE FITTINGS, SCHEDULE 40
-
Supplier: ASTM International
Description: This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR POLY(VINYL CHLORIDE) (PVC) PLASTIC PIPE FITTINGS, SCHEDULE 40 - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR POLY(VINYL CHLORIDE) (PVC) PLASTIC PIPE, SCHEDULES 40, 80, AND 120
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line Install these mixers directly into your process line to achieve a 100% mixed output—mixing elements are welded inside the pipe. All mixers have threaded ends. Choose PVC, 316 stainless steel, PVDF, or PFA. The clear
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line Install these mixers directly into your process line to achieve a 100% mixed output—mixing elements are welded inside the pipe. All mixers have threaded ends. Choose PVC, 316 stainless steel, PVDF, or PFA. The clear
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line Install these mixers directly into your process line to achieve a 100% mixed output—mixing elements are welded inside the pipe. All mixers have threaded ends. Choose PVC, 316 stainless steel, PVDF, or PFA. The clear
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line Install these mixers directly into your process line to achieve a 100% mixed output—mixing elements are welded inside the pipe. All mixers have threaded ends. Choose PVC, 316 stainless steel, PVDF, or PFA. The clear
-
Supplier: ASTM International
Description: 1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1--Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly
-
Supplier: ASTM International
Description: 1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1-Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly
-
Supplier: ASTM International
Description: This specification covers poly(vinyl chloride) (PVC) plastic pipe, schedules 40, 80, and 120 for use with the distribution of pressurized liquids only. This specification also includes classification criteria, nomenclature system, test methods, requirements, workmanship,
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR POLY(VINYL CHLORIDE) (PVC) PLASTIC PIPE, SCHEDULES 40, 80, AND 120 - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Zurn Industries LLC
Description: 8" Round Low-Profile PVC Large Capacity Floor Drain with 3"x 4" Solvent Weld Connection Features And Benefits Low profile design Integral anchor flange, sediment bucket, and deep grate For use at grade or above grade Fits over 3" or inside 4" schedule 40 DWV pipe
- Body Material: PVC
- Connection Size: 3 to 4 inch
- Drain Type: Floor Drain
-
Supplier: LASCO Fittings, Inc.
Description: These are for joining schedule 40 & 80 to plastic/iron/steel/copper pipe
- English Size: 1.25 inch
- Material: PVC/CPVC
- Size: English
- Type: Coupling
-
Supplier: Kuriyama of America, Inc.
Description: Made in The USA Precision Controlled OD - Designed to be glued into Schedule 40 PVC fittings. Easy Installation - Ideal for working in confined areas. Permits installers to make smooth, tight turns. Requires fewer fittings than rigid pipe when plumbing a normal spa or hot
- Application: Suction / Vacuum
- Inside Diameter: 0.7500 inch
- Material: Thermoplastics
- Maximum Vacuum: 26 in Hg vac
-
Supplier: Advanced Technology Products
Description: polyethylene, rubber hose and schedule 40 PVC up to 1". Sturdy plastic handles. High carbon PTFE coated steel blade. Sharp blade closes into handle for safe storage.
- Form Factor: Hand Tools
- Pipe and Tube Cutter Type: Scissor Cutter
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic, Rubber / Elastomer
-
Supplier: Hayward Flow Control
Description: required when using Schedule 80 pipe. Wafer checks can be ordered with a spring as an option. Spring materials are stainless steel or Hastelloy®. Sizes up to 20 in. are standard but can be special ordered up to 40 in. Features PVC, PP, and PVDF FPM, EPDM, and PTFE
- Actuation: Manual / Hand
- Connection: Threaded, Tube Fitting, Socket Weld / Solder
- Material of Construction: PVC, Polypropylene (PP), PVDF
- Number of Ports/Ways: 2
-
Supplier: ASME
Description: This Standard covers reversible push fit drain, waste and vent fittings intended for quick assembly of IPS Schedule 40 series PVC and ABS DWV plastic pipe and fittings for applications above and below ground operating at temperatures between 32ºF (0°C) and 140ºF (60°C),
-
Supplier: ASME Standards and Certification
Description: This Standard covers reversible push fit drain, waste and vent fittings intended for quick assembly of IPS Schedule 40 series PVC and ABS DWV plastic pipe and fittings for applications above and below ground operating at temperatures between 32ºF (0°C) and 140ºF (60°C),
-
Supplier: Liberty Pumps
Description: -assembled with 1-1/2" Schedule 40 PVC discharge pipe • Molded pump support platform raises pump off bottom of pit and helps secure pump during shipping • Two 4" inlet hubs with rubber grommet seals provided
- Discharge Size: 1.5 inch
- Horsepower: 0.3330 to 0.5000 HP
- Housing Material: Plastic
-
Supplier: Zurn Industries LLC
Description: light duty applications Consists of a PVC or ABS body with an adjustable nickel head and heel-proof grate Fits over 3" or inside 4" Schedule 40 DWV pipe
-
Supplier: Goulds Water Technology, a xylem brand
Description: efficiently Waste drainage in new additions below sewer line Features and Benefits Eight (8) bolt structural foam cover is strong and corrosion resistant Fully assembled at the factory Ribbed polyethylene basin for strength and durability Schedule 40, 2? pvc discharge
Find Suppliers by Category Top
Featured Products Top
-
, velocities, and pressure drops. Just saying 2” PVC doesn’t give you all the information you need. You still need to know if it’s a schedule 40 or schedule 80. Similarly, you need to know if PP-RCT is SDR 9 or SDR 11. In these cases, the wall thickness, adjudicated by either pipe (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
PRESSMAX - PRESSMAX GAS is the new press system component, 100% made in Italy, to be used in conjunction with schedule 10 to schedule 40 carbon steel pipe according to ASTM A53, A106, A135 and A795. watch the video to discover all the technical features. PRESSMAX - PRESSMAX VIDEO (read more)
Browse Gas Valves Datasheets for Bonomi North America, Inc. -
options are available for sizes from 1/4 pipe through 4” pipe ( consult factory for larger pipe sizes). The default assembly includes 316SS schedule 40 pipe. Alternate pipe schedules, Hastelloy C-276 wetted parts or various tube sizes are available as special order items. The standard end (read more)
Browse Flow Meters Datasheets for Eldridge Products, Inc. -
thermoplastic piping materials are to be used for compressed air or gas applications, “the pipes must either be constructed of or encased in, shatter-resistant material.” Polyvinyl chloride/chlorinated polyvinyl chloride (PVC/CPVC) pipes should not be used for (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
); suspension pipes (powder coated), light gray (RAL 7035); bellows (PVC) light gray (RAL 7035). On taraPLUS Beckhoff support arms the diecast components are blue gray (RAL 7031) and the steel suspension pipes are ‘white aluminum’ (RAL 9006). QUADRO 50, QUADRO 60 and QUADRO 80 suspension (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
disappoints. These blowers are often only 20 – 40% efficient resulting in: Inadequate air flow and pressure to achieve the drying or blow off performance needed Higher energy costs Poor blower performance (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
consist of a rigidly constructed box section fabricated from 1/4” steel plate and 1¼” schedule 40 steel pipe. The wheels on this cart are a steel core with solid rubber tires and have roller bearings and grease fittings. The cart (read more)
Browse Weights Datasheets for MarsMetal -
EASMT solenoid valve, with a 50 ft long upstream pipe connection: L = 50 ft V = 5.0 ft/sec (recommended velocity for PVC piping design) t = 40 ms(solenoid valve closing time is approx. 40-50 ms) P1 = 50 psi inlet pressure therefore, P = 0.07 x 5 x 50 / 0 (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
EASMT solenoid valve, with a 50 ft long upstream pipe connection: L = 50 ft V = 5.0 ft/sec (recommended velocity for PVC piping design) t = 40 ms(solenoid valve closing time is approx. 40-50 ms) P1 = 50 psi inlet pressure therefore, P = 0.07 x 5 x 50 / 0 (read more)
Browse Chemical Pumps Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
States > Kentucky > State > Regulations > Title 815 - Public Protection Cabinet Department of Housing‚ Buildings‚ and Construction > [815 KAR 20] 2...
34) TBA drain, waste and vent pipe, schedule 40 PVC piping marked "meets dimensional specifications of ASTM D-2665".
-
Hydroponics for the Home Grower
Install a submersible pump with a ¾″ outlet and plumb it with ttings and ¾″ PVC schedule 40 pipe from the pump underneath and attached to the metal support frame going to the opposite end from the drain.