-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Pipe Size: 0.25 to 1.5 inch
- Process Temperature: 160 F
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: U.S. Plastic Corporation
Description: These suction line strainers are of flexible black plasticized PVC. Provides protection from costly sediment problems. They are great for inlet side of pumps, tank reservoirs, sprayers, and more. Features a molded PVC base, one-piece 304 stainless steel 30 mesh (1/64 inch
- Pipe Connection: Threaded
-
Supplier: DME Company
Description: on-line particle monitoring or fluid sampling. • 38 l/min (10 US GPM) Gear Pump • Electric Motor single phase • On/Off button with 10’ power cord • Heavy-Duty welded frame with drip pan and tool tray • Suction Strainer -100 mesh spin on • 10’ spiral reinforced PVC hoses w/ wands
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
-
Supplier: Serfilco, Ltd.
Description: fasteners - PP vent valve or PVDF vent plug - Priming bulb and suction strainer - Vinyl suction and discharge hoses, 6 ft. x 5/8" each (wire reinforced with CPVC systems, nylon reinforced with others, hose not included with PVDF)
-
Supplier: OMEGA Engineering, Inc.
Description: valves provide precise seating and excellent priming and suction lift characteristics. The PHP-310 Series incorporates all the features of the PHP-300 and also accepts a 4-20 mA input signal, while the PHP-320 accepts a pulse input signal. Every unit is supplied complete with inlet
- Maximum Discharge Flow: 0.004033333333333333 to 0.41616666666666663 GPM
- Maximum Discharge Pressure: 30 to 250 psi
- Discharge Size: 0.25 to 0.5 inch
- Media Temperature: 170.6 to 199.4 F
-
Supplier: DME Company
Description: power cord • Heavy-Duty welded frame with drip pan and tool tray • Suction Strainer -100 mesh spin on • 10’ spiral reinforced PVC hoses w/ wands • 3-way ball valve to by-pass filters
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
Supplier: Serfilco, Ltd.
Description: impeller provides "pump-down" capabilities to 9 ft. below the inlet using a suction extension. FKM O-Rings, discharge pipe assembly and suction strainer are available as options.
- Pump Type: Centrifugal Pumps
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features Clear body construction provides convenient visual inspection. Strainer enclosure unscrews for easy cleaning. Can be installed vertically or horizontally; flow direction is clearly indicated. All-plastic construction – no wetted metals. Smooth inner flow path provides maximum Cv with
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 150 psi
- Media: Liquid
- Materials: PVC
-
Supplier: U.S. Plastic Corporation
Description: Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 3 to 16 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: U.S. Plastic Corporation
Description: When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Traps
- Strainer Type: Basket (or Simplex Basket)
- Materials: PVC
-
Supplier: U.S. Plastic Corporation
Description: Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61
- Pipe Connection: Flanged
- Features: Other
- Materials: PVC
-
Supplier: ISC Sales, Inc.
Description: The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate sensitive fluids. And because it's plastic this simplex strainer will never rust or corrode. They
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.03125 to 0.1875 inches
- Process Temperature: 70 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Hayward Flow Control
Description: DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy® or Monel® as an option. See basket
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.82 to 1.22 inches
- Process Temperature: 70 F
- Applications: Chemical, Food Processing, General Purpose, Industrial, Laboratory, Water
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Screen Opening: 0.00547244094488189 to 0.06 inches
- Process Temperature: 160 F
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: ISC Sales, Inc.
Description: In many corrosive or sensitive process media straining applications, plastic is the preferred material of construction for a duplex strainer. Eaton's all plastic duplex basket strainers are resistant to a wide variety of corrosive acids and other aggressive materials. They will work in
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.03125 to 0.1875 inches
- Process Temperature: 70 F
- Applications: Chemical, General Purpose
Find Suppliers by Category Top
Featured Products Top
-
screen, are constructed of SS316L or other alloys for durability and longevity. Special designs are available for viscous fluids, suction-side installations, and jacketed vessels. All strainers are fabricated to the exact design requirements of each client and are still cost-competitive with cast-vessel backwash strainers from Acme's main competitors. See more here! (read more)
Browse Strainers Datasheets for Acme Engineering Products -
Designs: ACME offers special designs tailored for specific applications, such as viscous fluids, suction-side installations, and jacketed vessels. Each strainer is fabricated to the exact design requirements of the client, ensuring optimal performance and efficiency. (read more)
Browse Strainers Datasheets for Acme Engineering Products
More Information Top
-
Evaluation of a professional exposure to the chromium by the dosage of urinary chromium
identical, ~ to know by suction across filters in PVC in polycarbonate at working diff ~ rents places pros of the baths ~ and in a place o ~, the air is jug & sentatif repr ~ of the average expositicn of…
-
Construction and startup experience for Milliken FGD Retrofit Project
To make it easierto removematerials fromthe system,we installedpermanent PVC basket strainers onthe cldied water pump suctions .
-
Model 4100 diaphragm pump
evacuation system
4 ft. (122 cm) long braided PVC discharge hose with 3/4 in. fittings Wall-mount bracket (part no. 84817) sold … cam lock coupler with shutoff valve 10 ft. (3 m) long wire-reinforced suction hose Large T- strainer filters debris from inlet…
-
Distillation Troubleshooting Complete Document
…425, 471, 500, 507, 535–536, 584, 589 hydrate 537 power measurement 353 seal leak 438, 512, 535, 575, 584 strainer (see also Filter) 279 … 449, 495, 502, 576 suction loss (see Pump cavitation … for tray liquid) 195 PVC 574 Pyrolysis gasoline 13…
Indicates content that may require registration and/or purchase.