-
Supplier: Cole-Parmer
Description: Compression Fitting
- Fitting Type: Tee, Union
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Fitting Type: Tee, Union
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Fitting Type: Tee, Union
-
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Fitting Type: Tee, Union
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.0625 to 0.75 inch
- Metric Size: 4 to 12 mm
- Connection Type: Compression Fitting
- Features: English, Metric, Tube Fitting
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.125 to 0.75 inch
- Metric Size: 4 to 12 mm
- Fitting Type: Adapter, Gas Fitting
- Connection Type: Compression Fitting
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.0625 to 0.75 inch
- Metric Size: 4 to 12 mm
- Fitting Type: Adapter, Gas Fitting
- Connection Type: Compression Fitting
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear
- English Size: 0.125 to 0.75 inch
- Metric Size: 4 to 12 mm
- Connection Type: Compression Fitting
- Fitting Type: Elbow, Gas Fitting, Union
-
Supplier: OMEGA Engineering, Inc.
Description: • Straight Male Adaptors • Tees • Union Reducers • Union Elbows • Union Panel Mounts
- English Size: 0.125 to 1 inch
- Connection Type: Compression Fitting
- Fitting Type: Elbow, Sanitary / Food Grade Fitting, Tee
- Features: English, Tube Fitting
-
Supplier: Asahi/America, Inc.
Description: The flexible tube is pressed onto the connecting sleeve integrated onto the connector body. The flexible tube is secured using a clamping ring locking is via a knurled nut. Available in PP, PPn, PVDF Series 1A connection type: insert the tube over the integrated
- English Size: 0.125 to 0.75 inch
- Features: English
- Material: Fluororesin (PFA/PTFE/PVDF), Polypropylene (PP)
-
Supplier: Asahi/America, Inc.
Description: The flexible tube is pressed onto the connecting sleeve integrated onto the connector body. The flexible tube is secured using a sealing ring and a cutting ring locking is via a knurled nut. Available in PFA Series 1C connection type: insert the rigid tube or plastic pipe over
- English Size: 0.125 to 0.75 inch
- Metric Size: 4 to 20.000000000000004 mm
- Features: English, Metric
- Material: Fluororesin (PFA/PTFE/PVDF), Polypropylene (PP)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: manufacturing.We often provide parts of PCTFE Multi way valve head, PTFE test tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, peek pvdf pctfe fittings and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so
- Fitting Type: Adapter, Elbow
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: RS Components, Ltd.
Description: Polysulphone bodied flowmeters. Open collector (NPN) pulse output proportional to flow rate. Non-metallic fittings, PVDF, available for pure water or aggressive chemicals. Robust sapphire bearings. ½ Inch BSP threads on the 30 l/min model also accepts 15mm Compression
- Maximum Pressure: 217.55655 psi
- Features: Other
- Material: Thermoplastic
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation Is
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back pressure regulators are
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature compression fitting with 10-32 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the
- Connection Type: Compression Fitting, Ferrule
- Features: English
- Material: Stainless Steel
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE bellows with features PTFE materials are excellent in terms of high temperature resistance. They can be used at a variety of temperatures and maintain a stable performance. Good corrosion resistance PTFE is resistant to a wide range of chemicals, including strong acids, alkalis, organic
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Hydraulic Fitting, Pneumatic Fitting
- Features: Tube Fitting
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560762 Brass Straight Compression Fitting is designed for connecting fluid dispensing components. 0.25 in O.D. x 0.25 in NPT Male.
- Connection Type: Compression Fitting
-
Supplier: Beswick Engineering Co., Inc.
Description: Replacement screws for Beswick compression fittings. Features Replacement screws for Beswick 1/32"", 1/16†and 1/8†compression fittings."
- Connection Type: Compression Fitting
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature compression fitting with 10-32 external thread, for 1/8"" OD stiff plastic or metal tubing. This fitting consists of a brass body, with a nylon nut and ferrule combined in one piece. Max Pressure Rating: 125 psig. Features Beswick's reusable nylon ferrule and captured
- Connection Type: Compression Fitting
- Features: English
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: TUBE (METRIC) TO FEMALE NPT THREAD TUBE (INCH) TO FEMALE NPT THREAD
- Connection Type: Compression Fitting
- Features: English, Tube Fitting
- Fitting Type: Gas Fitting, Tee
- Material: Stainless Steel
-
Supplier: Golden Collar Technology Co., Ltd .
Description: The PTFE threaded joint is a pipe connection that is important. Its main function is to join two sections of PTFE pipes, providing a reliable, sealed connection so that medium can flow freely in the pipe system. Corrosion Resistance: PTFE has excellent corrosion resistance. It can withstand a wide
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature compression fitting elbow with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically
- Connection Type: Compression Fitting, Ferrule
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Swagelok Company
Description: Easily install end connections in the field with a complete line of push-on Swagelok end connections ensuring a leak-tight seal anywhere you are.
- English Size: 0.125 to 1 inch
- Metric Size: 6 to 12 mm
- Fitting Type: Adapter, Gas Fitting
- Connection Type: Barbed, Compression Fitting, Crimp
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- English Size: 0.312 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
- Features: English, Tube Fitting
-
Supplier: ARKPLAS
Description: accepted for any reason other than error by Ark-Plas®. This is your guarantee that no fittings ever leave our control, only to be restocked for future sale. This allows only the highest quality fittings to be marked as Premium Grade Fittings. Our line of Premium Grade
- English Size: 0.0625 to 0.187 inch
- Connection Type: Barbed
- Features: English
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: IDEX Health & Science
Description: Our End Fittings offers a dependable way to secure frits and connect tubing. Made from durable stainless steel this end fitting delivers reliability. It works with Valco, Parker and Waters port geometry. It has a 1/4" Outer Diameter and has a Swagelok port geometry.
- Connection Type: Compression Fitting
- Material: Stainless Steel
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tubing to soft tubing or hose
- English Size: 0.25 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Hy-Lok USA, Inc.
Description: fittings to provide you with the security and quality you need to handle the job efficiently. Whether these fittings will be protecting a process that involves dangerous chemicals or hot water, they will withstand the standard demands of the job and offer longevity. These high pressure
- English Size: 0.125 to 0.25 inch
- Connection Type: Compression Fitting
- Fitting Type: Cross / 4-Way, Elbow, Hydraulic Fitting, Tee
- Features: English, Tube Fitting
-
Supplier: Superlok - Mako Products
Description: team is experienced in providing valves and fittings to the oilfield and industrial markets, as they have done for many years. In 2012, Mako Products teamed up with Superlok to become the exclusive United States source for the patented Superlok I-Fittings and valves. Located in Edmond,
- English Size: 0.25 to 0.5 inch
- Fitting Type: Adapter
- Connection Type: Barbed, Compression Fitting, Ferrule
- Material: Brass/Bronze, Stainless Steel
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- Metric Size: 10.000000000000002 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
- Fitting Type: Gas Fitting
-
Supplier: ARKPLAS
Description: accepted for any reason other than error by Ark-Plas®. This is your guarantee that no fittings ever leave our control, only to be restocked for future sale. This allows only the highest quality fittings to be marked as Premium Grade Fittings. Our line of Premium Grade
- English Size: 0.0625 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: IDEX Health & Science
Description: Our versatile English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female 1/4-28 to Male 1/4-28 Flat-Bottom port configuration. It includes no fittings.
- Fitting Type: Adapter
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- English Size: 0.25 to 1 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee, Union
- Connection Type: Compression Fitting
- Features: English
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- English Size: 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: Bulkhead Fitting, English, Tube Fitting
- Connection Type: Compression Fitting
Find Suppliers by Category Top
Featured Products Top
-
Single element compression seal fittings Conax Technologies’ single element fittings are (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
compression seal fittings. Single element fittings are used for sealing on a single element such as a temperature probe, wire, electrode, tubewell, pipe, etc. Multiple element fittings are used when you need to seal multiple thermocouple, RTD or thermistor probes, tube bundles and liquid level sensors, or (read more)
Browse Datasheets for Conax Technologies -
Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limited factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Multi-hole ceramic compression seal fittings Conax Technologies’ multi-hole ceramic (MHC) fittings (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick miniature M3 threaded compression fitting (M3CB-32) is ideal for 1/32" (0.79mm) OD stiff plastic or metal tubing. The design is commony used with aggressive fluids, high pressure and/or temperature extremes. This space saving design is offered for 1/32" (0.79mm) OD stiff plastic or metal (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Compression Tube Fittings Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on. By choosing the right polymer family, you can custom materials to withstand even (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Metal-to-metal midlock compression seal fittings Conax Technologies’ MK midlock fittings seal a single tube (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
. PG compression seal fittings for tube or probe sealing Midlock seal fittings (MK (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Pulsafeeder Manual Control Metering Pump 44 gdp 115 VAC from Cole-Parmer
Valve; degassing, compression fitting PVDF , max 250 psi, 3/8" tubing connectors .
-
Pulsafeeder E Plus Solenoid Diaphragm Pump 4 to 20 mA 42 GPD 115 VAC from Cole-Parmer
Valve; degassing, compression fitting PVDF , max 250 psi, 3/8" tubing connectors .
-
External pace pump 48 GPD 115 VAC from Cole-Parmer
Valve; degassing, compression fitting PVDF , max 250 psi, 3/8" tubing connectors .
-
States > Louisiana > State > Regulations > Title 51 - Public Health -- Sanitary Code > Part XIV - Plumbing > 14 - Reference Standards
… DWV)Table 703ASTM F1673-2010, Standard Specification for Polyvinylidene Fluoride ( PVDF ) Corrosive Waste Drainage SystemsTable … … Specification for Metal Insert Fittings Utilizing a Copper Crimp … … Cross-linked Polyethylene (PEX) Tubing Table 603ASTM F2159-2011 … … Expansion Fittings With Metal Compression -Sleeves for Cross-Linked …
-
Cleanroom Design 2nd Edition
Other joining methods are by welding (using filler rods and techniques similar to those used to weld uPVC) and also utilizing compression fittings for small-bore PVDF pipe (up to 12 mm o.d.). … copolymer has been introduced with lower flexural modulus and is said to be suitable for flexible tubing .
-
John Guest Straight Bulkhead Union 1 4 OD Acetal 10 Pk from Cole-Parmer
We have bulkhead compression fittings made of different plastics which can connect 1/4" OD rigid tubing . For PVDF we have 06390-50 which is compatible with Hydrogen Peroxide at room temperature.
-
Kunststoffrohr‐Handbuch. Bd. 1: Pressure tubes for Wasser‐, Gas‐und industrial lines. Of H. Half-more Hearted and Mitarb., Vulkan‐Verlag, Essen 1979. 1st Aufl....
A further section is the connecting technique with the description all today known, gLngigen methods gewidniet, that through a fur the practitioner very helpful composition of the Einbaum aromatic hydrocarbon fur the Fittings preferably used in the tubular conduit construction and molding … The book through calculating instructions with diagrams fur is rounded the determination of the pressure drop umfmgreiche Bestaiidigkeitsliste fur in plastics tubular conduits and through cinesehr … … PVC mainly used in the tubular conduit construction, PE, PP and PVDF as well as mostly …
Indicates content that may require registration and/or purchase.