-
Supplier: Belden Inc.
Description: Industry Standard SMPTE 311M Cable, 2 Single Mode Fibers, 2 TC Conductors 24 AWG (7x32) and 4 TC Conductors 20 AWG (19x32), PVC Insulation, TC Braid Shield (95% coverage), PVDF Jacket, Indoor/Outdoor CMP
- Number of Conductors: 6 #
- Operating Temperature: -20 to 75 C
- North American (AWG): 20 to 24 AWG
- Cable Shielding: Braid
-
Supplier: Matexcel
Description: be selected to affect the structure of the fiber. Design and function to prepare air filter materials for different use environments; Waterproof and moisture-permeable: The fiber membrane formed by the random accumulation of electrospun nanofibers has a three-dimensional connected pore
-
Supplier: Zygo Corporation
Description: ZYGO manufactures fiber optic cables for both air and vacuum use. Cables for use in air have PVC outer jackets. Cables for vacuum use have PVDF outer jackets. All fiber optic cables have a 400 µm core diameter and ST connectors on each end.
-
-
Supplier: General Cable
Description: 850 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE CABLE TYPE CSA, ETL APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVDF JACKET MATERIAL MULTIMODE FIBER TYPE 50 MICROMETER FIBER SIZE 0.38 INCH CONDUCTOR DIAMETER
- Cable Diameter: 9.651994787922815 mm
- Wavelength: 850 nm
- Operating Temperature: -20 to 70 C
- Cable Type: Multifiber Cable
-
Supplier: MTI Instruments Inc.
Description: studies. Features Random Fiber Distribution- As the probe-to-target distance increases, increasing amounts of light are proportionally captured by the receive fibers. The result is a very sensitive, linear output response (Range 1). A continued increase in probe gap will proportionally
- Operating Distance: 0.0075196891 to 0.0024015761 inch
-
Supplier: Belden Inc.
Description: 3-Channel SMPTE Stadium Cable, 6 Single Mode Fiber, 6 TC Conductor (19x30) 18 AWG and 6 TC Conductor (7x32) 24 AWG, FEP Insulation, Beldfoil Shield, PVDF Jacket, Plenum
- Cable Weight: 0.17 lbs/ft
- Operating Temperature: 0 to 75 C
- Fiber Mode: Single Mode
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013213-D-181-1222-90/9 Color: Blue Connector Type: Solder Length: 21.59 mm Contact Plating: Tin Insulation Material: PVDF Material: PVDF, Polyvinylidene Diameter:
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
- Features: Other, Thermoset / Crosslinked
-
Supplier: Belden Inc.
Description: 4-Channel SMPTE Stadium Cable, 8 Single Mode Fiber, 8 TC Conductor (19x30) 18 AWG and 8 TC Conductor (7x32) 24 AWG, FEP Insulation, Beldfoil Shield, PVDF Jacket, Plenum
- Number of Conductors: 16 #
- Operating Temperature: 0 to 70 C
- Features: Cable Assembly, Copper and Copper Alloys, Other
- Application: Camera / Imaging
-
Supplier: Dupont Water Solutions
Description: DOW IntegraFlux™ Ultrafiltration Modules with XP fiber feature a pressure-driven membrane separation process that separates particulate matter from solutions. They are powered by high permeability, high mechanical strength, hollow-fiber PVDF membranes that combine excellent
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 13.6 to 37.4 GPM
- Maximum Pressure: 90.65 psi
- Maximum Temperature: 34 to 104 F
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: The Tip seal made of PTFE compound is R&D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower friction coefficient; Wider temperature resistance:
- Filler: Aramid Fiber
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: design and manufacture various of products in high performance fluoropolymer material, such as PTFE, modified PTFE, PTFE compound, PEEK, PFA, PCTFE and PVDF, deliver reliable and stable quality for our clients. When it comes to raw material, we only work with the best suppliers such as
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: design and manufacture various of products in high performance fluoropolymer material, such as PTFE, modified PTFE, PTFE compound, PEEK, PFA, PCTFE and PVDF, deliver reliable and stable quality for our clients. When it comes to raw material, we only work with the best suppliers such as
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: improved by adding fillers such as glass fibers, bronze, carbon, and graphite. Available materials: Virgin PTFE - excellent thermal, chemical, and electrical resistant properties. Modified PTFE - virgin PTFE modified to exhibit superior physical properties. PTFE Compounds - PTFE blended with
- Overall Width / O.D.: 6.299216 inch
- Overall Length: 3.93701 to 39.3701 inch
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Extruded Profile
-
Description: This opaque PVDF DFU, with approximately double the membrane area of the 9933-05-95, is used where exceptional chemical compatibility is required.
- Maximum Pressure: 125 psi
- Filtration Product: Chemicals
- Filter Medium Material: Glass Fiber
- Configuration: In-line
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® CM HPV Polyetheretherketone PEEK shapes are compression molded and carbon fiber reinforced, with graphite and PTFE lubricants. Due to this, this grade has the lowest coefficient of friction and the best machinability of all PEEK materials. Ketron® CM HPV PEEK’s combination of low wear
- Tensile Strength (Break): 19,000 psi
- Tensile Modulus: 1,100 ksi
- Use Temperature: 482 F
- Chemical System: Fluoropolymer (PTFE / PVDF), PEEK
-
Supplier: Waters Corporation
Description: outlet, available on 13 mm PTFE, Nylon, GH Polypro and PVDF Acrodisc® syringe filters, allows for easy dispensing into autosampler vials. Membrane Design Membrane Type (PTFE, GHP, PVDF, Nylon) — Typically, the first step in selecting a suitable filter is to choose a membrane that is
- Pore Size: 0.2 to 1 µm
- Hold Up Volume: 14 to 100 cc
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Glass Fiber, Nylon, Polyethersulfone (PES), Polytetrafluoroethelene (PTFE), Polyvinylidene Fluoride (PVDF)
-
Supplier: Dupont Water Solutions
Description: 10,000 fibers, this module offers 77 m2 of active area. The DOW Ultrafiltration SFP-2880 contributes to a more economical membrane system design. DOW Ultrafiltration SFP-2880 Modules are made from high-strength, PVDF hollow fiber membranes.
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 13.6 to 40.9 GPM
- Maximum Pressure: 93.75 psi
- Maximum Temperature: 34 to 104 F
-
Supplier: Fluoro-Plastics, Inc.
Description: Most widely used filler in various percentages (5%, 10%, 15% and 25%) Improves creep resistance, both at low and high temperatures Chemically stable (except for strong alkalis and hydrofluoric acid (HF) Little effect on the electrical properties of PTFE, and improves wear and friction behavior
- Tensile Strength (Break): 1,500 to 2,840 psi
- Elongation: 150 to 250 %
- Industry: Electronics, Industrial, Medical / Food (FDA), Semiconductor / IC's
- Type: Extrusion Grade Resin, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® HPV Polyetheretherketone PEEK shapes are carbon fiber reinforced, with graphite and PTFE lubricants, giving them the lowest coefficient of friction and the best machinability of all PEEK materials. Due to Ketron® HPV PEEK’s combination of low wear and friction, and high LPV, this
- Overall Thickness: 0.3149608 to 1.968505 inch
- Overall Width / O.D.: 20.67 to 39.4 inch
- Overall Length: 20.67 to 39.4 inch
- Tensile Strength (Break): 16,000 psi
-
Supplier: NOSHOK, Inc.
Description: For wastewater and chemical feed applications, as well as most applications with a corrosive media Constructed of corrosion-resistant PP glass fiber reinforced upper housing and PP, PVC or PVDF lower housing Protects pressure or vacuum instruments used on ultra-pure or highly corrosive
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 160 psi
- Diaphragm Size (Diameter): 3.15 inch
- Process Connection Size: 1/2", 1/4", Female
-
Supplier: Ensinger North America
Description: graphite, and carbon fiber. That makes TECAPEEK PVX an ultra high performance bearing material that incorporates the properties of a premium polymetric matrix material, with optimum levels of specific wear enhancing additives. It is ideally suited for technical bearing and wear applications.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 530 F
- Thermal Conductivity: 0.820656751 W/m-K
- Coeff. of Thermal Expansion (CTE): 31.1 µin/in-F
- Tensile Strength (Break): 11,000 psi
-
Supplier: Gemu Valves
Description: media, particularly high purity media All medium wetted parts and the housing are made of high quality plastic materials Valve body: PFA-lnliner/PVDF-Outliner (carbon-filled) Diaphragm material: PTFE/EPDM Bonnet: PP glass fiber reinforced Assembled, tested and packaged under class 100
- Valve Size: 2 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 to 194 F
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: alignment. The NH series pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.
- Maximum Discharge Pressure: 1.137863544 psi
- Discharge Size: 0.5 inch
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Clark Solutions
Description: excellent alignment. The NH series centrifugal pump casing is offered in a choice of glass fiber filled polypropylene, PVDF and ETFE. The magnetic pumps are maintenance free, compact in size and their operating efficiency greatly reduces heat radiation.
- Maximum Discharge Pressure: 5.120385948 psi
- Discharge Size: 0.75 inch
- Power Source: DC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Golden Collar Technology Co., Ltd .
Description: temperatures and an unmatched chemical resistance. It has played a key role in many industries. The true potential of this material is only unlocked by adding glass fibers to it. This composite is known for its versatility and robustness. Strengthened Mechanical Strength First, the
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
- Material Type: Thermally Conductive
-
Supplier: Serfilco, Ltd.
Description: on the market. Standard models are constructed of glass-fiber reinforced polypropylene or carbon-fiber reinforced PVDF for suction casing, magnet liner and impeller. Impeller magnets are encapsulated in unfilled polypropylene or unfilled PVDF. The front and rear thrust
- Pump Type: Magnetic Drive Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: without clogging or jamming, keeping maintenance at a minimum. With no metallic parts (100% PVDF body and PVDF carbon fiber-filled electrodes), the meter is corrosion-resistant and compatible with a wide range of chemicals. Accuracy is maintained with conductive fluids (>20
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 32 to 199.4 F
- Liquid Volumetric Flow Rate: 3 to 20 GPM
- Operating Pressure: 150 psi
-
Supplier: Serfilco, Ltd.
Description: on the market. Standard models are constructed of glass-fiber reinforced polypropylene or carbon-fiber reinforced PVDF for suction casing, magnet liner and impeller. Impeller magnets are encapsulated in unfilled polypropylene or unfilled PVDF. The front and rear thrust
- Pump Type: Magnetic Drive Pumps
-
Supplier: Ensinger North America
Description: polyvinylidene fluoride (PVDF) sheets, polysulfone sheets, modified polypenenlene oxide (Noryl ® PPO) sheets, Pennite® glass reinforced nylon sheets, Pennite® long glass fiber Polypropylene sheets, Fortron® glass reinforced polyphenylene sulfide (PPS) sheets , Ultem ® Polyetherimide
- Overall Thickness: 0.031 to 0.25 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Fluoro-Plastics, Inc.
Description: fiber, glass bead, carbon, graphite, molybdenum disulfide, bronze, etc. PTFE does not melt; it cannot be molded into complex shapes, but must be machined. PTFE is easily machined using standard mechanical woodworking and stamping equipment and tooling. Most shapes are sold slightly oversized
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor. Stainless steel, PVDF and tempered glass components are
- Operating Distance: 4 to 9,600 inch
- Operating Temperature: -40 to 131 F
- Output Load: 2-Wire, AC Load, DC Load
- Mode: Dark-on, Light-on
-
Description: microgenerators • polyvinylidene fluoride (PVDF) nanoscale/microscale fiber • piezo-micro-generators Presents innovative technologies including LTCC (low temperature co-fire ceramic) processes, and PCB (printed circuit board) processes Uses an interdisciplinary approach crossing
-
Supplier: ASTM International
Description: the following: ethylene tetrafluoroethylene (ETFE), polyethylene chlorotetrafluoroethylene (ECTFE), fluorinated ethylene propylene (FEP), polyvinylidene fluoride (PVDF), copolymers of PVDF, polychlorotrifluoroethylene (PCTFE), polytetrafluoroethylene (PTFE), and perfluoroalkoxy alkane
-
Supplier: ARGAL s.r.l.
Description: the liquid pumped, double mechanical seals, lubricted with liquid supplied form external source. TOTAL RESISTANCE TO CORROSION With GFR PP (Glass Fiber reinforced Polypropylene ), PVC (Poly vinyl chloride ), PVDF ( Polyvinylidene fluoride ) almost all chemical liquid can be pumped at
- Discharge Size: 1.25 to 2 inch
- Maximum Discharge Flow: 57.23726666666666 to 220.14333333333335 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
Find Suppliers by Category Top
Conduct Research Top
-
Drawn Fiber: Chemical and Mechanical Features
fiber polymers, unique features of PVDF, and how chemical features translate to critical mechanical attributes.
More Information Top
-
Nanodroplets
When the PVDF/PSF blend fibers were annealed at 220◦C, the glassy PSF matrix became liquid, and the molten PVDF fibers in the PSF matrix started to break up due to the Plateau-Rayleigh instability [22, 32], leading to the formation of spherical …
-
Plasticizer effect of dibutyl phthalate on the morphology and mechanical properties of hard elastic poly(vinylidene fluoride) fibers
Abstract To improve the structure and hard elasticity of poly(vinylidene fluoride) ( PVDF ) fibers , a small amount of the plasticizer dibutyl phthalate (DBP) was added to PVDF.
-
Structure formation and characterization of PVDF hollow fiber membranes by melt‐spinning and stretching method
The morphology and properties of PVDF fibers and membranes were investigated by small angle X‐ray scattering (SAXS), differential scanning calorimeter (DSC), field emission scanning electron microscope, mercury porosimeter, and tensile experiment.
-
The improvement of water flux and mechanical strength of PVDF hollow fiber membranes by stretching and annealing conditions
PVDF fiber membranes made by stretching and annealing processes have been extensively studied.
-
Changes in the melting temperature and crystal structure of poly(vinylidene fluoride) by knotting
Knotted PVDF fibers were observed with an optical microscope at crossed‐nicol conditions.
-
Effect of benzyl triethylammonium chloride on microstructure of bicomponent polymeric fibers during electrospinning
SEM micrographs of electrospun PAN/ PVDF fibers in different mass ratios without (a, c, e, g) or with 2 wt% BTEAC (b, d, f, h).
-
Preparation and characterization of poly(vinylidene fluoride) hollow fiber membranes for vacuum membrane distillation
The average value of advanc- ing contact angles of water on PVDF fiber (F1) calcu- lated from 10 readings is (78.4 6 1.7)8.
-
Direct-write PVDF nonwoven fiber fabric energy harvesters via the hollow cylindrical near-field electrospinning process
Oriented polyvinylidene fluoride ( PVDF ) fibers in the form of nonwoven fabric have been directly written on a glass tube for aligned piezoelectricity.
-
Realizing the full nanofiller enhancement in melt-spun fibers of poly(vinylidene
fluoride)/carbon nanotube composites
For the pure PVDF fibers , all show an obvious necking behavior, while the yielding point is not observable for all the composites, showing a characteristic of hard elastic fibers [44].
Indicates content that may require registration and/or purchase.