-
Foams and Foam Materials - Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® FSupplier: Zotefoams, Inc.
Description: PVDF (polyvinylidene fluoride) High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:
- Use Temperature: 320 F
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, Medical, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric, Flame Retardant, Thermal Insulation
- Type: Closed Cellular
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF, MFA and ECTFE. Extending fluoropolymer properties of chemical resistance, toughness and lubricity, standard products are free of cadmium, hexavalent chromium and lead. There are six Fluon® melt processable
- Features: Anti-static
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
-
Supplier: Zotefoams, Inc.
Description: standards required for clean process manufacture in the biotechnology, pharmaceuticals and semiconductor industries where absolute cleanliness is mission critical. The T-FIT® Clean insulation system is manufactured exclusively from ZOTEK® F42 HT LS foam, the only foam in the world
- Service Temperature: -112 to 320 F
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
-
Supplier: Belden Inc.
Description: Surveillance, CATV & MATV, RG-11, 14 AWG solid bare copper, foam FEP core, Duofoil® + 60% aluminum braid, PVDF jacket, CMP, CATVP
- North American (AWG): 14 AWG
- Operating Temperature: -20 to 150 C
- Rated Voltage: 0.3 kilovolts
- Features: Braid, Copper and Copper Alloys, Foil / Copper Tape, Other
-
Supplier: Belden Inc.
Description: Computer EIA RS-232/422 Cable, 3-Pair, 24 AWG stranded (7x32) tinned copper conductors, foam FEP insulation, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), 24 AWG stranded tinned copper drain wire, PVDF jacket.
- Number of Conductors: 6 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 150 C
- North American (AWG): 24 AWG
-
Supplier: Belden Inc.
Description: Ethernet 50 Ω 10BASE5, 12 AWG solid bare copper conductor, foam FEP insulation, Overall Duobond® II+Tinned Copper Braid (90%)+Duofoil®+Tinned Copper Braid(90%) Shield, fluorocopolymer jacket, CMP
- North American (AWG): 12 AWG
- Operating Temperature: -25 to 150 C
- Features: Braid, Copper and Copper Alloys, Foil / Copper Tape, Other
- Standards / Certifications: CSA Mark, RoHS
-
Supplier: Belden Inc.
Description: Coax RG-6 18 AWG (Solid) Bare Copper Covered Steel, Foam FEP Insulation, Overall Duobond® II+ Aluminum Braid(60%)+Duofoil®+Aluminum Braid(40%) Shield, PVDF Outer Jacket, CMP High Temp 150C
- North American (AWG): 18 AWG
- Operating Temperature: -20 to 150 C
- Rated Voltage: 0.3 kilovolts
- Number of Conductors: 1 #
-
Supplier: Zotefoams, Inc.
Description: standards required for clean process manufacture in the biotechnology, pharmaceuticals and semiconductor industries where absolute cleanliness is mission critical. The T-FIT® Clean insulation system is manufactured exclusively from ZOTEK® F42 HT LS foam, the only foam in the world
- Bulk Density: 2.24712 lbs/ft³
- Tensile Strength: 85 psi
- Elongation: 66 %
- Tear Strength: 5.0020889034 lbs/in
-
Supplier: TelephoneStuff.com
Description: Plenum RGB video coaxial cable with 26 AWG silvered copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 26 AWG silvered copper - Dielectric: Foam FEP/ 0.077" - Shield: Aluminum foil and 93% tinned copper braid - Jacket: PVDF/ 0.013"
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: Plenum RG-11 coaxial cable with 14 AWG solid bare copper conductor. Minimum of 5,000 feet. Features: - Security/CCTV cable - Conductor: 14 AWG solid bare copper - Dielectric: Foam FEP/ 0.280 - Shield: Aluminum foil and 60% aluminum braid - Jacket: PVDF(K)/ 0.020
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: Plenum type III V-Sat coaxial cable with 10 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 10 AWG solid bare copper - Dielectric: Foam FEP/ 0.285" - Shields: Aluminum foil and 90% tinned copper braid - Jacket: PVDF/ 0.016"
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: Plenum RGB video coaxial cable with five 26-AWG silvered copper conductor. Available on reels in quantities of 5,000'. Features: - Broadcast cable - Conductor: Five 26 AWG silvered copper - Dielectric: Foam FEP/ 0.077" - Shield: Aluminum foil and 93% tinned copper braid - Jacket: PVDF/
- Product Category: Bulk Cable
-
Supplier: DeWAL
Description: Benefits Excellent chemical and temperature resistance Foam backers provide excellent compression for torsional sealing Sterilizable by EtO and Autoclave
- Overall Thickness: 0.04 inch
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Simple Reliable Design Wetted Materials - Brass, Stainless Steel, PVC, or PVDF Stem Lengths to 12 Feet Resistive or 4-20 mA Output Operating Conditions up to 800 PSIG and 300°F One of the simplest and most reliable means of measuring the level of non-coating, low-viscosity
- Measuring Range: 118 to 144 inch
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: -40 to 300 F
- Liquid Specific Gravity: 0.9 (Specific Gravity #)
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: Stranded tinned copper Dielectric: Foam "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C PVDF Plenum
- Operating Temperature: -20 to 150 C
- North American (AWG): 20 AWG
- Impedance: 50 ohms
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: Gems Sensors & Controls
Description: Polypropylene Stem and Float, Switch Offers Broad Chemical Compatibility. Buna N Float: Ideal for Oils and Fuels ALL-PVDF: Stem and Float of Corrosion-Resistant PVDF for Ultra-Pure Applications.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
- Maximum AC Voltage: 240 volts
-
Supplier: GF Piping Systems
Description: The Signet 2250 Hydrostatic Level Sensor for level and depth control has a one-piece injection-molded PVDF body and ceramic diaphragm for superior compatibility in corrosive liquids. Utilizing hydrostatic pressure, the 2250 Level Sensor disregards false level signals from steam vapors,
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
- Media Type: Liquid
-
Supplier: Savino Barbera Srl
Description: extended operating life. The horizontal OMA pumps may be provided with a base plate or trolley. Installations: flooded suction or with priming chamber (SP series). In this latter case the pump intake capacity is influenced by vapor pressure, foam, and temperature. Characteristics Materials:
- Horsepower: 7.37121211696551 to 12.3300275411059 HP
- Maximum Discharge Flow: 69.96000000000001 to 351.12 GPM
- Pump Type: Centrifugal Pumps
- Pump Housing Material: Plastic
-
Supplier: Consolidated Electronic Wire & Cable
Description: Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: RF signal transmission CCTV and MATV systems Programmable controllers Word
- North American (AWG): 20 AWG
- Impedance: 75 ohms
- Operating Temperature: -20 to 150 C
- Features: Braid, Polyvinyl Chloride (PVC)
-
Supplier: ASTM International
Description: 1.1 This specification covers a low-density material based on poly (vinylidene fluoride) (PVDF), intended for use as jacketing material for wire and cable. 1.1.1 The material has a closed cell foam structure. 1.2 The jacketing material covered in this specification is intended for use
Find Suppliers by Category Top
Featured Products Top
-
with a 2″ NPT process connection, and 180 cubic inch capacity with a 3″ NPT process connection. Body materials are choice of Geon PVC, CPVC, Natural Polypropylene, or Kynar PVDF. Inlet screen and dome top match selected body material. Bladder material is EPDM or FKM. Air inlet valve and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Study on the thermoelectric properties of PVDF/MWCNT and PVDF/GNP composite foam
Finally, we report the Seebeck coefficient for both types of composite foams: 11 μV/K for 5 wt% MWCNT/ PVDF foam and 58 μV/K for 15 wt% GNP/PVDF foam.
-
Graphene-Based Polymer Nanocomposites in Electronics
2011) Functionalized graphene- PVDF foam composites for EMI shielding.
-
Supercritical Carbon Dioxide
In general, continuous SCF processes are likely to be more readily implemented than batch processes, and a continuous approach has also been applied to the processing of porous PVDF foams [17].
-
http://dspace.mit.edu/bitstream/handle/1721.1/38640/162595943-MIT.pdf?sequence=2
drumhead PVDF foam block FSR wood substrate .
-
PVDF Foams: High Purity Plus Outstanding Resistance | Kunststoffe.de
• - PVDF Foams : High Purity Plus Outstanding Resistance .
-
Zotek F 42 HT LS PVDF Foam First To Be Awarded FM Global 4910 Approval
Zotek F 42 HT LS PVDF Foam First To Be Awarded FM Global 4910 Approval .
-
Macromol. Mater. Eng. 10/2011
Our preliminary results show that functiona- lized graphene- PVDF foam composites can be used as light-weight and low-cost EMI shielding materials.
-
Poly (vinylidene fluoride)/graphene nano-platelets electrically conductive composite foam for thermoelectric applications
We report a Seebeck coefficient of 217 μV/K for 15 wt% GNP/ PVDF foam samples, which is approximately 10 times higher than values reported previously.
-
Tensile static, fatigue and relaxation behaviour of closed cell electret PVDF foams - University of Bristol
Tensile static, fatigue and relaxation behaviour of closed cell electret PVDF foams .
-
Viscoelastic and compression fatigue properties of closed cell PVDF foam - University of Bristol
Viscoelastic and compression fatigue properties of closed cell PVDF foam .
Indicates content that may require registration and/or purchase.