-
Supplier: Newark, An Avnet Company
Description: SENSOR, FLOAT SWITCH, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:RSF150 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SENSOR, FLOAT SWITCH, SPST-NO/NC, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:RSF70 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LEVEL TRANSMITTER, CURRENT, CABLE, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:20mA; Product Range:LVCN414 Series RoHS Compliant: Yes
-
-
Supplier: Comus International
Description: Measuring range up to 1000mm Highly resistant against most chemicals such as acids and lyes Housing made of PVDF or PTFE Small size Measurement irrespective of material, surface, colour and size of target Works under dust, dirt, fog, bright light Detects transparent and bright objects
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: American Sensor Technologies, Inc. - AST
Description: offered with pressure ranges from 0-5 to 0-15 PSIG. The AST4520 steel cage front end design allows for proper flow of media while keeping the sensor at the bottom of the tank or well. With an engraved 316L housing and Kynar PVDF cable, this sensor is built to handle the
- Measuring Range: 0 to 2,768 inch
- Maximum Operating Pressure: 7.5 psi
- Output Options: Analog Voltage Signal, Frequency / Modulated Frequency
- Mounting Options: Bottom Mount, Side Mount, Top Mount
-
Supplier: Newark, An Avnet Company
Description: FLOAT SW, PVDF, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:1A; Product Range:LLF70 Series RoHS Compliant: Yes
-
Supplier: Keller America, Inc.
Description: materials ensures compatibility with even the most aggressive media. This data collector (Ø 25 mm) integrates a pressure sensor, electronics, and battery into a single PVDF housing. The electronics employ the latest microprocessor technology, which give high accuracy and
- Maximum Operating Pressure: 159.54147 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Media Type: Liquid
-
Supplier: International Polymer Solutions Inc.
Description: amount of force exerted by the piston depending on the actuation pressure. The Air Cylinder has a min/max actuation pressure of 20-60 psi. Fext is the variable given for the force extending the piston. Fret is the variable given for the force retracting the piston.
- Stroke: 1 to 16 inch
- Bore Size: 1.25 inch
- Operating Temperature: 212 F
- Body Material: Plastic
-
Supplier: Burkert Fluid Control Systems
Description: steel sensor. The version with a stainless steel sensor can be used in applications with higher pressures (PN16) and higher temperatures (150°C).
- Media Temperature Range: 32 to 176 F
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Current
-
Supplier: Burkert Fluid Control Systems
Description: steel sensor. The version with a stainless steel sensor can be used in applications with higher pressures (PN16) and higher temperatures (150°C).
- Media Temperature Range: 32 to 176 F
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Current
-
Supplier: TE Connectivity
Description: ±0.25% FSO Pressure Range : 0 - 60 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Liquid Level Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF
- Working Pressure Range: 60 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 176 F
- Measurement Type: Gauge
-
Supplier: Plast-O-Matic Valves, Inc.
Description: FEATURES: • Pressure ranges from 30” vacuum to 200 PSI • 4-20 mA output signal • Micro DIN connector • ±0.5% accuracy (±1% for pressures ≤ 45 psi) • IP65 and IP67 enclosure ratings • Stainless steel construction with ceramic sensor • CE approved • 1 year instrument warranty / 3
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.5 to 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: GF Piping Systems
Description: The Signet 2250 Hydrostatic Level Sensor for level and depth control has a one-piece injection-molded PVDF body and ceramic diaphragm for superior compatibility in corrosive liquids. Utilizing hydrostatic pressure, the 2250 Level Sensor disregards false level signals from
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
- Media Type: Liquid
-
Supplier: Clark Solutions
Description: The differential pressure transmitter series 692 incorporates proven, unique ceramic sensor technology. The units feature calibrated and amplified sensor signals that are available as standard voltage or current outputs. The housing is stainless steel or PVDF and a
- Working Pressure Range: 0 to 150 psi
- Operating Temperature: 4 to 176 F
- Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: PMC Engineering LLC
Description: installation in the most challenging applications. The modular design permits fast delivery for all pressure ranges and standard options. ATM/NC Series Fully submersible, 1.1" diameter Ranges: Full Scale (Zero based) 0-40"WC to 0-360 psig Accuracy: 0.50% Chemical resistant: PVDF
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: Mettler-Toledo Technologies GmbH
Description: (bar) 34 bar (25 °C), 7 bar (95 °C) Max. pressure (psi) 500 psi (77 °F), 100 psi (203 °F) Design Titanium Sensor material PVDF O-rings, insulation Viton® (FDA), PEEK (FDA) Accuracy ±1.0 % Temperature accuracy ±0.25 °C at 25 °C Temperature sensor Pt1000 Segment
- Conductivity Range: 0.02 to 10,000 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Operating Temperature: 14 to 212 F
- Operating Pressure: 493.12818 psi
-
Supplier: U.S. Plastic Corporation
Description: Ultrasonic Level Sensors use a pulsing sound generator and receiver to read sound echoes between the sensor and liquid level to provide a continous level measurement. Ultrasonic Level Sensors work well in tanks that have a perpendicular unabstructed view directly to the
-
Supplier: Advanced Sensor Technologies, Inc.
Description: for IOTRON„¢ & ZEUS„¢ Industrial pH & ORP Sensors webpage for details about the core technology underlying the ZEUS„¢ pH sensors. The extremely rugged industrial grade construction including an extra thick sensor body housing makes ZEUS„¢ sensors the ideal choice to
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: resistant Q7M/Q7F snap connector option is available for pH sensors and ORP sensors with integral preamplifiers. HiQDT SMART DIGITAL MODBUS RTU pH & ORP SENSORS FOR DIRECT CONNECTION TO ANY PLC, HMI, SCADA or any other data acquisition or control device that can serve as the
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Cole-Parmer
Description: installation. The PFA and PVDF sensors are replaceable for single-use applications or can be set up as permanent flow sensors. PFA and PVDF sensors come standard with a mounting clip; polypropylene tube holders are also available (contact our Application
- Liquid Volumetric Flow Rate: 0.396 to 10.56 GPM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 363 psi
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: installation. The PFA and PVDF sensors are replaceable for single-use applications or can be set up as permanent flow sensors. PFA and PVDF sensors come standard with a mounting clip; polypropylene tube holders are also available (contact our Application
- Liquid Volumetric Flow Rate: 0.01584 to 0.528 GPM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 363 psi
- End Fittings: Threaded
-
Supplier: KOBOLD Instruments, Inc.
Description: float level transducers are unaffected by factors such as foaming, vapors and liquid dielectric, which can cause other types of level-sensing technologies to malfunction. The NML is available with all stainless steel wetted parts, which gives the sensor a maximum possible pressure
- Measuring Range: 118 to 144 inch
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: -40 to 300 F
- Liquid Specific Gravity: 0.9 (Specific Gravity #)
-
Supplier: Clark Solutions
Description: EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter
- Measuring Range: 0 to 49.2 inch
- Material Temperature Range: 20 to 140 F
- Maximum Current: 0.035 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Eaton Corporation - Sensors
Description: The World's Most Rugged and Best Sealed Photoelectric Sensors The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this
- Operating Distance: 78 inch
- Operating Temperature: 32 to 122 F
- Output Load: DC Load
- Mode: Light-on
-
Supplier: SensorsONE, Ltd.
Description: The LMK 331 aggressive media level transmitter is designed for measuring the level in chemical storage tanks where stainless steel and other metals are not compatible with the media. The LMK331 chemical level sensor is easily mounted by hand to a tank using the knurled part of the
- Device Classification: Transmitter
-
Supplier: Burkert Fluid Control Systems
Description: for the version with a PVDF sensor - G2” or clamp connection for the version with a stainless steel sensor. The version with a stainless steel sensor can be used in applications with higher pressures (PN16) and higher temperatures (110°C). The version with Alloy
- Media Temperature Range: 5 to 230 F
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Current
-
Supplier: Siemens Process Instrumentation
Description: The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance level switch with a wide range of extensions Selection of
- Measuring Range: 98 inch
- Maximum Operating Pressure: 365 psi
- Material Temperature Range: -40 to 257 F
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Clark Solutions
Description: withstand pressures up to 2,000 PSIG, and their compact, 1/8" diameter probes install in any orientation. U00X models are constructed from durable and easy-to-clean 316 stainless steel with probe lengths available up to 100". Optional materials include CPVC, PVDF, and Hastelloy C.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.5 amps
-
Supplier: International Polymer Solutions Inc.
Description: Our IPS PTFE Body Gauge Isolator protects (Isolates) a pressure gauge or other pressure sensor from the effects of corrosives aggressive media and prevents contamination of ultra-pure liquids. The Gauge Isolator consists of an All-PTFE body, containing a close tolerance machined
- English Size: 0.125 to 0.25 inch
- Fitting Type: Adapter
- Features: English
- Material: Fluororesin (PFA/PTFE/PVDF), PVC/CPVC, Polyethylene (PE), Polypropylene (PP)
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Series 1000 Flow Sensors- Linear 0 - 5 VDC Output Signal - Highly Repeatable - Very Stable - No Zero Drift - Standard 12 VDC Input Power - Liquid or Gas Versions Series 3000 Flowmeters -All Features of the Series 1000 Flow Sensors -Very Compact -Power-Efficient LCD
- Operating Pressure: 500 psi
- Media Temperature: 120 F
- Media Temperature Range: 120 F
- Electrical Output: Analog Voltage
-
Supplier: Gemu Valves
Description: as standard, thus installable in extremely restricted spaces Optional flow direction and mounting position Advantages Variable spring facility for working pressures up to 10 bar upstream and downstream Mounting plate for height compensation of differing body dimensions Upper part of actuator
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 13.053393 to 145.0377 psi
- Media Temperature: 104 F
- Number of Ports/Ways: 2
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Flow ranges 1.3-8 GPM to 13-200 GPM Bronze or Stainless Steel Bodies Frequency or 4-20 mA Output Electronic Displays and Controllers Low Pressure Loss The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1.5 to 200 GPM
- Operating Pressure: 580 psi
- Electrical Output: Analog Current, Frequency
-
Supplier: FineTek
Description: consists of two temperature sensors. One temperature sensor is the reference and measures the temperature of the fluid where the thermal dispersion flow switch probe is immersed. The second temperature sensor is heated by the SP using constant power. This creates a temperature
- Operating Pressure: 1,450 psi
- Features: Sanitary
- Electrical Output: Switch
- Meter Technology: Thermal Meter
Find Suppliers by Category Top
Featured Products Top
-
, pressure (2×), and temperature (2×). By leveraging advanced ultrasonic flow measurement and monolithic ceramic pressure sensors, the device calculates differential pressure (ΔP), temperature variance (ΔT), and total thermal energy distribution in real time. This (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata's automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7100 features (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
PTE7300 Series Hermetic Digital Pressure & Temperature Sensor PRESSURE SENSORS & SWITCHES The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Piezo-Metrics Model MP50 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages bonded directly to the inside surface of the machined (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the actuators to maintain safety. Learn more about Sensata's Pressure and Position Sensors for Vehicle-Mounted Aerial Platforms. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the actuators to maintain safety. Learn more about our Pressure and Position Sensors for Vehicle-Mounted Aerial Platforms. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The shift towards electric vehicles presents both challenges and opportunities for Automotive Original Equipment Manufacturers (OEMs) and their suppliers. In the Tire segment, the rise of Intelligent Tire Solutions offers a promising solution to address crucial issues, from extending driving range to addressing environmental concerns about particulate emissions. These solutions provide a...
(read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
: Adding Pressure Sensors to Smart Natural Gas Meters. Visit our 8MPP2 Series Digital Low Pressure Sensors. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
More Information Top
-
Flexible Thin-Film PVDF-TrFE Based Pressure Sensor for Smart Catheter Applications
An increase in the input flow rate increased the chamber pressure and similar result was observable using the PVDF pressure sensor in the air chamber.
-
Characteristics of impact-driven high-speed liquid jets in water
B. E. Milton School of Mechanical and Manufacturing Engineering, The University of New South Wales, Sydney, Australia tance between the PVDF pressure sensor and the nozzle exit increases.
-
Development of an array of pressure sensors with PVDF film
A new array of PVDF pressure sensors was devised and its dynamic characteristics were examined.
-
Development of low-cost poly(vinyldifluoride) sensor for low-pressure application
For example, Shirinov and Schomburg [1] have developed a pressure sensor using a PVdF film packaged in PVdF material; Gonza´lez-Moran et al. [2] have reported the PVdF pressure sensor for biomedical applications; and Yi and Liang [3] have modelled and successfully …
-
Synchronizing the tail motion of a robotic fish to a periodic moving source
The robotic fish equipped with two PVDF pressure sensors , each sensor on one body side is capable to measure the pressure signals from the oscillating sphere.
-
Micro and Smart Devices and Systems
González-Moran O, González-Allesteros R, Suaste Gómez E (2004) Cinvestav-IP polyvinyli- dene difluoride ( PVdF ) pressure sensor for biomedical applications.
-
Polyvinylidene fluoride film sensors for measurement of unsteady pressures on aerodynamic surfaces
Part II: Application to a small-scale marine propeller in sp...
Measurement of the unsteady pressure on a propeller blade in a spatially varying mean flow was complicated by the presence of thermal flow stratification, coupled with the pyroelectric nature of the PVDF pressure sensor .
-
Research on Gait Measuring Method Based on PVDF Piezoelectric Sensors
PVDF PRESSURE SENSOR .
-
The impact of piezoelectric PVDF on medical ultrasound exposure measurements, standards, and regulations
An assortment of piezoelectric PVDF pressure sensors and generators, accelerometers, and other motion detec- tors was developed in response to the varied needs of dif- ferent other agency sponsors.
-
Sensors, Measurement and Intelligent Materials
Fig. 1 PVDF pressure sensor structure design .
Indicates content that may require registration and/or purchase.