Products/Services for Qbasic Stepper Motor Controls
-
Motor Controllers - (796 companies)...moving coil and moving magnet designs. Many types of stepper motors use motor controllers Full-step motors Half-step motors Mini-motors Micro-motors Unipolar stepper motors Bipolar stepper motors Pneumatic motion control systems Hydraulic...Motor(s) ControlledSpecialty ControllersComputer Bus (if PC-Based) -
Stepper Motors (rotary) - (469 companies)...electric motors designed for precise motion control. They consist of multiple sets of coils and magnets which are designed to allow rotor movement in angular increments called steps. Stepping can be done in full step, half step or other fractional... -
Stepper Motor Drives - (332 companies)Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications. Stepper motor drives are devices used to power and control stepper motors. While some basic drive units only supply... -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
AC Motors - (1321 companies)...speed feedback and control. AC Power Requirements. The first step in AC motor selection is knowing the phase, voltage, frequency, and current of the AC power available for the application. AC motors are designed and rated for a certain type of AC... -
Motor Control Centers (MCC) - (26 companies)Motor Control Centers (MCC) are a modular assembly which motor control units called buckets are installed, each bucket is intended to control a motor. It acts as a central switchgear panel for the control of multiple motors in an industrial facility...
-
Motor Control Center (MCC) Buckets - (14 companies)Motor control center (MCC) buckets are motor control modules intended for a motor control center. They typically contain a circuit breaker and a motor starter/contactor, and may contain a transformer. Motor control center (MCC) buckets are compact...
-
Linear Motors - (193 companies)Typically there is "slip," or loss of exact speed tracking with induction motors. Typically rolled flat version of rotary AC induction motors. Linear stepping design - Stepper motors use a magnetic field to move a rotor in small angular steps...
-
Brushless Motors - (329 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
Motor Contactors - (309 companies)Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors. Motor contactors are relays...
Product News
-
Clippard
How Stepper Motors Deliver Ultra-Fine Control Stepper motors enable ultra-precise motion that translates into accurate, stable flow control in proportional valves like Clippard's SCPV Series. But, how? From fundamental operation to real-world valve integration, here's a closer look at how stepper motors achieve fine resolution, low hysteresis, and repeatable performance for demanding applications. (read more)Browse Flow Controllers Datasheets for Clippard -
Shenzhen Power Motor Industrial Co., Ltd.
100 N Stepper Motor for Valve Control - PST.24BY Product Overview. The PST.24BY supports valve opening and closing with a two-phase stepper configuration, full-step drive, and published thrust and travel data for mechanism design. Reference Configuration. Specification: PST.24BY1903-001; nominal voltage 2.24 V; two phases. Published step angle: 11.25 ; reduction ratio: 1:66.88; full-step drive. Published thrust: at least 100 N; maximum travel: 7.7 mm. Custom Configuration. Power Motor offers custom motor design. The final PST.24BY... (read more)Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Shenzhen Power Motor Industrial Co., Ltd.
Precision Stepper Motors for Lighting & Printers Stage lighting systems and printing equipment require accurate positioning, smooth operation, and reliable motion control in compact mechanical structures. Stepper motors play a critical role in achieving precise movement, repeatability, and stable performance. Power Motor 39 Series stepper motors are designed for applications requiring compact size, precise control, and dependable operation. With 1.8 step angle, multiple torque options, and low-noise performance, these motors provide reliable... (read more)Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
FAULHABER MICROMO
Powerful Drive Electronics for Stepper Motors . Since the controller is designed as a test electronics system, users can adopt the predefined architecture according to their requirements and integrate the components in the platform of their specific industrial application. Furthermore, the MCST 3601 series can actuate stepper motors in micro stepping mode. In this operating mode, up to 256 micro steps can be programmed per full step. This allows the resolution of the controlled rotary or linear movement to be increased considerably... (read more)Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
3X Motion Technologies Co., Ltd
Compact Hybrid Stepper Motors for Automation Automation equipment requires reliable motion components that deliver accurate positioning, stable operation, and flexible integration within compact mechanical structures. Engineers often need to balance motor size, torque output, and control precision when designing space-limited systems. 3X Motion 35HS Series hybrid stepper motors combine compact design with precise stepping performance to provide reliable motion control solutions for automation applications. Featuring a 1.8 step angle... (read more)Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Shenzhen Power Motor Industrial Co., Ltd.
28mm Stepper Motor for Precision Motion Designers of compact automation and instruments often face limited installation space, positioning errors, and durability concerns. Oversized motors or unstable torque can reduce accuracy and shorten equipment life. This 28-series stepper motor is engineered for reliable precision control. * High positioning precision supports accurate motion. * 125 mN .m holding torque ensures stable output. * Low inertia rotor improves response. * Compact 39.2 mm body fits small systems. * Optimized... (read more)Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
3X Motion Technologies Co., Ltd
High-Torque Hybrid Stepper Motors 86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8 step angle and multiple torque configurations up to 1200 N .cm, these motors support a wide range of industrial automation and intelligent equipment systems. Key Features: High holding torqueup to 1200 N .cm for heavy-load positioning applications. Precise 1.8 step anglefor accurate motion control... (read more)Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
3X Motion Technologies Co., Ltd
20HSD Hybrid Stepper Motors 1.8° As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine compact dimensions with precise motion control, supporting a wide range of industrial and precision applications. Precision Motion Control:Standard 8 step angle enables accurate positioning and repeatable... (read more)Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
3X Motion Technologies Co., Ltd
35mm Stepper Motors for Precision Equipment Precision equipment often requires compact motors that can deliver accurate incremental motion, stable holding torque, and flexible electrical configurations within limited installation space. 3X Motion 's 35mm Hybrid Stepper Motor Series is designed for precise positioning and controlled motion across industrial and equipment-level applications. All listed models feature a 1.8 step angle, with body lengths from 20mm to 52mm and holding torque ranging from 5 to 25 N .cm, allowing engineers... (read more)Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
3X Motion Technologies Co., Ltd
Compact Stepper Motors for Precision Equipment Modern precision equipment requires accurate positioning, stable torque output, and compact motor designs to achieve reliable motion control while minimizing installation space. Applications such as 3D printers, CNC equipment, medical devices, printers & scanners, and optical adjustment systems demand motors capable of delivering smooth, repeatable, and efficient performance. The 28HSD Series Hybrid Stepper Motors feature a 1.8 step angle, multiple motor lengths and electrical configurations... (read more)Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd
-
Essentials of Mechatronics
single phase, 13 stepper , 10, 11, 15, 27, 50, 52 universal, 12 NEXT operator, 154 null string, 54 OC X … … 173 processor embedded, 209, 210 proportional band, 41, 72 pseudocode, 209 pseudo -random binary sequence, 159 QBasic , 45 real-time, 47 … … 222 tachometer, 21 velocity, 21 video, 24 vision, 22, 221 servomotor AC , 13 shape recognition, 251 signal conditioning, 35 simple harmonic motion, 148 simulation, 120 analog, 128 position control , 125 singular ity, 178 … … subroutine, 204 tacho DC motor , 21 tensor, 131 trajectory …
-
A parallel port interface circuit for computer control applications involving multiple stepper motors
25 parallel port connector, isolation circuit, a decoder to drive multiple stepper motors, a phase sequence generator circuit to generate and control the 4 phase stepper motors , and a power output stage to drive the stepper motors. … and a linear positioning table were successfully controlled using the digital circuit and menu driven QBASIC program.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29380/56123982-MIT.pdf?sequence=2
… excursion distance was 475 mm (1.5 ft) and 600 mm (1.9 ft) in the longitudinal (x) and lateral (y) directions, respectively. the movement of the traverse was ultimately controlled by a PC running a DOS QBASIC program transferring commands via … The controller splits and conditions the computer signal into separate signals for each motor and sends the commands via individual RS-232 cables to each axial stepper motor.
-
Development and evaluation of a calibration gas generator for the analysis of volatile organic compounds in air based on the injection method
The stepper motor is controlled via a custom made controller that is interfaced to the serial I/O interface of a personal computer. A self-written QBasic program allows to control all relevant functions via the PC (start/stop, injection speed …
-
http://eprints.hud.ac.uk/6136/1/npanagiotopoulosfinalthesis.pdf
Part of the minor alterations in the QBasic programme and part of the Visual Basic programme was … of PC1 were used for the synchronization by sending and receiving 4 control bits. responsible for commanding PC1 when the stepper motors were going to move, and when to acquire the reference measurements.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40001/35649895-MIT.pdf?sequence=2
hard drive in the control room. which is programmed in QBASIC . Radial scans of the potential probe are provided by a stepper motor and chain .
-
Measurement of Ultrafast Relaxation Times by Femtosecond Optical Delay Line
The accuracy ofthe measurement is determined by the step size ofthe step- per motor and the pitch of the translation stage. The control software was written in QBASIC .
-
A robotic gravimetric test system for wood drying research
The software that effects equipment control and data ac- quisition was written in Microsoft QBASIC v4.5. For instance, the original horizontal motor con- trol circuit was significantly different from that presented in Fig … It is possible that some time could have been saved using stepper motors instead of DC mo …
-
http://dspace.mit.edu/bitstream/handle/1721.1/31088/47078112-MIT.pdf?sequence=2
Start QBASIC and load MSET.bas. Press 'F5' to run the program. Turn on the air pressure near the LTTF control panel to 10 psi (69 kPa) by turning … Turn the motor control box on, but first ensure that the motor control switches are in the … ' Revision 1 written by T. Sheahan to control stepper motors.
-
http://dspace.mit.edu/bitstream/handle/1721.1/54841/607526378-MIT.pdf?sequence=2
The consolidation and shear raw data are reduced using a QBASIC program originally written by Sheahan (1991). Readings of the axial and volumetric strains are recorded for quality control purposes. … Section 4.3.3.2, the user must physically switch the pore PVC motor plug with the … 'rev 3.1 8/06/91 jtg ' ' Revision 1 written by Tom Sheahan to control stepper motors.
Indicates content that may require registration and/or purchase.