-
Supplier: Littelfuse, Inc.
Description: Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor
- IT(RMS): 15 amps
- IH: 70,000 mA
- VTM: 1.6 volts
- Features: Quadrac, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor
- IT(RMS): 8 amps
- IH: 60,000 mA
- VTM: 1.6 volts
- Features: Quadrac, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor
- IT(RMS): 6 amps
- IH: 50,000 mA
- VTM: 1.6 volts
- Features: Quadrac, Silicon Controlled Rectifier (SCR), Triac
-
-
Supplier: Littelfuse, Inc.
Description: Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor
- IT(RMS): 10 amps
- IH: 60,000 mA
- VTM: 1.6 volts
- Features: Quadrac, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Allied Electronics, Inc.
Description: The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls and lighting controls where noise immunity is
-
Triacs - Triac, Quadrac, 600V, 4A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse -- 12J0476Supplier: Newark, An Avnet Company
Description: TRIAC, QUADRAC, 600V, 4A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-220; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:46A; Holding Current Max:40mA; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRIAC, QUADRAC, 600V, 15A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:15A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; MSL:- RoHS Compliant: Yes
-
Triacs - Triac, Quadrac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse -- 12J0498Supplier: Newark, An Avnet Company
Description: TRIAC, QUADRAC, 600V, 8A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-220; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:83A; Holding Current Max:60mA; MSL:- RoHS Compliant: Yes
-
Triacs - Triac, Quadrac, 400V, 6A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse -- 12J0401Supplier: Newark, An Avnet Company
Description: TRIAC, QUADRAC, 400V, 6A, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:6A; Triac Case Style:TO-220; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:65A; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: TRIAC WITH INT TRIGGER, 400V V(DRM), 4A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
- Features: Triac
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1140453-Q2008LT Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 60 mA Configuration: Single Voltage - Off State: 200 V Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50,
- VDRM: 200 volts
- TJ: -40 to 125 C
- ITSM: 8 amps
- IH: 60 mA
-
Supplier: Acme Chip Technology Co., Limited
Description: TRIAC INT TRIG 600V 15A TO220AB
- VDRM: 600 volts
- IT(RMS): 15 amps
- TJ: -40 to 125 C
- Features: Other, Triac
-
Description: TRIAC INT TRIG 400V 15A TO220AB
- VDRM: 400 volts
- IT(RMS): 15 amps
- TJ: -40 to 125 C
- Features: Other, Triac
-
Supplier: Utmel Electronic Limited
Description: 16 A, 50 mA IGT 3 Quadrant Triac 600 V, TO-220 3 LEAD STANDARD, 50-TUBE
- Features: Quadrac, Triac
-
Supplier: Utmel Electronic Limited
Description: 400V, 8A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, TO-220AB, 3 PIN
- Features: Quadrac, Triac
-
Supplier: ODG (Origin Data Global)
Description: 4 QUADRANT LOGIC LEVEL TRIAC, 60
- TJ: -40 to 125 C
- Features: Other, Triac
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thyristor Quadrac 600V 80A 3-Pin(3+Tab) TO-220AB Isolated Product overview: Q6006LTH from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- TJ: -40 C
- Features: Other, Triac
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thyristor Quadrac 600V 200A 3-Pin(3+Tab) TO-220AB Isolated Tube Product overview: Q6015LTTP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- TJ: -40 C
- Features: Other, Triac
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thyristor Quadrac 600V 55A 3-Pin(3+Tab) TO-220AB Isolated Product overview: Q6004LT from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- TJ: -40 C
- Features: Other, Triac
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thyristor Quadrac 400V 120A 3-Pin(3+Tab) TO-220AB Isolated Product overview: Q4010LT from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- TJ: -40 C
- Features: Other, Triac
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: TRIAC Internally Triggered 400V 15A Through Hole TO-220AB-L
- TJ: -40 to 125 C
- Features: Other
- Package Type: TO-220
-
Supplier: VAST STOCK CO., LIMITED
Description: Triacs 400V 4A 33/43V
-
Supplier: Win Source Electronics
Description: Manufacturer: Teccor Electronics Win Source Part Number: 1241164-Q2015LT Manufacturer Homepage: www.littelfuse.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, HVAC, Industrial,
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Utmel Electronic Limited
Description: TRIAC INT TRIGGER 600V 8A TO220
- VDRM: 600 volts
- TJ: -40 to 110 C
- ITSM: 8 amps
- Features: Other, Triac
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 792768-Q4004LTTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac
- VDRM: 400 volts
- TJ: -40 to 125 C
- ITSM: 4 amps
- IH: 40 mA
Find Suppliers by Category Top
More Information Top
-
Applied Mechatronics
… a DIAC and a TRIAC are included in a single package, the device is called a QUADRAC . Other members of the thyristor family include the silicon unilateral switch (SUS), the unijunction transistor (UJT), and …
-
http://www.littelfuse.com/data/en/short_form_product_catalogs/littelfuse_product_selection_guide.pdf
Switching Thyristors are solid state switches that are normally open circuits (very high impedance), capable of withstanding … … circuit (current) control applications to protect from voltage transients, Littelfuse offers DIAC, TRIAC, QUADRAC , and other configurations …
-
Spice Models - Littelfuse
Thyristor _Triac_040908vF1.1-SPICE.XLS QUADRAC SPICE Model Q4004LT .
-
Arc-Flash Relay Case Study
○ Switching Thyristors ▪ QUADRAC .
-
Littelfuse - Q6010LT - Thyristor Devices & Modules - TRIACs - Allied Electronics
View More Littelfuse Thyristor Devices & Modules >> Quadrac , 10A, 600V, TO-220 .
-
http://www.littelfuse.com/data/en/data_sheets/e3quadrac.pdf
Quadrac http://www.littelfuse.com Thyristor Product Catalog .
-
Thyristors and rectifier diodes-the semiconductor workhorses
functions into the basic thyristor pellet or package to sim- SCR must be reverse-biased for it … called quadrac incorporates a trigger device with a triac in SCRs today exhibit turnoff time between 5 …
-
Elements of the applied electronics
… source 445, 451 PWM 294, 304, 344, 437 - - switching regulator 344 - - signal 304 Quadrac 430 quadrature-oscillator … … 379-- NAND gate 245-transistor 244, 245 - - TTL 244 screw / core 64- thyristor 307 read / …
-
Consumer applications of power semiconductors
Thyristor packaging for this market is aimed at low cost and effectiveheat transfer. … heater ignition Ranges,refrigerators, washers, and dryers SCR, TRIACs SCR SCR SCR (possible QUADRAC ) SCR (possible QUADRAC …
-
Testing Teccor Semiconductor Devices Using Curve Tracers (.pdf)
http://www.teccor.com Thyristor Product Catalog To connect the Quadrac : 1.
Indicates content that may require registration and/or purchase.