Products/Services for Quarry Blasting Equipment
-
Abrasive Blast Machines and Sandblasters - (286 companies)Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface. Blast wheels, pressurized water or compressed air drive the abrasive or blasting media...Machine TypePrecision Blast / Micro-jetCarrier Fluid & Abrasive Feed -
Explosives Blasting Services - (23 companies)Explosives blasting service providers use explosives for demolition or exploratory rock movement within mines and quarries. These services sufficiently break rock down so that it can be easily removed. Explosives blasting services including rock...
-
Earth Drilling and Boring Services - (240 companies)Earth drilling and boring services provide well drilling, quarry drilling and blasting, large site excavation, and related services. Earth drililng and boring services provide well drilling, quarry drilling and blasting, large site excavation...
-
Mining and Well Drilling Bits - (119 companies)Mining bits are tools for boring into rock and earth. They drill and penetrate soft and hard rock in mining, quarrying, tunneling, construction, geological exploration, and blasting applications. Mining and well drilling bits are boring tools... -
Explosives and Energetic Materials - (41 companies)Explosives and energetic materials store and rapidly release large amounts of energy for demolition, munitions, missile propulsion, and explosive-forming applications. -
Blast Rooms and Blasting Booths - (46 companies)Blasting Rooms and Blasting Booths. Blasting rooms and blasting booths are designed to contain the abrasive blasting process used with large workpieces. They are self-contained enclosures that have internal lighting and can accommodate both...
-
Blasting Media and Abrasives - (170 companies)Blasting media and abrasives are consumables used in surface preparation processes, such as sandblasting and peening. Blasting media and abrasives are consumables used in surface preparation processes such as sandblasting and peening. Blasting media...
-
Blast and Jet Machine Components - (16 companies)Blast and jet machine components are accessories to blast and jet machines and systems. Products include abrasive jet cutting head, abrasive injector, blast cabinet / enclosure, blast room / cutting booth, blast wheel, crank drive, cutting head...
-
Hydroblasters and Water Blasters - (120 companies)Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material. Hydroblaster and water blaster equipment is used to direct high pressure streams of water against a surface to clean...
-
Blasting and Peening Services - (371 companies)Blasting and peening services bombard media against a surface to meet surface condition requirements. Sandblasting uses abrasive grain to roughen, smooth, shape or clean surfaces. Shot peening uses rounded media to strengthen or dimple a surface...
Product News
-
Kuriyama of America, Inc.
Kuri Tec® Ice Blaster™ Beat the heat with Kuri Tec (R) Ice Blaster TM!. This polyurethane lined dry ice transfer hose is designed for dry ice blasting equipment and the transfer of low-temperature materials, delivering dependable performance when staying cool matters. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Ultimate Electric Bristle Blasting technology simultaneously removes corrosion and generates anchor profile using a specially designed rotary bristle tool. The bristle tips are designed to strike the corroded surface with kinetic energy that is equivalent to standard processes that use grit blast media. Immediately after the bristle tips strike the surface, they retract ( "rebound ") from the surface, which results in both corrosion removal and micro-indentation that exposes fresh surface. Consequently, surfaces... (read more) -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Axial The Bristle Blaster Axial with its patented Accelerator Bar is specially designed to remove corrosion in areas that are difficult to reach - like door rabbets, roof joints, wheel housings - to create a blasted surface for superior adhesion. These characteristics make the Bristle Blaster (R) Axial a perfect complement to the well-proven Bristle Blaster (R) systems. The patented Accelerator Bar ensures a significantly higher and continuous performance of the Bristle Blaster (R) Axial belts... (read more) -
Kuriyama of America, Inc.
Air and Multipurpose Hose - MINOTAUR 500 PSI General Applications: Air hammer. Heavy construction. Mining. Petroleum transfer. Quarry operations. Rock drilling. Washdown. Water jetting (read more)Browse Air Hose and Air Duct Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
MINOTAUR 500 PSI Air and Multipurpose Hose General Applications. Air hammer. Heavy construction. Mining. Petroleum transfer. Quarry operations. Rock drilling. Washdown. Water jetting. Tube. Nitrile (NBR), meeting ARPM Class A (High Oil Resistance). Reinforcement. 4-Spiral polyester yarn. Cover. Carboxylated Nitrile (XNBR), meeting ARPM Class A (High Oil resistance). MSHA approved. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Minotaur - 500 PSI Air and Multipurpose Hose GENERAL APPLICATIONS. Air hammer. Heavy construction. Mining. Petroleum transfer. Quarry operations. Rock drilling. Washdown. Water jetting. CONSTRUCTION. Tube - Black non-conductive NBR (ARPM Class A). Reinforcement - High tensile textile braids. Cover - Yellow NBR - abrasion, ozone, hydrocarbon resistant, non-conductive and MSHA-approved flame-resistant smooth cover. 1 1/4" and 1 1/2" ID wrapped finish. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Caplugs
Black Neoprene Plugs - BH-SH Series Best suited for painting, plating, anodizing & blasting. Temperatures up to 350 F (177 C). Contain carbon for conductivity. Reusable (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth is a next-generation diagnostic tool that offers Bluetooth functionality and is designed for hydraulic field service engineers. This all-in-one tester allows users to measure the true performance of their hydraulic system, quickly pinpoint faults, and generate and email a test report using the free-to-download Webtec QuickCert TM App and Smart Bluetooth TM functionality. Its portable design means you can use it on the factory floor, at a mine, in a quarry, or at a construction site, without... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Chain mining and quarrying, cement plants, steel mills, ports, logistics centers, food processing, packaging machinery, and other heavy-duty power transmission and conveying applications worldwide. (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Protomatic, Inc.
Precision Machine Shop Services Precision machine shop services, CNC milling, Turning, CMM inspection, special finishing (blasting/polishing), laser engraving, assembly, contract manufacturing (assemblies and sub-assemblies), plastic and rubber molds, sheet metal, welding, plasma cutting. Specializing in medical and aerospace critical parts. Protomatic is a 3,4,5 Axis Milling, 2,3,8 Axis turning facility, DCC CMMS. Specializing in billet OEM parts for medical and aerospace industry. Experienced with most machinable materials... (read more)
-
States > Illinois > State > Register > 2010 > [32 IL Register 129] 01/29/2010
11/09/2009 This letter discusses application of the manufacturing machinery and equipment explosives and related exemption to blasting equipment used for quarry blasting.
-
Encyclopedia of Modern Coral Reefs
The advantages of this approach are that heavy equipment , blasting or quarrying of larger stone are not required.
-
Diffusion bonding between high chromium white iron and low carbon steel
High chromium white irons have excellent abrasion resistance and are used effectively in slurry pumps, brick, moulds, coal grinding mills, rolling mill rolls, shot blasting equipment and components for quarrying , hard rock mining and milling.
-
Interpreting Geologic Maps for Engineers
Requires blasting and heavy equipment for quarrying and crushing.
-
Beneficial Effects of the Core–Shell Structure of Primary Carbides in High-Cr (45 wt%) White Cast Irons on Their Mechanical Behavior and Wear Resistance
…content in the range of 23–30 wt% Cr, which possess high abrasion resistance and are widely used in slurry pumps, lining for pipelines, brick molds, coal- grinding mills, rolling mill rolls, shot blasting equipment , and components for quarrying , hard-rock mining, and…
-
Diffusion bonding between high chromium white iron and austenitic stainless steel
The high chromium white irons have excellent abrasion resistance and are used effectively in slurry pumps, brick, moulds, coal grinding mills, rolling mill rolls, shot blasting equipment , and components for quarrying , hard rock mining and milling.
-
Modification of 27Cr cast iron with alloying yttrium for enhanced resistance to sliding wear in corrosive media
blasting equipment , and components for quarrying , hard- In this work, the performance of 27Cr-cast white iron .
-
Alloying: Understanding the Basics
The high-chromium class II and III white irons have excellent abrasion resistance and are used effectively in slurry pumps, brick molds, coal grinding mills, shot blasting equipment , and components for quarrying , hard-rock mining, and milling.
-
High-Alloy White Irons
High-Chromium White Irons The high-chromium white irons have excellent abrasion resistance and are used effectively in slurry pumps, brick molds, coal-grinding mills, shot- blasting equipment , and components for quarrying , hard-rock mining, and milling.
-
Heat Treating of High-Alloy White Irons
The high-chromium white irons have excellent abrasion resistance and are used effectively in slurry pumps, brick molds, coal-grinding mills, rolling mill rolls, shot blasting equipment , and components for quarrying , hard-rock mining and milling.
Indicates content that may require registration and/or purchase.