-
Supplier: ProMation Engineering, Inc.
Description: Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter
- Actuator Torque: 300 In-lbs
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Description: Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly
- Port Size / OD: 0.75 to 1.5 inch
- Operating / Bake-out Temperature: 302 to 399.2 F
- Type: Butterfly Valve
- Port Flange & Seal Type: Conflat®, ISO
-
Supplier: Asahi/America, Inc.
Description: The Series 92 electric actuator is our primary electric actuator for most butterfly valves, and our larger ball valves, as well as multi-turn diaphragm and gate valves. Features include 2-SPDT switches, output 400 in/lbs - 2000 in/lbs torque, conduit 1/2 NPT. New
- AC Voltage: 120 volts
- Features: Electric
- AC Phase: Single Phase
-
-
Description: Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly
- Port Size / OD: 0.75 to 2 inch
- Operating / Bake-out Temperature: 302 F
- Type: Ball Valve
- Valve Seat Seal: Elastomeric Seal / O-ring, None
-
Description: Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly
- Port Size / OD: 0.75 to 2 inch
- Operating / Bake-out Temperature: 302 F
- Type: Ball Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Waterman Industries, Inc.
Description: one-quarter turn cam lock. This enables positive seating and easy regulation of flow. Features The Waterman Slide Ditch Gate is the most advanced, easiest operating, tightest sealing gate of its type and price offered in the field of water control. On the Model C-8 a
- Features: Gate / Knife Valves
-
Supplier: Erdmann Corporation
Description: Only Tufline®Sleeved Plug Valves offer all these unique features: Improved performance and greater reliability in traditional ball and gate valve applications. A large, circumferential sealing surface. No cavities where flow media can accumulate, contaminate, or mix. High
-
Supplier: Watts
Description: Series G4000M1 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial HVAC and steam applications. It features a 125psi steam rating, stainless steel ball and stem, PTFE seats and packing, a steel-plated stop plate, and a ductile iron handle. Series G4000M1 has
- Valve Size: 2 to 6 inch
- Valve Type: Ball Valves
- Primary Material: Cast Iron
- Media: Water
-
Supplier: Macro Sensors
Description: The Macro Sensors RSE 1500 series of contactless, fractional-turn, absolute output rotary position sensors are ideal for measuring the position of quarter-turn valves, flue dampers, weir gates, mail sorters, conveyor check weigher systems, dancer arm tensioners,
- Maximum Angular Measurement: 0 to 120 degrees
- Mechanical Range: 360 degrees
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
-
Description: traditionally used in globe and gate valves. Other valve stem types (e.g. quarter-turn) may involve additional considerations not within the scope of this Standard Practice. The requirements herein apply to qualification of traditional compression packings. Rod
Find Suppliers by Category Top
Featured Products Top
-
full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
DynaQuip Controls HP Series Rack& Pinion Pneumatic Actuators are designed to meet the needs of the quarter-turn valve market. Engineered to be compact, durable, and versatile, these actuators represent the latest technology coupled with economical and long-lasting operation. Our HP Series (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
-
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Watch>>Indelac Controls, Inc. Company Overview Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
. They are a system of valves with many parts used to control products from a well. These valves mostly appear in offshore oil rigs. Cock Valves In plumbing, cock valves also referred to as quarter-turn valves or plug valves, is a valve that drains tanks. It permits or restricts the flow of (read more)
Browse Wrenches Datasheets for Lowell Corporation -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
) including: C540-93: AWWA Compliant* (5000 - 27000 in/lb) Standard for Power-Actuating Devices for Valves and Sluice Gates C542-09: AWWA Compliant* (5000 - 27000 in/lb) Electric Motor Actuators for Valves and Slide Gates Our full product line of electric (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc.
More Information Top
-
Guidelines for Engineering Design for Process Safety
Visual determination is evident on rising stem gate valvesand quarter turn valves (butterfly, plug, and ball).
-
Valve Handbook, Third Edition > Control Valves
Unlike most quarter - turn valves or gate valves where the flow moves straight through the body relatively unimpeded, the flow-through design brings the flow through two right-angle turns, allowing for a significant pressure drop, which is essential for some applications.
-
Guidelines for Vapor Release Mitigation
Spring-loaded quarter - turn valves or gate valves with pneumatic actuators are commonly included in a plant design for isolation, although they may be included for other purposes as well.
-
Selection of shutoff valves
As a result the force required to move theplug from "open" to "closed" and to create specific seating pressure is considerably higher than in gate valves and quarter - turn shutoff devices with similar parameters, This results in higher wear of the stem…
-
Valve Handbook, Third Edition > Manual Valves
Not only does this standard better fit the design criteria of the plug valve, but it also allows quarter - turn plug valves to replace gate valves in existing process services.
Indicates content that may require registration and/or purchase.