-
Supplier: Advanced Abrasives Corp.
Description: Quartz Sticky Wax Premamount Quartz sticky wax is used in linking stone models prior to articulation, holding crystals or other materials while they are being sliced, lapped or polished. Moderate hardness and strength make it useful for bonding small samples in diamond wheel sawing and
-
Supplier: Advanced Abrasives Corp.
Description: used for holding semiconductors, optical materials, ceramics and metals with medium to large contact areas, fastening bridges and clasps prior to investing and wherever work surfaces must be joined temporarily without changing their contours. Premamount Quartz Sticky wax offers: Strong
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30QF is a quartz filled, two component epoxy for high performance bonding, sealing, coating and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100%
- Viscosity: 150,000 cP
- Use Temperature: -60 to 275 F
- Dielectric Strength: 420 kV/in
- Dielectric Constant (Relative Permittivity): 3.96
-
-
Supplier: Master Bond, Inc.
Description: Featuring exceptional abrasion and chemical resistance, Supreme 45HTQ is a two component, quartz filled epoxy system for bonding, sealing and casting applications. It effectively withstands exposure to petrochemicals, acids, bases and solvents, while retaining its outstanding performance
- Viscosity: 20,000 to 30,000 cP
- Use Temperature: -60 to 450 F
- Coeff. of Thermal Expansion (CTE): 16.669999999999998 to 19.439999999999998 µin/in-F
- Tensile Strength (Break): 8,000 to 9,000 psi
-
Supplier: Master Bond, Inc.
Description: housings; interrupter tubes and outdoor instrument transformers. Master Bond Polymer System EP112 does not contain any fillers but is also available in filled modifications with specially surface treated quartz, alumina and other fillers to best meet specific application requirements.
- Viscosity: 50 to 200 cP
- Use Temperature: -60 to 450 F
- Tensile Strength (Break): 10,000 to 11,000 psi
- Elongation: 30 to 5 %
-
Supplier: ASTM International
Description: include a petri dish, circulating-air oven, desiccator, and analytical balance. In determining the nonvolatile content of the liquid adhesives without hardener, the procedure shall include oven-drying, cooling in a desiccator, and weighing of adhesive and quartz sand . The
-
Supplier: Aremco Products, Inc.
Description: Tundish nozzles, 835MB model is good for ceramics to quartz bonding
- Use Temperature: 3,000 F
- Coeff. of Thermal Expansion (CTE): 4 µin/in-F
- Dielectric Strength: 244.99999999999991 kV/in
- Substrate Compatibility: Ceramic / Glass
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3225F is a miniature IEPE accelerometer with sensitivities ranging from 1-100 mV/g, designed to adhesively mount in spaces typically inaccessible to other types of accelerometers. The series includes TEDS, low outgassing, tear drop design, ultra miniature, triaxial, adhesive
- Acceleration: 100 g
- Frequency Range: 2 to 10,000 Hz
- Operating Temperature: -59.8 to 219.2 F
- Maximum Acceleration / Shock: 100 g
-
Supplier: Hottinger Brüel & Kjær A/S
Description: adhesive mount assemblies, integral cable assemblies, and high temperature options. Featuring a quartz shear sensing element in a lightweight titanium housing, series 3225 is uniquely capable of operation in high vaccuum vibration levels typically found in space related applications.
- Acceleration: 50 g
- Frequency Range: 2 to 10,000 Hz
- Operating Temperature: -58 to 221 F
- Maximum Acceleration / Shock: 50 g
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical resistant
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical resistant
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Hottinger Brüel & Kjær A/S
Description: and Low outgassing. Featuring a quartz shear sensing element in a lightweight titanium housing.
- Frequency Range: 5 to 10,000 Hz
- Operating Temperature: -58 to 347 F
- Sensor Mounting: Adhesive Base
- Features: Other, Piezoelectric
-
Description: • NOA61 cemented structure • High Wavelength and temperature stability • Widely selectable wavelengths: 200-2000nm for Quartz waveplates, 190-7000nm for MgF2 waveplates • Damage Threshold >0.5J/cm^2@1064nm, 20ns,20Hz • Customized Quartz Zero Order Waveplates and MgF2 Zero Order
- Wavelength Range: 200,000,000 to 2,000 nm
- Surface Quality: 20-10 Scratch / Dig
- Polarizer Features: Antireflective Coating
- Features: Other Material, Waveplate / Retardation Plate
-
Supplier: Aremco Products, Inc.
Description: Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high
- Use Temperature: 2,500 F
- Dielectric Strength: 244.99999999999991 kV/in
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Textiles / Fabrics
- Features: Electrical Insulation / Dielectric, Electrically Conductive, Liquid, Thermal / Heat Conductive
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.195 to 0.44 kW
- AC Voltage Required: 220 to 240 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon+ Composites are adhesive fluoropolymers combined/laminated with CFRP (Carbon Fiber Reinforced Plastics)/CFRTP (Carbon Fiber Reinforced Thermo Plastics). Now the functionality of fluoropolymers can be added to metals, polymers and other materials by creating composites. Applications for
- Features: Fire Retardant, Other
- Type of Filler: Powder / Granule
- Material: Silica / Quartz / Glass
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3023 is a miniature triaxial IEPE accelerometer available in TEDS and high temperature variations. Sensitivities include 1mV/g, 5mV/g and 10mV/g. Series 3023 features an industry standard 4-pin radial connector and is available with adhesive or stud mount options. Design of
- Acceleration: 5,000 g
- Frequency Range: 2.43 to 4,000 Hz
- Operating Temperature: -58 to 320 F
- Sensor Mounting: Adhesive Base
-
Supplier: Kistler Group
Description: The light weight, low profile Type 8728A... uses Kistler’s uniquely designed K-Shear quartz sensing element. Operating in the shear mode with precisely cut quartz plates allows this accelerometer to exhibit ultra low sensitivity to thermal transients, base strain and transverse motion.
- Acceleration: -500 to 500 g
- Frequency Range: 2 to 10,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 248 F
-
Description: provide single plate true zero order waveplates of quartz, with a minimum thickness that produces π/2 phase delay for 800nm light source and π/4 phase delay for 1550nm light source. Type2: Quartz single plate + BK7 substrate The version with BK7 substrates is either cemented by NOA61
- Wavelength Range: 532,000,000 to 7,000 nm
- Surface Quality: 20-10 Scratch / Dig
- Polarizer Features: Antireflective Coating
- Features: Other Material, Waveplate / Retardation Plate
-
Supplier: Kistler Group
Description: Small, light weight accelerometer for measuring impulse and high impact shock. • High impedance charge mode • Wide measuring range • Stable quartz element • Lightweight, miniature package
- Acceleration: -20,000 to 30,000 g
- Frequency Range: 0 to 8,000 Hz
- Maximum Shock: 30,000 g
- Operating Temperature: -319 to 392 F
-
Description: • High wavelength and temperature stability • Decent damage thresholds and eminent surface flatness (20/10 S/D, <1> • Widely selectable wavelengths: 200-2000nm for Quartz waveplates, 190-7000nm for MgF2 waveplates • Damage Threshold >5J/cm^2@1064nm, 20ns,20Hz • Customized Quartz Zero
- Wavelength Range: 200,000,000 to 2,000 nm
- Surface Quality: 20-10 Scratch / Dig
- Polarizer Features: Antireflective Coating
- Features: Other Material, Waveplate / Retardation Plate
-
Supplier: IDEX Health & Science
Description: Our NanoPort Assembly provides consistent fluid connections for chip-based analyses. Our unique design also prevents adhesive contamination of the fluid path. NanoPorts will adhere to silicon, quartz, glass and some polymers. It is for 1/16"OD tubing and has a 10-32 Coned thread port
- English Size: 0.0625 inch
- Features: English
-
Supplier: AVS Industries
Description: added resins or adhesives. AVSil Needled Insulation is environmentally-friendly since it contains no harmful refractory ceramic fibers (RCF). AVSil Needled Insulation flexibility enables the product to be easily cut and fabricated into intricate design configurations. Excellent thermal
- Overall Thickness: 0.3750002025 inch
- Overall Width / OD: 35.9842714 inch
- Overall Length: 24.059505555555557 yd
- Use Temperature: 2,000 F
-
Supplier: AVS Industries
Description: added resins or adhesives. AVSil Needled Insulation is environmentally-friendly since it contains no harmful refractory ceramic fibers (RCF). AVSil Needled Insulation flexibility enables the product to be easily cut and fabricated into intricate design configurations. Excellent thermal
- Overall Thickness: 0.250000135 inch
- Overall Width / OD: 35.9842714 inch
- Overall Length: 39.3701 yd
- Use Temperature: 2,000 F
-
Supplier: Dymax
Description: Flexible UV light guides for spot-curing systems provide rapid and controlled light curing of UV adhesives, coatings, and sealants. A liquid light guide is an optical instrument comprised of a light-conducting liquid core within plastic tubing. The liquid is non-toxic, non-flammable, and
- Angle: Flexible
-
Supplier: SpeedFam Corporation
Description: poromeric structure helps to produce exact surface finishes. All pads are offered with adhesive backing which simplifies its fixing and removal. Sizes: 305mm to 1400mm diameters Applications: Silicon Wafer, Glass, Plastic, Ceramics, GaAs, Quartz, Metal Parts etc.
-
Supplier: Traceable® Products
Description: digit LCD is a highly visible 3/8-inch-high display. Laser beam reflects off self-adhesive tabs to give readings of 10 to 99,999 revolutions per minute. Resolution is 0.1 below 1000 and 1 above. Accuracy is ±1 RPM or 0.05%. Utilizes a precision quartz crystal for an accurate time base.
- Rotational Speed Range: 0.1 to 99,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: FX PCB Co., Ltd.
Description: 80%-90% Surface Treatment OSP, Immersion silver Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass Glass PCB Technology Compare: Technology - Copper plating - Track Technology - Track Precision - Copper Adhesivity - Yield - Copper Thickness Thick film Stencil
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: 80%-90% Surface Treatment OSP, Immersion silver Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass Glass PCB Technology Compare: Technology - Copper plating - Track Technology - Track Precision - Copper Adhesivity - Yield - Copper Thickness Thick film Stencil
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Features: Specialty / Other
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.66 to 1.08 kW
- AC Voltage Required: 115 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: Traceable® Products
Description: operation may be learned in one minute. One end of the unit provides contact readings with a rotating spindle. The other end makes touchless readings using a beam of light. The light may be held as far away as twelve inches. The light beam reflects off self-adhesive tabs to provide readings
- Rotational Speed Range: 0.1 to 99,999 rpm
- Features: Battery Powered, Linear Speed / Length Measurement
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Traceable® Products
Description: Touchless handheld point-and-shoot tachometer targets a rotating object and provides instant precision results Optical no-contact measurements are made by placing a piece of reflective tape on the rotating object. Red LED light locks on the self-adhesive reflective tape (24" supplied) and
- Rotational Speed Range: 10 to 99,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Sensirion
Description: viscosity limit (e.g. kinematic viscosities of up to ~1000 mm2/s). It is also ideal for liquids that contain small particles, as long as they do not abrade the quartz glass tube. For wetted parts, only PFA for the fittings and quartz glass for the inner flow channel have been chosen.
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Mounting: In-line
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: more than 1,000 cases of many different materials, including all kinds of metal/alloys, ceramics, semiconductors, transparent materials (glass, quartz, sapphire, etc.). With advanced laser manufacturing technologies, rich experiences of process development and professional management, Deli
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: East Asia / Pacific Only, Other
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles, Tube / Pipe, Wire / Rod
Find Suppliers by Category Top
Featured Products Top
-
environments) No metal inserts. No adhesives. Just precision-engineered joining that holds up under extreme thermal or chemical stress. If you’ve been told your design “can’t be done in (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc. -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc.
More Information Top
-
Interaction forces on mask surfaces relevant to EUV lithography
Dependence of the SiO2 sphere- quartz adhesion in air on the number of the force cycle (a) and histogram of the corresponding adhesion forces (b).
-
The effect of the concentration and dispersion of quartz on the physicomechanical properties of polyvinylacetate films
In order to understand the data obtained here, we attempted to determine the magnitude of the inter- action between the PVA and the surface of the quartz ( adhesion ) and carried out some studies on the struc- ture of the filled and unfilled …
-
Lattice-preferred orientations of late-Variscan granitoids derived from neutron diffraction data: implications for magma emplacement mechanisms
Therefore, it is suggested that the rhombohedral faces of the ‘snowball’ quartz adhered to the (010) faces of the strongly aligned albite and to the (001) faces of zinnwaldite during growth.
-
The behavior of substrate dependency as surface treatment in the positive chemically amplified resist
Quartz Adhesion Fail .
-
Interfacial Tension and Mineral Adhesion Properties of Cyclopentane Hydrate
Summary Hydrate-calcite and hydrate- quartz adhesive forces were measured with a micromechanical force apparatus.
-
Solid Inclusions in Man‐made Quartz Crystals Electron Microscopic Investigation
In other cases there :ire iarger crystals cf Phase 1and even of quartz adhering on the small crystals.
-
RECENT ORNITHOLOGICAL PUBLICATIONS
In the Lammergeier the saffron colour of the underparts is due to amorphous iron-oxide plus a- quartz adhering to the surface of the feather.
-
Inhibiting Quartz-Bitumen Coagulation by Complexing Agents
In summary, the results of both the coagulation experiments and the visualization of bitumen- quartz adhesion in aqueous solution containing Ca2+ , Fe2+ and Fe3+ showed .
-
Propane conversion over a Ru/CGO catalyst and its application in intermediate temperature solid oxide fuel cells
Finally, the cell was mounted on an alumina tube and sealed with quartz adhesive (AREMCO) and heated between 500 and 750 °C in the presence of H2 diluted in a He stream.
-
A PRACTICAL METHOD OF CONTROLLING THE QUARTZ CONTENT OF FELDSPAR
As a result of this observation and the fact that small particles of quartz adhered to some of the feldspar grains and could not therefore be separated led to the practice of adding 10% to the value actually determined for quartz content …
Indicates content that may require registration and/or purchase.