Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kistler Group
Description: Due to their high natural frequencies, piezoelectric pressure sensors can be used for a variety of applications where dynamic pressures need to be measured. Another unique characteristic of piezoelectric pressure sensors is their ability to measure small
- Working Pressure Range: 0 to 14,503.77 psi
- Operating Temperature: -320.8 to 392 F
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 2008A is a rugged, hermetically sealed IEPE dynamic pressure sensor built for extreme environments. Featuring a quartz sensing element and electrically isolated stainless steel housing, it ensures accurate and stable pressure measurements in demanding
- Working Pressure Range: 5,000 psi
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: PCB Piezotronics, Inc.
Description: Quartz, free-field, ICP® blast pressure pencil probe, 50 psi, 100 mV/psi, 4-pin connector, with two outputs for T.O.A This is a 2-sensor pencil probe that provides time of arrival from which shock speed may be calculated and the pressure time wave form for total impulse
- Working Pressure Range: 1,000 psi
- Operating Temperature: -100 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2006 is an ATEX certified, IEPE pressure sensor with a sensitivity of 10 mV/psi designed to measure dynamic pressure phenomena in the 50-500 psi at frequencies of up to 50 kHz. Design of the series 2006 incorporates a quartz sensing element operating in
- Measurement Type: Sealed
- Device Category: Sensor
-
Supplier: Baumer Ltd.
Description: Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges. • Cavity pressure
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 392 F
- Package: Bolt
- Force Measured: Compression
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2200C is a high temperature piezoelectric charge mode pressure sensor with a sensitivity of 1 pC/psi and ultra fast rise times. Available with a measurement range from 100 to 15,000 psi, the series 2200C utilizes a stable quartz sensing element for reliable
- Signal Output: Analog Voltage
- Features: Other
- Sensor Technology: Piezoelectric
- Device Category: Sensor
-
Supplier: Process Technology
Description: An excellent choice for SC1, SC2, and other quartz compatible applications. FEATURES Exceptionally easy maintenance and several plumbing configurations are available for maximum flexibility. Ultra-clean performance is achieved through the use of 100% high-purity quartz construction. No
- Maximum Operating Temperature: 365 F
- Heating Capacity: 0.75 to 12 kW
- AC Voltage Required: 208 to 480 volts
- Maximum Operating (Sheath) Temperature: 365 F
-
Supplier: PCB Piezotronics, Inc.
Description: Mold ejector pin force sensor, 560 lb comp., 20 pC/lb, charge output Miniature charge output quartz forces sensor designed for obtaining an indirect measurement of injection molding cavity pressure by positioning the sensor beyond an ejector pin. They measure
- Force / Load Rating: 560 lbs
- Operating Temperature: -300 to 400 F
- Package: Miniature
- Device: Sensor / Transducer
-
Supplier: Kistler Group
Description: Pressure and shear sensitive quartz disks are integrated under high preload between a hollow preload screw and a nut designed as the sensor case. Because of the extremely high rigidity of the sensor elements, the components F z and M z are measured practically without
- Maximum Torque: 1,769.91150442478 In-lbs
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage
- Technology: Piezoelectric
-
Supplier: ASTM International
Description: This specification covers the requirements for pressure and differential pressure transducers for general applications. Pressure transducers typically consist of a sensing element that is in contact with the process medium and a transduction element that modifies the signal from
-
Supplier: WEDECO, a Xylem brand
Description: of organic and inorganic deposits on the protective quartz sleeves. The chemical-free wiping system is using Teflon/Viton wiper rings to keep the quartz sleeves clear. In addition, two brushes clean the UV sensor head automotically as they are attached to the wiping system.
- Type: Process / Line Mounted
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Laurel Electronics LLC
Description: pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current
- Form Factor: DIN Rail
-
Supplier: TSI Incorporated
Description: Precision control of an external Piezo valve with full scale (TEOS equivalent) of 6.4 g/min This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series Turbo-Vaporizers. The 2940 LFC is comprised of a thermal sensor to sense the mass flow rate of the liquid and
-
Supplier: TSI Incorporated
Description: Precision control of an external Piezo valve with full scale (TEOS equivalent) of 6.4 g/min This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series Turbo-Vaporizers. The 2940 LFC is comprised of a thermal sensor to sense the mass flow rate of the liquid and
-
Supplier: Aries Electronics, Inc.
Description: Available with or without filters for UV, infrared and full spectrum applications, Aries’ new optical test socket is ideal for testing an optical sensor type chip and for EMMI testing a standard chip using an infrared head sensor. The optical test socket line can accommodate many
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: CSP, Test / Prototyping Socket
- Contact Plating: Gold Plating, Nickel Plating
-
Supplier: Laurel Electronics LLC
Description: pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span RS232 or RS485 serial data, Modbus or Laurel ASCII
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 232.1 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 232.1 psi
-
Supplier: RS Components, Ltd.
Description: SMC ZSE20A-V-01-J Pressure Sensor
- Working Pressure Range: 0 to 14.6488077 psi
- Vacuum Range: 757.7876055799995 torr
- Measurement Type: Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: TE Connectivity
Description: 12 - 27mV/V Pressure (PSI) : 30 Proof Pressure Range : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style :
- Working Pressure Range: 30 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
Find Suppliers by Category Top
Featured Products Top
-
perform reliably in electrically noisy settings while handling huge amounts of data with greater precision. You can no longer rely on 100-year-old quartz technology to handle the massive automotive transformation in progress. Automotive pressure sensors and accelerometers were one of the early (read more)
Browse Oscillators Datasheets for SiTime Corporation
Conduct Research Top
-
Dynamic ICP (R) Pressure Sensors for Detection of Combustion Instability and High Intensity Acoustics in Rocket Motor Research
of the nozzle or another engine component. It is difficult to model in three dimensions during rocket motor design, even with modern computing power, and can be hard to eliminate. Dynamic quartz piezoelectric pressure sensors are available to assist design engineers in studying combustion instability problems
-
Piezoelectric Measurement System Comparison: Charge Mode vs. Low Impedance Voltage Mode (LIVM)
Piezoelectric sensors (Transducers) measure dynamic phenomena such as force, pressure and acceleration (including shock and vibration). Inside the sensor, piezoelectric materials such as quartz and man-made ceramics are stressed in a controlled fashion by the input measurand i.e., the specific
-
Piezo Motors: Principle of Operation for Engineers
, quartz, Rochelle salt, topaz, tourmaline, and bone (dry bone exhibits some piezoelectric properties due to the apatite crystals, and the piezoelectric effect is generally thought to act as a biological force sensor). An example of man-made piezoelectric materials includes barium titanate and lead
More Information Top
-
Application of finite element analysis to the design of quartz thickness-shear mode pressure sensors
Quartz Pressure Sensor Model Quartz pressure sensors supplied to theoiland gas industry by Quartzdyne employ an AT-cut bi-convex thickness shear mode resonator as a sensing element.
-
Review of thickness-shear mode quartz resonator sensors for temperature and pressure
[35] R. Besson, J. Boy, B. Glotin, Y. Jinzaki, B. Sinha, and M. Valdois, “A dual-mode thickness-shear quartz pressure sensor ,” IEEE Trans. Ultrason. Ferroelect. Freq.
-
Long-term stability and performance characteristics of crystal quartz gauge at high pressures and temperatures
Abstract—Good long-term stability of high precision quartz pressure sensors is necessary for various applications ranging from pressure transient analysis to permanent mon- itoring systems for optimal reservoir management in the petroleum industry.
-
Quartz thickness-shear mode pressure sensor design for enhanced sensitivity
Range and sensitiv- ity for quartz pressure sensor designs are determined by the resonator and endcap dimensions and crystallographic orientation.
-
Design and fabrication of a resonant pressure sensor by combination of DETF quartz resonator and silicon diaphragm
1993) A dual-mode thickness-shear quartz pressure sensor .
-
Quartz Technology Allows for Wider Downhole Pressure Testing Range
Fig. 1-AT-cut quartz pressure sensor .
-
MEMS oscillating squeeze-film pressure sensor with optoelectronic feedback
Open loop characterization of MEMS and quartz pressure sensors in ambient conditions with an ac voltage Vac = 100 mV.
-
A high performance micro-pressure sensor based on a double-ended quartz tuning fork and silicon diaphragm in atmospheric packaging
To solve the technical problems, thickness-shear quartz pressure sensors with mono- lithic construction are developed for oil-field applications by adjusting the cut type of quartz crystal [19].
-
SAW pressure sensor based on single-crystal quartz layer transferred on Silicon
Proc. [3] H. Scherr, G. Scholl, F. Seifert, and R. Weigel, “ Quartz pressure sensor based on SAW reflective delay line,” in IEEE Ultrasonics Symposium, San Antonio, TX, USA, 1996, pp. 347–350.
-
Doubly rotated contoured quartz resonators
Another application of a doubly rotated quartz plate is in the design of a dual-mode, thickness-shear quartz pres- sure sensor .
Indicates content that may require registration and/or purchase.