-
Supplier: WEH Technologies Inc.
Description: Quick connector for filling and evacuating gas cylinders with internal thread and pessure regulator The WEH® Quick Connector type TW101 for gas cylinder valves with female CGA thread and pressure regulator provides a pressure-tight connection in seconds. The split
- English Size: 0.625 to 0.75 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
- Fitting Type: Quick Coupler
-
Supplier: Bansbach Easylift®
Description: Bansbach Quick ship gas springs Usual Bansbach quality Very short delivery times Black CeramPro®-coated piston rod (QS-8-40) Bushing with integrated grease chamber (QS10-70) Individual filling of the extension force by valve (QS12-70) Big range of connecting part
- Absorber Stroke: 3.93701 to 29.527575 inch
- Extended Length: 10.3149662 to 61.417356 inch
- Cylinder Diameter or Maximum Width: 1.1023628 inch
- Rod Diameter: 0.5511814 inch
-
Supplier: Petersen Products Co.
Description: Comment 1 VALVE, PRESSURE RELIEF, 125 PSIG, 1/4" MALE QUICK CONNECT Connection Type 1/4" QC Description Valve, Pressure Relief Pressure, PSI 125 psi(8.62 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air or Nitrogen
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Features: Air, Gas
- Valve Type: Pressure Relief Valves
-
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC Description Valve, Pressure Relief Pressure, PSI 110 psi (7.58 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air or Nitrogen
- Valve Size: 0.25 inch
- Pressure Rating: 110 psi
- Features: Air, Gas
- Valve Type: Pressure Relief Valves
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC Description Adjustable Pressure Relief Valve 0-25PSI Pressure, PSI 0-25 psi (0-1.73 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air or Nitrogen
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 25 psi
- Features: Air, Gas
- Valve Type: Pressure Relief Valves
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC Description Adjustable Pressure Relief Valve 0-100 PSI Pressure, PSI 0-100 psi (6.89 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air or Nitrogen
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 100 psi
- Features: Air, Gas
- Valve Type: Pressure Relief Valves
-
Supplier: Superlok - Mako Products
Description: Features ■ Simple push-pull action to connect and disconnect lines-no tools required. ■ Plug and body are available valved or unvalved. valves automatically open when connected and shut off when disconnected to minimize the loss of liquids or gases.
- English Size: 0.125 to 0.5 inch
- Design Units: English
- Quick Coupler Valving: Non Valved, Single Shut-Off
- Material: Stainless Steel
-
Supplier: WEH Technologies Inc.
Description: Quick connector for filling cylinders with refrigerants having valves with external threads and residual pressure valves The new WEH type TW920 connector for filling refrigerants overcomes the need to remove the cylinder valve cartridge when filling. The innovative
- English Size: 0.375 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
- Fitting Type: Quick Coupler
-
Supplier: Newark, An Avnet Company
Description: Universal Two-Stage HSI/DSI/Intermittent/Proven Pilot Gas Valve, 24V, 3/4" X 3/4" NPT, Reducer Bushings (Two 3/4" to 1/2"), Fast Open, 1.4" Male Spade Quick Connect Terminals, Nat. Gas (Includes LP Conversion Kit), Replaces
-
Supplier: Newark, An Avnet Company
Description: Universal Single Stage Fast Open HSI/DSI/Intermittent/Proven Pilot Gas Valve, 24V, 3/4" X 3/4", Reducer Bushings (Two 3/4" to 1/2"), 1/4" Male Spade Quick Connect Terminals, Nat. Gas (Includes LP Conversion Kit), Replaces 36C68-423;
-
Supplier: WEH Technologies Inc.
Description: Connector for testing respiratory protective equipment for pressure ranges up to max. 200 bar or up to max. 300 bar The type TW156 can be connected to the manual inlet valve of the respiratory protective device without hand tightening. The clamping jaws grip into the thread and the
- English Size: 0.625 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
- Fitting Type: Quick Coupler
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-4TB0 1/2" tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure calibration, gas sampling,
- English Size: 0.5 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-2TB0 1/4" tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure calibration, gas sampling,
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-3TB0 3/8" tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure calibration, gas sampling,
- English Size: 0.375 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
Supplier: WEH Technologies Inc.
Description: connection. No additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. The WEH® Connector is available with different actuations: manually with hand lever, pneumatically with valve head and pneumatically for external manual, semi or fully
- English Size: 0.125 to 2 inch
- Metric Size: 10.000000000000002 to 33 mm
- Material: Aluminum, Stainless Steel
- Features: English, Metric
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-2TS0 1/4" tube fitting x male Quick-test, no check-valve, S.S. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure calibration, gas sampling,
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
-
Supplier: Honeywell International, Inc.
Description: PILOT ADJUSTMENT INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING VERTICAL MOUNT MOUNTING DETAILS GAS MEDIA HANDLED 3/4 PORT CONNECTION TRADELINE[R] BRAND OVERALL DIMENSION 4-1/16 LENGTH X 2-11/16 DEPTH X 5-3/8 HEIGHT ELECTRICAL CONNECTION 1/4 QUICK-CONNECT MALE TERMINAL IGNITION
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Features: Gas (general)
- Valve Type: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: REGULATOR AND PILOT ADJUSTMENT, (2) AUTOMATIC OPERATOR INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING VERTICAL MOUNT MOUNTING DETAILS GAS MEDIA HANDLED 1/2 INCH PORT CONNECTION OVERALL DIMENSION 4-1/16 LENGTH X 2-11/16 DEPTH X 5-3/8 HEIGHT ELECTRICAL CONNECTION 1/4 QUICK-CONNECT
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Features: Gas (general)
- Valve Type: Solenoid Valves
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
Supplier: DK-LOK U.S.A.
Description: DQ Series Quick Connectors Up to 300psig (20.6bar) Up to 93℃ (200℉) SS316 and Brass PTEE soft seat standard Sturdy SS handle for extended service life For instant open and close the valve For sampling and testing equipment DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch
- Valve Size: 0.125 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 200 F
-
Supplier: Honeywell International, Inc.
Description: TO LP CONVERSION KIT, INLET SCREEN, SAFETY SHUT-OFF, MANUAL VALVE, PRESSURE REGULATOR, PILOT ADJUSTMENT INCLUSIONS/FEATURES 0.5 PSI PRESSURE RATING THREADED X THREADED END CONNECTION SOLENOID, DIAPHRAGM ACTUATOR TYPE 1/4 INCH QUICK-CONNECT MALE TERMINAL SUPPLY CONNECTION FUEL
- Valve Size: 0.75 inch
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Valve Type: Control Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, 1/4" RV PROPANE SHUTOFF VALVE, QUICK CONNECT ADAPTOR FOR PROPANE HOSE, NATURAL GAS, 100% SOLID BRASS. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas Fitting
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Description: three parts, namely the bottom valve component, the top valve component (PAI outlet fitting), and the pilot valve. The bottom valve component contains an isolation valve, which can remove the top valve component and the pilot valve for maintenance
- Valve Type: Shut Off Valves
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Coupler and Flashback Arrestor Te unique combination of flashback arrestor and coupler protects the end user from flashbacks and allows quick assembly and removal of the torch from gas hoses. Excellent Reverse – Flow Prevention High quality reverse - flow valve helps to prevent
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover quick-connect type and other hand-operated adapters and couplings intended to connect the cylinder valve on portable LP-Gas container assemblies to the inlet of the regulator on gas consuming equipment. These couplings are
-
Supplier: CSA Group
Description: controls; - gas and oil /air ratio controls; - gas pressure regulators; - manual gas valves; - mechanical gas thermostats; - multifunctional gas controls; - air and gas pressure-sensing devices; - gas vent valves; - gas
-
Supplier: PressureParts.Com
Description: Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick connect nozzles (0,15,25,40 deg) 3/8" X 50' non-marking hose with quick connects, swivel and bend restrictors 36" lance with rubber grip Professional-grade insulated trigger
-
Supplier: PressureParts.Com
Description: Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick connect nozzles (0,15,25,40 deg) 3/8" X 50' non-marking hose with quick connects, swivel and bend restrictors 36" lance with rubber grip Professional-grade insulated trigger
-
Supplier: Pressure Washers Direct
Description: efficient, smooth and quiet operation •Brass cylinder head ensures extra durability and extended life Thermal Relief Valve •Protects against damage by venting hot recirculated water Insulated Stainless Steel Wand & Professional Trigger Gun •5 quick connect nozzles take on
- Water Jet Pressure: 3,100 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
doesn’t mean you’ll have to do without the usual Bansbach gas spring quality or flexibility: The extension force of the gas springs is adjusted to your requirements for the bearing springs via a valve. So you get a quick alternative to the individually manufactured gas spring in the proven (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
diaphragm that separates the actuation mechanism from the flow path, the E2S series is an excellent choice for dispensing a wide range of aggressive gases and liquids in applications that require compact, electronically-controlled valves which have minimal backpressure. Applications include (read more)
Browse Gas Valves Datasheets for Clippard -
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s Cordis Pressure Controllers utilize the proven EVP and DVP proportional valve series allowing for steady, accurate and repeatable downstream pressure control as demand or process changes. The (read more)
Browse Gas Pressure Regulators Datasheets for Clippard -
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • Modular design • Diaphragm type shut-off valves (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Semiconductor manufacturing is a complex and specialized process with numerous applications for precision gas and pressure control. Learn more about how Clippard's engineering team combined our DR-2 regulator and analytical valve with a special manifold to create a precision flow (read more)
Browse Gas Valves Datasheets for Clippard -
EtherNet switch reduces costs. QuickConnect support for fast tool changeover times. Greater flexibility for the programmer thanks to configurable SINT or UINT data types. (read more)
Browse Valve Positioners Datasheets for Festo Corporation -
The gas carrier exchanges (either desorbs or absorbs) the gas in the equilibrium gas chamber. The concentration of the gas in the chamber is constant and shown on the LCD display. Unlike a traditional gas detector or sensor calibration system, this device eliminates tubes, valves (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
. Common locations for gas detection include – (1) ambient air, (2) gas cabinets, (3) valve manifold boxes, (4) gas storage. Alternate locations include tool-specific valve boxes, hydrogen distribution boxes, vacuum pump enclosures, and abatement systems. Toxic gases (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc.
More Information Top
-
TRUPACT-1 implementation plan
of the quick - connect valves for gas sampling and purge port, .
-
Volatile Organic Compounds Associated with Microbial Growth in Automobile Air Conditioning Systems
The purge and trap jars had two sidearms equipped with quick connect valves for control of gas flow.
-
Head for gas control and instrumentation plugging of a test device for the Jules Horowitz Reactor
Thus, all monitoring elements have to be included in the head, that is to say, pressure sensors, valves, pressure relief valves and quick connect fitting for gas conditioning (Fig. 7).
-
Controlling autonomous underwater floating platforms using bacterial fermentation
The demonstration was performed using 700-mL gas chambers (custom fit with gas -tight, quick - connect valves ).
-
Quantifying rate enhancements for acid catalysis in CO 2 ‐enriched high‐temperature water
For experiments using the 3/8@ reactors with added CO2, the loaded reactors were removed from the glove box, sealed, and attached to a CO2 gas cylinder via a quick - con- nect valve .
-
GLOVEBOX FACILITY FOR PYROCHEMICAL RESEARCH AND DEVELOPMENT WORK WITH $sup 238$Pu.
The inlet consists of a quick -disconnect gas connection , a valve , and a 3/4-in. 1 to 5-micron filter on the outside of the box, and a ' quick-disconnect gas connection on the inside of the box.
-
DESTRUCTION OF TETRAPHENYLBORATE IN TANK 48H USING WET AIR OXIDATION BATCH BENCH SCALE AUTOCLAVE TESTING WITH ACTUAL RADIOACTIVE TANK 48H WASTE
The off-gas is sampled by connecting a pre-vacuumed sampling cylinder to the quick connect device attached to the gas release valve on the head of the autoclave.
-
Process Automation: Simulated gas - ISA
We also left the gas introduction system general in design, from having a multi- valve manifold with quick - connects for changing gases , to high and low gas introduction rates facilitating small gas concentrations and quick pressure rises.
-
The effect of sorbed gas on the strength of coal – an experimental study
The lid of each bomb had two types of valves, an isolation and a quick release valve , and were connected to a gas supply cylinder via a manifold and pressure regulator.
-
Hydrogen and Gaseous Fuel Safety and Toxicity
Thus, there are engineered safety features of positive connection fittings on the gas lines and quick shutoff valves to limit gas flow.
Indicates content that may require registration and/or purchase.